Filters
  • Body Depth
  • Connector Type
  • Contact Materials
  • Dielectric Withstanding Voltage
  • Gender
  • Insulation Resistance
  • Number of Positions
  • Pitch
  • Rated Current (Signal)
  • Reliability
  • Series
  • Total Number of Contacts

Attribute column

Manufacturer

Kycon Card Edge Connectors - Edgeboard Connectors

View Mode:
61 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mounting Type

Material - Insulation

Board Mounting Option

Contact Materials

Packaging

Published

Series

JESD-609 Code

Part Status

Moisture Sensitivity Level (MSL)

Termination

ECCN Code

Connector Type

Number of Positions

Color

Number of Rows

Gender

HTS Code

MIL Conformance

DIN Conformance

IEC Conformance

Filter Feature

Contact Type

Mixed Contacts

Option

Pitch

Total Number of Contacts

Number of Conductors

Contact Finish

Reliability

Number Of PCB Rows

PCB Contact Pattern

Body Depth

Rated Current (Signal)

Contact Resistance

Card Type

Read Out

Insulation Resistance

Body/Shell Style

Dielectric Withstanding Voltage

Features

Contact Finish Thickness

Card Thickness

RoHS Status

KPCIEX-T230-2BK
KPCIEX-T230-2BK

Kycon, Inc.

In Stock

-

-

20 Weeks

Through Hole

Thermoplastic

PEG

Phosphor Bronze

Tray

2014

KPCIEX

e3

Active

1 (Unlimited)

Solder

EAR99

CARD EDGE CONNECTOR

230

Black

2

Female

8536.69.40.40

NO

NO

NO

NO

Cantilever

NO

GENERAL PURPOSE

0.039 1.00mm

230

ONE

Gold

COMMERCIAL

4

STAGGERED

0.443 inch

1.1A

30mOhm

PCI Express™

Dual

1000000000Ohm

PLUG

700VAC V

Board Guide, Locking Ramp

Flash

0.062 1.57mm

RoHS Compliant