- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Contact Materials
- Contact Finish Mating
- Total Number of Contacts
- Mounting Type
- Termination Type
- Body/Shell Style
Attribute column
Manufacturer
Kycon D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K42X-E15S/S-A4NJ30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | LOCKING | Phosphor Bronze | - | 30V | -55°C~105°C | Tray | 2011 | K42X | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15, 15 | Black | 3, 3 | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | 1.2A | - | 30 | - | 2.286mm | - | UL, CSA | Gold | COMMERCIAL | 1.213 inch | 6 | STAGGERED | - | 1.244 inch | - | - | 0.919 inch | 13mOhm | 1000000000Ohm | Mating Side, Female Screwlock (4-40) | - | - | 1000VAC V | D-Sub, High Density - Stacked | 2.54 mm | - | - | 1 DE E ; 1 DE E High Density | - | 0.350 (8.89mm) | Board Lock, Mounting Brackets | 30.0μin 0.76μm | 30μin | 0.125 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K22XHT-B25P-N30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | - | Steel, Nickel Plated | - | Brass | - | 30V | -55°C~105°C | Tray | 2011 | K22XHT | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 25 | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | Stamped | 3 DB B | - | 0.318 (8.08mm) | Board Lock, Grounding Indents | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K42X-A15S/S-A4N30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED INSERT | Phosphor Bronze | - | 30V | -55°C~105°C | Tray | 2002 | K42X | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15, 15 | Black | 2, 2 | - | - | - | - | - | - | Signal | - | - | 2A | - | 30 | - | 2.7686mm | TIN OVER NICKEL | - | Gold | COMMERCIAL | 1.541 inch | 2+2 | STAGGERED | - | - | - | - | 0.768 inch | 13mOhm | 1000000000Ohm | Housing/Shell (4-40) | 0.109 inch | - | 1000VAC V | D-Sub - Stacked | - | - | - | 1 DE E ; 1 DE E | - | 0.318 (8.08mm) | Board Lock, Mounting Brackets | 30.0μin 0.76μm | 30μin | 0.125 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K85X-AD-15S-KJ30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | Brass | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 30V | -55°C~105°C | Tray | 2011 | K85X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 15 | - | 1.397mm | TIN | UL | Gold | COMMERCIAL | 1.541 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | 13mOhm | 1000000000Ohm | Board Side (4-40); Mating Side, Female Screwlock (4-40) | 0.109 inch | - | 700VAC V | D-Sub | - | - | Stamped | 2 DA A | - | - | - | 30.0μin 0.76μm | 30μin | 0.185 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K22XHT-A15P-N Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | - | Steel, Nickel Plated | - | Brass | GLASS FILLED THERMOPLASTIC | 30V | -55°C~105°C | Tray | 2011 | K22XHT | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | Black | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 2.77mm | 15 | Right Angle | - | - | UL, CSA | Gold | COMMERCIAL | 1.541 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | 0.488 inch | 13mOhm | 1000000000Ohm | Housing/Shell (4-40) | - | - | 1000VAC V | D-Sub | - | - | Stamped | 2 DA A | - | 0.318 (8.08mm) | Board Lock, Grounding Indents | Flash | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() K42X-B25S/S-A4N30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED INSERT | Phosphor Bronze | - | 30V | -55°C~105°C | Tray | 2002 | K42X | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25, 25 | Black | 2, 2 | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | 1.2A | - | 50 | - | 2.7686mm | TIN OVER NICKEL | - | Gold | COMMERCIAL | 2.088 inch | 2+2 | STAGGERED | - | - | - | - | 0.768 inch | 13mOhm | 1000000000Ohm | Housing/Shell (4-40) | 0.109 inch | - | 1000VAC V | D-Sub - Stacked | - | - | - | 3 DB B ; 3 DB B | - | 0.318 (8.08mm) | Board Lock, Mounting Brackets | 30.0μin 0.76μm | 30μin | 0.125 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K85X-AD-15S-R30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | #4-40 | Steel, Nickel Plated | JACKSCREW | Brass | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 30V | -55°C~105°C | Tray | 2011 | K85X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 15 | - | 1.397mm | TIN | UL | Gold | COMMERCIAL | 1.541 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | 13mOhm | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | 700VAC V | D-Sub | - | - | Stamped | 2 DA A | - | - | Board Lock | 30.0μin 0.76μm | 30μin | 0.185 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K42X-A15S/P-A4NJ Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | JACKSCREW | Brass, Phosphor Bronze | - | 30V | -55°C~105°C | Tray | 2014 | K42X | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins; Receptacle, Female Sockets | 15, 15 | Black | 2, 2 | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | 1.2A | - | 30 | - | 2.7686mm | TIN OVER NICKEL | - | Gold | COMMERCIAL | 1.541 inch | 2+2 | STAGGERED | - | - | MALE/FEMALE | - | 0.768 inch | 13mOhm | 1000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG/RECEPTACLE | 1000VAC V | D-Sub - Stacked | - | - | - | 1 DE E ; 1 DE E | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Mounting Brackets | Flash | - | 0.125 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K85X-BA-25P-K30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | Brass | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 30V | -55°C~105°C | Tray | 2011 | K85X | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 25 | Black | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 25 | - | - | TIN | UL | Gold | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | 13mOhm | 1000000000Ohm | Board Side (4-40) | 0.109 inch | - | 700VAC V | D-Sub | - | - | Stamped | 3 DB B | PREASSEM CONN | - | Grounding Indents | 30.0μin 0.76μm | 30μin | 0.138 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K42X-B25S/S-A4NJ30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | JACKSCREW | Phosphor Bronze | - | 30V | -55°C~105°C | Tray | 2002 | K42X | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25, 25 | Black | 2, 2 | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | 2A | - | 50 | - | 2.7686mm | TIN OVER NICKEL | - | Gold | COMMERCIAL | 2.088 inch | 2+2 | STAGGERED | - | - | - | - | 0.768 inch | 13mOhm | 1000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | - | 1000VAC V | D-Sub - Stacked | - | - | - | 3 DB B ; 3 DB B | - | 0.318 (8.08mm) | Board Lock, Mounting Brackets | 30.0μin 0.76μm | 30μin | 0.125 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K202XHT-E15S-NJ30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount, Right Angle | SMD/SMT | Thermoplastic | LOCKING | Steel, Nickel Plated | JACKSCREW | Phosphor Bronze | - | 30V | -55°C~105°C | Tube | 2011 | K202XHT | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 3 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 15 | - | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | 0.194 inch | - | 1000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.09 inch | - | 700VAC V | D-Sub, High Density | - | 0.078 inch | - | 1 DE E High Density | - | - | Board Lock | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K66XHT-B44P-N Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED INSERT | Brass | - | 30V | -55°C~105°C | Tray | 2014 | K66XHT | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 44 | Black | 3 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 44 | - | 2.286mm | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2.088 inch | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | 1000000000Ohm | Housing/Shell (4-40) | 0.09 inch | - | 1000VAC V | D-Sub, High Density | 2.54 mm | 0.078 inch | - | 3 DB B High Density | - | 0.350 (8.89mm) | Board Lock, Grounding Indents | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K22XHT-E9P-N Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | - | Steel, Nickel Plated | THREADED INSERT | Brass | GLASS FILLED THERMOPLASTIC | 30V | -55°C~105°C | Tray | 2011 | K22XHT | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 9 | - | - | - | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 0.488 inch | 13mOhm | 1000000000Ohm | Housing/Shell (4-40) | - | - | 1000VAC V | D-Sub | - | - | Stamped | 1 DE E | - | 0.318 (8.08mm) | Board Lock, Grounding Indents | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K88X-CD-37S-BR30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | Phosphor Bronze | - | 30V | -55°C~105°C | Tray | 2015 | K88X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | Black | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 37 | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | Stamped | 4 DC C | - | - | Board Lock | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K88X-CD-37P-BR30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | Brass | - | 30V | -55°C~105°C | Tray | 2015 | K88X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | Black | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 37 | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | Stamped | 4 DC C | - | - | Board Lock, Grounding Indents | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K88X-ED-9P-BR30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | Brass | - | 30V | -55°C~105°C | Tray | 2015 | K88X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 9 | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | Stamped | 1 DE E | - | - | Board Lock, Grounding Indents | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K22X-B25S-NJ30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | BOARDLOCK | Phosphor Bronze | - | 30V | -55°C~105°C | Tray | 2011 | K22X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 25 | - | - | TIN | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | 0.488 inch | 13mOhm | 1000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | - | 1000VAC V | D-Sub | - | - | Stamped | 3 DB B | - | 0.318 (8.08mm) | Board Lock | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K85X-CD-37S-BRJ30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | Brass | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 30V | -55°C~105°C | Tray | 2011 | K85X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | Black | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 37 | - | 1.397mm | TIN | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | 13mOhm | 1000000000Ohm | Board Side (4-40); Mating Side, Female Screwlock (4-40) | 0.109 inch | - | 700VAC V | D-Sub | - | - | Stamped | 4 DC C | - | - | Board Lock | 30.0μin 0.76μm | 30μin | 0.185 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() KF22X-A15S-N30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED INSERT | Phosphor Bronze | - | 30V | -55°C~105°C | Tray | 2015 | KF22X | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 15 | - | - | TIN | UL | Gold | COMMERCIAL | 1.541 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | 0.488 inch | 13mOhm | 1000000000Ohm | Housing/Shell (4-40) | 0.109 inch | - | 1000VAC V | D-Sub | - | - | Stamped | 2 DA A | - | 0.318 (8.08mm) | Board Lock | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K85X-CD-37S-KJ Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | Brass | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 30V | -55°C~105°C | Tray | 2011 | K85X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | Black | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 37 | - | 1.397mm | TIN | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | 13mOhm | 1000000000Ohm | Board Side (4-40); Mating Side, Female Screwlock (4-40) | 0.109 inch | - | 700VAC V | D-Sub | - | - | Stamped | 4 DC C | - | - | - | Flash | - | 0.185 inch | UL94 V-0 | - | RoHS Compliant |