- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Contact Materials
- Contact Finish Mating
- Total Number of Contacts
- Mounting Type
- Termination Type
- Body/Shell Style
Attribute column
Manufacturer
Kycon D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulator Color | Contact Design | Backset Spacing | Features | Terminal Length | Rated Current (Power) | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K88X-AD-15P-BRJ Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | K88X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 15 | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | Board Lock, Grounding Indents | - | - | Flash | - | - | UL94 V-0 | RoHS Compliant | ||
![]() K85X-CD-37S-R30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | #4-40 | Steel, Nickel Plated | JACKSCREW | - | - | Brass | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2011 | K85X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 37 | 1.397mm | - | TIN | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | 13mOhm | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | 700VAC V | D-Sub | - | - | - | - | - | - | Stamped | 4 DC C | - | - | - | Board Lock | - | - | 30.0μin 0.76μm | 30μin | 0.185 inch | UL94 V-0 | RoHS Compliant | ||
![]() K85X-AA-15P-30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | #4-40 | Steel, Nickel Plated | - | - | - | Brass | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2011 | K85X | e4 | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 15 | - | - | TIN | UL | Gold | COMMERCIAL | 1.541 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | 13mOhm | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | 700VAC V | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | PREASSEM CONN | - | Grounding Indents | - | - | 30.0μin 0.76μm | 30μin | 0.138 inch | UL94 V-0 | RoHS Compliant | ||
![]() KF85X-AD-15S-BRJ30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | KF85X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | - | LOW PROFILE | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 15 | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | Board Lock | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() KF86X-ED-15S-KJ30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~75°C | Tray | 2014 | KF86X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | 15 | - | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | - | 1000000000Ohm | Board Side (4-40); Mating Side, Female Screwlock (4-40) | 0.09 inch | - | - | 1400VAC V | D-Sub, High Density | - | - | - | - | - | 0.07 inch | Stamped | 1 DE E High Density | - | - | - | Grounding Indents | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() KF85X-AD-15S-KJ30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | KF85X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | - | LOW PROFILE | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 15 | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() K86X-AA-26P-KJ30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~105°C | Tray | 2011 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 26 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | 26 | - | - | TIN | UL | Gold | COMMERCIAL | 1.541 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | - | 1000000000Ohm | Board Side (4-40); Mating Side, Female Screwlock (4-40) | 0.09 inch | - | - | 1000VAC V | D-Sub, High Density | - | - | - | - | - | - | Stamped | 2 DA A High Density | - | PREASSEM CONN | - | Grounding Indents | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() KF85X-AD-15P-30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | KF85X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | Black | 2 | - | LOW PROFILE | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 15 | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | Grounding Indents | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() KF22-B25S-N Kycon | In Stock | - | - | - | BOARD | STEEL | - | - | - | - | 2.088 inch | AU ON NI | PHOSPHOR BRONZE | KYCON INC | - | PBT THERMOPLASTIC | Kycon Inc | KF22-B25S-N | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | Obsolete | 5.78 | Non-Compliant | 3/B | - | - | - | - | - | e4 | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | Female | - | 8536.69.40.30 | D Type Connectors | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 25 | 2.77 mm | compliant | TIN | - | - | COMMERCIAL | - | 2 | STAGGERED | - | 0.494 inch | FEMALE | 94V-0 | NO | 0.519 inch | RND PIN-SKT | 8 mΩ | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 1000VAC V | - | 2.84 mm | 1000 Cycles | GOLD | STAGGERED | 2.502 N | 0.109 inch | - | - | BLACK | - | - | - | 0.125 inch | 5 A | - | - | - | - | - | ||
![]() KF66X-B44S-N30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED INSERT | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29VAC | -55°C~75°C | Tray | 2014 | KF66X | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 44 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | 44 | - | - | - | UL | Gold | COMMERCIAL | 2.088 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | 0.646 inch | - | - | - | Housing/Shell (4-40) | 0.09 inch | - | - | - | D-Sub, High Density | - | - | - | - | - | 0.078 inch | - | 3 DB B High Density | - | - | 0.350 (8.89mm) | Board Lock | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() K88X-BD-25S-BRJ30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | K88X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 25 | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 3 DB B | - | - | - | Board Lock | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() K85X-CD-37S-R Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | #4-40 | Steel, Nickel Plated | JACKSCREW | - | - | Brass | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2011 | K85X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | Black | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 37 | 1.397mm | - | TIN | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | 13mOhm | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | 700VAC V | D-Sub | - | - | - | - | - | - | Stamped | 4 DC C | - | - | - | Board Lock | - | - | Flash | - | 0.185 inch | UL94 V-0 | RoHS Compliant | ||
![]() K66X-E15S-NJ30VESA Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29VAC | -55°C~75°C | Tray | 2011 | K66X | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Blue | 3 | - | - | - | - | - | - | - | - | Signal | - | - | 1.5A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | 1 DE E High Density | - | - | 0.350 (8.89mm) | Board Lock | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() KF85X-BD-25S-KJ30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | KF85X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | - | LOW PROFILE | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 25 | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 3 DB B | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() K66XHT-A26S-N Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED INSERT | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2011 | K66XHT | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 26 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | 26 | 2.286mm | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 1.541 inch | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | 0.646 inch | - | - | 1000000000Ohm | Housing/Shell (4-40) | 0.09 inch | - | - | 1000VAC V | D-Sub, High Density | 2.54 mm | - | - | - | - | 0.078 inch | - | 2 DA A High Density | - | - | 0.350 (8.89mm) | Board Lock | - | - | Flash | - | - | UL94 V-0 | RoHS Compliant | ||
![]() K86X-AA-26P-K30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~105°C | Tray | 2011 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 26 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | 26 | - | - | TIN | UL | Gold | COMMERCIAL | 1.541 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | - | 1000000000Ohm | Board Side (4-40) | 0.09 inch | - | - | 1000VAC V | D-Sub, High Density | - | - | - | - | - | - | Stamped | 2 DA A High Density | - | PREASSEM CONN | - | Grounding Indents | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() KF22X-A15S-NJ30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | JACKSCREW | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | KF22X | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 15 | - | - | TIN | UL | Gold | COMMERCIAL | 1.541 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | 0.488 inch | - | 13mOhm | 1000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | - | - | 1000VAC V | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | 0.318 (8.08mm) | Board Lock | - | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | RoHS Compliant | ||
![]() KF85X-AD-15S-30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | KF85X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | - | LOW PROFILE | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 15 | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() KF85X-AD-15P-K30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | KF85X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | Black | 2 | - | LOW PROFILE | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 15 | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | Grounding Indents | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() K85X-AA-15P-K Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | Brass | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2011 | K85X | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 15 | Black | 2 | Male | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 15 | - | - | TIN | UL | Gold | COMMERCIAL | 1.541 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | 13mOhm | 1000000000Ohm | Board Side (4-40) | 0.109 inch | - | - | 700VAC V | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | PREASSEM CONN | - | Grounding Indents | - | - | Flash | - | 0.138 inch | UL94 V-0 | RoHS Compliant |