- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Contact Materials
- Contact Finish Mating
- Total Number of Contacts
- Mounting Type
- Termination Type
- Body/Shell Style
Attribute column
Manufacturer
Kycon D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulator Color | Insulation | Contact Design | Backset Spacing | Features | Terminal Length | Height | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K88X-AD-15S-BR30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | K88X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 15 | - | - | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | Board Lock | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() KF85X-ED-9P-BR Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Brass | - | PBT | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | - | KF85X | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | Male | LOW PROFILE | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 2.77mm | 9 | Straight | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | Tin | - | D-Sub | - | - | - | - | - | - | Stamped | 1 DE E | - | - | - | - | Board Lock, Grounding Indents | - | - | Flash | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() KF85X-CD-37P-BR Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | - | KF85X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | Male | LOW PROFILE | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | 2A | - | - | Gold | - | - | - | - | - | - | - | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | Tin | - | D-Sub | - | - | - | - | - | - | Stamped | 4 DC C | - | Insulated | - | - | Board Lock, Grounding Indents | - | 12.55mm | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K85X-AA-15S Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel, Nickel Plated | - | - | - | Brass | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | - | K85X | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | Female | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 15 | - | - | - | - | TIN | UL | Gold | COMMERCIAL | 1.541 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | 13mOhm | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | - | 700VAC V | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | PREASSEM CONN | - | - | - | - | Flash | - | 0.138 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K86X-AD-26P-30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | #4-40 | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~105°C | Tray | 2014 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 26 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 26 | - | 2.286mm | - | - | TIN | UL | Gold | COMMERCIAL | 1.541 inch | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | - | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.09 inch | - | - | - | 1000VAC V | D-Sub, High Density | 1.9812 mm | - | - | - | - | - | Stamped | 2 DA A High Density | - | - | - | - | Grounding Indents | - | - | 30.0μin 0.76μm | - | 0.169 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K99X-25S-K-BLK Kycon, Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | Free Hanging (In-Line) | Metal | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -25°C~85°C | Tray | 2015 | K99X | - | - | Active | 1 (Unlimited) | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 1A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K99X-9S-K-BLK Kycon, Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | Free Hanging (In-Line) | Metal | Steel | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Phosphor Bronze | - | PBT | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -25°C~85°C | Tray | 2010 | K99X | - | - | Active | 1 (Unlimited) | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 9 | Black | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | 1A | 2.77mm | - | - | - | - | 4A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | Zinc | - | D-Sub | - | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K85X-BA-25S-K Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | Brass | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2011 | K85X | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | Female | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 25 | - | - | - | - | TIN | UL | Gold | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | 13mOhm | 1000000000Ohm | Board Side (4-40) | 0.109 inch | - | - | - | 700VAC V | D-Sub | - | - | - | - | - | - | Stamped | 3 DB B | - | - | PREASSEM CONN | - | - | - | - | Flash | - | 0.138 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K88X-ED-9P-K Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | K88X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 9 | - | - | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 1 DE E | - | - | - | - | Grounding Indents | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K99X-15P-BLK Kycon, Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | Free Hanging (In-Line) | Metal | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel, Nickel Plated | LOCKING | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -25°C~85°C | Tray | 2015 | K99X | - | - | Active | 1 (Unlimited) | IDC, Ribbon Cable | EAR99 | Plug, Male Pins | 15 | Black | 2 | Male | SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1A | - | 15 | - | - | - | 7.6A | TIN | UL, CSA | Gold | COMMERCIAL | 0.994 inch | - | - | - | 0.494 inch | - | NO | - | - | - | 13mOhm | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | Tin | 1000VAC V | D-Sub | - | - | - | - | - | - | - | 1 DE E | - | - | - | - | Grounding Indents | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K86X-AD-26P-BR Kycon, Inc. | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~105°C | Tray | - | K86X | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 26 | Black | 3 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | 2.29mm | 26 | Straight | - | - | 2A | TIN | UL | Gold | COMMERCIAL | 1.541 inch | 3 | STAGGERED | - | 0.494 inch | - | NO | - | - | - | - | 1000000000Ohm | Board Side (4-40) | - | - | - | Tin | 1000VAC V | D-Sub, High Density | 1.9812 mm | - | - | - | - | - | Stamped | 2 DA A High Density | - | - | - | - | Board Lock, Grounding Indents | - | - | Flash | - | 0.169 inch | UL94 V-0 | No | RoHS Compliant | ||
![]() K86X-ED-15S-BR Kycon, Inc. | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Brass | - | PBT | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~75°C | Tray | 2011 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 3 | Female | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | 2.54mm | 15 | Straight | - | - | 2A | TIN | UL | Gold | COMMERCIAL | - | 3 | STAGGERED | - | 0.494 inch | - | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | Tin | 1000VAC V | D-Sub, High Density | 1.9812 mm | - | - | - | - | - | Stamped | 1 DE E High Density | - | Insulated | - | - | Board Lock | - | - | Flash | - | 0.169 inch | UL94 V-0 | No | RoHS Compliant | ||
![]() K86-AA-26S Kycon | In Stock | - | - | - | - | - | PANEL | - | STEEL | - | - | - | - | 1.541 inch | AU ON NI | PHOSPHOR BRONZE | KYCON INC | - | GLASS FILLED THERMOPLASTIC | Kycon Inc | K86-AA-26S | - | - | 3 | 125 °C | -55 °C | Obsolete | 5.78 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | - | 26 | - | - | compliant | - | TIN | UL, CSA | - | COMMERCIAL | - | - | - | - | 0.494 inch | FEMALE | - | 0.236 inch | 5 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | - | 0.09 inch | PLUG | SOLDER LUG | - | 1000VAC V | - | - | - | STAGGERED | 2.502 N | 1.112 N | 0.078 inch | - | - | BLACK | - | STAMPED, PREASSEM | - | - | 0.118 inch | - | - | FLASH inch | - | - | - | - | ||
![]() K85X-AD-15S Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel, Nickel Plated | - | - | - | Brass | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | - | K85X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | Female | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 15 | - | 1.397mm | - | - | TIN | UL | Gold | COMMERCIAL | 1.541 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | 13mOhm | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | - | 700VAC V | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | - | - | - | Flash | - | 0.185 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K85X-AD-15P-BR30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | Brass | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | - | K85X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | Black | 2 | Male | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 15 | - | 1.397mm | - | - | TIN | UL | Gold | COMMERCIAL | 1.541 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | 13mOhm | 1000000000Ohm | Board Side (4-40) | 0.109 inch | - | - | - | 700VAC V | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | Board Lock, Grounding Indents | - | - | 30.0μin 0.76μm | 30μin | 0.185 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() KF22X-B25P-N Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED INSERT | - | - | Brass | - | PBT | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | - | KF22X | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | Male | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 2.77mm | 25 | - | - | - | 5A | TIN | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.494 inch | - | NO | 0.488 inch | - | - | 13mOhm | 1000000000Ohm | Housing/Shell (4-40) | - | - | - | Tin | 1000VAC V | D-Sub | - | - | - | - | - | - | Stamped | 3 DB B | - | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K22X-B25S-N Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | BOARDLOCK | - | - | Phosphor Bronze | - | PBT | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | - | K22X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | Female | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.77mm | 25 | - | - | - | 2A | TIN | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.494 inch | - | NO | 0.488 inch | 2A | - | 13mOhm | 1000000000Ohm | Housing/Shell (4-40) | - | - | - | Tin | 1000VAC V | D-Sub | - | - | - | - | - | - | Stamped | 3 DB B | - | - | - | 0.318 (8.08mm) | Board Lock | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K66-E15S-N Kycon | In Stock | - | - | - | Gold | - | BOARD | - | Steel | - | #4-40 | - | THREADED | 1.213 inch | AU ON NI | PHOSPHOR BRONZE | KYCON INC | - | GLASS FILLED THERMOPLASTIC | Kycon Inc | K66-E15S-N | K66 | RIGHT ANGLE | 3 | 125 °C | -55 °C | Obsolete | 8.73 | Non-Compliant | No | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 15 | - | - | Female | GNDING BRACKETS | - | D Type Connectors | - | - | - | - | - | - | - | - | - | 15 | - | 2.286 mm | compliant | 7.6 A | TIN | UL, CSA | - | COMMERCIAL | - | 3 | STAGGERED | - | 0.494 inch | FEMALE | - | 0.639 inch | 5 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | - | 0.09 inch | PLUG | SOLDER | Tin | 1000VAC V | - | 2.54 mm | GOLD | STAGGERED | 2.502 N | 1.112 N | 0.1 inch | - | - | BLACK | - | - | - | - | 0.138 inch | - | - | FLASH inch | - | - | - | - | ||
![]() K86X-AD-26P-KJ30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~105°C | Tray | 2014 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 26 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 26 | - | 2.286mm | - | - | TIN | UL | Gold | COMMERCIAL | 1.541 inch | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | - | 1000000000Ohm | Board Side (4-40); Mating Side, Female Screwlock (4-40) | 0.09 inch | - | - | - | 1000VAC V | D-Sub, High Density | 1.9812 mm | - | - | - | - | - | Stamped | 2 DA A High Density | - | - | - | - | Grounding Indents | - | - | 30.0μin 0.76μm | - | 0.169 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K86X-EA-15P-K Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~105°C | Tray | 2014 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 15 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 15 | - | - | - | - | TIN | UL | Gold | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | - | 1000000000Ohm | Board Side (4-40) | 0.09 inch | - | - | - | 1000VAC V | D-Sub, High Density | - | - | - | - | - | - | Stamped | 1 DE E High Density | - | - | PREASSEM CONN | - | Grounding Indents | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant |