- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Contact Materials
- Contact Finish Mating
- Total Number of Contacts
- Mounting Type
- Termination Type
- Body/Shell Style
Attribute column
Manufacturer
Kycon D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulator Color | Contact Design | Backset Spacing | Features | Terminal Length | Rated Current (Power) | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K86X-CD-62P-BRJ Kycon, Inc. | In Stock | - | - | 20 Weeks | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~105°C | Tray | 2011 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 62 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 62 | - | 2.286mm | - | - | TIN | UL | Gold | COMMERCIAL | 2.729 inch | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | - | - | 1000000000Ohm | Board Side (4-40); Mating Side, Female Screwlock (4-40) | 0.09 inch | - | - | - | 1000VAC V | D-Sub, High Density | 1.9812 mm | - | - | - | - | - | - | Stamped | 4 DC C High Density | - | - | - | Board Lock, Grounding Indents | - | - | Flash | - | 0.169 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K42X-B25P/S-A4N Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Brass, Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2012 | K42X | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | Black | 2, 2 | Male to Female | OTHER STACKING CONNECTOR: 25 CONTACTS;3/B SHELL SIZE | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.2A | 2.77mm | 25 | Right Angle | - | - | 5A | - | - | Gold | COMMERCIAL | 2.088 inch | 2+2 | STAGGERED | - | - | - | - | NO | 0.768 inch | - | - | 13mOhm | 1000000000Ohm | Housing/Shell (4-40) | - | PLUG-RECEPTACLE | - | Tin | 1000VAC V | D-Sub - Stacked | - | - | - | - | - | - | - | - | 3 DB B ; 3 DB B | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Mounting Brackets | - | - | Flash | - | 0.125 inch | UL94 V-0 | No | RoHS Compliant | ||
![]() K86X-EA-15P-K30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~105°C | Tray | 2014 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 15 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 15 | - | - | - | - | TIN | UL | Gold | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | - | - | 1000000000Ohm | Board Side (4-40) | 0.09 inch | - | - | - | 1000VAC V | D-Sub, High Density | - | - | - | - | - | - | - | Stamped | 1 DE E High Density | - | PREASSEM CONN | - | Grounding Indents | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K85X-CA-37S-R30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | #4-40 | Steel, Nickel Plated | JACKSCREW | - | - | Brass | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | K85X | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | 37 | Black | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 37 | - | - | - | - | TIN | UL | Gold | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | - | 13mOhm | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | - | 700VAC V | D-Sub | - | - | - | - | - | - | - | Stamped | 4 DC C | - | PREASSEM CONN | - | Board Lock | - | - | 30.0μin 0.76μm | 30μin | 0.138 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K85X-CA-37S-30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | #4-40 | Steel, Nickel Plated | - | - | - | Brass | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | K85X | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | 37 | Black | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 37 | - | - | - | - | TIN | UL | Gold | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | - | 13mOhm | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | - | 700VAC V | D-Sub | - | - | - | - | - | - | - | Stamped | 4 DC C | - | PREASSEM CONN | - | - | - | - | 30.0μin 0.76μm | 30μin | 0.138 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K88X-BD-25S-BR Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | - | K88X | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | Female | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 2.77mm | 25 | Straight | - | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Stamped | 3 DB B | - | - | - | Board Lock | - | - | Flash | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() K42X-E15S/P-A4N Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole, Right Angle | 1 | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Brass, Phosphor Bronze | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2011 | K42X | e3 | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 15, 15 | Black | 3, 3 | - | - | - | - | - | - | - | - | Signal | - | - | 1.2A | 2.77mm | 30 | Right Angle | - | - | - | TIN | UL | Gold | COMMERCIAL | - | 2+2 | STAGGERED | - | - | MALE/FEMALE | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | PLUG/RECEPTACLE | - | - | - | D-Sub, High Density - Stacked | - | - | - | - | - | - | - | - | 1 DE E ; 1 DE E High Density | - | - | 0.350 (8.89mm) | Board Lock, Grounding Indents, Mounting Brackets | - | - | Flash | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() K88X-AD-15S-K Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | K88X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 15 | - | - | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K42-E9S/P-A4N Kycon | In Stock | - | - | - | - | BOARD | - | STEEL | - | #4-40 | - | THREADED | 1.231 inch | AU ON NI | BRASS | KYCON INC | - | GLASS FILLED THERMOPLASTIC | Kycon Inc | K42-E9S/P-A4N | RIGHT ANGLE | - | 4 | 125 °C | -55 °C | - | Obsolete | 8.46 | - | - | - | - | - | - | - | e4 | - | - | - | - | EAR99 | - | - | - | - | - | GNDING BRACKETS | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | - | 18 | - | 2.7686 mm | compliant | - | TIN | UL, CSA | - | COMMERCIAL | - | 4 | STAGGERED | - | 1.394 inch | MALE/FEMALE | - | - | 1.244 inch | 5 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | - | 0.109 inch | PLUG-RECEPTACLE | SOLDER | - | 1000VAC V | - | 2.8448 mm | - | GOLD | STAGGERED | 2.502 N | 1.112 N | 0.112 inch | - | - | BLACK | - | - | - | - | - | - | FLASH inch | - | - | - | - | ||
![]() K99-25S-K-BLK Kycon | In Stock | - | - | - | - | CABLE | - | STEEL | - | - | - | - | - | - | - | KYCON INC | - | - | Kycon Inc | K99-25S-K-BLK | - | - | - | - | - | - | Obsolete | 8.42 | Non-Compliant | 3/B | - | - | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | Female | STANDARD: MIL-C-24308, EMI/RFI SHIELDED | 8536.69.40.30 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 25 | - | - | unknown | - | TIN | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | NO | - | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K-SCARTX-021 Kycon | In Stock | - | - | - | - | BOARD | - | POLYETHYLENE | - | - | - | - | - | TIN | - | KYCON INC | - | - | Kycon Inc | K-SCARTX-021 | RIGHT ANGLE | - | - | - | - | ROHS COMPLIANT | Obsolete | 5.83 | - | - | - | - | - | - | - | e3 | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 21 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-2 | NO | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KF22-B25P-N Kycon | In Stock | - | - | - | - | BOARD | - | STEEL | - | - | - | - | 2.088 inch | GOLD FLASH OVER NICKEL (100) | NOT SPECIFIED | KYCON INC | - | PBT THERMOPLASTIC | Kycon Inc | KF22-B25P-N | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | - | Obsolete | 8.46 | - | 3/B | - | - | - | - | - | e4/e0 | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 25 | - | 2.77 mm | compliant | - | TIN | - | - | COMMERCIAL | - | 2 | STAGGERED | - | 0.494 inch | MALE | 94V-0 | NO | 0.519 inch | - | RND PIN-SKT | 8 mΩ | 5000000000 Ω | - | 0.109 inch | PLUG | SOLDER | - | 1000VAC V | - | 2.84 mm | 1000 Cycles | GOLD FLASH OVER NICKEL/TIN LEAD OVER NICKEL | STAGGERED | 2.502 N | - | 0.109 inch | - | - | BLACK | - | - | - | 0.125 inch | 5 A | - | - | - | - | - | - | ||
![]() K85X-BD-25S Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel, Nickel Plated | - | - | - | Brass | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | - | K85X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 25 | - | 1.397mm | - | - | TIN | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | - | 13mOhm | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | - | 700VAC V | D-Sub | - | - | - | - | - | - | - | Stamped | 3 DB B | - | - | - | - | - | - | Flash | - | 0.185 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K42-A15S/S-A4N Kycon | In Stock | - | - | - | - | BOARD | - | STEEL | - | #4-40 | - | THREADED | 1.541 inch | AU ON NI | PHOSPHOR BRONZE | KYCON INC | - | GLASS FILLED THERMOPLASTIC | Kycon Inc | K42-A15S/S-A4N | RIGHT ANGLE | - | 4 | 125 °C | -55 °C | - | Obsolete | 5.81 | - | - | - | - | - | - | - | e4 | - | - | - | - | EAR99 | - | - | - | - | - | GNDING BRACKETS | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | - | 30 | - | 2.7686 mm | compliant | - | TIN | UL, CSA | - | COMMERCIAL | - | 4 | STAGGERED | - | 1.394 inch | FEMALE | - | - | 1.244 inch | 5 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | - | 0.109 inch | PLUG | SOLDER | - | 1000VAC V | - | 2.8448 mm | - | GOLD | STAGGERED | 2.502 N | 1.112 N | 0.112 inch | - | - | BLACK | - | - | - | - | - | - | FLASH inch | - | - | - | - | ||
![]() K86X-ED-15S-K Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~75°C | Tray | 2002 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 15 | - | 2.286mm | - | - | TIN | UL | Gold | COMMERCIAL | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | - | - | 1000000000Ohm | Board Side (4-40) | 0.09 inch | - | - | - | 1000VAC V | D-Sub, High Density | 1.9812 mm | - | - | - | - | - | - | Stamped | 1 DE E High Density | - | - | - | - | - | - | Flash | - | 0.169 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K86X-CA-62P Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~105°C | Tray | 2014 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 62 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 62 | - | - | - | - | TIN | UL | Gold | COMMERCIAL | 2.729 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | - | - | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.09 inch | - | - | - | 1000VAC V | D-Sub, High Density | - | - | - | - | - | - | - | Stamped | 4 DC C High Density | - | PREASSEM CONN | - | Grounding Indents | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K86X-EA-15P-KJ30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~105°C | Tray | 2014 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 15 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 15 | - | - | - | - | TIN | UL | Gold | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | - | - | 1000000000Ohm | Board Side (4-40); Mating Side, Female Screwlock (4-40) | 0.09 inch | - | - | - | 1000VAC V | D-Sub, High Density | - | - | - | - | - | - | - | Stamped | 1 DE E High Density | - | PREASSEM CONN | - | Grounding Indents | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K86X-CA-62S-KJ Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~75°C | Tray | 2014 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | 62 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 62 | - | - | - | - | TIN | UL | Gold | COMMERCIAL | 2.729 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | - | - | 1000000000Ohm | Board Side (4-40); Mating Side, Female Screwlock (4-40) | 0.09 inch | - | - | - | 1000VAC V | D-Sub, High Density | - | - | - | - | - | - | - | Stamped | 4 DC C High Density | - | PREASSEM CONN | - | - | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K86X-BA-44P-K Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~105°C | Tray | 2014 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 44 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 44 | - | - | - | - | TIN | UL | Gold | COMMERCIAL | 2.088 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | - | - | 1000000000Ohm | Board Side (4-40) | 0.09 inch | - | - | - | 1000VAC V | D-Sub, High Density | - | - | - | - | - | - | - | Stamped | 3 DB B High Density | - | PREASSEM CONN | - | Grounding Indents | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K86X-CA-62S-KJ30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~75°C | Tray | 2014 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | 62 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 62 | - | - | - | - | TIN | UL | Gold | COMMERCIAL | 2.729 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | - | - | 1000000000Ohm | Board Side (4-40); Mating Side, Female Screwlock (4-40) | 0.09 inch | - | - | - | 1000VAC V | D-Sub, High Density | - | - | - | - | - | - | - | Stamped | 4 DC C High Density | - | PREASSEM CONN | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant |