- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Contact Materials
- Contact Finish Mating
- Total Number of Contacts
- Mounting Type
- Termination Type
- Body/Shell Style
Attribute column
Manufacturer
Kycon D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insert Arrangement | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulator Color | Insulation | Product Type | Contact Design | Backset Spacing | Shell Plating | Mounting Angle | Features | Terminal Length | Product Category | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K88X-CD-37P-K Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | K88X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 37 | Black | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 37 | - | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 4 DC C | - | - | - | - | - | - | - | Grounding Indents | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() KF86X-ED-15P Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel, Nickel Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~105°C | Tray | - | KF86X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | - | 15 | Black | 3 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 15 | - | - | - | 5A | - | UL | Gold | - | COMMERCIAL | - | 3 | STAGGERED | - | 0.494 inch | - | NO | - | - | - | - | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.09 inch | - | - | Tin | 1400VAC V | D-Sub, High Density | - | - | - | - | - | 0.07 inch | Stamped | 1 DE E High Density | - | - | - | - | - | - | - | Grounding Indents | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K66XHT-A26P-NJ Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | JACKSCREW | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2014 | K66XHT | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | - | 26 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 26 | - | 2.286mm | - | - | TIN OVER NICKEL | UL | Gold | - | COMMERCIAL | 1.541 inch | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | - | 1000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.09 inch | - | - | - | 1000VAC V | D-Sub, High Density | 2.54 mm | - | - | - | - | 0.078 inch | - | 2 DA A High Density | - | - | - | - | 0.350 (8.89mm) | - | - | Board Lock, Grounding Indents | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K85-CD-37P-K Kycon | In Stock | - | - | - | - | - | BOARD | STEEL | - | #4-40 | - | THREADED RIVET | 2.729 inch | - | AU ON NI | BRASS | - | - | KYCON INC | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Kycon Inc | K85-CD-37P-K | STRAIGHT | 2 | 125 °C | -55 °C | - | Obsolete | 5.81 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | LOW PROFILE | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | - | 37 | - | 2.7686 mm | compliant | - | TIN | UL, CSA | - | - | COMMERCIAL | - | 2 | STAGGERED | - | 0.494 inch | MALE | - | 0.177 inch | 7.6 A | SQ PIN-SKT | 5 mΩ | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | 2.8448 mm | TIN/LEAD OVER NICKEL | STAGGERED | 2.502 N | 1.112 N | 0.112 inch | - | - | BLACK | - | - | - | - | - | - | - | 0.197 inch | - | - | FLASH inch | - | - | - | - | ||
![]() 37-91500-12 Kycon | In Stock | - | - | - | Gold | - | - | Steel | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 50 | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K85-BD-25P-BRJ Kycon | In Stock | - | - | - | - | - | BOARD | STEEL | - | #4-40 | - | THREADED RIVET | 2.088 inch | - | AU ON NI | BRASS | - | - | KYCON INC | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Kycon Inc | K85-BD-25P-BRJ | STRAIGHT | 2 | 125 °C | -55 °C | - | Obsolete | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | WITH HEX SCREW | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | - | 25 | - | 2.7686 mm | compliant | - | TIN | UL, CSA | - | - | COMMERCIAL | - | 2 | STAGGERED | - | 0.494 inch | MALE | - | 0.177 inch | 7.6 A | SQ PIN-SKT | 5 mΩ | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | 2.8448 mm | TIN/LEAD OVER NICKEL | STAGGERED | 2.502 N | 1.112 N | 0.112 inch | - | - | BLACK | - | - | - | - | - | - | - | 0.197 inch | - | - | FLASH inch | - | - | - | - | ||
![]() K86-AD-26P-BR Kycon | In Stock | - | - | - | - | - | BOARD | STEEL | - | #4-40 | - | THREADED RIVET | 1.541 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | KYCON INC | - | - | GLASS FILLED THERMOPLASTIC | Kycon Inc | K86-AD-26P-BR | STRAIGHT | 3 | 125 °C | -55 °C | - | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | WITH RIVETED THREADED | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | - | 26 | - | 2.286 mm | compliant | - | TIN | UL, CSA | - | - | COMMERCIAL | - | 3 | STAGGERED | - | 0.494 inch | MALE | - | 0.236 inch | 5 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | - | 0.09 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | 1.9812 mm | - | STAGGERED | 2.502 N | 1.112 N | 0.078 inch | - | - | BLACK | - | - | - | - | - | - | - | 0.169 inch | - | - | FLASH inch | - | - | - | - | ||
![]() K86X-BD-44S-BR Kycon, Inc. | In Stock | - | - | 20 Weeks | - | - | Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | - | Brass | - | - | - | - | PBT | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~75°C | Tray | 2011 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 44 | Black | 3 | Female | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | 2.29mm | 44 | - | - | - | 2A | TIN | UL | Gold | - | COMMERCIAL | 2.088 inch | 3 | STAGGERED | - | 0.494 inch | - | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | Tin | 1000VAC V | D-Sub, High Density | 1.9812 mm | - | - | - | - | - | Stamped | 3 DB B High Density | - | Insulated | - | - | - | - | - | Board Lock | - | - | Flash | - | 0.169 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K86X-BA-44S Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel, Nickel Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~75°C | Tray | - | K86X | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | - | 44 | Black | 3 | Female | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 44 | - | - | not_compliant | 5A | TIN | UL | Gold | - | COMMERCIAL | 2.088 inch | - | - | - | 0.494 inch | - | NO | - | - | - | - | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.09 inch | - | - | Tin | 1000VAC V | D-Sub, High Density | - | - | - | - | - | - | Stamped | 3 DB B High Density | - | - | - | PREASSEM CONN | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K88X-AD-15S-BRJ Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2011 | K88X | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 15 | Black | 2 | Female | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 2.77mm | 15 | Straight | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | - | - | - | Board Lock | - | - | Flash | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() K88X-BD-25P Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | K88X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 25 | Black | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 25 | - | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 3 DB B | - | - | - | - | - | - | - | Grounding Indents | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K88X-AD-15P-KJ Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | K88X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 15 | Black | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 15 | - | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | - | - | - | Grounding Indents | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() KF85-AD-15P-BRJ Kycon | In Stock | - | - | - | - | - | BOARD | STEEL | - | #4-40 | - | THREADED RIVET | 1.541 inch | - | AU ON NI | BRASS | - | - | KYCON INC | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Kycon Inc | KF85-AD-15P-BRJ | STRAIGHT | 2 | 125 °C | -55 °C | - | Obsolete | 5.79 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | WITH HEX SCREW, WITH FERRITE | 8536.69.40.30 | D Type Connectors | - | - | - | YES | - | - | - | - | - | 15 | - | 2.7686 mm | compliant | - | TIN | UL, CSA | - | - | COMMERCIAL | - | 2 | STAGGERED | - | 0.494 inch | MALE | - | 0.197 inch | 7.6 A | SQ PIN-SKT | 5 mΩ | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | 2.8448 mm | TIN/LEAD OVER NICKEL | STAGGERED | 2.502 N | 1.112 N | 0.112 inch | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | FLASH inch | - | - | - | - | ||
![]() KF88X-BD-25S-BRJ Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | BOARDLOCK | - | - | - | Phosphor Bronze | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | - | KF88X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 25 | Black | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 25 | - | - | - | - | TIN | UL | Gold | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | 0.574 inch | - | - | 13mOhm | 1000000000Ohm | Board Side (4-40); Mating Side, Female Screwlock (4-40) | 0.109 inch | - | - | - | 1400VAC V | D-Sub | - | - | - | - | - | - | Stamped | 3 DB B | - | - | - | - | - | - | - | Board Lock | - | - | Flash | - | 0.177 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() KF85-AD-15S-BR Kycon | In Stock | - | - | - | - | - | BOARD | STEEL | - | HOLE .112-.124 | - | NON-THREADED | 1.541 inch | - | AU ON NI | PHOSPHOR BRONZE | - | - | KYCON INC | - | - | GLASS FILLED THERMOPLASTIC | Kycon Inc | KF85-AD-15S-BR | STRAIGHT | 2 | 125 °C | -55 °C | - | Obsolete | 5.84 | - | - | - | - | - | - | - | - | e4 | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | - | 15 | - | 2.7686 mm | compliant | - | TIN | UL, CSA | - | - | COMMERCIAL | - | 2 | STAGGERED | - | 0.494 inch | FEMALE | - | 0.236 inch | 5 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | - | 0.109 inch | PLUG | SOLDER | - | 1000VAC V | - | 2.8448 mm | GOLD | STAGGERED | 2.502 N | 1.112 N | 0.112 inch | - | - | BLACK | - | - | - | - | - | - | - | 0.197 inch | - | - | FLASH inch | - | - | - | - | ||
![]() KF22-B25S-NJ Kycon | In Stock | - | - | - | Gold | - | BOARD | Steel | - | #4-40 | - | HEX HEAD | 2.088 inch | - | AU ON NI | PHOSPHOR BRONZE | - | - | KYCON INC | - | - | GLASS FILLED THERMOPLASTIC | Kycon Inc | KF22-B25S-NJ | RIGHT ANGLE | 2 | 125 °C | -55 °C | - | Obsolete | 8.39 | Non-Compliant | - | - | - | - | - | - | - | e4 | - | - | - | Through Hole | EAR99 | - | - | 25 | - | 2 | Female | HIGH FREQ. EMI/RFI SUPPRESSION | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | - | 25 | - | 2.7686 mm | compliant | 7.6 A | TIN | UL, CSA | - | - | COMMERCIAL | - | 2 | STAGGERED | - | 0.494 inch | Female | - | 0.488 inch | 5 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | - | 0.109 inch | PLUG | SOLDER | Tin | 1000VAC V | - | 2.8448 mm | GOLD | STAGGERED | 2.502 N | 1.112 N | 0.112 inch | - | - | BLACK | - | - | - | - | - | - | - | 0.125 inch | - | - | FLASH inch | - | - | - | - | ||
![]() K22X-E9S-NV Kycon | In Stock | - | - | - | Gold | - | BOARD AND PANEL | - | - | - | - | - | - | Kycon | GOLD FLASH | NOT SPECIFIED | 45 | Unfiltered | KYCON INC | E09 | - | - | Kycon | K22X-E9S-NV | - | - | - | - | ROHS COMPLIANT | Active | 5.66 | Compliant | Yes | 1 (E) | - | - | Bulk | - | K22X | - | Yes | - | - | Through Hole | EAR99 | D SUBMINIATURE CONNECTOR | Receptacle | 9 | - | 2 Row | Female | - | 8536.69.40.30 | D-Sub Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 9 | - | - | compliant | 5 A | - | - | - | Through Hole | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Socket (Female) | NO | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | Tin | - | - | - | Gold Flash (Au) | - | - | - | - | - | - | - | - | D-Sub Connectors - Standard Density | - | - | Tin | Right Angle | - | - | D-Sub Standard Connectors | - | - | - | - | - | - | ||
![]() KF85-ED-9S-BR Kycon | In Stock | - | - | - | - | - | BOARD | STEEL | - | HOLE .112-.124 | - | NON-THREADED | 1.231 inch | - | AU ON NI | PHOSPHOR BRONZE | - | - | KYCON INC | - | - | GLASS FILLED THERMOPLASTIC | Kycon Inc | KF85-ED-9S-BR | STRAIGHT | 2 | 125 °C | -55 °C | - | Obsolete | 5.81 | - | - | - | - | - | - | - | - | e4 | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | - | 9 | - | 2.7686 mm | compliant | - | TIN | UL, CSA | - | - | COMMERCIAL | - | 2 | STAGGERED | - | 0.494 inch | FEMALE | - | 0.236 inch | 5 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | - | 0.109 inch | PLUG | SOLDER | - | 1000VAC V | - | 2.8448 mm | GOLD | STAGGERED | 2.502 N | 1.112 N | 0.112 inch | - | - | BLACK | - | - | - | - | - | - | - | 0.197 inch | - | - | FLASH inch | - | - | - | - | ||
![]() K22XHT-E9P-NJ30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | - | Steel, Nickel Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2011 | K22XHT | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 9 | Black | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 9 | - | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 1 DE E | - | - | - | - | 0.318 (8.08mm) | - | - | Board Lock, Grounding Indents | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K66X-E15S-N-VESA Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29VAC | -55°C~75°C | Tray | 2006 | K66X | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 15 | Blue | 3 | Female | - | - | - | - | - | - | - | Signal | - | - | 1.5A | 2.29mm | 15 | Right Angle | - | - | 5A | TIN | UL, CSA | Gold | - | COMMERCIAL | - | 3 | STAGGERED | - | 0.494 inch | - | - | 0.646 inch | - | - | - | 1000000000Ohm | Housing/Shell (4-40) | - | - | - | Tin | 1000VAC V | D-Sub, High Density | 2.54 mm | - | - | - | - | 0.078 inch | - | 1 DE E High Density | - | - | - | - | 0.350 (8.89mm) | - | - | Board Lock | - | - | Flash | - | - | UL94 V-0 | No | RoHS Compliant |