- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Contact Materials
- Contact Finish Mating
- Total Number of Contacts
- Mounting Type
- Termination Type
- Body/Shell Style
Attribute column
Manufacturer
Kycon D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulator Color | Backset Spacing | Features | Terminal Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K86X-CD-62S Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~75°C | Tray | 2014 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 62 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | 62 | 2.286mm | - | TIN | UL | Gold | COMMERCIAL | 2.729 inch | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | - | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.09 inch | - | - | 1000VAC V | D-Sub, High Density | 1.9812 mm | - | - | - | - | - | Stamped | 4 DC C High Density | - | - | - | - | Flash | - | 0.169 inch | UL94 V-0 | RoHS Compliant | ||
![]() K86X-CD-62S-KJ Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~75°C | Tray | 2014 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 62 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | 62 | 2.286mm | - | TIN | UL | Gold | COMMERCIAL | 2.729 inch | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | - | 1000000000Ohm | Board Side (4-40); Mating Side, Female Screwlock (4-40) | 0.09 inch | - | - | 1000VAC V | D-Sub, High Density | 1.9812 mm | - | - | - | - | - | Stamped | 4 DC C High Density | - | - | - | - | Flash | - | 0.169 inch | UL94 V-0 | RoHS Compliant | ||
![]() K86X-CD-62S-30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | #4-40 | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~75°C | Tray | 2014 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 62 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | 62 | 2.286mm | - | TIN | UL | Gold | COMMERCIAL | 2.729 inch | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | - | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.09 inch | - | - | 1000VAC V | D-Sub, High Density | 1.9812 mm | - | - | - | - | - | Stamped | 4 DC C High Density | - | - | - | - | 30.0μin 0.76μm | - | 0.169 inch | UL94 V-0 | RoHS Compliant | ||
![]() K85X-CD-37P-K Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | Brass | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | K85X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 37 | 1.397mm | - | TIN | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | 13mOhm | 1000000000Ohm | Board Side (4-40) | 0.109 inch | - | - | 700VAC V | D-Sub | - | - | - | - | - | - | Stamped | 4 DC C | - | - | Grounding Indents | - | Flash | - | 0.185 inch | UL94 V-0 | RoHS Compliant | ||
![]() K86X-CD-62P-KJ Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~105°C | Tray | 2014 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 62 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | 62 | 2.286mm | - | TIN | UL | Gold | COMMERCIAL | 2.729 inch | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | - | 1000000000Ohm | Board Side (4-40); Mating Side, Female Screwlock (4-40) | 0.09 inch | - | - | 1000VAC V | D-Sub, High Density | 1.9812 mm | - | - | - | - | - | Stamped | 4 DC C High Density | - | - | Grounding Indents | - | Flash | - | 0.169 inch | UL94 V-0 | RoHS Compliant | ||
![]() K22XHT-C37S-NJ30 Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | - | Steel, Nickel Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | K22XHT | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 37 | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 4 DC C | - | 0.318 (8.08mm) | Board Lock | - | 30.0μin 0.76μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() K22-B25S-N30 Kycon | In Stock | - | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 2.088 inch | AU ON NI | PHOSPHOR BRONZE | KYCON INC | - | GLASS FILLED THERMOPLASTIC | Kycon Inc | K22-B25S-N30 | RIGHT ANGLE | 2 | 125 °C | -55 °C | Obsolete | 5.81 | - | - | - | - | - | - | - | e4 | - | - | - | - | EAR99 | - | - | - | - | - | GNDING BRACKETS | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | 25 | 2.7686 mm | compliant | TIN | UL, CSA | - | COMMERCIAL | - | 2 | STAGGERED | - | 0.494 inch | FEMALE | - | 0.488 inch | 5 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | - | 0.109 inch | PLUG | SOLDER | 1000VAC V | - | 2.8448 mm | GOLD | STAGGERED | 2.502 N | 1.112 N | 0.112 inch | - | - | BLACK | - | - | 0.125 inch | - | 30u inch | - | - | - | ||
![]() K22-E9S-NVJ30 Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K22-C37S-N Kycon | In Stock | - | - | - | BOARD | STEEL | - | LOCKING | - | - | 2.729 inch | AU ON NI | PHOSPHOR BRONZE | KYCON INC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Kycon Inc | K22-C37S-N | RIGHT ANGLE | 2 | 125 °C | -55 °C | Obsolete | 5.8 | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | 37 | 2.7686 mm | compliant | TIN | UL, CSA | - | COMMERCIAL | - | 2 | STAGGERED | - | 0.494 inch | FEMALE | - | 0.488 inch | 5 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | - | 0.109 inch | PLUG | SOLDER | 1000VAC V | - | 2.8448 mm | - | STAGGERED | 2.502 N | 1.112 N | 0.112 inch | - | - | BLACK | - | - | 0.125 inch | - | FLASH inch | - | - | - | ||
![]() K66X-B44P-N30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED INSERT | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 29VAC | -55°C~75°C | Tray | 2015 | K66X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 44 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | 44 | 2.286mm | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2.088 inch | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | - | 1000000000Ohm | Housing/Shell (4-40) | 0.09 inch | - | - | 1000VAC V | D-Sub, High Density | 2.54 mm | - | - | - | - | 0.078 inch | - | 3 DB B High Density | - | 0.350 (8.89mm) | Board Lock, Grounding Indents | - | 30.0μin 0.76μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() K42X-B25P/S-A4NJ Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | JACKSCREW | - | - | Brass, Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2014 | K42X | e3 | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | Black | 2, 2 | - | - | - | - | - | - | - | - | Signal | - | - | 1.2A | 50 | 2.7686mm | - | TIN OVER NICKEL | - | Gold | COMMERCIAL | 2.088 inch | 2+2 | STAGGERED | - | - | MALE/FEMALE | - | 0.768 inch | - | - | 13mOhm | 1000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG/RECEPTACLE | - | 1000VAC V | D-Sub - Stacked | - | - | - | - | - | - | - | 3 DB B ; 3 DB B | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Mounting Brackets | - | Flash | - | 0.125 inch | UL94 V-0 | RoHS Compliant | ||
![]() K85X-ED-9P-R30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | #4-40 | Steel, Nickel Plated | THREADED | - | - | Brass | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | K85X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 9 | - | - | TIN | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | 13mOhm | 1000000000Ohm | Mating Side, Female Screwlock | - | - | - | 700VAC V | D-Sub | - | - | - | - | - | - | Stamped | 1 DE E | - | - | Grounding Indents | - | 30.0μin 0.76μm | 30μin | 0.185 inch | UL94 V-0 | RoHS Compliant | ||
![]() K66XHT-B44P-NJ Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | JACKSCREW | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2014 | K66XHT | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 44 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | 44 | 2.286mm | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2.088 inch | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | - | 1000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.09 inch | - | - | 1000VAC V | D-Sub, High Density | 2.54 mm | - | - | - | - | 0.078 inch | - | 3 DB B High Density | - | 0.350 (8.89mm) | Board Lock, Grounding Indents | - | Flash | - | - | UL94 V-0 | RoHS Compliant | ||
![]() K42X-A15S/P-A4N30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED INSERT | - | - | Brass, Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2014 | K42X | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 15, 15 | Black | 2, 2 | - | - | - | - | - | - | - | - | Signal | - | - | 1.2A | 30 | 2.7686mm | - | TIN OVER NICKEL | - | Gold | COMMERCIAL | 1.541 inch | 2+2 | STAGGERED | - | - | - | - | 0.768 inch | - | - | 13mOhm | 1000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG/RECEPTACLE | - | 1000VAC V | D-Sub - Stacked | - | - | - | - | - | - | - | 1 DE E ; 1 DE E | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Mounting Brackets | - | 30.0μin 0.76μm | 30μin | 0.125 inch | UL94 V-0 | RoHS Compliant | ||
![]() K85X-BD-25S-R30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | #4-40 | Steel, Nickel Plated | JACKSCREW | - | - | Brass | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | K85X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 25 | 1.397mm | - | TIN | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | 13mOhm | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | 700VAC V | D-Sub | - | - | - | - | - | - | Stamped | 3 DB B | - | - | Board Lock | - | 30.0μin 0.76μm | 30μin | 0.185 inch | UL94 V-0 | RoHS Compliant | ||
![]() K42X-C37S/P-A4N30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED INSERT | - | - | Brass, Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2014 | K42X | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 37, 37 | Black | 2, 2 | - | - | - | - | - | - | - | - | Signal | - | - | 1.2A | 74 | 2.7686mm | - | TIN OVER NICKEL | - | Gold | COMMERCIAL | 2.729 inch | 2+2 | STAGGERED | - | - | - | - | 0.768 inch | - | - | 13mOhm | 1000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG/RECEPTACLE | - | 1000VAC V | D-Sub - Stacked | - | - | - | - | - | - | - | 4 DC C ; 4 DC C | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Mounting Brackets | - | 30.0μin 0.76μm | 30μin | 0.125 inch | UL94 V-0 | RoHS Compliant | ||
![]() K66X-B44P-NJ30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | JACKSCREW | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 29VAC | -55°C~75°C | Tray | 2015 | K66X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 44 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | 44 | 2.286mm | - | TIN | UL | Gold | COMMERCIAL | 2.088 inch | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | - | 1000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.09 inch | - | - | 1000VAC V | D-Sub, High Density | 2.54 mm | - | - | - | - | 0.078 inch | - | 3 DB B High Density | - | 0.350 (8.89mm) | Board Lock, Grounding Indents | - | 30.0μin 0.76μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() K85X-AD-15P-K30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | Brass | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | K85X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | Black | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 15 | 1.397mm | - | TIN | UL | Gold | COMMERCIAL | 1.541 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | 13mOhm | 1000000000Ohm | Board Side (4-40) | 0.109 inch | - | - | 700VAC V | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | Grounding Indents | - | 30.0μin 0.76μm | 30μin | 0.185 inch | UL94 V-0 | RoHS Compliant | ||
![]() K85X-ED-9P-30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | #4-40 | Steel, Nickel Plated | - | - | - | Brass | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2015 | K85X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 9 | - | - | TIN | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | 13mOhm | 1000000000Ohm | Housing/Shell (Unthreaded) | - | - | - | 700VAC V | D-Sub | - | - | - | - | - | - | Stamped | 1 DE E | - | - | Grounding Indents | - | 30.0μin 0.76μm | 30μin | 0.185 inch | UL94 V-0 | RoHS Compliant | ||
![]() K42X-B25P/S-A4NJ30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | JACKSCREW | - | - | Brass, Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | 2014 | K42X | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | Black | 2, 2 | - | - | - | - | - | - | - | - | Signal | - | - | 1.2A | 50 | 2.7686mm | - | TIN OVER NICKEL | - | Gold | COMMERCIAL | 2.088 inch | 2+2 | STAGGERED | - | - | - | - | 0.768 inch | - | - | 13mOhm | 1000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG/RECEPTACLE | - | 1000VAC V | D-Sub - Stacked | - | - | - | - | - | - | - | 3 DB B ; 3 DB B | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Mounting Brackets | - | 30.0μin 0.76μm | 30μin | 0.125 inch | UL94 V-0 | RoHS Compliant |