- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Contact Materials
- Contact Finish Mating
- Total Number of Contacts
- Mounting Type
- Termination Type
- Body/Shell Style
Attribute column
Manufacturer
Kycon D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Boardlocks | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Number of Rows Loaded | Number of Rows per Port | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulator Color | Insulation | Product Type | Contact Design | Backset Spacing | Shell Plating | Mounting Angle | Features | Terminal Length | Product Category | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K86-EA-15P Kycon | In Stock | - | - | - | Gold | - | PANEL | Steel | - | - | - | - | - | 1.213 inch | - | AU ON NI | BRASS | - | - | KYCON INC | - | GLASS FILLED THERMOPLASTIC | Kycon Inc | K86-EA-15P | - | - | - | - | 3 | - | 125 °C | -55 °C | - | Obsolete | 5.81 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 15 | - | - | Male | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | - | 15 | - | - | compliant | 7.6 A | TIN | UL, CSA | - | - | COMMERCIAL | - | - | - | - | 0.494 inch | MALE | - | 0.236 inch | 5 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | - | 0.09 inch | RECEPTACLE | SOLDER LUG | Tin | 1000VAC V | - | - | - | - | STAGGERED | 2.502 N | 1.112 N | 0.078 inch | - | - | BLACK | - | - | STAMPED, PREASSEM | - | - | - | - | 0.118 inch | - | - | FLASH inch | - | - | - | - | ||
![]() K202HT-E9S-NJ Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KF42X-B25S/S-A4NJ Kycon | In Stock | - | - | - | Brass | - | BOARD | Steel | - | - | - | - | With Boardlocks | - | Kycon | GOLD FLASH | Phosphor Bronze | 15 | Unfiltered | KYCON INC | Polybutylene Terephthalate (PBT), Glass Fiber Reinforced | - | Kycon | KF42X-B25S/S-A4NJ | + 105 C | - 55 C | - | 25 / 25 | - | 2 | - | - | ROHS COMPLIANT | Active | 5.7 | Details | Yes | B | - | 30 V | - | Tray | - | KF42X | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | Female / Female | OTHER STACKING CONNECTOR: 25 CONTACTS; 3/B SHELL SIZE | - | D-Sub Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 25 | - | - | unknown | 7.6 A | - | - | - | Through Hole | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE-FEMALE | NO | - | - | - | - | - | - | - | RECEPTACLE-RECEPTACLE | SOLDER | - | - | - | 2 Port | - | Gold Flash (Au) | - | - | - | - | - | - | - | Insulated | Dual Port D-Sub Connectors | - | - | Tin | Right | - | - | D-Sub Dualport Connectors | - | - | - | - | - | - | ||
![]() K22HT-E9S-NJ Kycon | In Stock | - | - | - | Gold | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 9 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K22-E9P-N Kycon | In Stock | - | - | - | - | - | BOARD | STEEL | - | LOCKING | - | - | - | 1.213 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | KYCON INC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Kycon Inc | K22-E9P-N | - | - | RIGHT ANGLE | - | 2 | - | 125 °C | -55 °C | - | Obsolete | 8.75 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | DIMPLES ON SHELL | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | - | 9 | - | 2.7686 mm | compliant | - | TIN | UL, CSA | - | - | COMMERCIAL | - | 2 | STAGGERED | - | 0.494 inch | MALE | - | 0.488 inch | 5 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | - | 2.8448 mm | - | STAGGERED | 2.502 N | 1.112 N | 0.112 inch | - | - | BLACK | - | - | - | - | - | - | - | 0.125 inch | - | - | FLASH inch | - | - | - | - | ||
![]() K86-ED-15S-RBR Kycon | In Stock | - | - | - | Gold | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K42X-B25S/S-A4NR Kycon | In Stock | - | - | - | Gold | - | BOARD | STEEL | - | #4-40 | - | RIVET & JACKSCREW | - | 2.088 inch | Kycon | AU | - | 15 | Unfiltered | KYCON INC | - | - | Kycon | K42X-B25S/S-A4NR | - | - | RIGHT ANGLE | 25 / 25 | 2+2 | - | 105 °C | -55 °C | - | Active | 5.7 | Compliant | - | - | - | - | - | Tray | - | K42X | - | - | - | - | Through Hole | - | - | - | - | - | Female to Female | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | 50 | - | 2.7686 mm | compliant | 5 A | TIN OVER NICKEL | - | - | Through Hole | COMMERCIAL | - | 2+2 | STAGGERED | - | - | FEMALE | - | 0.768 inch | 2 A | RND PIN-SKT | 13 mΩ | 1000000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | Tin | 1000VAC V | - | - | - | - | STAGGERED | - | - | - | - | - | - | - | Dual Port D-Sub Connectors | - | - | Tin | - | - | 0.125 inch | D-Sub Dualport Connectors | - | FLASH inch | - | - | - | - | ||
![]() K22HT-C37S-N Kycon | In Stock | - | - | - | - | - | BOARD | STEEL | - | LOCKING | - | - | - | 2.729 inch | - | AU ON NI | PHOSPHOR BRONZE | - | - | KYCON INC | - | GLASS FILLED THERMOPLASTIC | Kycon Inc | K22HT-C37S-N | - | - | RIGHT ANGLE | - | 2 | - | 125 °C | -55 °C | - | Obsolete | 5.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | - | 37 | - | 2.7686 mm | compliant | - | TIN | UL, CSA | - | - | COMMERCIAL | - | 2 | STAGGERED | - | 0.494 inch | FEMALE | - | 0.488 inch | 5 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | - | 0.109 inch | PLUG | SOLDER | - | 1000VAC V | - | - | 2.8448 mm | - | STAGGERED | 2.502 N | 1.112 N | 0.112 inch | - | - | BLACK | - | - | - | - | - | - | - | 0.125 inch | - | - | FLASH inch | - | - | - | - | ||
![]() 37-91240-24 Kycon | In Stock | - | - | - | Gold | - | - | Steel | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 24 | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K22-E9P-NR Kycon | In Stock | - | - | - | Gold | - | BOARD | Steel | - | #4-40 | - | ROUND STANDOFF | - | 1.213 inch | - | AU ON NI | BRASS | - | - | KYCON INC | - | GLASS FILLED THERMOPLASTIC | Kycon Inc | K22-E9P-NR | - | - | RIGHT ANGLE | - | 2 | - | 125 °C | -55 °C | - | Obsolete | 5.84 | Non-Compliant | - | - | - | - | - | - | - | - | e4 | - | - | - | Through Hole | EAR99 | - | 9 | - | - | Male | GNDING BRACKETS | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | - | 9 | - | 2.7686 mm | compliant | 7.6 A | TIN | UL, CSA | - | - | COMMERCIAL | - | 2 | STAGGERED | - | 0.494 inch | MALE | - | 0.488 inch | 5 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | Tin | 1000VAC V | - | - | 2.8448 mm | GOLD | STAGGERED | 2.502 N | 1.112 N | 0.112 inch | - | - | BLACK | - | - | - | - | - | - | - | 0.125 inch | - | - | FLASH inch | - | - | - | - | ||
![]() KF66X-A26S-NJ Kycon, Inc. | In Stock | - | - | 20 Weeks | - | - | Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | JACKSCREW | - | - | - | - | Phosphor Bronze | - | - | - | PBT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29VAC | - | -55°C~75°C | Tray | - | KF66X | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 26 | Black | 3 | Female | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | 2.29mm | 26 | - | - | - | 2A | - | UL | Gold | - | COMMERCIAL | 1.541 inch | - | - | - | 0.494 inch | - | NO | 0.646 inch | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | Tin | - | D-Sub, High Density | - | - | - | - | - | - | 0.078 inch | - | 2 DA A High Density | - | Insulated | - | - | 0.350 (8.89mm) | - | - | Board Lock | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() KF88X-EC-9P-BR Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | - | - | Brass | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~105°C | Tray | 2013 | KF88X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 2.77mm | 9 | Straight | - | - | - | TIN | UL | Gold | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 0.574 inch | - | - | 13mOhm | 1000000000Ohm | Board Side (4-40) | - | - | - | - | 1400VAC V | D-Sub | - | - | - | - | - | - | - | Machined | 1 DE E | - | - | - | - | - | - | - | Board Lock, Grounding Indents | - | - | Flash | - | 0.177 inch | UL94 V-0 | No | RoHS Compliant | ||
![]() K88X-ED-9P Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~105°C | Tray | 2011 | K88X | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 2.77mm | 9 | Straight | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Tin | - | D-Sub | - | - | - | - | - | - | - | Stamped | 1 DE E | - | - | - | - | - | - | - | Grounding Indents | - | - | Flash | - | - | UL94 V-0 | No | RoHS Compliant | ||
![]() KF86X-ED-15P-30 Kycon, Inc. | In Stock | - | - | 20 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel, Nickel Plated | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | -55°C~105°C | Tray | 2014 | KF86X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 15 | - | - | - | - | TIN OVER NICKEL | UL | Gold | - | COMMERCIAL | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | - | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.09 inch | - | - | - | 1400VAC V | D-Sub, High Density | - | - | - | - | - | - | 0.07 inch | Stamped | 1 DE E High Density | - | - | - | - | - | - | - | Grounding Indents | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K42X-E9S/E15S-A4NJ Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | - | Steel, Nickel Plated | LOCKING | - | - | - | - | Brass, Phosphor Bronze | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~105°C | Tray | 2012 | K42X | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins; Receptacle, Female Sockets | 9, 15 | Black | 2, 3 | Female to Female | - | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | 1.2A | 2.77mm | 24 | - | - | - | 2A | TIN OVER NICKEL | UL | Gold | - | COMMERCIAL | 1.213 inch | 3+2 | STAGGERED | - | 1.244 inch | - | - | 0.89 inch | - | - | 13mOhm | 1000000000Ohm | Mating Side, Female Screwlock (4-40) | - | - | - | - | 700VAC V | D-Sub - Stacked | - | - | - | - | - | - | - | - | 1 DE E ; 1 DE E High Density | - | - | - | - | 0.350 (8.89mm) | - | - | Board Lock, Grounding Indents, Mounting Brackets | - | - | Flash | - | 0.125 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K86X-CA-62S-K Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | -55°C~75°C | Tray | - | K86X | e4 | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 62 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 62 | - | - | - | - | TIN | UL | Gold | - | COMMERCIAL | 2.729 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | - | 1000000000Ohm | Board Side (4-40) | 0.09 inch | - | - | - | 1000VAC V | D-Sub, High Density | - | - | - | - | - | - | - | Stamped | 4 DC C High Density | - | - | - | PREASSEM CONN | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() K86X-BD-44P-K Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | -55°C~105°C | Tray | 2011 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 44 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 44 | - | 2.286mm | - | - | TIN | UL | Gold | - | COMMERCIAL | 2.088 inch | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | - | 1000000000Ohm | Board Side (4-40) | 0.09 inch | - | - | - | 1000VAC V | D-Sub, High Density | - | 1.9812 mm | - | - | - | - | - | Stamped | 3 DB B High Density | - | - | - | - | - | - | - | Grounding Indents | - | - | Flash | - | 0.169 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K86X-CD-62P-KJ30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | -55°C~105°C | Tray | 2014 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 62 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 62 | - | 2.286mm | - | - | TIN | UL | Gold | - | COMMERCIAL | 2.729 inch | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | - | 1000000000Ohm | Board Side (4-40); Mating Side, Female Screwlock (4-40) | 0.09 inch | - | - | - | 1000VAC V | D-Sub, High Density | - | 1.9812 mm | - | - | - | - | - | Stamped | 4 DC C High Density | - | - | - | - | - | - | - | Grounding Indents | - | - | 30.0μin 0.76μm | - | 0.169 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K85X-CD-37S-BR30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | - | - | Brass | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~105°C | Tray | 2011 | K85X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | Black | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 37 | - | 1.397mm | - | - | TIN | UL | Gold | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | 13mOhm | 1000000000Ohm | Board Side (4-40) | 0.109 inch | - | - | - | 700VAC V | D-Sub | - | - | - | - | - | - | - | Stamped | 4 DC C | - | - | - | - | - | - | - | Board Lock | - | - | 30.0μin 0.76μm | 30μin | 0.185 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() K86X-ED-15S-KJ Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | THREADED | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | -55°C~75°C | Tray | 2011 | K86X | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 15 | - | 2.286mm | - | - | TIN | UL | Gold | - | COMMERCIAL | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | - | 1000000000Ohm | Board Side (4-40); Mating Side, Female Screwlock (4-40) | 0.09 inch | - | - | - | 1000VAC V | D-Sub, High Density | - | 1.9812 mm | - | - | - | - | - | Stamped | 1 DE E High Density | - | - | - | - | - | - | - | - | - | - | Flash | - | 0.169 inch | UL94 V-0 | - | RoHS Compliant |