- Connector Type
- Contact Finish Mating
- Contact Materials
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Body Breadth
- Body Depth
- Body Length
- Body/Shell Style
Attribute column
Manufacturer
Kycon Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | EMI Shielded | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KCDXHT-5S-N Kycon | In Stock | - | - | BOARD | 5 | - | LOCKING | 0.835 inch | SN | BRASS | KYCON INC | THERMOPLASTIC | KCDXHT-5S-N | KCDXHT | RIGHT ANGLE | 65 °C | -25 °C | - | Obsolete | 5.74 | Compliant | - | - | - | CIRCULAR DIN CONNECTOR | - | - | - | YES | - | - | 5 | compliant | - | UL, CSA | COMMERCIAL | 0.768 inch | FEMALE | 0.591 inch | 2 A | - | 20 mΩ | 100000000 Ω | RECEPTACLE | SOLDER | POLAR PIN POSITION | 500VAC V | 1 | 5000 Cycles | TIN | - | - | BLACK | - | 0.138 inch | ||
![]() KMDVLXHT-8S-N Kycon | In Stock | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | KYCON INC | - | KMDVLXHT-8S-N | - | - | - | - | - | Active | 5.74 | - | Yes | - | EAR99 | CIRCULAR DIN CONNECTOR | - | 8536.69.40.20 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KMDPLX-5S-850 Kycon | In Stock | - | - | PANEL | - | STEEL | - | 0.984 inch | SN | PHOSPHOR BRONZE | KYCON INC | POLYBUTYLENE TEREPHTHALATE | KMDPLX-5S-850 | - | STRAIGHT | 80 °C | -25 °C | - | Obsolete | 5.84 | - | - | e3 | EAR99 | CIRCULAR DIN CONNECTOR | ROHS COMPLIANT | 8536.69.40.20 | - | YES | - | - | 5 | compliant | TIN | UL, CSA | COMMERCIAL | 0.551 inch | MALE | 0.575 inch | 2 A | SQ PIN-SKT | 30 mΩ | 50000000 Ω | PLUG | SOLDER LUG | POLAR PIN POSITION | 250VAC V | 1 | 5000 Cycles | TIN | - | - | BLACK | - | - | ||
![]() KMDRLX-6S-BS Kycon | In Stock | - | - | BOARD | - | STEEL | LOCKING | 0.425 inch | GOLD | PHOSPHOR BRONZE | KYCON INC | - | KMDRLX-6S-BS | KMDRLX | RIGHT ANGLE | 85 °C | -25 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | - | e4 | - | CIRCULAR DIN CONNECTOR | LOW PROFILE, POLARIZED | - | NO | YES | NO | GENERAL PURPOSE | 6 | compliant | TIN | UL | COMMERCIAL | 0.394 inch | FEMALE | 0.492 inch | 2 A | RND PIN-SKT | 60 mΩ | 50000000 Ω | RECEPTACLE | SOLDER | POLAR PIN POSITION | 500VAC V | 1 | 500 Cycles | GOLD | 1.251 N | 1.251 N | BLACK | YES | 0.091 inch |