- Cable Types
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Factory Lead Time
- Housing Material
- Moisture Sensitivity Level (MSL)
- Number of Positions/Contacts
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Kycon Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Shield Material | Cable Types | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Shielding | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Dielectric Withstanding Voltage | Number of Ports | Number of Positions/Contacts | Wire Size (Max) | Features | Length | Contact Finish Thickness | Plating Thickness | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP44RX-5000S Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | - | Round Cable, Solid Wires | Copper Alloy | - | - | - | - | Bulk | 2009 | MP | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | Unshielded | - | - | Gold | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | - | - | 4p4c (RJ9, RJ10, RJ22) | - | - | - | 50.0μin 1.27μm | - | RoHS Compliant | - | ||
![]() MP88RX-1000S Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | - | Round Cable, Solid Wires | Copper Alloy | STRAIGHT | - | -55°C | 1kV | - | - | MP | e4 | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | - | - | Black | 1 | Male | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Unshielded | 1.5A | UL | Gold | COMMERCIAL | - | 0.312 inch | - | 94V-2 | NO | 0.929 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | 1400VAC V | 1 | 8p8c (RJ45, Ethernet) | 26 AWG | - | 0.886 22.50mm | Flash | - | RoHS Compliant | - | ||
![]() MPS66X-5000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | Copper Alloy | Flat Oval Cable, Stranded Wires | Copper Alloy | STRAIGHT | 85°C | -55°C | - | - | - | MPS | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | 6 | Shielded | - | UL | Gold | COMMERCIAL | - | 0.26 inch | MALE | 94V-2 | NO | 0.525 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | 1400VAC V | 1 | 6p6c (RJ11, RJ12, RJ14, RJ25) | 26 AWG | - | 0.906 23.00mm | 50.0μin 1.27μm | 50μin | RoHS Compliant | - | ||
![]() MPS66RX-1000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | Copper Alloy | Round Cable, Stranded Wires | Copper Alloy | STRAIGHT | 85°C | -55°C | - | - | - | MPS | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | 6 | Shielded | - | UL | Gold | COMMERCIAL | 0.378 inch | 0.26 inch | MALE | 94V-2 | NO | 0.525 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | 1400VAC V | 1 | 6p6c (RJ11, RJ12, RJ14, RJ25) | 26 AWG | - | - | Flash | - | RoHS Compliant | - | ||
![]() MP88RX-1000K Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | - | Round Cable, Stranded Wires | Copper Alloy | STRAIGHT | - | -55°C | 1kV | - | - | MP | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | - | - | Black | 1 | Male | - | 1kV | - | - | - | - | - | - | - | 8 | Unshielded | 1.5A | UL, CSA | Gold | COMMERCIAL | - | 0.311 inch | - | - | - | - | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | 1400VAC V | 1 | 8p8c (RJ45, Ethernet) | - | Keyed | 0.886 22.50mm | Flash | - | RoHS Compliant | - | ||
![]() MP64X-5000S Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | - | Flat Oval Cable, Solid Wires | Copper Alloy | - | - | - | - | - | - | MP | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | Unshielded | - | - | Gold | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | - | - | 6p4c (RJ11, RJ14) | - | - | - | 50.0μin 1.27μm | - | RoHS Compliant | - | ||
![]() MPS88X-5000S Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | Copper Alloy | Flat Oval Cable, Solid Wires | Copper Alloy | - | - | - | 1kV | - | 2012 | MPS | - | Active | 1 (Unlimited) | IDC | - | Plug | 8 | - | - | Black | - | Male | - | 1kV | - | - | - | - | - | - | - | - | Shielded | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | 0.880 22.35mm | 50.0μin 1.27μm | - | RoHS Compliant | - | ||
![]() MPS66RX-5000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | Copper Alloy | Round Cable, Stranded Wires | Copper Alloy | STRAIGHT | 85°C | -55°C | 1kV | - | 2005 | MPS | - | Active | 1 (Unlimited) | IDC | - | Plug | 6 | - | - | Black | 1 | Male | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | Shielded | 1.5A | UL | Gold | COMMERCIAL | 0.378 inch | - | - | 94V-2 | NO | 0.525 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | 1400VAC V | 1 | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | - | - | 50.0μin 1.27μm | 50μin | RoHS Compliant | - | ||
![]() MP88RX-5000S-K Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | - | Round Cable, Solid Wires | Copper Alloy | STRAIGHT | - | -55°C | 1kV | - | 2012 | MP | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | - | - | Black | 1 | Male | - | 1kV | - | - | - | - | - | - | - | 8 | Unshielded | 1.5A | UL, CSA | Gold | COMMERCIAL | - | 0.311 inch | - | - | - | - | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | 1400VAC V | 1 | 8p8c (RJ45, Ethernet) | - | Keyed | 0.886 22.50mm | 50.0μin 1.27μm | 50μin | RoHS Compliant | - | ||
![]() MP64RX-5000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | - | Round Cable, Stranded Wires | Copper Alloy | STRAIGHT | - | - | 1kV | Bulk | 2005 | MP | e4 | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 6 | 85°C | -55°C | Black | 1 | Male | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | Unshielded | 1.5A | UL | Gold | COMMERCIAL | 0.378 inch | - | - | 94V-2 | NO | 0.525 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500MOhm | - | 1 | 6p4c (RJ11, RJ14) | - | - | - | 50.0μin 1.27μm | 50μin | RoHS Compliant | UL94 V-2 | ||
![]() MPS88RX-1000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | Copper Alloy | Round Cable, Stranded Wires | Copper Alloy | - | - | - | - | - | - | MPS | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | 1.5A | - | Shielded | - | - | Gold | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | 0.880 22.35mm | Flash | - | RoHS Compliant | - | ||
![]() MP66X-1000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | - | Flat Oval Cable, Stranded Wires | Copper Alloy | STRAIGHT | - | - | 1kV | - | 2005 | MP | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 6 | 85°C | -55°C | Black | 1 | Male | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | Unshielded | 1.5A | UL | Gold | COMMERCIAL | 0.378 inch | - | - | 94V-2 | NO | 0.525 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500MOhm | 1400VAC V | 1 | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | - | - | Flash | - | RoHS Compliant | - | ||
![]() MPS66X-1000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | Copper Alloy | Flat Oval Cable, Stranded Wires | Copper Alloy | STRAIGHT | 85°C | -55°C | 1kV | - | - | MPS | - | Active | 1 (Unlimited) | IDC | - | Plug | 6 | - | - | Black | 1 | Male | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | Shielded | 1.5A | UL | Gold | COMMERCIAL | - | - | - | 94V-2 | NO | 0.525 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | 1400VAC V | 1 | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | - | 0.906 23.00mm | Flash | - | RoHS Compliant | - | ||
![]() MPS1010RX-5000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | Copper Alloy | Round Cable, Stranded Wires | Copper Alloy | STRAIGHT | 85°C | -55°C | - | Bulk | - | MPS | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | 10 | Shielded | - | UL | Gold | COMMERCIAL | - | 0.312 inch | MALE | 94V-2 | NO | 0.929 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | 1400VAC V | 1 | 10p10c (RJ50) | 26 AWG | - | 0.886 22.50mm | 50.0μin 1.27μm | 50μin | RoHS Compliant | - | ||
![]() MP64X-5000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | - | Flat Oval Cable, Stranded Wires | Copper Alloy | - | - | - | 1kV | - | - | MP | - | Active | 1 (Unlimited) | IDC | - | Plug | 6 | - | - | Black | - | Male | - | 1kV | - | - | - | - | - | - | - | - | Unshielded | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | - | - | 6p4c (RJ11, RJ14) | - | - | - | 50.0μin 1.27μm | - | RoHS Compliant | - | ||
![]() MPS64RX-1000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | Copper Alloy | Round Cable, Stranded Wires | Copper Alloy | STRAIGHT | 85°C | -55°C | 1kV | - | - | MPS | - | Active | 1 (Unlimited) | IDC | - | Plug | 6 | - | - | Black | 1 | Male | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | Shielded | 1.5A | UL | Gold | COMMERCIAL | 0.378 inch | - | - | 94V-2 | NO | 0.525 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | 1400VAC V | 1 | 6p4c (RJ11, RJ14) | - | - | - | Flash | - | RoHS Compliant | - | ||
![]() MP64RX-1000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | - | Round Cable, Stranded Wires | Copper Alloy | - | - | - | 1kV | - | - | MP | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 6 | - | - | Black | - | Male | - | 1kV | - | - | - | - | - | - | - | - | Unshielded | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | - | - | 6p4c (RJ11, RJ14) | - | - | - | Flash | - | RoHS Compliant | - | ||
![]() MP88RX-5000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | - | Round Cable, Stranded Wires | Copper Alloy | STRAIGHT | - | -55°C | 1kV | - | - | MP | e4 | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | - | - | Black | 1 | Male | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Unshielded | 1.5A | UL | Gold | COMMERCIAL | - | 0.312 inch | - | 94V-2 | NO | 0.929 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | 1400VAC V | 1 | 8p8c (RJ45, Ethernet) | 26 AWG | - | 0.886 22.50mm | 50.0μin 1.27μm | 50μin | RoHS Compliant | - | ||
![]() MP1010RX-1000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | - | Round Cable, Stranded Wires | Copper Alloy | STRAIGHT | - | - | 1kV | - | 2005 | MP | e4 | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 10 | 85°C | -55°C | Black | 1 | Male | 8536.69.40.30 | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Unshielded | 1.5A | UL | Gold | COMMERCIAL | - | 0.312 inch | - | 94V-2 | NO | 0.929 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500MOhm | 1400VAC V | 1 | 10p10c (RJ50) | 26 AWG | - | 0.938 23.83mm | Flash | - | RoHS Compliant | - | ||
![]() MPS88X-1000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | Copper Alloy | Flat Oval Cable, Stranded Wires | Copper Alloy | - | - | - | 1kV | - | - | MPS | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | - | - | Black | - | Male | - | 1kV | - | - | - | - | - | - | - | - | Shielded | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | 0.880 22.35mm | Flash | - | RoHS Compliant | - |