- Cable Types
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Factory Lead Time
- Housing Material
- Moisture Sensitivity Level (MSL)
- Number of Positions/Contacts
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Kycon Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Cable Types | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Shielding | Current Rating | Reference Standard | Contact Finish | Reliability | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Dielectric Withstanding Voltage | Number of Ports | Number of Positions/Contacts | Wire Size (Max) | Length | Contact Finish Thickness | Plating Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP1010X-1000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | Flat Oval Cable, Solid Wires | Copper Alloy | STRAIGHT | 85°C | -55°C | - | Bulk | 2016 | MP | e4 | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | - | 1 | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | 1010 | Unshielded | - | UL | Gold | COMMERCIAL | 0.312 inch | MALE | 94V-2 | NO | 0.929 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | 1400VAC V | 1 | 10p10c (RJ50) | 26 AWG | 0.886 22.50mm | Flash | - | RoHS Compliant | ||
![]() MP1010X-5000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | Flat Oval Cable, Stranded Wires | Copper Alloy | STRAIGHT | 85°C | -55°C | - | - | 2016 | MP | e4 | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | - | 1 | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | 1010 | Unshielded | - | UL | Gold | COMMERCIAL | 0.312 inch | MALE | 94V-2 | NO | 0.929 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | 1400VAC V | 1 | 10p10c (RJ50) | 26 AWG | 0.886 22.50mm | 50.0μin 1.27μm | 50μin | RoHS Compliant | ||
![]() MP88X-1000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | Flat Oval Cable, Stranded Wires | Copper Alloy | STRAIGHT | - | - | 1kV | - | - | MP | e4 | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | 85°C | -55°C | Black | 1 | Male | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Unshielded | 1.5A | UL | Gold | COMMERCIAL | 0.312 inch | - | 94V-2 | NO | 0.929 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500MOhm | 1400VAC V | 1 | 8p8c (RJ45, Ethernet) | 26 AWG | 0.886 22.50mm | Flash | - | RoHS Compliant | ||
![]() MP44RX-1000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Polycarbonate (PC) | Round Cable, Stranded Wires | Copper Alloy | - | - | - | 1kV | - | 2005 | MP | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 4 | 85°C | -55°C | Black | - | Male | - | 1kV | - | - | - | - | - | - | - | - | Unshielded | 1.5A | - | Gold | - | - | - | - | - | - | - | - | 26-28 AWG | 500MOhm | - | - | 4p4c (RJ9, RJ10, RJ22) | - | - | Flash | - | RoHS Compliant |