- Lead Pitch
- Number of Positions
- Contact Finish Mating
- Housing Material
- Number of Contacts
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Kycon Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Gender | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Orientation | Pitch - Mating | Body Length or Diameter | Lead Pitch | Number of Contacts | Body Breadth | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMPX-68LCC-P Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | - | Thermoplastic, Glass Filled | 68 (4 x 17) | Phosphor Bronze | Phosphor Bronze | Tin | - | -50°C~105°C | Tube | - | SMPX | - | Active | 1 (Unlimited) | Solder | EAR99 | PLCC | - | - | STANDARD: 94V-0, LOW PROFILE | 8536.69.40.40 | 1A | - | - | 0.050 1.27mm | 1.219 inch | - | 68 | 1.219 inch | 0.187 inch | BELLOWED TYPE | 15mOhm | 10000000000Ohm | 1000VAC V | - | 0.050 1.27mm | Board Guide, Closed Frame | 160.0μin 4.06μm | - | - | RoHS Compliant | ||
![]() SMP-32LCC2-N Kycon | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | 1.27 mm | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMPX-52LCC-N-TR Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | SMD/SMT | Thermoplastic, Glass Filled | 52 (4 x 13) | Phosphor Bronze | Phosphor Bronze | Tin | - | -50°C~105°C | Tape & Reel (TR) | 2011 | SMPX | e3 | Active | 1 (Unlimited) | Solder | EAR99 | PLCC | 52 | - | STANDARD: 94V-0, LOW PROFILE | 8536.69.40.40 | 1A | - | - | 0.050 1.27mm | 1.017 inch | 1.27mm | 52 | 1.017 inch | 0.187 inch | BELLOWED TYPE | 15mOhm | 10000000000Ohm | 1000VAC V | - | 0.050 1.27mm | Closed Frame | 160.0μin 4.06μm | - | - | RoHS Compliant | ||
![]() SMPX-44LCC-N Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | SMD/SMT | Thermoplastic, Glass Filled | 44 (4 x 11) | Phosphor Bronze | Phosphor Bronze | Tin | - | -50°C~105°C | Tube | 2011 | SMPX | e3 | Active | 1 (Unlimited) | Solder | EAR99 | PLCC | 44 | - | STANDARD: 94V-0, LOW PROFILE | 8536.69.40.40 | 1A | - | - | 0.050 1.27mm | 0.917 inch | 1.27mm | 44 | 0.917 inch | 0.187 inch | BELLOWED TYPE | 15mOhm | 10000000000Ohm | 1000VAC V | - | 0.050 1.27mm | Closed Frame | 160.0μin 4.06μm | - | - | RoHS Compliant | ||
![]() P-44LCC Kycon | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 44 | - | - | - | - | 1.27 mm | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMP-44LCC-N Kycon | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 44 | - | - | - | - | 1.27 mm | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMP-20LCC-N Kycon | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | 1.27 mm | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMPX-44LCC-N-TR Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | 44 (4 x 11) | Phosphor Bronze | Phosphor Bronze | Tin | - | -50°C~105°C | Tape & Reel (TR) | 2011 | SMPX | - | Active | 1 (Unlimited) | Solder | EAR99 | PLCC | - | Female | STANDARD: 94V-0, LOW PROFILE | 8536.69.40.40 | 1A | - | Straight | 0.050 1.27mm | 0.917 inch | 1.27mm | 44 | 0.917 inch | 0.187 inch | BELLOWED TYPE | 15mOhm | 10000000000Ohm | 1000VAC V | - | 0.050 1.27mm | Closed Frame | 160.0μin 4.06μm | - | No | RoHS Compliant | ||
![]() SMP-28LCC-N Kycon | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 28 | - | - | - | - | 1.27 mm | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMPX-84LCC-P Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | - | Thermoplastic, Glass Filled | 84 (4 x 21) | Phosphor Bronze | Phosphor Bronze | Tin | - | -50°C~105°C | Tube | - | SMPX | e3 | Active | 1 (Unlimited) | Solder | EAR99 | PLCC | - | - | STANDARD: 94V-0, LOW PROFILE | 8536.69.40.40 | 1A | - | - | 0.050 1.27mm | 1.417 inch | - | 84 | 1.417 inch | 0.187 inch | BELLOWED TYPE | 15mOhm | 10000000000Ohm | 1000VAC V | - | 0.050 1.27mm | Board Guide, Closed Frame | 160.0μin 4.06μm | - | - | RoHS Compliant | ||
![]() PX-84LCC Kycon, Inc. | In Stock | - | - | 20 Weeks | - | - | Through Hole | LCC | Polybutylene Terephthalate (PBT), Glass Filled | 84 (4 x 21) | Phosphor Bronze | Phosphor Bronze | Tin | - | -40°C~75°C | Tube | - | PX | e3 | Active | 1 (Unlimited) | Solder | - | PLCC | - | - | STANDARD: UL 94V-0 | - | - | - | - | 0.050 1.27mm | - | - | 84 | - | - | - | 15mOhm | - | - | 0.132 3.35mm | 0.100 2.54mm | Closed Frame | - | UL94 V-0 | - | RoHS Compliant | ||
![]() SMP-68LCC-N Kycon | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 68 | - | - | - | - | 1.27 mm | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMP-84LCC-N Kycon | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 84 | - | - | - | - | 1.27 mm | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P-84LCC-1 Kycon | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 84 | - | - | - | - | 1.27 mm | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMP-20LCC-N-TR Kycon | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | 1.27 mm | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMPX-52LCC-P Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | - | Thermoplastic, Glass Filled | 52 (4 x 13) | Phosphor Bronze | Phosphor Bronze | Tin | - | -50°C~105°C | Tube | - | SMPX | e3 | Active | 1 (Unlimited) | Solder | EAR99 | PLCC | - | - | STANDARD: 94V-0, LOW PROFILE | 8536.69.40.40 | 1A | - | - | 0.050 1.27mm | 1.017 inch | - | 52 | 1.017 inch | 0.187 inch | BELLOWED TYPE | 15mOhm | 10000000000Ohm | 1000VAC V | - | 0.050 1.27mm | Board Guide, Closed Frame | 160.0μin 4.06μm | - | - | RoHS Compliant | ||
![]() SMP32LCC2-N-TR Kycon | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | 1.27 mm | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMP-32LCC-N-TR Kycon | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | 1.27 mm | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P52LCC1 Kycon | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 52 | - | - | - | - | 1.27 mm | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMP28LCC2N Kycon | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 28 | - | - | - | - | 1.27 mm | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - |