- Additional Feature
- Board Mounting Option
- Body Breadth
- Body Depth
- Body Length
- Body/Shell Style
- Colour outer sheath
- Conductor category
- Connector Type
- Contact Finish Mating
- Contact Finish Termination
- Contact Gender
Attribute column
Manufacturer
Kycon LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Body Length | Colour outer sheath | Conductor category | Contact Finish Mating | Contact Materials | Core identification | Ihs Manufacturer | Insulator Material | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Risk Rank | Screen over stranding | Screen over stranding element | Stranding element | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Number of Ports | Contact Finish Termination | Insulator Color | Terminal Length | Plating Thickness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GWL-S9-88-G/Y Kycon | In Stock | - | - | BOARD | COPPER ALLOY | LOCKING | SPLIT BOARD LOCK | 0.64 inch | Grey | Class 5 = flexible | GOLD (15) OVER NICKEL (100) | PHOSPHOR BRONZE | Numbers | KYCON INC | NYLON | No | Kycon Inc | GWL-S9-88-G/Y | Polyvinyl chloride (PVC) | Polyurethane (PUR) | 80 | 40 | RIGHT ANGLE | 1 | 500 | 300 | 8 | Obsolete | -40 - 80 | -5 - 80 | 5.84 | Braiding | None | No | e0 | EAR99 | TELECOM AND DATACOM CONNECTOR | W/GREEN(L) & YELLOW(R) LEDS | 8536.69.40.30 | Telecom and Datacom Connectors | 8 | 2.032 mm | compliant | TIN/LEAD | CSA, UL | COMMERCIAL | STAGGERED | 0.531 inch | MALE | 0.636 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 1 | TIN LEAD | BLACK | 0.103 inch | 15u inch | ||
![]() 2N885 Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GWL-S-88-G/Y Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |