- Subcategory
- Antenna Connector Type
- Antenna Mounting
- Antenna Type
- Applications
- Cable Types
- Center Frequency
- Electrical Type
- Gain
- Height
- IP Rating
- Impedance
Attribute column
Manufacturer
KYOCERA Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Antenna Connector Type | Antenna Mounting | Cable Types | Center Frequency | Electrical Type | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Model | Mounting Styles | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Voltage type | Type | Applications | Subcategory | Power Rating | Style | Termination Style | Impedance | Size | Product Type | Gain | Antenna Type | VSWR | Number of Bands | Input Impedance | Product | Input Power | IP Rating | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1002232 KYOCERA | In Stock | - | - | - | SMD | - | 866.5 MHz, 915 MHz, 2450 MHz | Embedded | + 85 C | Chip | - 40 C | - | PCB Mount | ISM | WiFi, WLAN | - | Passive Antenna | Embedded Design, Cellular, Headsets, Tablets, Gateway, Access Point, Handheld, Telematics, Tracking, Healthcare, M2M, Smart Grid, OBD-II | Antennas | 2 W | Ceramic | SMD/SMT | 50 Ohms | - | Multiprotocol Antennas | 1.5dB | Embedded | - | 3 Band | 50ohm | PCB Antennas | 2W | - | 3.2 mm | 35 mm | 9 mm | ||
![]() 1002228 KYOCERA | 415 |
| - | - | - | - | - | - | - | - | - | Ceramic fuse | - | - | - | DC | - | - | Antennas | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - |