- Antenna Connector Type
- Antenna Mounting
- Antenna Type
- Applications
- Cable Length
- Cable Types
- Center Frequency
- Connector Type
- Electrical Type
- Frequency Range
- Gain
- Height
Attribute column
Manufacturer
KYOCERA Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Antenna Connector Type | Antenna Mounting | Cable Types | Center Frequency | Electrical Type | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Connector Type | Type | Applications | Subcategory | Power Rating | Style | Termination Style | Polarization | Impedance | Cable Length | Product Type | Gain | Frequency Range | Antenna Type | VSWR | Number of Bands | Input Impedance | Product | Input Power | IP Rating | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30564 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1000423 KYOCERA | In Stock | - | - | Direct | 1.6g | U.FL | UFL Connector | - | 2442.5 MHz, 5487 MHz | Embedded | +85°C | Stamped | -40°C | PCB Mount | - | 802.11 a/b/g/n/c, WiFi, WLAN | UFL | Passive Antenna | Embedded Design, Cellular, Headsets, Tablets, Gateway, Access Point, Handheld, Telematics, Tracking, Healthcare, M2M, Smart Grid, OBD-II | Antennas | 2 W | Metal | SMD/SMT | Linear | 50 Ohms | 100mm | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 0.6, 4.5dBi | 2.4 GHz, 5 GHz | Stamped | 3 | 4 Band | 50ohm | PCB Antennas | - | - | 6.4 mm | 40 mm | 15 mm |