- Series
- Capacitance
- Mfr
- Package
- Product Status
- Voltage Rating DC
- Tolerance
- Package / Case
- Operating Temperature
- Mounting Type
- Features
- Termination
Attribute column
Manufacturer
KYOCERA Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Base/Housing Material | Body Orientation | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Category | Contact Materials | Contact Sizes | Direction Type | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Package | Part # Aliases | Peak Pulse Power Dissipation | Pitch Spacing | Product Status | Qualification | RoHS | Supplier Package | Suppression Class | Termination Method | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Gender | Capacitance | Fastening Type | Subcategory | Power Rating | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Depth | Resistor Type | Current Rating | Base Part Number | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Lead Pitch | Contact Gender | Housing Color | Output Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Configuration | Note | Lead Diameter | Voltage | Interface | Number of Circuits | Power Dissipation | Shell Size, MIL | Lead Style | Program Memory Size | Manufacturer Size Code | Current - Supply | Lead/Base Style | Slew Rate | Amplifier Type | Data Bus Width | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Test Current | Product Type | ESR | Includes | Voltage - Input Offset | Current - Output / Channel | RMS Current (Irms) | -3db Bandwidth | ESD Protection | Resistance Tolerance | Ethernet | Quantity | Kit Type | Repetitive Peak Reverse Voltage | GPIO | Product | Features | Product Category | Strain Relief | Product Length | Product Width | Device Core | Diameter | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB052D0105KBC KYOCERA | In Stock | - | - | - | - | Surface Mount | SC-74A, SOT-753 | - | 2 Pin | - | - | SOT-23-5 | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | - | KYOCERA AVX | 1000 nF | - | - | 10% | - | - | - | - | 2250 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | Details | - | - | - | - | - | - | 40V | 63V | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | 0.283 L x 0.240 W (7.20mm x 6.10mm) | ±10% | Active | - | Solder Pads | - | - | - | - | - | - | - | General Purpose | - | 1 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | ISL28006 | - | - | - | SMD/SMT | - | - | - | -- | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 50µA | - | 0.76 V/µs | Current Sense | - | 4.7µA | 2.7 V ~ 28 V | - | Film Capacitors | - | - | 1.2mV | 8.7mA | - | 110kHz | - | - | - | - | - | - | - | Stacked Film Capacitors | - | Film Capacitors | - | 7.2 mm | 7.2 x 6.1 mm | - | - | 3.7 mm | 0.146 (3.70mm) | 7.2 mm | 6.1 mm | - | - | - | ||
![]() BN074I0222K-- KYOCERA | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | KYOCERA AVX | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 200V | 400V | - | -55°C ~ 125°C | -- | -- | 0.366 L x 0.130 W (9.30mm x 3.30mm) | ±10% | Obsolete | -- | PC Pins | - | - | - | - | - | - | - | High Pulse, DV/DT | - | 2200 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Assorted | EMI Absorber Sample Kit | - | - | - | - | - | - | - | - | - | - | - | 0.323 (8.20mm) | - | - | - | - | - | ||
![]() BN154L0103K-- KYOCERA | In Stock | - | - | - | - | Free Hanging (In-Line) | Radial | -- | - | Circular | Aluminum Alloy | - | Polyester, Metallized | Plastic | - | - | - | - | - | - | - | - | - | 20 | - | - | - | -- | - | - | KYOCERA AVX | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 450V | 1000V (1kV) | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, DTS | 0.697 L x 0.205 W (17.70mm x 5.20mm) | ±10% | Active | -- | PC Pins | - | Plug Housing | For Female Sockets | - | 8 | - | - | High Pulse, DV/DT | - | 10000 pF | Threaded | - | - | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | Chromate over Cadmium | - | 13-8 | - | - | - | Olive Drab | - | - | - | - | - | 0.591 (15.00mm) | - | Contacts Not Included | - | - | - | - | - | C | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | 0.417 (10.60mm) | - | - | -- | - | - | ||
![]() FFB54D0117KJC KYOCERA | In Stock | - | - | - | - | Through Hole | Radial - 4 Leads | - | 4 Pin | - | - | - | Polyester, Metallized | - | - | - | KYOCERA AVX | - | - | - | 10% | - | - | - | - | 48 | - | - | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | 1.617695 oz | - | - | 45V | 75 VDC | - | -55°C ~ 105°C | Bulk | FFB | 1.260 L x 0.866 W (32.00mm x 22.00mm) | 10 % | - | - | PC Pins | 25 ppm/K | - | Medium Power Film Capacitors, DC Filtering, Low Reactive Power | 1.62 kOhm | - | - | - | DC Link, DC Filtering | - | 110 uF | - | Capacitors | 0.1 W | - | - | - | - | - | - | Sulfur Resistant | - | - | - | - | - | Radial | - | - | - | - | - | Polyester | - | - | 27.5 mm | - | - | 1.2 mm | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Film Capacitors | 1.4 mOhm | - | - | - | 10 A | - | - | 0.1 | - | - | - | - | - | Power Factor Correction Film Capacitors | - | Film Capacitors | - | 1.6 | 0.85 | - | - | 37 mm | 1.457 (37.00mm) | 32 mm | 22 mm | - | - | - | ||
![]() FVD36H0105M2L KYOCERA | In Stock | - | - | - | - | Through Hole | Radial | - | 2 Pin | - | - | - | Polypropylene (PP), Metallized | - | - | - | KYOCERA AVX | 1000 nF | - | - | 20% | - | - | - | Uni-Directional | 200 | - | - | KYOCERA AVX | + 110 C | KYOCERA AVX | - 40 C | - | Surface Mount | Bulk | - | 600 W | - | Active | - | Details | SMBG | X2 | - | - | - | - | 305V | - | - | -55 to 150 °C | Bulk | FV | 1.024 L x 0.433 W (26.00mm x 11.00mm) | 20 % | - | - | PC Pins | - | - | Metallized Polypropylene Film AC Capacitors | - | - | - | - | EMI, RFI Suppression | - | 1 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Radial | - | - | - | - | - | Polypropylene (PP) | - | - | 22.5 mm | Single | - | 0.8 mm | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | 1 mA | Film Capacitors | - | - | - | - | - | - | No | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | - | - | - | 11 mm | 0.807 (20.50mm) | 26 mm | 20 mm | - | - | X2 | ||
![]() FLBA6L0826K03 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | 25.0000 ppm/°C | - | - | 1.07 kOhm | - | - | - | - | - | 82.9 uF | - | Capacitors | 0.125 W | - | - | - | - | - | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | Terminal Block | - | - | - | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Power Factor Correction Film Capacitors | - | - | - | 7.62 | 85 x 200 | - | 85 mm | 190 mm | - | - | - | - | - | - | ||
![]() FLBB6O0276K03 KYOCERA | In Stock | - | - | - | - | Chassis, Stud Mount | Radial, Can | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 8 | - | - | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Bulk | - | - | - | Active | MIL-PRF-55365/8 | Details | - | - | - | - | - | - | 690V | - | - | -40°C ~ 85°C | Bulk | FLB | 3.346 Dia (85.00mm) | ±10% | - | - | Terminal Block | - | - | - | - | - | - | - | 3 Phase, Power Factor Correction (PFC) | - | 1 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | C | - | - | - | - | - | - | - | - | - | - | - | C | - | - | - | - | - | - | - | - | Film Capacitors | 6 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | 6 mm | 6 x 3.2 x 2.5 | - | - | - | 10.512 (267.00mm) | - | - | - | - | - | ||
![]() FLBB6J0776K03 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 8 | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 4.301 lbs | - | - | - | - | - | - | Bulk | FLB | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | 77 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Factor Correction Film Capacitors | - | Film Capacitors | - | - | 85 x 265 | - | 85 mm | 265 mm | - | - | - | - | - | - | ||
![]() FFLI6B3007K-- KYOCERA | In Stock | - | - | Gold | - | Chassis, Stud Mount | Radial, Can | - | - | - | - | - | Polypropylene (PP), Metallized | - | Thermoplastic | Right Angle | KYOCERA AVX | - | - | - | - | - | Phosphor Bronze | - | - | 3 | - | - | KYOCERA AVX | + 95 C | KYOCERA AVX | - 40 C | - | Through Hole | Bulk | - | - | - | Active | - | N | - | - | Solder | 10.399 lbs | - | - | - | 800 VDC | - | -55 to 105 °C | Bulk | FFLI | 4.567 Dia (116.00mm) | 10 % | - | - | Threaded, Male | - | - | Capacitors for Power Electronics | - | - | - | - | DC Link, DC Filtering | Header | 3000 uF | - | Capacitors | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | Screw | - | - | Black | - | - | Polypropylene (PP) | - | - | 1.969 (50.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | 1.9 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | Power Factor Correction Film Capacitors | - | Film Capacitors | - | 43.68 mm | - | - | 116 mm | - | 13.465 (342.00mm) | 340 mm | - | - | - | - | ||
![]() BF014I0392KDB KYOCERA | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 200V | 400V | - | -55°C ~ 100°C | - | BF | 0.295 L x 0.098 W (7.50mm x 2.50mm) | ±10% | - | - | PC Pins | - | - | - | - | - | - | - | General Purpose | - | 470 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 3.2 | - | - | - | 0.256 (6.50mm) | - | - | - | - | - | ||
![]() BN224E0475K-- KYOCERA | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | Wireless and GPS Modules Tools | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 63V | 100V | - | -55°C ~ 125°C | - | BN | 1.051 L x 0.303 W (26.70mm x 7.70mm) | ±10% | - | - | PC Pins | - | - | Wireless and GPS Modules Tools | - | - | - | - | High Pulse, DV/DT | - | 4.7 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.886 (22.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | No | - | - | - | - | - | - | - | - | - | 0.598 (15.20mm) | - | - | - | - | - | ||
![]() CB028D0153JBA KYOCERA | In Stock | - | - | Gold | - | Surface Mount | 1210 (3225 metric) | - | - | - | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | - | Straight | KYOCERA AVX | 15 nF | 15000 pF | - | - | - | Iron-Nickel | - | - | 2500 | 14-5 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Yes | Cable Mount | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | Solder | 0.000564 oz | - | - | 40V | 50 VDC | - | -55 to 125 °C | Reel | CB PPS | 0.130 L x 0.098 W (3.30mm x 2.50mm) | 5 % | - | - | Solder Pads | - | - | SMD Metallized Film Chip | - | - | - | - | General Purpose | Plug | 0.015 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | PIN | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Stacked Film Capacitors | - | Film Capacitors | No | 64.45 mm | - | - | - | 1.8 mm | 0.071 (1.80mm) | 3.2 mm | 2.49 mm | - | - | - | ||
![]() FFV34H0506K-- KYOCERA | In Stock | - | - | - | PCB, Through Hole | Through Hole | Radial - 4 Leads | - | 4 Pin | - | - | - | Polyester | - | - | - | KYOCERA AVX | - | - | - | 10% | - | - | - | - | 36 | - | - | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Bulk | FFV34H0506K-- | - | 25 mm | Active | - | Details | - | - | - | - | 90 V | 300 V | 90V | 300 VDC | 300 V | -40°C ~ 105°C | Bulk | FFV3 | 1.575 L x 1.417 W (40.00mm x 36.00mm) | 10 % | - | - | Radial | - | - | Medium Power Film Capacitors for Low Voltage Applications | - | - | 105 °C | -40 °C | General Purpose | - | 50 uF | - | Capacitors | - | - | - | - | - | - | 36 mm | - | 26 A | - | - | - | - | Radial | 25 mm | - | - | - | 4.5 mm | Polyester | 2.25 mΩ | - | 25 mm | - | - | 1.2 mm | 300 V | - | - | - | - | Straight | - | - | - | Straight | - | - | - | - | - | - | Film Capacitors | 2.25 mOhm | - | - | - | 26 A | - | - | - | - | - | - | - | - | Power Factor Correction Film Capacitors | - | Film Capacitors | - | 40 mm | 40 x 36 x 40 mm | - | - | 40 mm | 40.005 mm | 40 mm | 36 mm | - | Lead Free | - | ||
![]() CB018D0103JBA KYOCERA | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | 2 Pin | - | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | - | - | KYOCERA AVX | 10 nF | 10000 pF | - | 5% | - | - | - | - | 3500 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Yes | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | - | - | - | - | 40V | 50 VDC | - | -55°C ~ 125°C | MouseReel | CB PPS | 0.130 L x 0.063 W (3.30mm x 1.60mm) | 5 % | - | - | Solder Pads | - | - | - | - | - | - | - | General Purpose | - | 0.01 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | I2C/SPI/UART/USB | - | - | - | - | 2 MB | - | - | - | - | - | 32 Bit | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Stacked Film Capacitors | - | Film Capacitors | - | 3.2 mm | 3.3 x 1.6 x 1.15 mm | ARM Cortex M4F | - | 1.15 mm | 0.045 (1.15mm) | 3.3 mm | 1.6 mm | - | - | - | ||
![]() CB038D0104GBA KYOCERA | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | KYOCERA AVX | 100 nF | 100000 pF | - | 2% | - | - | - | - | 900 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Yes | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | - | - | - | - | - | 50 VDC | - | - | Reel | * | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | 40 | - | Stacked Film Capacitors | - | Film Capacitors | - | 4.58 mm | 4.5 x 3.2 x 2.4 mm | - | - | 2.4 mm | - | 4.5 mm | 3.2 mm | - | - | - | ||
![]() CB047I0223KBC KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 22 nF | 22000 pF | - | 10% | - | - | - | - | 3000 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Yes | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | - | - | - | - | - | 200 VDC | - | - | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Polyethylene Naphthalate (PEN) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Stacked Film Capacitors | - | Film Capacitors | - | 5.7 mm | 5 mm | - | - | - | - | - | - | - | - | - | ||
![]() CB017D0102JBA KYOCERA | In Stock | - | - | - | - | Surface Mount | 1206 (3216 metric) | - | 2 Pin | - | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | - | KYOCERA AVX | 1 nF | - | 0.001 uF | - | - | - | - | - | 3500 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Yes | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | - | 0.000353 oz | - | - | 40V | 50 VDC | - | -55°C ~ 125°C | MouseReel | CB PEN | 0.130 L x 0.063 W (3.30mm x 1.60mm) | 5 % | - | - | Solder Pads | - | - | SMD Metallized Film Chip | - | - | - | - | General Purpose | - | 1000 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Polyethylene Naphthalate (PEN) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Stacked Film Capacitors | - | Film Capacitors | - | - | - | - | - | 1.15 mm | 0.045 (1.15mm) | 3.2 mm | 1.6 mm | - | - | - | ||
![]() FFVE6U0107KJ7 KYOCERA | In Stock | - | - | - | - | Chassis Mount | Radial, Can | - | 2 Pin | - | - | - | Polypropylene (PP), Metallized | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 16 | - | - | KYOCERA AVX | + 105 C | KYOCERA AVX | - 40 C | - | - | Bulk | - | - | - | Active | - | N | - | - | - | - | - | - | - | 1.2 kVDC | - | -40°C ~ 105°C | Bulk | FFVE | 3.327 Dia (84.50mm) | 10 % | - | - | Threaded, Female | - | - | Medium Power Film Capacitors, DC Filtering, Low Reactive Power | - | - | - | - | DC Link, DC Filtering | - | 100 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | Polypropylene (PP) | - | - | 71.7 mm | - | - | M8 | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Film Capacitors | 2.9 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | Power Factor Correction Film Capacitors | - | Film Capacitors | - | - | - | - | 84.5 mm | 64 mm | 2.559 (65.00mm) | 64 mm | - | - | - | - | ||
![]() BF024D0154J-- KYOCERA | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 40V | 63V | - | -55°C ~ 100°C | - | BF | 0.295 L x 0.126 W (7.50mm x 3.20mm) | ±5% | - | - | PC Pins | - | - | - | - | - | - | - | General Purpose | - | 0.15 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 (8.00mm) | - | - | - | - | - | ||
![]() CB047K0123JBC KYOCERA | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Straight | KYOCERA AVX | 12 nF | 12000 pF | - | - | - | - | - | - | 2800 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Yes | Cable Mount | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | Crimp | - | - | - | - | 250 VDC | - | -65 to 200 °C | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | 0.012 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Polyethylene Naphthalate (PEN) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Stacked Film Capacitors | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - |