- Series
- Capacitance
- Package / Case
- Tolerance
- Operating Temperature
- Dissipation Factor
- ESR (Equivalent Series Resistance)
- Features
- Height Seated (Max)
- Manufacturer Size Code
- Mfr
- Mounting Type
Attribute column
Manufacturer
KYOCERA Niobium Oxide Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dielectric Material | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Package | Product Status | Qualification | RoHS | Schedule B | Supplier Package | Tradename | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Depth | Pin Count | Termination Style | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Program Memory Size | Manufacturer Size Code | Terminal Type | Product Type | Operating Temperature Range | ESR | Screening Level | Current - Leakage | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NOSY157M004R0100 KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 2917 (7343 metric) | - | 2917 (7343 Metric) | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Yes | - | Tape & Reel (TR) | Active | MIL-PRF-55365/4 | Details | - | - | Oxicap | 0.014110 oz | 4 V | - | - | 4 VDC | 4 V | -55°C ~ 125°C | Reel | NOS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | 47 uF | Capacitors | - | - | SMD/SMT | - | - | - | 100 mOhms | B | - | 12 uA | 1.225 A | 6% | - | H | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 900 mOhm | - | 12 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | 7.24 mm | 7.24 x 3.81 x 2.79 | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() NOSD227M006R0045 KYOCERA | In Stock | - | - | - | - | Surface Mount | Surface Mount | 2917 (7343 metric) | 2 | 2917 (7343 Metric) | Niobium Oxide | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | MIL-PRF-39003/01 | Compliant | 8532290040 | - | Oxicap | 0.014110 oz | 6.3 V | - | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 125°C | Cut Tape | NOS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | SMD/SMT | Oxicap Low ESR Series Niobium Oxide Capacitor | 45 mΩ | 125 °C | -55 °C | 6.8 uF | Capacitors | 4.3 mm | - | SMD/SMT | 7343 | 2917 | - | 45 mΩ | M | - | 26.4 µA | 2 A | 6 % | - | D | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 0.045 mOhm | - | 26.4 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | 17.42 mm | 7.3 x 4.3 x 2.9 mm | 3.1 mm | 3.0988 mm | 7.3 mm | 4.3 mm | - | No | No SVHC | - | ||
![]() NOJT106M004RWJ KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | 1210 (3528 Metric) | - | NOJT | KYOCERA AVX | - | 1210 | 3528 | - | 2500 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Details | - | - | Oxicap | 0.004243 oz | 4 V | - | - | 4 VDC | 4 V | -55°C ~ 105°C | Reel | OxiCap® NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | Low Profile Niobium Oxide Capacitor | - | - | - | 330 pF | Capacitors | - | - | SMD/SMT | - | - | - | 2.2 Ohms | - | - | 1 uA | 0.209 A | 6% | - | T | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 2.2 Ohms | - | 1 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 1.6 mm | 1.6 x 0.81 x 0.86 | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() NOSC686M002S0200 KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 2312 (6032 metric) | - | 2312 (6032 Metric) | - | - | KYOCERA AVX | - | 2312 | 6032 | - | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Details | - | - | Oxicap | 0.010582 oz | 2.5 V | - | - | 2.5 VDC | 2.5 V | -55°C ~ 125°C | Reel | NOS | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | 68 uF | Capacitors | - | - | SMD/SMT | - | - | - | 200 mOhms | - | - | 3.4 uA | 812 mA | 6% | - | C | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 200 mOhms | - | 3.4 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 2.6 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | - | - | - | ||
![]() NOJW476M006RWJ KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 2312 (6032 metric) | - | 2312 (6032 Metric) | - | NOJW | KYOCERA AVX | - | 2312 | 6032 | - | 1000 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Details | - | - | Oxicap | 0.010582 oz | 6.3 V | - | - | 6.3 VDC | 6.3 V | -55°C ~ 105°C | Reel | NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | Low Profile Niobium Oxide Capacitor | - | - | - | 47 uF | Capacitors | - | - | SMD/SMT | - | - | - | 500 mOhms | - | - | 5.7 uA | 0.465 A | 6% | - | W | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 500 mOhms | - | 5.7 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 1.5 mm | 0.059 (1.50mm) | 6 mm | 3.2 mm | - | - | - | - | ||
![]() NOSC157M002R0150 KYOCERA | In Stock | - | - | Production (Last Updated: 3 years ago) | - | Surface Mount | Surface Mount | 2312 (6032 metric) | 2 | 2312 (6032 Metric) | Niobium Oxide | - | KYOCERA AVX | - | 2312 | 6032 | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Compliant | - | - | Oxicap | 0.010582 oz | 2.5 V | - | 2.5 V | 2.5 VDC | 2.5 V | -55°C ~ 125°C | MouseReel | NOS | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | SMD/SMT | Oxicap Low ESR Series Niobium Oxide Capacitor | 150 mΩ | 125 °C | -55 °C | 150 µF | Capacitors | - | - | SMD/SMT | 6032 | 2312 | - | 150 mΩ | - | - | 5 µA | 938 mA | 6 % | - | C | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 150 mOhms | - | 7.6 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 2.8 mm | 2.794 mm | 6 mm | 3.2 mm | - | - | No SVHC | - | ||
![]() NOSC107M004R0150 KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 2312 (6032 metric) | - | 2312 (6032 Metric) | - | - | KYOCERA AVX | - | 2312 | 6032 | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Details | - | - | Oxicap | 0.010582 oz | 4 V | - | - | 4 VDC | 4 V | -55°C ~ 125°C | MouseReel | NOS | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | 100 uF | Capacitors | - | - | SMD/SMT | - | - | - | 150 mOhms | - | - | 8 uA | 938 mA | 6% | - | C | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 150 mOhms | - | 8 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 2.6 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | - | - | - | ||
![]() NOSC227M002R0080 KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 2312 (6032 metric) | - | 2312 (6032 Metric) | - | - | KYOCERA AVX | - | 2312 | 6032 | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Details | - | - | Oxicap | 0.010582 oz | 2.5 V | - | - | 2.5 VDC | 2.5 V | -55°C ~ 125°C | MouseReel | NOS | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | 220 uF | Capacitors | - | - | SMD/SMT | - | - | - | 80 mOhms | - | - | 11 uA | 1.285 A | 8% | - | C | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 80 mOhms | - | 11 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 2.6 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | - | - | - | ||
![]() NOJA476M001RWJ KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 1206 (3216 metric) | - | 1206 (3216 Metric) | - | NOJA | KYOCERA AVX | - | 1206 | 3216 | - | 2000 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Details | - | - | Oxicap | 0.000952 oz | 1.8 V | - | - | 1.8 VDC | 1.8 V | -55°C ~ 105°C | MouseReel | NOJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | - | Low Profile Niobium Oxide Capacitor | - | - | - | 47 uF | Capacitors | - | - | SMD/SMT | - | - | - | 1.6 Ohms | - | - | 1.7 uA | 0.237 A | 8% | - | A | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.6 Ohms | - | 1.7 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 1.8 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() NOJD337M004RWJ KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 2917 (7343 metric) | - | 2917 (7343 Metric) | - | NOJD | KYOCERA AVX | - | 2917 | 7343 | - | 500 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Yes | - | Tape & Reel (TR) | Active | - | Details | - | - | Oxicap | 0.014110 oz | 4 V | - | - | 4 VDC | 4 V | -55°C ~ 105°C | MouseReel | NOJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Low Profile Niobium Oxide Capacitor | - | - | - | 330 uF | Capacitors | - | - | SMD/SMT | - | - | - | 300 mOhms | - | - | 26.4 uA | 0.775 A | 8% | - | D | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 300 mOhms | - | 26.4 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 3.1 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() NOJB106M010SWJ KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 1210 (3528 metric) | - | 1210 (3528 Metric) | - | NOJB | KYOCERA AVX | - | 1210 | 3528 | - | 8000 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Details | - | - | Oxicap | 0.004243 oz | 10 V | - | - | 10 VDC | 10 V | -55°C ~ 105°C | Reel | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | Low Profile Niobium Oxide Capacitor | - | - | - | 10 uF | Capacitors | - | - | SMD/SMT | - | - | - | 1 Ohms | - | - | 2 uA | 0.215 A | 6% | - | B | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 2.2 Ohms | - | 2 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() NOJA226M006SWJ KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 1206 (3216 metric) | - | 1206 (3216 Metric) | - | NOJA | KYOCERA AVX | - | 1206 | 3216 | - | 8000 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Details | - | - | Oxicap | 0.000952 oz | 6.3 V | - | - | 6.3 VDC | 6.3 V | -55°C ~ 105°C | Reel | NOJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | - | Low Profile Niobium Oxide Capacitor | - | - | - | 22 uF | Capacitors | - | - | SMD/SMT | - | - | - | 1.8 Ohms | - | - | 2.6 uA | 0.224 A | 8% | - | A | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.8 Ohms | - | 2.6 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 1.8 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() NOSC476M006S0300 KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 2312 (6032 metric) | - | 2312 (6032 Metric) | - | - | KYOCERA AVX | - | 2312 | 6032 | - | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Details | - | - | Oxicap | 0.010582 oz | 6.3 V | - | - | 6.3 VDC | 6.3 V | -55°C ~ 125°C | Reel | NOS | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | 47 uF | Capacitors | - | - | SMD/SMT | - | - | - | 300 mOhms | - | - | 5.7 uA | 663 mA | 6% | - | C | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 300 mOhms | - | 5.922 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 2.6 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | - | - | - | ||
![]() NOJC476M006RWJ KYOCERA | In Stock | - | - | Production (Last Updated: 3 years ago) | Tin | PCB, Surface Mount | Surface Mount | 6032-28 | 2 | 2312 (6032 Metric) | Niobium Oxide | NOJC | KYOCERA AVX | 20% | 2312 | 6032 | 6 x 3.2 x 2.6mm | 500 | KYOCERA AVX | +105°C | KYOCERA AVX | -55°C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Compliant | 8532290040 | - | Oxicap | 0.010582 oz | 6.3 V | 6.3 V | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 105°C | Cut Tape | NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | SMD/SMT | Low Profile Niobium Oxide Capacitor | - | 105 °C | -55 °C | 47 uF | Capacitors | 3.2 mm | - | SMD/SMT | 6032 | 2312 | - | 500 mΩ | - | 6.3 V | 5.7 µA | 514 mA | 6 % | - | C | Surface Mount | Niobium Oxide Capacitors | - 55 C to + 105 C | 0.5 mOhm | - | 5.7 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 3.2 mm | 6 x 3.2 x 2.6 mm | 2.6 mm | 2.794 mm | 6 mm | 3.2 mm | - | No | No SVHC | Lead Free | ||
![]() NOJC226M010RWJ KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 2312 (6032 metric) | - | 2312 (6032 Metric) | - | NOJC | KYOCERA AVX | 20% | 2312 | 6032 | - | 500 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Surface Mount | Tape & Reel (TR) | Active | - | Details | - | HVQFN | Oxicap | 0.010582 oz | 10 V | - | - | 10 VDC | 10 V | -40 to 105 °C | MouseReel | NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | Reader | - | - | - | 22 uF | Capacitors | - | 32 | SMD/SMT | - | - | 2.5, 5.5 V | 500 mOhms | - | - | 4.4 uA | 0.514 A | 6% | 4 KB | C | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 0.5 mOhm | Extended Industrial | 4.4 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 3.2 mm | 6 x 3.2 x 2.6 mm | 2.8 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | - | - | - | ||
![]() NOSC686M006S0200 KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 2312 (6032 Metric) | - | 2312 (6032 Metric) | - | - | KYOCERA AVX | 20% | 2312 | 6032 | - | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | Oxicap | 0.010582 oz | 6.3 V | - | - | 6.3 VDC | 6.3 V | -55°C ~ 125°C | Reel | OxiCap® NOS | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | 68 uF | Capacitors | - | - | SMD/SMT | - | - | - | 200 mOhms | - | - | 8.2 uA | 812 mA | 6% | - | C | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 0.2 mOhm | - | 8.2 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | 3.2 mm | 6 x 3.2 x 2.6 mm | 2.6 mm | 0.122 (3.10mm) | 6 mm | 3.2 mm | - | - | - | - | ||
![]() NOJA106M010SWJ KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 1206 (3216 metric) | - | 1206 (3216 Metric) | - | NOJA | KYOCERA AVX | - | 1206 | 3216 | - | 8000 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | - | Details | - | - | Oxicap | 0.000952 oz | 10 V | - | - | 10 VDC | 10 V | -55°C ~ 105°C | MouseReel | NOJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | - | Low Profile Niobium Oxide Capacitor | - | - | - | 10 uF | Capacitors | - | - | SMD/SMT | - | - | - | 2.2 Ohms | - | - | 2 uA | 0.202 A | 6% | - | A | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 2.2 Ohms | - | 2 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 1.8 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() NOJB226M010RWB KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | 1210 (3528 Metric) | - | NOJB | KYOCERA AVX | 20% | 1210 | 3528 | - | 2000 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Yes | - | Tape & Reel (TR) | Active | - | Details | - | - | Oxicap | 0.004243 oz | 10 V | - | - | 10 VDC | 10 V | -55°C ~ 105°C | MouseReel | OxiCap® NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | Low Profile Niobium Oxide Capacitor | - | - | - | 22 uF | Capacitors | - | - | SMD/SMT | - | - | - | 700 mOhms | - | - | 4.4 uA | 0.382 A | 6% | - | B | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 0.7 mOhm | - | 4.4 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | 2.8 mm | 3.5 x 2.8 x 1.9 mm | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() NOJC107M004RWJ KYOCERA | In Stock | - | - | Production (Last Updated: 3 years ago) | Tin | PCB, Surface Mount | Surface Mount | 2312 (6032 metric) | 2 | 2312 (6032 Metric) | Niobium Oxide | NOJC | KYOCERA AVX | 20% | 2312 | 6032 | - | 500 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Compliant | 8532290040 | - | Oxicap | 0.010582 oz | 4 V | 4 V | 4 V | 4 VDC | 4 V | -55°C ~ 105°C | Cut Tape (CT) | NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | SMD/SMT | Low Profile Niobium Oxide Capacitor | - | 105 °C | -55 °C | 100 uF | Capacitors | 3.2 mm | - | SMD/SMT | 6032 | 2312 | - | 400 mΩ | - | 4 V | 8 µA | 574 mA | 6 % | - | C | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 0.4 mOhm | - | 8 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 3.2 mm | 6 x 3.2 x 2.6 mm | 2.6 mm | 2.794 mm | 6 mm | 3.2 mm | 2.6mm | No | No SVHC | Lead Free | ||
![]() NOJE227M006RWJ KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 2917 (7343 metric) | - | 2917 (7343 Metric) | - | NOJE | KYOCERA AVX | 20% | 2917 | 7343 | - | 400 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | Oxicap | 0.014110 oz | 6.3 V | - | - | 6.3 VDC | 6.3 V | -55°C ~ 105°C | MouseReel | NOJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Low Profile Niobium Oxide Capacitor | - | - | - | 220 uF | Capacitors | - | - | SMD/SMT | - | - | - | 400 mOhms | - | - | 26.4 uA | 0.704 A | 12% | - | E | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 0.4 mOhm | - | 26.4 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 4.3 mm | 7.3 x 4.3 x 4.1 mm | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | 4.1mm | - | - | - |