- Series
- Mfr
- Package
- Product Status
- Capacitance
- Tolerance
- Type
- Product Type
- Subcategory
- Package / Case
- Manufacturer
- RoHS
Attribute column
Manufacturer
KYOCERA Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dielectric Material | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Current-Collector (Ic) (Max) | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Fail Safe Protection | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Package Type | Part # Aliases | Product Status | Qualification | RoHS | Schedule B | Test Conditions | Tradename | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Power Rating | Technology | Depth | Termination Style | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Interface | Leakage Current | Ripple Current | Dissipation Factor | Program Memory Size | Manufacturer Size Code | Input Type | Power - Max | Data Bus Width | Product Type | ESR | Voltage - Collector Emitter Breakdown (Max) | Resistance Tolerance | Vce(on) (Max) @ Vge, Ic | IGBT Type | Gate Charge | Current - Collector Pulsed (Icm) | Td (on/off) @ 25°C | Switching Energy | Reverse Recovery Time (trr) | Product | Features | Product Category | Product Length | Product Width | Device Core | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCNL157M006R0200 KYOCERA | In Stock | - | - | - | Through Hole | TO-220-3 | - | TO-220 | - | - | 20% | - | - | 75A | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | 480V, 24A, 10 Ohm, 15V | - | - | 6.3 V | - | - | - | - | -55°C ~ 150°C (TJ) | - | GenX3™ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Active | - | - | Molded | - | - | - | 150 uF | - | - | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | 700 mA | - | - | L | Standard | 190W | - | - | 0.2 mOhm | 600V | - | 1.4V @ 15V, 24A | PT | 66nC | 170A | 18ns/300ns | 700µJ (on), 2.4mJ (off) | 26ns | - | General Purpose | - | 3.5 mm | 3.5 x 2.8 x 1 mm | - | - | - | 0.039 (1.00mm) | - | - | - | - | - | - | - | ||
![]() TCJB107M002R0070 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | 2 | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | 6 % | 2000 | - | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | B Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | J-CAP | 0.003527 oz | 2.5 V | - | 2.5 V | 2.5 VDC | 2.5 V | -55°C ~ 125°C | MouseReel | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | SMD/SMT | - | Molded | 70 mΩ | 125 °C | -55 °C | 100 uF | Capacitors | - | - | 2.8 mm | SMD/SMT | 3528 | 1210 | 70mOhm @ 100kHz | Polar | - | 2.5 V | - | 25 uA | 1300 mA | 6 % | - | B | - | - | - | Tantalum Capacitors | 0.07 mOhm | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | No | No SVHC | Lead Free | - | ||
![]() TCJY477M002R0015E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | 2.5 V | - | - | - | - | -55°C ~ 85°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | Molded | - | - | - | 470 µF | - | - | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | ||
![]() TCJB336M010R0200 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 1210 (3528 metric) | 2 | - | Tantalum | KYOCERA AVX | 20% | 1210 | 3528 | - | - | 6 % | 2000 | - | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | B Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Compliant | 8532210050 | - | J-CAP | 0.003527 oz | 10 V | 10 V | 10 V | 10 VDC | 10 V | -55°C ~ 125°C | Cut Tape | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | SMD/SMT | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | 125 °C | -55 °C | 33 uF | Capacitors | - | - | 2.8 mm | SMD/SMT | 3528 | 1210 | 200 mΩ | Polar | - | 10 V | CAN/Ethernet/I2C/SPI | 33 µA | 800 mA | 6 % | 256 KB | B | - | - | 32 Bit | Tantalum Capacitors | 0.2 mOhm | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | ColdFire | - | 1.9 mm | 2.1082 mm | 3.5 mm | 2.8 mm | - | No | No SVHC | Lead Free | - | ||
![]() TCH9476M050B0070U KYOCERA | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | KYOCERA AVX | - | 4349 | 1212 | - | - | - | 1 | - | 2000 Hrs @ 85°C | KYOCERA AVX | + 125 C | KYOCERA AVX | 9 Case | - 55 C | - | Bulk | - | - | Active | - | Details | - | - | - | - | 50 V | - | - | 50 VDC | - | -55°C ~ 125°C | - | TCH | 0.492 L x 0.433 W (12.50mm x 11.00mm) | ±20% | - | - | - | Hermetically Sealed | - | - | - | 47 µF | Capacitors | - | - | - | SMD/SMT | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | 9 | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | High Reliability | Tantalum Capacitors - Polymer | - | - | - | - | 5.95 mm | 0.234 (5.95mm) | 11 mm | 12.5 mm | - | - | - | - | - | ||
![]() TCH9157M035W0055J KYOCERA | In Stock | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 4549 | 115125 | - | - | 8 % | 1 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | 9 Case | - 55 C | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | - | - | 35 VDC | - | - | Waffle | * | - | 20 % | - | - | 10.0000 ppm/°C | Low ESR Hermetic | 68.1 | - | - | 9.1 uF | Capacitors | 0.0625 W | - | - | SMD/SMT | - | - | - | - | - | - | - | 525 uA | 55 mOhms | - | - | - | - | - | - | Tantalum Capacitors | 55 mOhms | - | 0.1 | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1 mm | 0.5 | - | - | 6.15 mm | - | 11.5 mm | 12.5 mm | - | - | - | - | - | ||
![]() TCME108M002R0006 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | 2.5 V | - | - | - | - | -55°C ~ 105°C | - | TCM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | Molded | - | - | - | 1000 µF | - | - | - | - | - | - | - | 6mOhm @ 100kHz | - | - | - | - | - | - | - | - | E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | - | - | - | - | ||
![]() TCJC685M035R0200 KYOCERA | In Stock | - | - | - | Surface Mount | 2312 (6032 metric) | - | - | - | KYOCERA AVX | 20% | 2312 | 6032 | - | - | 6 % | 500 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | C Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | J-CAP | 0.010582 oz | 35 V | - | - | 35 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 6.8 uF | Capacitors | - | - | - | SMD/SMT | - | - | 200mOhm @ 100kHz | - | - | - | - | 23.8 uA | 900 mA | - | - | C | - | - | - | Tantalum Capacitors | 0.2 mOhm | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 6 mm | 6 x 3.2 x 2.6 mm | - | - | 2.6 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | - | - | - | - | ||
![]() TCJH157M006R0200 KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | 6 % | 2500 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | H Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | J-CAP | 0.003527 oz | 6.3 V | - | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | 30.0000 ppm/°C | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 560 Ohm | - | - | 150 uF | Capacitors | 50 W | - | - | SMD/SMT | - | - | 200mOhm @ 100kHz | - | - | - | - | 90 uA | 700 mA | - | - | H | - | - | - | Tantalum Capacitors | 0.2 mOhm | - | 5 | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 72.5 mm | 30 mm | - | - | 1.5 mm | 0.059 (1.50mm) | 3.5 mm | 2.8 mm | - | - | - | - | - | ||
![]() TCJA336M006R0200 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 1206 (3216 metric) | 2 | - | Tantalum | KYOCERA AVX | 20% | 1206 | 3216 | - | - | 6 % | 2000 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | A Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | 8532210050 | - | J-CAP | 0.000952 oz | 6.3 V | - | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | - | SMD/SMT | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 200 mΩ | 125 °C | -55 °C | 33 uF | Capacitors | - | - | 1.6 mm | SMD/SMT | 3216 | 1206 | 200 mΩ | Polar | - | 6.3 V | - | 19.8 uA | 700 mA | 6 % | - | A | - | - | - | Tantalum Capacitors | 0.2 mOhm | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 3.2 mm | 3.2 x 1.6 x 1.6 mm | - | - | 1.6 mm | 1.8034 mm | 3.2 mm | 1.6 mm | - | No | - | Lead Free | - | ||
![]() TCJT476M006R0055 KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | 8 % | 2500 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | T Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | J-CAP | 0.003527 oz | 6.3 V | - | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 47 uF | Capacitors | - | - | - | SMD/SMT | - | - | 55mOhm @ 100kHz | - | - | - | CAN/Ethernet/Serial | 28.2 uA | 1300 mA | - | - | T | - | - | 32 Bit | Tantalum Capacitors | 0.055 mOhm | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.2 mm | - | - | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | 1.2mm | - | - | - | - | ||
![]() TCJT336M010R0070 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 3528-12 | 2 | - | Tantalum | KYOCERA AVX | ± 20% | 1210 | 3528 | - | 3.5 x 2.8 x 1.2mm | 6 % | 2500 | No | - | KYOCERA AVX | +125°C | - | T Case | -55°C | Yes | - | Axial Leaded | TCJT336M010R0070E | - | - | Details | - | - | J-CAP | 0.003527 oz | - | - | 10 V | 10 VDC | 10 V | - | MouseReel | TCJ | - | ±20% | - | SMD/SMT | - | Gas Discharge Tube | - | 125 °C | -55 °C | 33µF | Capacitors | - | Polymer | 2.8mm | SMD/SMT | 3528 | 1210 | 70 mΩ | Polar | - | 10V dc | - | 33 μA | 1.2A | 6% | - | T | - | - | - | Tantalum Capacitors | 0.07ohm | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | - | - | 1.2mm | 1.1938 mm | 3.5mm | 2.8 mm | 1.2mm | No | No SVHC | - | - | ||
![]() TCJY157M006R0040 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 20% | 2917 | 7343 | - | - | 6 % | - | - | 2000 Hrs @ 105°C | - | + 105 C | KYOCERA AVX | Y Case | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | 6.3 V | - | - | 6.3 VDC | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | Molded | - | - | - | 150 uF | Capacitors | - | - | - | SMD/SMT | - | - | 40mOhm @ 100kHz | - | - | - | - | 90 uA | 2200 mA | - | - | Y | - | - | - | Tantalum Capacitors | 0.04 mOhm | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Standard Grade | General Purpose | - | 7.3 mm | 7.3 x 4.3 x 2 mm | - | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | 2mm | - | - | - | - | ||
![]() TCJD686M020R0055 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | - | 6 % | 500 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | J-CAP | 0.014110 oz | 20 V | - | - | 20 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 68 uF | Capacitors | - | - | - | SMD/SMT | - | - | 55mOhm @ 100kHz | - | - | - | - | 136 uA | 1.4 A | - | - | D | - | - | - | Tantalum Capacitors | 55 mOhms | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() TCJE476M025R0050 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | - | 6 % | 400 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | E Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | J-CAP | 0.014110 oz | 25 V | - | - | 25 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | Molded | - | - | - | 47 µF | Capacitors | - | - | - | SMD/SMT | - | - | 50mOhm @ 100kHz | - | - | - | - | 117.5 uA | 1.5 A | - | - | E | - | - | - | Tantalum Capacitors | 50 mOhms | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() TCJN226M006R0500 KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | KYOCERA AVX | - | 0805 | 2012 | - | - | 10 % | 3000 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | N Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | J-CAP | 0.000194 oz | 6.3 V | - | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.081 L x 0.051 W (2.05mm x 1.30mm) | ±20% | - | - | - | Molded | - | - | - | 22 µF | Capacitors | - | - | - | SMD/SMT | - | - | 500mOhm @ 100kHz | - | - | - | - | 13.2 uA | 300 mA | - | - | N | - | - | - | Tantalum Capacitors | 500 mOhms | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | - | - | - | - | 1 mm | 0.039 (1.00mm) | 2.05 mm | 1.3 mm | - | - | - | - | - | ||
![]() TCJC475M050S0200 KYOCERA | In Stock | - | - | - | - | 2312 (6032 metric) | - | - | - | KYOCERA AVX | - | 2312 | 6032 | - | - | 8 % | 3000 | - | - | KYOCERA AVX | + 105 C | KYOCERA AVX | C Case | - 55 C | Yes | Tape & Reel (TR) | - | - | Active | - | Details | - | - | J-CAP | 0.010582 oz | - | - | - | 50 VDC | - | - | Reel | * | - | 20 % | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 4.7 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 23.5 uA | 600 mA | - | - | - | - | - | - | Tantalum Capacitors | 200 mOhms | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | - | 2.6 mm | - | 6 mm | 3.2 mm | - | - | - | - | - | ||
![]() TCJC155M050S0300 KYOCERA | In Stock | - | - | - | - | 2312 (6032 metric) | - | - | - | KYOCERA AVX | - | 2312 | 6032 | - | - | 6 % | 3000 | - | - | KYOCERA AVX | + 105 C | KYOCERA AVX | C Case | - 55 C | Yes | Tape & Reel (TR) | - | - | Active | - | Details | - | - | J-CAP | 0.010582 oz | - | - | - | 50 VDC | - | - | Reel | * | - | 20 % | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 1.5 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 7.5 uA | 600 mA | - | - | - | - | - | - | Tantalum Capacitors | 300 mOhms | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | - | 2.6 mm | - | 6 mm | 3.2 mm | - | - | - | - | - | ||
![]() TCJR475M010S0500 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | 20% | 0805 | 2012 | - | - | 6 % | - | - | - | - | + 105 C | KYOCERA AVX | R Case | - 55 C | - | Tape & Reel (TR) | - | - | Active | - | Compliant | - | - | - | - | - | - | 10 V | 10 VDC | 10 V | - | - | * | - | 20 % | - | SMD/SMT | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | 125 °C | -55 °C | 4.7 uF | Capacitors | - | - | 1.3 mm | SMD/SMT | 2012 | 0805 | 500 mΩ | - | - | - | - | 4.7 µA | 400 mA | 6 % | - | R | - | - | - | Tantalum Capacitors | 500 mOhm | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | 2.05 mm | 2.05 x 1.3 x 1.2 mm | - | - | 1.2 mm | - | 2.05 mm | 1.35 mm | - | No | - | - | - | ||
![]() TCJE476M025S0050 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |