- Fuse Type
- Series
- Voltage Rating DC
- Mfr
- Package
- Product Status
- Operating Temperature
- Size / Dimension
- Mounting Type
- Package / Case
- Approval Agency
- Breaking Capacity @ Rated Voltage
Attribute column
Manufacturer
KYOCERA Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Number of Terminals | Terminal Material | Acting | Approvals | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Materials | Dimensions | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Product Status | RoHS | Supplier Package | Termination Method | Tradename | Unit Weight | Usage Level | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Capacitance | Subcategory | Current Rating (Amps) | Depth | Current Rating | Pin Count | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Number of Contacts | Output Voltage | Working Voltage | Number of Ports | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Product Type | DC Cold Resistance | Screening Level | Blow Characteristic | Fuse Current | Product | Product Category | Product Length | Product Width | Height | Length | Width | Body Height | Length (mm) | Radiation Hardening | REACH SVHC | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F1206A1R75FWTR KYOCERA | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | 3000 | 1206 (3216 metric) | 50 A | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | N | - | - | Accu-Guard | 0.000335 oz | - | - | - | 32 VDC | - | -55°C ~ 125°C | Reel | Accu-Guard | 0.122 L x 0.063 W x 0.047 H (3.10mm x 1.60mm x 1.20mm) | - | - | 100 mOhms | - | - | - | - | - | - | Fuses | 1.75 A | - | 1.75 A | - | - | cUL, UL | - | - | - | - | - | - | Fast Blow | Fast Blow | 50A | SMD Fuses | 0.1 Ohms | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 1.2 mm | 3.1 mm | 1.6 mm | - | - | - | - | - | ||
![]() F1206A2R00FWTR3 KYOCERA | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | 10000 | 1206 (3216 metric) | 50 A | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | N | - | - | Accu-Guard | 0.000335 oz | - | - | - | 32 VDC | - | -55°C ~ 125°C | Reel | Accu-Guard | 0.122 L x 0.063 W x 0.047 H (3.10mm x 1.60mm x 1.20mm) | - | - | 65 mOhms | - | - | - | - | - | - | Fuses | 2 A | - | 2 A | - | - | cUL, UL | - | - | - | - | - | - | Fast Blow | Fast Blow | 50A | SMD Fuses | 0.065 Ohms | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 1.2 mm | 3.1 mm | 1.6 mm | - | - | - | - | - | ||
![]() F1206A0R75FWTR KYOCERA | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | 3000 | 1206 (3216 metric) | 50 A | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | N | - | - | Accu-Guard | 0.000335 oz | - | - | - | 32 VDC | - | -55°C ~ 125°C | Reel | Accu-Guard | 0.122 L x 0.063 W x 0.047 H (3.10mm x 1.60mm x 1.20mm) | - | - | 250 mOhms | - | - | - | - | - | - | Fuses | 750 mA | - | 750 mA | - | - | cUL, UL | - | - | - | - | - | - | Fast Blow | Fast Blow | 50A | SMD Fuses | 0.25 Ohms | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 1.2 mm | 3.1 mm | 1.6 mm | - | - | - | - | - | ||
![]() F0603G0R15FNTR KYOCERA | 30000 | - | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Fast | - | - | - | - | KYOCERA AVX | - | - | 3000 | 0603 (1608 metric) | 50 A at 63 VDC | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | Accu-Guard II | 0.000056 oz | Military grade | - | - | 63 V | 32 V | -55 to 125 °C | MouseReel | Accu-Guard® II | 0.063 L x 0.032 W x 0.024 H (1.60mm x 0.81mm x 0.61mm) | - | Miniature | 1.2 Ohms | - | - | - | - | - | - | Fuses | 150 mA | - | 150 mA | - | - | cUL, UL | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | SMD Fuses | 1.2 Ohms | Military | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 0.61 mm | 1.6 mm | 0.81 mm | - | - | - | - | - | ||
![]() F0805B1R00FSTR KYOCERA | In Stock | - | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | Nickel | Fast | - | - | 2.1mm | - | KYOCERA AVX | - | 2.1 x 1.27 x 0.9mm | 3000 | 0805 (2012 metric) | 50 A at 63 VDC | KYOCERA AVX | - | +125°C | KYOCERA AVX | -55°C | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | TO-8 | - | Accu-Guard II | 0.000173 oz | - | - | - | 63 VDC | 63 V | -40 to 125 °C | MouseReel | Accu-Guard | 0.083 L x 0.050 W x 0.035 H (2.10mm x 1.27mm x 0.90mm) | - | Cover | 220 mOhms | - | - | - | - | - | - | Fuses | 1 A | - | 1A | 8 | - | cUL, UL | - | - | 0 to 0.1 V | - | - | - | Fast Blow | Fast Blow | 50A | SMD Fuses | 0.22 Ohms | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 0.9 mm | 2.1 mm | 1.27 mm | 0.9mm | - | - | - | - | ||
![]() F0603G0R10FNTR KYOCERA | 15000 | - | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Fast | - | - | - | - | KYOCERA AVX | - | - | 3000 | 0603 (1608 metric) | 50 A at 63 VDC | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | Accu-Guard II | 0.000056 oz | - | - | - | 32 V | 32 V | -55 to 125 °C | MouseReel | Accu-Guard® | 0.063 L x 0.032 W x 0.024 H (1.60mm x 0.81mm x 0.61mm) | - | Chip | 2.4 Ohms | - | - | - | - | - | - | Fuses | 100 mA | - | 100 mA | - | - | cUL, UL | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | - | SMD Fuses | 2.4 Ohms | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 0.61 mm | 1.6 mm | 0.81 mm | - | - | - | - | - | ||
![]() F0603G0R20FNTR KYOCERA | In Stock | - | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Fast | - | - | - | - | KYOCERA AVX | - | - | 3000 | 0603 (1608 metric) | 50 A at 63 VDC | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | In Transition | - | - | Accu-Guard II | 0.000056 oz | - | - | - | 63 VDC | 32 V | -55 to 125 °C | MouseReel | Accu-Guard | 0.063 L x 0.032 W x 0.024 H (1.60mm x 0.81mm x 0.61mm) | - | Chip | 800 mOhms | - | - | - | - | - | - | Fuses | 200 mA | - | 200 mA | - | - | cUL, UL | - | - | - | - | - | - | Fast Blow | Fast Blow | - | SMD Fuses | 0.8 Ohms | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 0.61 mm | 1.6 mm | 0.81 mm | - | - | - | - | - | ||
![]() F0603E3R00FSTR KYOCERA | In Stock | - | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | - | - | - | UL | - | - | - | KYOCERA AVX | - | - | 3000 | 0603 (1608 metric) | 50 A at 32 VDC | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | - | - | Accu-Guard II | 0.000056 oz | - | 32 V | 32 V | 32 VDC | - | -55°C ~ 125°C | Cut Tape | Accu-Guard | 0.063 L x 0.032 W x 0.025 H (1.60mm x 0.81mm x 0.63mm) | - | - | 30 mΩ | 125 °C | -55 °C | Thin Film | - | - | - | Fuses | 3 A | 810 µm | 3 A | - | 1608 | cUL, UL | 0603 | - | - | 32 V | - | 32 V | Fast Blow | Fast Blow | 50A | SMD Fuses | 0.03 Ohms | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 635 µm | 1.6 mm | 812.8 µm | - | - | No | - | Lead Free | ||
![]() F0603G0R05FNTR KYOCERA | In Stock | - | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Fast | - | - | - | - | KYOCERA AVX | - | - | 3000 | 0603 (1608 metric) | 50 A at 63 VDC | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | Accu-Guard II | 0.000056 oz | - | - | - | 63 VDC | 32 V | -55 to 125 °C | MouseReel | Accu-Guard | 0.063 L x 0.032 W x 0.024 H (1.60mm x 0.81mm x 0.61mm) | - | Chip | 3.4 Ohms | - | - | - | - | - | - | Fuses | 50 mA | - | 50 mA | - | - | cUL, UL | - | - | - | - | - | - | Fast Blow | Fast Blow | 50A | SMD Fuses | 3.4 Ohms | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 0.61 mm | 1.6 mm | 0.81 mm | - | - | - | - | - | ||
![]() F0603E2R50FSTR KYOCERA | In Stock | - | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | - | - | Fast | UL | - | - | - | KYOCERA AVX | - | - | 3000 | 0603 (1608 metric) | 50 A at 32 VDC | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | - | - | Accu-Guard II | 0.000056 oz | - | 32 V | 32 V | 32 VDC | 32 V | -55°C ~ 125°C | Digi-Reel® | Accu-Guard | 0.063 L x 0.032 W x 0.025 H (1.60mm x 0.81mm x 0.63mm) | SMD/SMT | Chip | 35 mΩ | 125 °C | -55 °C | - | - | - | - | Fuses | 2.5 A | 810 µm | 2.5 A | - | 1608 | cUL, UL | 0603 | - | - | 32 V | - | 32 V | Fast Blow | Fast Blow | 50A | SMD Fuses | 0.035 Ohms | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 635 µm | 1.6 mm | 810 µm | - | - | No | - | Lead Free | ||
![]() F0603E1R50FSTR KYOCERA | In Stock | - | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | - | Nickel | Fast | UL | - | - | - | KYOCERA AVX | - | - | 3000 | 0603 (1608 metric) | 50 A at 32 VDC | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | - | - | Accu-Guard II | 0.000056 oz | - | 32 V | 32 V | 32 V | 32 V | -55°C ~ 125°C | Digi-Reel® | Accu-Guard® II | 0.063 L x 0.032 W x 0.025 H (1.60mm x 0.81mm x 0.63mm) | SMD/SMT | Chip | 60 mΩ | 125 °C | -55 °C | - | - | - | 0.022 uF | Fuses | 1.5 A | 810 µm | 1.5 A | - | 1608 | cUL, UL | 0603 | - | - | - | - | 32 V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | SMD Fuses | 0.06 Ohms | - | - | - | Surface Mount Fuse | Surface Mount Fuses | 3.2 mm | 3.2 x 1.6 x 0.94 | 630 µm | 1.6 mm | 810 µm | - | - | No | - | Lead Free | ||
![]() F0402G0R10FNTR KYOCERA | In Stock | - | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Fast | - | - | - | - | KYOCERA AVX | - | - | 5000 | 0402 (1005 metric) | 50 A at 32 VDC | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | Accu-Guard II | 0.000166 oz | - | - | - | 32 VDC | 32 V | -55 to 125 °C | MouseReel | Accu-Guard | 0.039 L x 0.023 W x 0.014 H (1.00mm x 0.58mm x 0.35mm) | - | Chip | 2.4 Ohms | - | - | - | - | - | - | Fuses | 100 mA | - | 100 mA | - | - | cUL, UL | - | - | - | - | - | - | Fast Blow | Fast Blow | - | SMD Fuses | 2.4 Ohms | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 0.35 mm | 1 mm | 0.58 mm | - | - | - | - | - | ||
![]() F0603E0R50FSTR KYOCERA | In Stock | - | - | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | - | Nickel | Fast | UL | - | - | - | KYOCERA AVX | - | - | 3000 | 0603 (1608 metric) | 50 A at 32 VDC | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | - | - | Accu-Guard II | 0.000056 oz | - | 32 V | 32 V | 32 VDC | 32 V | -55°C ~ 125°C | Cut Tape | Accu-Guard | 0.063 L x 0.032 W x 0.025 H (1.60mm x 0.81mm x 0.63mm) | - | Chip | 250 mΩ | 125 °C | -55 °C | Thin Film | - | - | - | Fuses | 500 mA | 810 µm | 500 mA | - | 1608 | cUL, UL | 0603 | - | - | 32 V | - | 32 V | Fast Blow | Fast Blow | 50A | SMD Fuses | 0.25 Ohms | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 630 µm | 1.6 mm | 810 µm | - | - | No | - | Lead Free | ||
![]() F0603E0R25FSTR KYOCERA | In Stock | - | - | Gold | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | 26 | Nickel | Fast | UL | Aluminum Alloy | 1.6mm | Straight | KYOCERA AVX | Copper Alloy | 1.6 x 0.81 x 0.63mm | 3000 | 0603 (1608 metric) | 50 A at 32 VDC | KYOCERA AVX | - | +125°C | KYOCERA AVX | -55°C | Flange Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | - | Crimp | Accu-Guard II | 0.000056 oz | - | 32 V | 32 V | 32 V | 32 V | -65 to 200 °C | Cut Tape | Accu-Guard® II | 0.063 L x 0.032 W x 0.025 H (1.60mm x 0.81mm x 0.63mm) | - | High Density D-Sub | 650 mΩ | 125 °C | -55 °C | Thin Film | - | SKT | - | Fuses | 250 mA | 810 µm | 250 mA | 26 | 1608 | cUL, UL | 0603 | 26 POS | - | - | 1 | 32 V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | SMD Fuses | 0.65 Ohms | - | Fast Acting | 250 mA | Surface Mount Fuse | Surface Mount Fuses | 39.14 mm | - | 630 µm | 1.6 mm | 810 µm | 0.63mm | - | No | No SVHC | Lead Free | ||
![]() F0603E1R25FSTR KYOCERA | In Stock | - | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | - | Nickel | Fast | UL | - | - | - | KYOCERA AVX | - | - | 3000 | 0603 (1608 metric) | 50 A at 32 VDC | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | - | - | Accu-Guard II | 0.000056 oz | - | - | 32 V | 32 V | 125 V | -55°C ~ 125°C | Cut Tape | Accu-Guard® II | 0.063 L x 0.032 W x 0.025 H (1.60mm x 0.81mm x 0.63mm) | - | Chip | 90 mΩ | 125 °C | -55 °C | Thin Film | - | - | - | Fuses | 1.25 A | - | 1.25 A | - | 1608 | cUL, UL | 0603 | - | - | 32 V | - | 32 V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | SMD Fuses | 0.09 Ohms | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 630 µm | 1.6 mm | 810 µm | - | - | No | - | Lead Free | ||
![]() F0402E0R50FSTR KYOCERA | In Stock | - | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | - | - | Nickel | Fast | UL | - | - | - | KYOCERA AVX | - | - | 5000 | 0402 (1005 metric) | 50 A at 32 VDC | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | - | - | Accu-Guard II | 0.000166 oz | - | 32 V | 32 V | 32 VDC | 125 V | -55°C ~ 125°C | Cut Tape | Accu-Guard | 0.039 L x 0.022 W x 0.016 H (1.00mm x 0.55mm x 0.40mm) | - | Chip | 250 mΩ | 125 °C | -55 °C | Thin Film | - | - | - | Fuses | 500 mA | 550 µm | 500 mA | - | 1005 | cUL, UL | 0402 | - | - | 32 V | - | 32 V | Fast Blow | Fast Blow | 50A | SMD Fuses | 0.25 Ohms | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 400 µm | 1 mm | 550 µm | - | - | No | - | Lead Free | ||
![]() F0603E0R75FSTR KYOCERA | In Stock | - | - | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | - | Nickel | Fast | UL | - | - | - | KYOCERA AVX | - | - | 3000 | 0603 (1608 metric) | 50 A at 32 VDC | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | - | - | Accu-Guard II | 0.000056 oz | - | 32 V | 32 V | 32 VDC | 32 V | -55°C ~ 125°C | Digi-Reel® | Accu-Guard | 0.063 L x 0.032 W x 0.025 H (1.60mm x 0.81mm x 0.63mm) | - | Chip | 200 mΩ | 125 °C | -55 °C | - | - | - | - | Fuses | 750 mA | 810 µm | 750 mA | - | 1608 | cUL, UL | 0603 | - | - | 32 V | - | 32 V | Fast Blow | Fast Blow | 50A | SMD Fuses | 0.2 Ohms | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 630 µm | 1.6 mm | 810 µm | - | - | No | - | Lead Free | ||
![]() F0402E0R75FSTR KYOCERA | In Stock | - | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | Alloy Steel | - | Nickel | - | UL | - | - | - | KYOCERA AVX | - | - | 5000 | 0402 (1005 metric) | 50 A | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | - | - | Accu-Guard II | 0.000166 oz | - | 32 V | 32 V | 32 VDC | 32 V | -55°C ~ 125°C | Cut Tape | Accu-Guard | 0.039 L x 0.022 W x 0.016 H (1.00mm x 0.55mm x 0.40mm) | SMD/SMT | - | 200 mΩ | 125 °C | -55 °C | Thin Film | - | - | - | Fuses | 750 mA | 550 µm | 750 mA | - | 1005 | cUL, UL | 0402 | - | - | - | - | 32 V | Fast Blow | Fast Blow | 50A | SMD Fuses | 0.2 Ohms | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 400 µm | 1 mm | 550 µm | - | 65 | No | - | Lead Free | ||
![]() F0603C0R50FWTR KYOCERA | In Stock | - | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Fast | - | - | - | - | - | - | - | - | - | - | ABB Control | CBK-PMT3B | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | 32 V | - | -55°C ~ 125°C | - | Accu-Guard® II | 0.065 L x 0.031 W x 0.028 H (1.65mm x 0.80mm x 0.70mm) | - | Chip | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | cUL, UL | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.32 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F0612D5R00FWTR KYOCERA | In Stock | - | - | - | - | Surface Mount | 0612 (1632 Metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | 3000 | 0612 (1632 metric) Reverse | 50 A | KYOCERA AVX | - | + 125 C | KEMET | - 55 C | - | Bulk | Active | Details | - | - | Accu-Guard II | - | - | - | - | 32 VDC | - | -55°C ~ 125°C | Reel | * | 0.065 L x 0.122 W x 0.035 H (1.65mm x 3.10mm x 0.90mm) | - | - | 25 mOhms | - | - | - | - | - | - | Fuses | 5 A | - | 5 A | - | - | cUL, UL | - | - | - | - | - | - | Fast Blow | Fast Blow | 50A | SMD Fuses | 0.025 Ohms | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 0.9 mm | 1.65 mm | 3.1 mm | - | - | - | - | - |