- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- RoHS
- Series
- Subcategory
- Product Type
- Package / Case
- Termination Style
- Clamping Voltage
Attribute column
Manufacturer
KYOCERA TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature | Breaking capacity | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Degree of protection (IP), mounted | Inflammability class of insulation material according to with UL94 | Locking mechanism | Material housing | Material of contact surface | Model | Nominal current | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated current In | Thread size M | Type of electric connection | Voltage type for actuating | With protective conductor | Depth | Interface | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ250A KYOCERA | In Stock | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ13CA KYOCERA | In Stock | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ400CA KYOCERA | In Stock | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ350CA KYOCERA | In Stock | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ300CA KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ8.5A KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 4 | 0 - 0 | 115 - 115 | 0 - 0 | - | - | - | AC | - | - | No | - | - | - | ||
![]() SMCJ54A KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 4 | 220 - 220 | 240 - 240 | 0 - 0 | - | - | - | AC | - | - | No | - | - | - | ||
![]() SMCJ40A KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2 | 110 - 110 | 120 - 120 | 0 - 0 | - | - | - | AC | - | - | No | - | - | - | ||
![]() SMCJ220A KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2 | 220 - 240 | 0 - 0 | 0 - 0 | - | - | - | AC | - | - | No | - | - | - | ||
![]() SMBJ45A KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2 | 24 - 24 | 24 - 24 | 0 - 0 | - | - | - | AC | - | - | No | - | - | - | ||
![]() SMAJ15A KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 4 | 230 - 230 | 240 - 240 | 0 - 0 | - | - | - | AC | - | - | No | - | - | - | ||
![]() SMBJ48A KYOCERA | In Stock | - | - | -40 - 85 | - | 0 - 0 | 0.25 - 0.75 | 0 - 0 | 0.25 - 0.75 | - | IP54 | Other | Other | Other | Other | - | - | - | - | - | - | - | 1 | 12 | Other | - | No | - | - | - | - | - | ||
![]() SMCJ22A KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | ||
![]() SMCJ20CA KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | ||
![]() SMBJ6.5CA KYOCERA | In Stock | - | - | - | - | - | - | - | - | IP56 | - | - | - | Plastic | - | With cover | 40 | - | - | - | - | - | - | - | - | - | - | 280 | - | 215 | - | 190 | ||
![]() SMCJ15A KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | ||
![]() SMBJ51A KYOCERA | In Stock | - | - | - | - | - | - | - | - | IP56 | - | - | - | Plastic | - | With cover | 40 | - | - | - | - | - | - | - | - | - | - | 275 | - | 205 | - | 275 | ||
![]() SMBJ10A KYOCERA | In Stock | - | - | - | - | - | - | - | - | IP56 | - | - | - | Plastic | - | With cover | 125 | - | - | - | - | - | - | - | - | - | - | 275 | - | 205 | - | 275 | ||
![]() SMAJ130A KYOCERA | In Stock | - | - | - | - | - | - | - | - | IP56 | - | - | - | Plastic | - | With cover | 400 | - | - | - | - | - | - | - | - | - | - | 540 | - | 210 | - | 270 | ||
![]() SMBJ100CA KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | 300 | - | 500 |