- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- RoHS
- Series
- Subcategory
- Product Type
- Package / Case
- Termination Style
- Clamping Voltage
Attribute column
Manufacturer
KYOCERA TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Adjustment range undelayed short-circuit release | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Material front ring | Material housing | Model | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Overload release current setting | Phase failure sensitive | Pppm - Peak Pulse Power Dissipation | Rated operating voltage | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | Switch off technique | Type of control element | Type of electric connection | Type of electrical connection of main circuit | With front ring | With integrated auxiliary switch | With integrated under voltage release | With light source | With thermal protection | Series | Depth | Product Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ6.5CA KYOCERA | In Stock | - | - | - | - | - | IP56 | - | - | - | Plastic | With cover | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 | - | 215 | - | 190 | ||
![]() SMCJ15A KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | ||
![]() SMBJ51A KYOCERA | In Stock | - | - | - | - | - | IP56 | - | - | - | Plastic | With cover | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 275 | - | 205 | - | 275 | ||
![]() SMBJ10A KYOCERA | In Stock | - | - | - | - | - | IP56 | - | - | - | Plastic | With cover | 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 275 | - | 205 | - | 275 | ||
![]() SMAJ130A KYOCERA | In Stock | - | - | - | - | - | IP56 | - | - | - | Plastic | With cover | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 540 | - | 210 | - | 270 | ||
![]() SMBJ100CA KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | 300 | - | 500 | ||
![]() SMBJ400A KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | ||
![]() SMBJ58A KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | ||
![]() SMBJ250A KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | 300 | - | 500 | ||
![]() SMAJ22CA KYOCERA | In Stock | - | - | - | - | - | IP56 | - | - | - | Plastic | With cover | 950 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001 | - | 0.001 | - | 0.001 | ||
![]() SMAJ160CA KYOCERA | In Stock | - | - | - | - | - | IP56 | - | - | - | Plastic | With cover | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001 | - | 0.001 | - | 0.001 | ||
![]() SMCJ8.5CA KYOCERA | In Stock | - | - | - | - | Black | IP66 | 4X | - | Plastic | - | - | - | 0 | 0 | 1 | - | - | - | - | - | - | - | - | - | Key | Screw connection | - | Yes | - | - | No | - | - | - | - | - | - | - | ||
![]() SMAJ7.0A KYOCERA | In Stock | - | - | - | - | Titanium | IP66 | 1 | - | Plastic | - | - | - | 0 | 1 | 0 | - | - | - | - | - | - | - | - | - | Key | Screw connection | - | Yes | - | - | No | - | - | - | - | - | - | - | ||
![]() SMBJ8.0CA KYOCERA | In Stock | - | - | - | 8 - 13 | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 - 0 | No | - | 440 - 440 | 55 | 110 | 200 | 18.5 | Magnetic | Rocker lever | - | Screw connection | - | No | No | - | No | - | 149 | - | 195 | - | 105 | ||
![]() SMAJ7.5CA KYOCERA | In Stock | - | - | - | 3.1 - 4.8 | - | IP20 | - | Complete device in housing | - | - | - | - | - | - | - | 0.25 - 0.4 | No | - | 400 - 400 | 0 | 0.09 | 0.4 | 10 | Magnetic | Rocker lever | - | Screw connection | - | No | No | - | Yes | - | 80 | - | 75 | - | 54 | ||
![]() SMCJ6.0A KYOCERA | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 399 | - | 520 | ||
![]() SMAJ8.0CA KYOCERA | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 399 | - | 520 | ||
![]() SMAJ58A KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMAJ | - | TVS Diodes | - | - | - | ||
![]() SMBJ400CA KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ6.5A KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |