- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Material | Base/Housing Material | Body Orientation | Brand | Contact Materials | Dimensions | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | Qualification | RoHS | Surge Energy Rating | Termination Method | Tolerance Voltage | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Wire Size | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Pitch | Technology | Depth | Resistor Type | Current Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Contact Gender | Housing Color | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Resistance Tolerance | Maximum DC Volts | Current - Surge | Clamping Current | Product | Peak Surge Current | Product Category | Strain Relief | Product Length | Max Varistor Voltage | Min Varistor Voltage | Diameter | Height | Length | Width | Thickness | REACH SVHC |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE09M02750KDD KYOCERA | In Stock | - | - | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 120 pF @ 1 kHz | 473 V | 7.4J | 387 V | 430 V | 275 V | - | - | - | 350 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VGAH322026Z570DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 3220 (8250 metric) | - | - | - | KYOCERA AVX | - | - | 1000 | - | KYOCERA AVX | + 150 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Non-Compliant | 13 J | - | - | TransGuard | - | - | - | 26 VDC | - | -55°C ~ 150°C (TJ) | MouseReel | VGAH | 10 % | - | - | Automotive | - | - | - | - | - | 0.015 uF | Varistors | - | - | - | - | - | 10 A | SMD/SMT | - | - | - | - | 1 | - | - | - | 57 V | - | - | - | 38.5 V | 13J | 31.5 V | 35 V | 23 V | - | 35 V | - | 26 V | 1.8 kA | - | MLV | 1.8 kA | Varistors | - | - | - | - | - | 2.5 mm | 8.2 mm | 5 mm | - | - | ||
![]() VGAH120616K390DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | KYOCERA AVX | - | - | 1000 | - | KYOCERA AVX | + 150 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Non-Compliant | 600 mJ | - | - | TransGuard | - | - | - | 16 VDC | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q200, TransGuard® | 10 % | - | - | Automotive | - | - | - | - | - | 1100 pF | Varistors | - | - | - | - | - | 1 A | SMD/SMT | - | - | - | - | 1 | - | - | - | 40 V | - | - | - | 26.95 V | 0.6J | 22.05 V | 24.5 V | 11 V | - | 24.5 V | - | 16 V | 200 A | - | MLV | 200 A | Varistors | - | - | - | - | - | 1.7 mm | 3.2 mm | 1.6 mm | - | - | ||
![]() VGAH222016Y400DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 2220 (5750 metric) | - | - | - | KYOCERA AVX | - | - | 1000 | - | KYOCERA AVX | + 150 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | 7.2 J | - | - | TransGuard | - | - | - | 16 VDC | - | -55°C ~ 150°C (TJ) | MouseReel | VGAH | 10 % | - | - | Automotive | - | - | - | - | - | 0.013 uF | Varistors | - | - | - | - | - | 10 A | SMD/SMT | - | - | - | - | 1 | - | - | - | 42 V | - | - | - | 26.95 V | 7.2J | 22.05 V | 24.5 V | 11 V | - | 24.5 V | - | 16 V | 1.5 kA | - | MLV | 1.5 kA | Varistors | - | - | - | - | - | 2.5 mm | 5.7 mm | 5 mm | - | - | ||
![]() VGAH222031Y650DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 2220 (5650M) | Metal | - | - | KYOCERA AVX | - | 5.7 x 5 x 2.5mm | 1000 | - | KYOCERA AVX | + 150 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | 9.6 J | - | - | TransGuard | - | - | - | 31 VDC | - | -55°C ~ 150°C (TJ) | MouseReel | VGAH | 10 % | - | - | Automotive | - | - | - | - | - | 6.1nF | Varistors | - | - | - | 5mm | - | 10 A | SMD/SMT | - | - | - | - | 1 | - | - | - | 65V | - | - | - | 42.9 V | 9.6J | 35.1 V | 39 V | 25 V | - | 39V | - | 31 V | 1.2 kA | - | MLV | 1.2 kA | Varistors | - | - | - | - | - | 2.5 mm | 5.7mm | 5 mm | 2.5mm | - | ||
![]() VC15PA0160KBA KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | KYOCERA AVX | - | - | 1250 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | MIL-PRF-39017 | Details | 5.8 J | - | - | Transguard | - | - | - | 16 VDC | - | -55°C ~ 125°C (TA) | MouseReel | - | 10 % | - | 100.0000 ppm/°C | Medium Power Multilayer Chip Varistor | 2.4 kOhm | - | - | - | - | 0.016 uF | Varistors | 0.25 W | - | - | - | High Reliability, MIL-PRF-39017 | - | SMD/SMT | - | - | - | - | 1 | - | - | - | 40 V | - | Varistors | 16000 pF @ 1 kHz | 26.95 V | 5.8J | 22.05 V | 24.5 V | 14 V | - | 27 V | 2 | 16 V | 1.2 kA | - | MLV | 1.2 kA | Varistors | - | 7.62 | - | - | - | 1.7 mm | 5.7 mm | 5 mm | - | - | ||
![]() VJ13MC0180KBA KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | KYOCERA AVX | - | - | 2000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | 1.5 J | - | 10 % | Transguard | 0.002646 oz | - | - | 24 VDC | - | -55 to 125 °C | MouseReel | MC | 10 % | - | 100.0000 ppm/°C | Multilayer Chip Varistor | 75 kOhm | - | - | - | - | 0.003 pF | Varistors | 0.25 W | - | Multi-Layer | - | High Reliability, MIL-PRF-39017 | 500 A | SMD/SMT | - | - | - | - | 1 | - | - | - | 45 V | - | Varistors | 2200 pF @ 1 kHz | 26.5 V | 1.5J | 21.5 V | 24 V | 13 V | Yes | 24 V | 2 | 18 V | 500 A | 10 A | MLV | 500 A | Varistors | - | 7.62 | - | - | - | 1.7 mm | 3.2 mm | 2.49 mm | - | - | ||
![]() VE17M03850K-- KYOCERA | In Stock | - | - | Tin | - | Through Hole | Disc 17mm | - | Polyamide 66 | Right Angle | - | Phosphor Bronze | - | - | - | - | - | KYOCERA AVX | - | Through Hole | - | Bulk | Obsolete | - | - | - | Solder | - | - | - | - | - | - | 30 to 12, 30 AWG | -40°C ~ 125°C (TA) | - | - | - | - | - | Terminal Block | - | - | - | 1 | Receptacle | - | - | - | 5.0800 mm | - | - | - | - | - | - | - | - | Green | 1 | - | - | - | - | - | - | 350 pF @ 1 kHz | 682 V | 42J | 558 V | 620 V | 385 V | - | - | - | 505 V | 4.5 kA | - | - | - | - | - | 35.2 mm | - | - | - | - | - | - | - | - | ||
![]() VC120618A400DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | KYOCERA AVX | - | - | 1000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 100 mJ | - | 10 % | TransGuard | 0.004133 oz | - | - | 18 VDC | - | -55 to 125 °C | MouseReel | TransGuard® | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | 350 pF | Varistors | - | - | Multi-Layer | - | - | - | SMD/SMT | - | - | - | - | 1 | - | - | - | 42 V | - | Varistors | 350 pF @ 1 kHz | 28.05 V | 0.1J | 22.95 V | 25.5 V | 13 V | - | 25.5 V | - | 18 V | 30 A | - | MLV | 30 A | Varistors | - | 3.2 mm | - | - | - | 1.02 mm | 3.2 mm | 1.6 mm | - | - | ||
![]() VGAS181216P390DP KYOCERA | In Stock | - | - | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | KYOCERA AVX | - | - | 1000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Compliant | 2.9 J | - | - | TransGuard | - | 11 V | 16 V | 16 VDC | - | -55°C ~ 125°C (TA) | Tape & Reel (TR) | TransGuard® | 10 % | - | - | Glass Encapsulated | - | 125 °C | -55 °C | - | - | 7 nF | Varistors | - | - | - | - | - | - | SMD/SMT | 4532 | 1812 | - | - | 1 | 11 V | 16 V | Wraparound | 40 V | 1 kA | Varistors | 7000 pF @ 1 kHz | 26.95 V | 2.9J | 22.05 V | 24.5 V | 11 V | Yes | 24.5 V | - | 16 V | 1 kA | - | MLV | 1 kA | Varistors | - | - | 26.95 V | 22.05 V | - | - | 4.5 mm | 3.2 mm | - | No SVHC | ||
![]() VCH4AG150R8MATWA KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | KYOCERA AVX | - | - | 10000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | 700 mJ | - | 20 % | AntennaGuard | - | - | - | 15 VDC | - | - | MouseReel | - | 20 % | - | - | Surface Mount | - | - | - | - | - | 0.8 pF | Varistors | - | - | Multi-Layer | - | - | - | SMD/SMT | - | - | - | - | 1 | - | - | - | 110 V | - | Varistors | 5800 pF @ 1 MHz | - | - | - | 125 V | - | Yes | 15 V | - | 15 V | - | - | MLV | - | Varistors | - | 1 mm | - | - | - | 0.35 mm | 1 mm | 0.5 mm | - | - | ||
![]() VE07M00250KDR KYOCERA | In Stock | - | - | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 660 pF @ 1 kHz | 43 V | 0.4J | 35 V | 39 V | 25 V | - | - | - | 31 V | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE13M00251KED KYOCERA | In Stock | - | - | - | - | Through Hole | Disc 13mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 230 pF @ 1 kHz | 429 V | 19J | 351 V | 390 V | 250 V | - | - | - | 320 V | 2.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MG052S09A200DM KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09P02750KDD KYOCERA | In Stock | - | - | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 120 pF @ 1 kHz | 473 V | 40J | 387 V | 430 V | 275 V | - | - | - | 350 V | 1.75 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09M00131KHE KYOCERA | In Stock | - | - | - | - | Through Hole | Disc 9mm | - | - | Straight | - | Beryllium Copper | - | - | 22-21 | - | - | KYOCERA AVX | - | Cable Mount | - | Tape & Reel (TR) | Obsolete | - | - | - | Crimp | - | - | - | - | - | - | - | -55 to 175 °C | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | SKT | - | 1 | - | - | - | - | - | - | 250 pF @ 1 kHz | 226 V | 4J | 184 V | 205 V | 130 V | - | - | - | 170 V | 1.2 kA | - | - | - | - | No | 36.07 mm | - | - | - | - | - | - | - | - | ||
![]() VE09M02750K KYOCERA | In Stock | - | - | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 120 pF @ 1 kHz | 473 V | 7.4J | 387 V | 430 V | 275 V | - | - | - | 350 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07M00500K-- KYOCERA | In Stock | - | - | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 300 pF @ 1 kHz | 91 V | 0.6J | 73 V | 82 V | 50 V | - | - | - | 65 V | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE17M00140K-- KYOCERA | In Stock | - | - | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 4000 pF @ 1 kHz | 24.2 V | 2.6J | 19.8 V | 22 V | 14 V | - | - | - | 18 V | 1 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07P00151KDD KYOCERA | In Stock | - | - | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 80 pF @ 1 kHz | 264 V | 10.5J | 216 V | 240 V | 150 V | - | - | - | 200 V | 800 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - |