- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Material | Base Product Number | Body Orientation | Brand | Capacitance Value | Contact Materials | Dimensions | Direction Type | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of CPU Cores | Package | Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Supplier Package | Surge Energy Rating | Termination Method | Tolerance Voltage | Touch Technology | Tradename | Typical Contrast Ratio | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Subcategory | Power Rating | Technology | Depth | Resistor Type | Current Rating | Pin Count | Termination Style | Contact Gender | Configuration | Number of Circuits | Viewing Angle | Clamping Voltage | Test Current | Resolution | Product Type | Capacitance @ Frequency | Display Type | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Resistance Tolerance | Ethernet | USB | Maximum DC Volts | Current - Surge | Clamping Current | SATA | Video Outputs | Product | Features | Peak Surge Current | Input Voltage | Product Category | Strain Relief | Product Length | Product Width | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE17M00141K KYOCERA | In Stock | - | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 930 pF @ 1 kHz | - | 242 V | 26.5J | 198 V | 220 V | 140 V | - | - | - | - | - | 180 V | 4.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VGAH322026Z570DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 3220 (8250 metric) | - | - | - | KYOCERA AVX | - | - | - | - | 1000 | - | KYOCERA AVX | + 150 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Non-Compliant | - | 13 J | - | - | - | TransGuard | - | - | 26 VDC | -55°C ~ 150°C (TJ) | MouseReel | VGAH | 10 % | - | Automotive | - | - | 0.015 uF | Varistors | - | - | - | - | 10 A | - | SMD/SMT | - | - | 1 | - | 57 V | - | - | - | - | - | 38.5 V | 13J | 31.5 V | 35 V | 23 V | - | 35 V | - | - | - | 26 V | 1.8 kA | - | - | - | MLV | - | 1.8 kA | - | Varistors | - | - | - | - | 2.5 mm | 8.2 mm | 5 mm | - | ||
![]() VGAH120616K390DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | KYOCERA AVX | - | - | - | - | 1000 | - | KYOCERA AVX | + 150 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Non-Compliant | - | 600 mJ | - | - | - | TransGuard | - | - | 16 VDC | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q200, TransGuard® | 10 % | - | Automotive | - | - | 1100 pF | Varistors | - | - | - | - | 1 A | - | SMD/SMT | - | - | 1 | - | 40 V | - | - | - | - | - | 26.95 V | 0.6J | 22.05 V | 24.5 V | 11 V | - | 24.5 V | - | - | - | 16 V | 200 A | - | - | - | MLV | - | 200 A | - | Varistors | - | - | - | - | 1.7 mm | 3.2 mm | 1.6 mm | - | ||
![]() VGAH222016Y400DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 2220 (5750 metric) | - | - | - | KYOCERA AVX | - | - | - | - | 1000 | - | KYOCERA AVX | + 150 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | - | 7.2 J | - | - | - | TransGuard | - | - | 16 VDC | -55°C ~ 150°C (TJ) | MouseReel | VGAH | 10 % | - | Automotive | - | - | 0.013 uF | Varistors | - | - | - | - | 10 A | - | SMD/SMT | - | - | 1 | - | 42 V | - | - | - | - | - | 26.95 V | 7.2J | 22.05 V | 24.5 V | 11 V | - | 24.5 V | - | - | - | 16 V | 1.5 kA | - | - | - | MLV | - | 1.5 kA | - | Varistors | - | - | - | - | 2.5 mm | 5.7 mm | 5 mm | - | ||
![]() VGAH222031Y650DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 2220 (5650M) | Metal | - | - | KYOCERA AVX | - | - | 5.7 x 5 x 2.5mm | - | 1000 | - | KYOCERA AVX | + 150 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | - | 9.6 J | - | - | - | TransGuard | - | - | 31 VDC | -55°C ~ 150°C (TJ) | MouseReel | VGAH | 10 % | - | Automotive | - | - | 6.1nF | Varistors | - | - | 5mm | - | 10 A | - | SMD/SMT | - | - | 1 | - | 65V | - | - | - | - | - | 42.9 V | 9.6J | 35.1 V | 39 V | 25 V | - | 39V | - | - | - | 31 V | 1.2 kA | - | - | - | MLV | - | 1.2 kA | - | Varistors | - | - | - | - | 2.5 mm | 5.7mm | 5 mm | 2.5mm | ||
![]() VC120626F540DP KYOCERA | In Stock | - | - | - | - | 1206 (3216 metric) | - | - | - | KYOCERA AVX | - | - | - | - | 1000 | - | KYOCERA AVX | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | Details | - | 700 mJ | - | 10 % | - | TransGuard | - | 0.016491 oz | 26 VDC | -55 to 125 °C | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | 600 pF | Varistors | - | Multi-Layer | - | - | - | - | SMD/SMT | - | - | - | - | 54 V | - | - | Varistors | - | - | - | - | - | - | - | - | 33 V | - | - | - | - | - | - | - | - | MLV | - | 200 A | - | Varistors | - | 3.2 mm | - | - | 1.02 mm | 3.2 mm | 1.6 mm | - | ||
![]() VG181285U161DP KYOCERA | In Stock | - | - | - | Surface Mount | 1812 (4532 Metric) | - | - | - | KYOCERA AVX | - | - | - | - | 1000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 4.5 J | - | - | - | TransGuard | - | - | 85 VDC | -55°C ~ 125°C (TA) | MouseReel | TransGuard® | 10 % | - | Glass Encapsulated | - | - | 500 pF | Varistors | - | - | - | - | - | - | SMD/SMT | - | - | 1 | - | 165 V | - | - | Varistors | 500 pF @ 1 kHz | - | 110 V | 4.5J | 90 V | 100 V | 60 V | - | 100 V | - | - | - | 85 V | 400 A | - | - | - | MLV | - | 400 A | - | Varistors | - | - | - | - | - | 4.5 mm | 3.2 mm | - | ||
![]() VC120642L800RP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | KYOCERA AVX | - | - | - | - | 2000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | - | Active | - | Details | - | 800 mJ | - | - | - | TransGuard | - | - | 42 VDC | -55°C ~ 125°C (TA) | MouseReel | TransGuard® | - | - | - | - | - | 600 pF | Varistors | - | - | - | - | - | - | SMD/SMT | - | - | 1 | - | 80 V | - | - | Varistors | 600 pF @ 1 kHz | - | 56.1 V | 0.8J | 45.9 V | 51 V | 32 V | - | 51 V | - | - | - | 42 V | 180 A | - | - | - | MLV | - | 180 A | - | Varistors | - | - | - | - | - | - | - | - | ||
![]() VA100005A150BL KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | Active | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCAS120634N770RP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | KYOCERA AVX | - | - | - | Uni-Directional | 2000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Surface Mount | PCB Mount | - | Tape & Reel (TR) | 400 W | Active | AEC-Q200 | Details | SMA | 1.1 J | - | - | - | TransGuard | - | - | 34 VDC | -65 to 150 °C | MouseReel | Automotive, AEC-Q200, FLEXITERM® | - | - | Multilayer Varistors for Automotive Applications | - | - | 400 pF | Varistors | - | - | - | - | - | 2 | SMD/SMT | - | Single | 1 | - | 77 V | 1 mA | - | - | 400 pF @ 1 kHz | - | 51.7 V | 1.1J | 42.3 V | 47 V | 30 V | No | 47 V | - | - | - | 34 V | 200 A | - | - | - | MLV | - | 200 A | - | Varistors | - | - | - | - | 1.02 mm | 3.2 mm | 1.6 mm | - | ||
![]() VC060305A150RP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | Ceramic | - | - | KYOCERA AVX | - | - | 1.6 x 0.8 x 0.9mm | - | 4000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 100 mJ | - | 20 % | - | TransGuard | - | 0.004191 oz | 5.6 VDC | -55 to 125 °C | MouseReel | TransGuard® | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | 750 pF | Varistors | - | Multi-Layer | 0.8mm | - | - | - | SMD/SMT | - | - | 1 | - | 18V | - | - | Varistors | 750 pF @ 1 kHz | - | 10.2 V | 0.1J | 6.8 V | 8.5 V | 4 V | - | 8.5 V | - | - | - | 5.6 V | 30 A | 1A | - | - | MLV | - | 30 A | - | Varistors | - | 1.6 mm | - | - | 0.9 mm | 1.6mm | 0.8 mm | - | ||
![]() VCAS080518C400RP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | KYOCERA AVX | - | - | - | - | 4000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | - | 300 mJ | - | - | - | TransGuard | - | - | 18 VDC | -55°C ~ 125°C (TA) | MouseReel | TransGuard® | 10 % | - | Multilayer Varistors for Automotive Applications | - | - | 550 pF | Varistors | - | - | - | - | - | - | SMD/SMT | - | - | 1 | - | 42 V | - | - | Varistors | 550 pF @ 1 kHz | - | 28.05 V | 0.3J | 22.95 V | 25.5 V | 13 V | - | 25.5 V | - | - | - | 18 V | 120 A | - | - | - | MLV | - | 120 A | - | Varistors | - | - | - | - | 1.02 mm | 2.01 mm | 1.25 mm | - | ||
![]() VC120603A100DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 1206 (3216 metric) | - | - | - | KYOCERA AVX | 0.0013 pF | - | - | - | 1000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 100 mJ | - | 20 % | - | TransGuard | - | - | 3.3 VDC | -55 to 125 °C | MouseReel | VC | - | 50 ppm/°C | Multilayer Ceramic Transient Voltage Suppressors | 30 mOhm | - | 0.0013 pF | Varistors | 0.5 W | Multi-Layer | - | Current Sense | - | - | SMD/SMT | - | - | 1 | - | 12 V | - | - | Varistors | 1250 pF @ 1 kHz | - | 6 V | 0.1J | 4 V | 5 V | 2.3 V | - | 5 V | 1 | - | - | 3.3 V | 40 A | - | - | - | MLV | - | 40 A | - | Varistors | - | 3.05 | 1.55 | - | 1.02 mm | 3.2 mm | 1.6 mm | - | ||
![]() CANAT04DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0612 (1632 Metric) | - | CANAT | - | - | - | - | - | - | - | - | - | + 150 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | 15 mJ | - | - | - | - | - | - | 18 VDC | -55°C ~ 150°C (TA) | - | - | - | - | - | - | - | 22 pF | Varistors | - | - | - | - | - | - | SMD/SMT | - | - | 4 | - | 22 V | - | - | Varistors | 22 pF @ 1 kHz | - | - | 0.015J | - | 100 V | 14 V | - | 100 V | - | - | - | 18 V | 4 A | - | - | - | MLV | - | 4 A | - | - | - | - | - | - | - | 1.6 mm | - | - | ||
![]() VC120618A400RP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | KYOCERA AVX | - | - | - | - | 4000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | 4 | Tape & Reel (TR) | - | Active | - | Details | - | 100 mJ | - | 10 % | Resistive | TransGuard | 700:1 | - | 18 VDC | 0 to 50 °C | Reel | TransGuard® | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | 350 pF | Varistors | - | Multi-Layer | - | - | - | - | SMD/SMT | - | - | 1 | 80/70 ° | 42 V | - | 1024x768 Pixels | Varistors | 350 pF @ 1 kHz | TFT LED | 28.05 V | 0.1J | 22.95 V | 25.5 V | 13 V | - | 25.5 V | - | Two 10/100/1000 | 4 USB3.0 | 18 V | 30 A | - | 1 SATA/1 mSATA | 1 HDMI/1 VGA | MLV | - | 30 A | 9 to 32 Vdc | Varistors | - | 3.2 mm | - | - | 1.02 mm | 3.2 mm | 1.6 mm | - | ||
![]() MG052S09A200DP KYOCERA | In Stock | - | - | - | - | 0508 (1220 metric) | - | - | - | KYOCERA AVX | - | - | - | - | 1000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | - | Active | - | Details | - | 100 mJ | - | 15 % | - | MultiGuard | - | - | 9 VDC | -55 to 125 °C | MouseReel | * | - | - | Surface Mount | - | - | 550 pF | Varistors | - | Multi-Layer | - | - | 30 A | - | SMD/SMT | - | - | - | - | 22 V | - | - | Varistors | - | - | - | - | - | - | - | Yes | 12.7 V | - | - | - | - | - | 1 A | - | - | MLV | - | 30 A | - | Varistors | - | 1.25 mm | - | - | 1.02 mm | 1.25 mm | - | - | ||
![]() MAV0040WP KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | - | - | - | KYOCERA AVX | - | - | - | - | 10000 | - | KYOCERA AVX | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | AEC-Q200 | Details | - | 20 mJ | - | - | - | TransGuard | - | 0.003826 oz | 70 VDC | - | MouseReel | MAV | - | - | - | - | - | 6 pF | Varistors | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 225 V | - | - | Varistors | - | - | - | - | - | - | - | - | 120 V | - | - | - | - | - | - | - | - | MLV | - | 1 A | - | Varistors | - | - | - | - | - | - | 0.5 mm | - | ||
![]() VA10LC18A500RL KYOCERA | In Stock | - | - | Gold | - | - | - | - | Straight | KYOCERA AVX | - | - | - | - | 3000 | 23-35 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Wall Mount | PCB Mount | - | Tape & Reel (TR) | - | Active | - | Details | - | 100 mJ | Crimp | - | - | TransGuard | - | - | 18 VDC | -65 to 200 °C | MouseReel | * | - | - | Multilayer Ceramic Transient Voltage Suppressors StaticGuard | - | Receptacle | 200 pF | Varistors | - | - | - | - | - | - | Axial | Socket | - | - | - | 50 V | - | - | Varistors | - | - | - | - | - | - | - | - | 40 V | - | - | - | - | - | - | - | - | MLV | - | 30 uA | - | Varistors | No | 32.77 mm | - | - | - | - | - | - | ||
![]() VE09P02750KDD KYOCERA | In Stock | - | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 120 pF @ 1 kHz | - | 473 V | 40J | 387 V | 430 V | 275 V | - | - | - | - | - | 350 V | 1.75 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09M00131KHE KYOCERA | In Stock | - | - | - | Through Hole | Disc 9mm | - | - | Straight | - | - | Beryllium Copper | - | - | - | 22-21 | - | - | KYOCERA AVX | - | Cable Mount | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | Crimp | - | - | - | - | - | - | -55 to 175 °C | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | SKT | - | 1 | - | - | - | - | - | 250 pF @ 1 kHz | - | 226 V | 4J | 184 V | 205 V | 130 V | - | - | - | - | - | 170 V | 1.2 kA | - | - | - | - | - | - | - | - | No | 36.07 mm | - | - | - | - | - | - |