- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Body Orientation | Brand | Contact Materials | Dimensions | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | Qualification | RoHS | Surge Energy Rating | Termination Method | Tradename | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Subcategory | Power Rating | Depth | Resistor Type | Current Rating | Termination Style | Contact Gender | Number of Circuits | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Resistance Tolerance | Maximum DC Volts | Current - Surge | Product | Peak Surge Current | Product Category | Strain Relief | Product Length | Product Width | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE24M01750K KYOCERA | In Stock | - | - | Through Hole | Disc 24mm | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 2000 pF @ 1 kHz | 297 V | 56J | 243 V | 270 V | 175 V | - | - | 225 V | 6.5 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09M00301KDD KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 100 pF @ 1 kHz | 517 V | 7.5J | 423 V | 470 V | 300 V | - | - | 385 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07M00140K-- KYOCERA | In Stock | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1050 pF @ 1 kHz | 24.2 V | 0.2J | 19.8 V | 22 V | 14 V | - | - | 18 V | 100 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE17M00350K-- KYOCERA | In Stock | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 3100 pF @ 1 kHz | 62 V | 8J | 50 V | 56 V | 35 V | - | - | 45 V | 1 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09P01750K KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | 25 ppm/°C | - | 909 Ohm | - | - | - | 0.0625 W | - | Automotive | - | - | - | 1 | - | - | 190 pF @ 1 kHz | 297 V | 24J | 243 V | 270 V | 175 V | - | 0.25 | 225 V | 1.75 kA | - | - | - | - | 1 | 0.5 | - | - | - | - | - | ||
![]() VE17M00250K-- KYOCERA | In Stock | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 4600 pF @ 1 kHz | 43 V | 5J | 35 V | 39 V | 25 V | - | - | 31 V | 1 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE13M00350K-- KYOCERA | In Stock | - | - | Through Hole | Disc 13mm | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1900 pF @ 1 kHz | 62 V | 4.4J | 50 V | 56 V | 35 V | - | - | 45 V | 500 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MG052S09A200DM KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09P02750KDD KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 120 pF @ 1 kHz | 473 V | 40J | 387 V | 430 V | 275 V | - | - | 350 V | 1.75 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09M00131KHE KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | Straight | - | Beryllium Copper | - | - | 22-21 | - | - | KYOCERA AVX | - | Cable Mount | - | Tape & Reel (TR) | Obsolete | - | - | - | Crimp | - | - | -55 to 175 °C | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | SKT | 1 | - | - | 250 pF @ 1 kHz | 226 V | 4J | 184 V | 205 V | 130 V | - | - | 170 V | 1.2 kA | - | - | - | No | 36.07 mm | - | - | - | - | - | - | ||
![]() VE09M02750K KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 120 pF @ 1 kHz | 473 V | 7.4J | 387 V | 430 V | 275 V | - | - | 350 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07M00500K-- KYOCERA | In Stock | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 300 pF @ 1 kHz | 91 V | 0.6J | 73 V | 82 V | 50 V | - | - | 65 V | 400 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE17M00140K-- KYOCERA | In Stock | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 4000 pF @ 1 kHz | 24.2 V | 2.6J | 19.8 V | 22 V | 14 V | - | - | 18 V | 1 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07P00151KDD KYOCERA | In Stock | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 80 pF @ 1 kHz | 264 V | 10.5J | 216 V | 240 V | 150 V | - | - | 200 V | 800 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCAS120614A300DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | KYOCERA AVX | - | - | 1000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 100 mJ | - | TransGuard | 14 VDC | -55°C ~ 125°C (TA) | MouseReel | TransGuard® | - | - | Multilayer Varistors for Automotive Applications | - | - | 600 pF | Varistors | - | - | - | - | SMD/SMT | - | 1 | 32 V | Varistors | 600 pF @ 1 kHz | 20.72 V | 0.1J | 16.28 V | 18.5 V | 10 V | 18.5 V | - | 14 V | 40 A | MLV | 40 A | Varistors | - | - | - | - | 1 mm | 3.2 mm | 1.6 mm | - | ||
![]() VGAS120618D400DP KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 metric) | - | - | KYOCERA AVX | - | - | 1000 | - | Name Brand Replacements™ | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | 400 mJ | - | TransGuard | 18 VDC | -55°C ~ 125°C (TA) | MouseReel | VGAS | 10 % | - | Glass Encapsulated | - | - | 1200 pF | Varistors | - | - | - | - | SMD/SMT | - | 1 | 42 V | Varistors | 1200 pF @ 1 kHz | 28.05 V | 0.4J | 22.95 V | 25.5 V | 13 V | 25.5 V | - | 18 V | 150 A | MLV | 150 A | Varistors | - | - | - | - | - | 3.2 mm | 1.6 mm | - | ||
![]() VG181226P570DP KYOCERA | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | KYOCERA AVX | - | - | 1000 | - | ABB | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 3 J | - | TransGuard | 26 VDC | -55°C ~ 125°C (TA) | MouseReel | TransGuard® | 10 % | - | Glass Encapsulated | - | - | 3000 pF | Varistors | - | - | - | - | SMD/SMT | - | 1 | 57 V | Varistors | 3000 pF @ 1 kHz | 38.5 V | 3J | 31.5 V | 35 V | 23 V | 35 V | - | 26 V | 600 A | MLV | 600 A | Varistors | - | - | - | - | - | 4.5 mm | 3.2 mm | - | ||
![]() VLAS120616E350DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | Metal | - | - | - | 2.01 x 1.25 x 1.02mm | - | - | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 500 mJ | - | - | 16 VDC | -55°C ~ 125°C (TA) | - | Automotive, AEC-Q200, TransGuard® | - | - | - | - | - | 1.4nF | Varistors | - | 1.25mm | - | - | SMD/SMT | - | 1 | 35V | - | - | 21.84 V | 0.5J | 17.16 V | 19.5 V | 11 V | 11 V ac, 16 V dc | - | 16 V | 200 A | MLV | 200 A | - | - | - | - | - | 1.02 mm | 2.01mm | 1.6 mm | 1.02mm | ||
![]() VLAS121016J350DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | Metal | - | KYOCERA AVX | - | 2.01 x 1.25 x 1.02mm | 1000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | 1.6 J | - | TransGuard | 16 VDC | -55°C ~ 125°C (TA) | MouseReel | Automotive, AEC-Q200, TransGuard® | - | - | - | - | - | 5nF | Varistors | - | 1.25mm | - | - | SMD/SMT | - | 1 | 35V | - | 5000 pF @ 1 kHz | 21.84 V | 1.6J | 17.16 V | 19.5 V | 11 V | 11 V ac, 16 V dc | - | 16 V | 500 A | MLV | 500 A | Varistors | - | - | - | - | 1.7 mm | 2.01mm | 2.49 mm | 1.02mm | ||
![]() VGAH322026Z570DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 3220 (8250 metric) | - | - | KYOCERA AVX | - | - | 1000 | - | KYOCERA AVX | + 150 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Non-Compliant | 13 J | - | TransGuard | 26 VDC | -55°C ~ 150°C (TJ) | MouseReel | VGAH | 10 % | - | Automotive | - | - | 0.015 uF | Varistors | - | - | - | 10 A | SMD/SMT | - | 1 | 57 V | - | - | 38.5 V | 13J | 31.5 V | 35 V | 23 V | 35 V | - | 26 V | 1.8 kA | MLV | 1.8 kA | Varistors | - | - | - | - | 2.5 mm | 8.2 mm | 5 mm | - |