- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Material - Insulation | Terminal Screw Material | Base Product Number | Brand | Capacitance Value | Contact Finish Mating | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Primary Material | Product Status | Qualification | RoHS | Supplier Package | Surge Energy Rating | Tolerance Voltage | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Power (Watts) | Capacitance | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Technology | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Wire Gauge | Note | Number of Circuits | Load Capacitance | Operating Mode | Shell Size, MIL | Lead Style | Frequency Tolerance | Clamping Voltage | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Product Type | Includes | Terminal Screw Finish | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Number of Wire Entries | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Product Length | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MG064S09A200DP KYOCERA | In Stock | - | - | Free Hanging (In-Line) | 0612 (1632 metric) | - | Circular | Aluminum | - | - | - | - | D38999/26WE | KYOCERA AVX | - | - | 20 | 1000 | KYOCERA AVX | + 125 C | Amphenol Aerospace Operations | - 55 C | PCB Mount | Bulk | - | Active | - | Details | - | 100 mJ | 15 % | MultiGuard | - | 9 VDC | - | -65°C ~ 175°C | MouseReel | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Plug Housing | For Male Pins | - | 26 | - | - | - | - | 550 pF | Threaded | Varistors | Crimp | - | - | Multi-Layer | A | Shielded | Environment Resistant | 30 A | - | - | Cadmium | - | 17-26 | SMD/SMT | Olive Drab | - | - | - | Contacts Not Included | 4 | - | - | E | - | - | 22 V | - | - | - | - | Varistors | - | - | 550 pF @ 1 MHz | 14.61 V | 0.1J | 10.8 V | 12.7 V | - | 6.4 V | Yes | 12.7 V | 9 V | 30 A | 1 A | MLV | Coupling Nut, Self Locking | 30 A | Varistors | 1.6 mm | - | 1.22 mm | - | 1.6 mm | - | - | - | - | ||
![]() CAN0001RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | - | - | - | - | - | CAN00 | KYOCERA AVX | - | - | - | 4000 | KYOCERA AVX | + 125 C | PEI-Genesis | - 55 C | PCB Mount | Bulk | - | Active | AEC-Q200 | Details | - | 15 mJ | - | TransGuard | 0.002744 oz | 18 VDC | - | -55 to 125 °C | MouseReel | * | - | - | - | - | - | - | CAN Bus Varistor | - | - | - | - | - | - | 22 pF | - | Varistors | - | - | - | Multi-Layer | - | - | - | 4 A | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | 225 V | - | - | - | - | Varistors | - | - | 22 pF @ 1 MHz | - | 0.015J | - | 120 V | - | 14 V | Yes | 120 V | 18 V | 4 A | 1 A | MLV | - | 4 A | Varistors | 1.6 mm | - | - | - | 1 mm | - | - | - | - | ||
![]() VCAS080526A580RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | RN731J | KYOCERA AVX | - | - | - | 4000 | KYOCERA AVX | + 125 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | - | Obsolete | AEC-Q200 | Details | - | 100 mJ | - | TransGuard | - | 26 VDC | - | -55°C ~ 155°C | MouseReel | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±25ppm/°C | - | Multilayer Varistors for Automotive Applications | 57.6 kOhms | - | Thin Film | - | - | 0.063W, 1/16W | 120 pF | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | 60 V | - | - | - | - | Varistors | - | - | 120 pF @ 1 kHz | 37.95 V | 0.1J | 31.05 V | 34.5 V | - | 18 V | - | 34.5 V | 26 V | 30 A | - | MLV | Moisture Resistant | 30 A | Varistors | - | - | 1.02 mm | 0.022 (0.55mm) | 2.01 mm | 1.25 mm | - | - | - | ||
![]() VC121048G101RP KYOCERA | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 2000 | KYOCERA AVX | + 125 C | Suntsu Electronics, Inc. | - 55 C | PCB Mount | Bulk | - | Active | - | Details | - | 900 mJ | - | TransGuard | - | 48 VDC | - | 0°C ~ 70°C | MouseReel | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 450 pF | - | Varistors | - | - | - | - | - | - | - | 15 A | 13 MHz | ±25ppm | - | - | - | SMD/SMT | - | 100 Ohms | - | - | - | 1 | 21pF | Fundamental | - | - | ±25ppm | 100 V | - | - | - | - | Varistors | - | - | 500 pF @ 1 kHz | 68.2 V | 0.9J | 55.8 V | 62 V | - | 34 V | - | 62 V | 48 V | 220 A | - | MLV | - | 220 A | Varistors | - | - | 1.7 mm | 0.031 (0.80mm) | 3.2 mm | 2.49 mm | - | - | - | ||
![]() VCAS121048H101RP KYOCERA | In Stock | - | - | Through Hole | 1210 (3225 metric) | - | - | - | - | - | Thermoplastic | Steel | YK313 | KYOCERA AVX | - | - | - | 2000 | KYOCERA AVX | + 125 C | Amphenol Anytek | - 55 C | PCB Mount | Bulk | - | Active | AEC-Q200 | Details | - | 1.2 J | - | TransGuard | - | 48 VDC | 250V | -40°C ~ 115°C | MouseReel | YK313 | - | 10 % | - | - | - | - | Multilayer Varistors for Automotive Applications | - | - | - | Black | 1 | - | 500 pF | - | Varistors | - | 15A | 0.300 (7.62mm) | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 16-22 AWG | - | 22 | - | - | - | - | - | 100 V | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | Varistors | - | Zinc | - | - | - | - | - | 22 | - | - | 62 V | - | - | - | MLV | - | 250 A | Varistors | - | - | 1.7 mm | - | 3.2 mm | 2.49 mm | - | UL94 V-0 | - | ||
![]() VA100005D150DL KYOCERA | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 1000 | KYOCERA AVX | + 125 C | PEI-Genesis | - 55 C | PCB Mount | Bulk | - | Active | - | Details | - | 100 mJ | 20 % | TransGuard | 0.027539 oz | 5.6 VDC | - | -55 to 125 °C | MouseReel | * | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 0.0028 pF | - | Varistors | - | - | - | Multi-Layer | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 1 | - | - | - | Axial Leaded | - | 18 V | - | - | - | - | Varistors | - | - | 2800 pF @ 1 kHz | 10.2 V | 0.4J | 6.8 V | 8.5 V | - | 4 V | Yes | 8.5 V | 5.6 V | 150 A | 1 A | MLV | - | 150 A | Varistors | 4.32 mm | 2.54 mm | - | - | 4.32 mm | - | - | - | - | ||
![]() VC120631M650RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 2000 | KYOCERA AVX | + 125 C | PEI-Genesis | - 55 C | PCB Mount | Bulk | - | Active | - | Details | - | 1 J | 10 % | TransGuard | 0.002834 oz | 31 VDC | - | -55 to 125 °C | MouseReel | * | - | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | - | 500 pF | - | Varistors | - | - | - | Multi-Layer | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | 65 V | - | - | - | - | Varistors | - | - | 500 pF @ 1 kHz | 42.9 V | 1J | 35.1 V | 39 V | - | 25 V | - | 39 V | 31 V | 200 A | - | MLV | - | 200 A | Varistors | 3.2 mm | - | 1.02 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() VJ13MC0300KBA KYOCERA | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | KYOCERA AVX | 0.001 pF | - | - | 2000 | KYOCERA AVX | + 125 C | Suntsu Electronics, Inc. | - 55 C | PCB Mount | Bulk | - | Active | AEC-Q200 | Details | - | 900 mJ | 10 % | Transguard | 0.003885 oz | 30 VDC | - | -20°C ~ 70°C | MouseReel | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 % | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 0.001 pF | - | Varistors | - | - | - | Multi-Layer | - | - | - | - | 16.384 MHz | ±25ppm | - | - | - | SMD/SMT | - | 200 Ohms | - | - | - | 1 | 16pF | Fundamental | - | - | ±25ppm | 73 V | - | - | - | - | Varistors | - | - | 1000 pF @ 1 kHz | 43 V | 0.9J | 35 V | 39 V | - | 21 V | Yes | 39 V | 30 V | 220 A | 10 A | MLV | - | 220 A | Varistors | 3.2 mm | - | 1.7 mm | 0.020 (0.50mm) | 3.2 mm | 2.49 mm | - | - | - | ||
![]() VC120648D101RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 2512 (6332 Metric) | - | - | - | 2512 | - | - | - | - | KYOCERA AVX | 225 pF | - | - | 4000 | KYOCERA AVX | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | - | Active | - | Details | - | 400 mJ | 10 % | TransGuard | 0.003347 oz | 48 VDC | - | -55°C ~ 155°C | MouseReel | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | 2 | - | ±100ppm/°C | - | Multilayer Ceramic Transient Voltage Suppressors | 210 Ohms | - | Thick Film | - | - | 1W | 225 pF | - | Varistors | - | - | - | Multi-Layer | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | 100 V | - | - | - | - | Varistors | - | - | 225 pF @ 1 kHz | 68.2 V | 0.4J | 55.8 V | 62 V | - | 34 V | - | 62 V | 48 V | 100 A | - | MLV | - | 100 A | Varistors | 3.2 mm | - | - | 0.028 (0.70mm) | 3.2 mm | 1.6 mm | - | - | - | ||
![]() VC120603D100RP KYOCERA | In Stock | - | - | Free Hanging (In-Line) | 1206 (3216 Metric) | - | - | Aluminum Alloy | - | - | - | - | MS3106E24 | KYOCERA AVX | - | Silver | - | 4000 | KYOCERA AVX | + 125 C | ITT Cannon, LLC | - 55 C | PCB Mount | Bulk | Metal | Active | - | Details | - | 400 mJ | 20 % | TransGuard | - | 3.3 VDC | 900VAC, 1250VDC | -55°C ~ 125°C | MouseReel | Military, MIL-DTL-5015, MS | - | - | - | Solder Cup | - | Plug, Male Pins | Multilayer Ceramic Transient Voltage Suppressors | - | 7 | - | Olive Drab | - | - | 0.0047 pF | Threaded | Varistors | - | 41A | - | Multi-Layer | N (Normal) | - | Environment Resistant | - | - | - | Olive Drab Cadmium | - | 24-2 | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | 12 V | - | - | - | - | Varistors | - | - | 4700 pF @ 1 kHz | 6 V | 0.4J | 4 V | 5 V | - | 2.3 V | - | 5 V | 3.3 V | 150 A | - | MLV | Cable Clamp, Coupling Nut | 150 A | Varistors | 3.2 mm | - | 1.02 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() VC15MA0160KBA KYOCERA | In Stock | - | - | Surface Mount, MLCV | 2220 (5750 metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 1250 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Bulk | - | Active | - | Details | - | 5.8 J | - | Transguard | 0.010130 oz | 24.5 VDC | - | -55°C ~ 125°C (TA) | MouseReel | * | - | 10 % | - | - | - | - | Multilayer Chip Varistor | - | - | - | - | - | - | 0.011 uF | - | Varistors | - | - | - | - | - | - | - | 1.2 A | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | 40 V | - | - | - | - | Varistors | - | - | 11000 pF @ 1 kHz | 26.95 V | 5.8J | 22.05 V | 24.5 V | - | 14 V | - | 27 V | 16 V | 1.2 kA | - | MLV | - | 1.2 kA | Varistors | - | - | 1.7 mm | - | 5.7 mm | 5 mm | - | - | - | ||
![]() VC080526A580RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | 120 pF | - | - | 4000 | KYOCERA AVX | + 125 C | PEI-Genesis | - 55 C | PCB Mount | Bulk | - | Active | - | Details | - | 100 mJ | 10 % | TransGuard | - | 26 VDC | - | -55 to 125 °C | MouseReel | * | - | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | - | 120 pF | - | Varistors | - | - | - | Multi-Layer | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | 60 V | - | - | - | - | Varistors | - | - | 120 pF @ 1 kHz | 37.95 V | 0.1J | 31.05 V | 34.5 V | - | 18 V | - | 34.5 V | 26 V | 30 A | - | MLV | - | 30 A | Varistors | 2.01 mm | - | 1.02 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() VE17P00251K KYOCERA | In Stock | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 pF @ 1 kHz | 429 V | 140J | 351 V | 390 V | - | 250 V | - | - | 320 V | 6 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCAS080509A200DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | 0805 | 100 mJ | 15 % | TransGuard | - | 9 VDC | - | -55 to 125 °C | MouseReel | VCAS | - | - | - | - | - | - | Multilayer Varistors for Automotive Applications | - | - | - | - | - | - | 750 pF | - | Varistors | - | - | - | Multi-Layer | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | Wraparound | - | 22 V | - | - | - | - | Varistors | - | - | 750 pF @ 1 kHz | 14.61 V | 0.1J | 10.8 V | 12.7 V | - | 6.4 V | - | 12.7 V | 9 V | 40 A | - | MLV | - | 40 A | Varistors | 2.01 mm | - | 1 mm | - | 2 mm | 1.2 mm | - | - | - | ||
![]() VC121030H620TP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1210 (3225 metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 10000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | - | Active | - | Details | - | 1.2 J | 10 % | TransGuard | - | 30 VDC | - | -55 to 125 °C | Reel | VC | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0019 pF | - | Varistors | - | - | - | Multi-Layer | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | 67 V | - | - | - | - | Varistors | - | - | 1850 pF @ 1 MHz | 45.1 V | 1.2J | 36.9 V | 41 V | - | 21 V | - | 41 V | 30 V | 280 A | - | MLV | - | 220 A | Varistors | 3.2 mm | - | - | - | - | - | - | - | - | ||
![]() VC121030S620DP KYOCERA | In Stock | - | - | - | 1210 (3225 metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | - | Active | - | Details | - | 2 J | - | TransGuard | 0.004806 oz | 30 VDC | - | - | MouseReel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 pF | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 67 V | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLV | - | 300 A | Varistors | - | - | 1.7 mm | - | 3.2 mm | 2.49 mm | - | - | - | ||
![]() VJ32M00301KBA KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAN0007DP KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC020105T101WP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0201 (0603 metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 10000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | - | Active | - | Details | - | 10 mJ | - | Transguard | - | 5.6 VDC | - | -55°C ~ 125°C (TA) | MouseReel | VC | - | 30 % | - | - | - | - | Multilayer Varistors | - | - | - | - | - | - | 100 pF | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | 35 V | - | - | - | - | Varistors | - | - | 100 pF @ 1 kHz | 15.6 V | 0.01J | 10 V | 12.8 V | - | 4 V | - | 15.5 V | 5.6 V | 5 A | - | MLV | - | 5 A | Varistors | - | - | 0.33 mm | - | 0.6 mm | 0.3 mm | - | - | - | ||
![]() VC060305A150TP KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 10000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | - | Active | - | Details | - | 100 mJ | 20 % | TransGuard | - | 5.6 VDC | - | -55 to 125 °C | MouseReel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 pF | - | Varistors | - | - | - | Multi-Layer | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 18 V | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | 8.5 V | - | - | - | MLV | - | 30 A | Varistors | 1.6 mm | - | - | - | - | - | - | - | - |