- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Channel-to-Channel Matching (ΔRon) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Surge Energy Rating | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Depth | Current Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Polarity | Number of Channels | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Product Type | Capacitance @ Frequency | -3db Bandwidth | On-State Resistance (Max) | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Multiplexer/Demultiplexer Circuit | Varistor Voltage (Typ) | Maximum AC Volts | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Varistor Voltage | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Maximum DC Volts | Current - Surge | Voltage - Supply, Single (V+) | Clamping Current | Voltage - Supply, Dual (V±) | Product | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCUG080150L1RP KYOCERA | In Stock | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | DG406 | KYOCERA AVX | - | - | 1.5Ohm | 4000 | KYOCERA AVX | + 125 C | Analog Devices Inc./Maxim Integrated | - 55 C | PCB Mount | Tube | Obsolete | - | Details | 100 mJ | UltraGuard | - | - | - | 15 VDC | 0°C ~ 70°C (TA) | MouseReel | - | - | - | - | - | - | 120 pF | Varistors | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | 60 V | - | Varistors | - | - | 100Ohm | - | - | - | - | 16:1 | - | - | 500pA | 8pF, 130pF | - | 31.1 V | 200ns, 150ns | 2pC | -92dB @ 100kHz | - | - | 5V ~ 30V | - | ±4.5V ~ 20V | MLV | - | 30 A | Varistors | - | - | - | - | - | ||
![]() VA100003A100TL KYOCERA | In Stock | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 7500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 100 mJ | TransGuard | - | - | - | 3.3 VDC | - | Reel | * | - | - | - | - | - | 50 pF | Varistors | - | - | Axial | - | - | - | - | - | - | - | - | 12 V | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | MLV | - | 40 A | Varistors | - | - | - | - | - | ||
![]() VC181256U111RP KYOCERA | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 40 V | 56 V | - | - | - | - | - | SMD/SMT | - | 125 °C | -55 °C | 800 pF | - | 3.2 mm | - | - | 4532 | 1812 | - | - | - | - | 40 V | 56 V | 110 V | 500 A | - | - | - | - | 10 % | - | 5 J | - | - | - | - | - | - | - | 68 V | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | 4.5 mm | 3.2 mm | No | ||
![]() VCAS04AP182R0LATWA KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0402 (1005 metric) | - | - | KYOCERA AVX | - | - | - | 10000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | 20 mJ | Antenna PowerGuard | - | - | - | 18 VDC | -55°C ~ 125°C | MouseReel | VCAS | 10 % | - | AEC-Q200 | - | - | 2 pF | Varistors | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 300 V | - | Varistors | 2 pF @ 1 MHz | - | - | - | 140 V | 0.02J | 80 V | - | 110 V | 13 V | - | - | - | - | - | - | - | 18 V | 1 A | - | - | - | MLV | - | 1 A | Varistors | - | 0.6 mm | 1 mm | 0.5 mm | - | ||
![]() VCUG080150H1DP KYOCERA | In Stock | - | - | - | - | 0805 (2012 metric) | - | - | KYOCERA AVX | - | - | - | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 300 mJ | UltraGuard | - | - | - | 15 VDC | - | - | * | - | - | ESD Protection for Low Leakage | - | - | 250 pF | Varistors | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 60 V | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.1 V | - | - | - | - | - | - | - | - | MLV | - | 100 A | Varistors | - | 1.02 mm | 2.01 mm | 1.25 mm | - | ||
![]() MG052S14A300DP KYOCERA | In Stock | - | - | - | - | 0508 (1220 metric) | - | - | KYOCERA AVX | - | - | - | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 100 mJ | MultiGuard | 0.010092 oz | - | - | 14 VDC | - | MouseReel | * | - | - | - | - | - | 425 pF | Varistors | - | 30 A | SMD/SMT | - | - | - | - | - | - | - | - | 32 V | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.5 V | - | - | - | - | - | - | - | - | MLV | - | 30 A | Varistors | - | 1.02 mm | 1.25 mm | - | - | ||
![]() VA100014D300TL KYOCERA | In Stock | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 7500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 400 mJ | TransGuard | - | - | - | 14 VDC | - | Reel | * | - | - | - | - | - | 1100 pF | Varistors | - | - | Axial | - | - | - | - | - | - | - | - | 32 V | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.5 V | - | - | - | - | - | - | - | - | MLV | - | 150 A | Varistors | - | - | - | - | - | ||
![]() VC06AG18120YAT3A KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | KYOCERA AVX | - | - | - | 10000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 300 mJ | AntennaGuard | - | - | - | 18 VDC | - | MouseReel | * | - | - | - | - | - | 12 pF | Varistors | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 42 V | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5 V | - | - | - | - | - | - | - | - | MLV | - | 0.1 uA | Varistors | - | - | - | - | - | ||
![]() VC120618E380RP KYOCERA | In Stock | - | - | - | - | 1206 (3216 metric) | - | - | KYOCERA AVX | - | - | - | 4000 | KYOCERA AVX | + 125 C | - | - 55 C | PCB Mount | - | - | - | Details | 500 mJ | TransGuard | - | - | - | 18 VDC | - | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | 800 pF | Varistors | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 38 V | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5 V | - | - | - | - | - | - | - | - | MLV | - | 200 A | Varistors | - | 1.02 mm | 3.2 mm | 1.6 mm | - | ||
![]() VCAC060326C820MRP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | KYOCERA AVX | - | - | - | 4000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | 300 mJ | TransGuard | 0.001486 oz | - | - | 26 VDC | -55°C ~ 125°C (TA) | MouseReel | VCAC | 20 % | - | Controlled Capacitance Multilayer Varistor | - | - | 82 pF | Varistors | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | 67 V | - | Varistors | 82 pF @ 1 kHz | - | - | - | 41.4 V | 0.3J | 30.6 V | - | 36 V | 20 V | - | - | - | 36 V | - | - | - | 26 V | 30 A | - | - | - | MLV | - | 30 A | Varistors | - | - | 1.6 mm | - | - | ||
![]() VCAS060316B400RP KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | KYOCERA AVX | - | - | - | 4000 | KYOCERA AVX | + 125 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 200 mJ | TransGuard | - | - | - | 16 VDC | - | MouseReel | VCAS | 10 % | - | Multilayer Varistors for Automotive Applications | - | - | 150 pF | Varistors | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 42 V | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5 V | - | - | - | - | - | - | - | - | MLV | - | 30 A | Varistors | - | 0.9 mm | 1.6 mm | 0.8 mm | - | ||
![]() VCAS060316B400DP KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | KYOCERA AVX | - | - | - | 1000 | KYOCERA AVX | + 125 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 200 mJ | TransGuard | 0.075475 oz | - | - | 16 VDC | - | MouseReel | VCAS | 10 % | - | Multilayer Varistors for Automotive Applications | - | - | 150 pF | Varistors | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 42 V | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5 V | - | - | - | - | - | - | - | - | MLV | - | 30 A | Varistors | - | 0.9 mm | 1.6 mm | 0.8 mm | - | ||
![]() VCAS080518A400TP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | KYOCERA AVX | - | - | - | 10000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 100 mJ | TransGuard | - | - | - | 18 VDC | -55°C ~ 125°C (TA) | Reel | Automotive, AEC-Q200, FLEXITERM® | - | - | - | - | - | 225 pF | Varistors | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | 42 V | - | Varistors | 225 pF @ 1 kHz | - | - | - | 28.05 V | 0.1J | 22.95 V | - | 25.5 V | 13 V | - | - | - | 25.5 V | - | - | - | 18 V | 30 A | - | - | - | MLV | - | 30 A | Varistors | - | - | - | - | - | ||
![]() VCAS06AG183R0YAT3A KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | KYOCERA AVX | - | - | - | 10000 | KYOCERA AVX | + 125 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 300 mJ | AntennaGuard | - | - | - | 18 VDC | - | MouseReel | VCAS | - | - | - | - | - | 3 pF | Varistors | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 77 V | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.5 V | - | - | - | - | - | - | - | - | MLV | - | - | Varistors | - | - | - | - | - | ||
![]() VCUG120050H1DP KYOCERA | In Stock | - | - | - | - | 1206 (3216 metric) | - | - | KYOCERA AVX | - | - | - | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 400 mJ | UltraGuard | - | - | - | 5 VDC | - | - | * | - | - | ESD Protection for Low Leakage | - | - | 1050 pF | Varistors | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 32 V | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.3 V | - | - | - | - | - | - | - | - | MLV | - | 150 A | Varistors | - | 1.02 mm | 3.2 mm | 1.6 mm | - | ||
![]() VA100048D101DL KYOCERA | In Stock | - | - | - | Through Hole | Axial | - | - | KYOCERA AVX | - | - | - | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | 400 mJ | TransGuard | 0.007281 oz | - | - | 48 VDC | -55°C ~ 125°C (TA) | Ammo Pack | VA | - | - | Multilayer Ceramic Transient Voltage Suppressors TransGuard | - | - | 200 pF | Varistors | - | 1 A | Axial | - | - | - | - | - | 1 | - | - | 100 V | - | Varistors | 200 pF @ 1 kHz | - | - | - | 68.2 V | 0.4J | 55.8 V | - | 62 V | 34 V | - | - | - | 62 V | - | - | - | 48 V | 100 A | - | - | - | MLV | - | 100 A | Varistors | 2.54 mm | - | 4.32 mm | - | - | ||
![]() MGUG050050L2DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0508 (1220 metric) | - | - | KYOCERA AVX | 17.2 V | 425 pF | - | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | - | - | - | - | - | - | -55°C ~ 125°C (TA) | MouseReel | MGUG | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | 5 V | Bidirectional | 2 Channel | 2 | - | - | 32 V | - | TVS Diodes | 425 pF @ 1 MHz | - | - | - | - | 0.1J | 17.2 V | - | - | 3.5 V | - | - | - | - | - | - | - | 5 V | 30 A | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | ||
![]() VC12LC18A500TP KYOCERA | In Stock | - | - | - | - | 1206 (3216 metric) | - | - | KYOCERA AVX | - | - | - | 10000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 100 mJ | StaticGuard | - | - | - | 18 VDC | - | Reel | * | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | 200 pF | Varistors | - | 30 A | SMD/SMT | - | - | - | - | - | - | - | - | 50 V | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5 V | - | - | - | - | - | - | - | - | MLV | - | 30 A | Varistors | - | 1.02 mm | 3.2 mm | 1.6 mm | - | ||
![]() VCUG040150L1WP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0402 (1005 metric) | - | - | KYOCERA AVX | - | - | - | 10000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 20 mJ | UltraGuard | - | - | - | 15 VDC | -55°C ~ 125°C (TA) | Reel | VCUG | - | - | ESD Protection for Low Leakage | - | - | 40 pF | Varistors | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | 50 V | - | Varistors | 40 pF @ 1 MHz | - | - | - | - | 0.02J | 25 V | - | - | 11 V | - | - | - | 25 V | - | - | - | 15 V | 15 A | - | - | - | MLV | - | 15 A | Varistors | - | 0.6 mm | 1 mm | 0.5 mm | - | ||
![]() MGUG040150L2RP KYOCERA | In Stock | - | - | - | - | 0405 (1012 metric) | - | MGUG040150 | KYOCERA AVX | 15 V | 50 pF | - | 4000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | - | - | - | - | - | - | - | Reel | * | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | 15 V | Bidirectional | 2 Channel | - | - | - | 50 V | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - |