- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Base Product Number | Body Orientation | Brand | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of CPU Cores | Package | Product Status | Qualification | RoHS | Surge Energy Rating | Termination Method | Tolerance Voltage | Touch Technology | Tradename | Typical Contrast Ratio | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Subcategory | Power Rating | Technology | Resistor Type | Current Rating | Termination Style | Contact Gender | Number of Circuits | Ripple Current | Lead Style | Viewing Angle | Manufacturer Size Code | Clamping Voltage | Resolution | Product Type | ESR | Capacitance @ Frequency | Display Type | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Resistance Tolerance | Ethernet | USB | Maximum DC Volts | Current - Surge | Clamping Current | SATA | Video Outputs | Product | Features | Peak Surge Current | Input Voltage | Product Category | Strain Relief | Product Length | Product Width | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CANAT04DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0612 (1632 Metric) | CANAT | - | - | - | - | - | - | + 150 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 15 mJ | - | - | - | - | - | - | 18 VDC | -55°C ~ 150°C (TA) | - | - | - | - | - | - | - | 22 pF | Varistors | - | - | - | - | SMD/SMT | - | 4 | - | - | - | - | 22 V | - | Varistors | - | 22 pF @ 1 kHz | - | - | 0.015J | - | 100 V | 14 V | - | 100 V | - | - | - | 18 V | 4 A | - | - | - | MLV | - | 4 A | - | - | - | - | - | - | - | 1.6 mm | - | ||
![]() VC120618A400RP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | KYOCERA AVX | - | 4000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | 4 | Tape & Reel (TR) | Active | - | Details | 100 mJ | - | 10 % | Resistive | TransGuard | 700:1 | - | 18 VDC | 0 to 50 °C | Reel | TransGuard® | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | 350 pF | Varistors | - | Multi-Layer | - | - | SMD/SMT | - | 1 | - | - | 80/70 ° | - | 42 V | 1024x768 Pixels | Varistors | - | 350 pF @ 1 kHz | TFT LED | 28.05 V | 0.1J | 22.95 V | 25.5 V | 13 V | - | 25.5 V | - | Two 10/100/1000 | 4 USB3.0 | 18 V | 30 A | - | 1 SATA/1 mSATA | 1 HDMI/1 VGA | MLV | - | 30 A | 9 to 32 Vdc | Varistors | - | 3.2 mm | - | - | 1.02 mm | 3.2 mm | 1.6 mm | ||
![]() MG052S09A200DP KYOCERA | In Stock | - | - | - | - | 0508 (1220 metric) | - | - | KYOCERA AVX | - | 1000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | 100 mJ | - | 15 % | - | MultiGuard | - | - | 9 VDC | -55 to 125 °C | MouseReel | * | - | - | Surface Mount | - | - | 550 pF | Varistors | - | Multi-Layer | - | 30 A | SMD/SMT | - | - | - | - | - | - | 22 V | - | Varistors | - | - | - | - | - | - | - | - | Yes | 12.7 V | - | - | - | - | - | 1 A | - | - | MLV | - | 30 A | - | Varistors | - | 1.25 mm | - | - | 1.02 mm | 1.25 mm | - | ||
![]() MAV0040WP KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | - | - | KYOCERA AVX | - | 10000 | - | KYOCERA AVX | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | AEC-Q200 | Details | 20 mJ | - | - | - | TransGuard | - | 0.003826 oz | 70 VDC | - | MouseReel | MAV | - | - | - | - | - | 6 pF | Varistors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 225 V | - | Varistors | - | - | - | - | - | - | - | - | - | 120 V | - | - | - | - | - | - | - | - | MLV | - | 1 A | - | Varistors | - | - | - | - | - | - | 0.5 mm | ||
![]() VJ13PC0300KBA KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 1210 (3225 metric) | - | - | KYOCERA AVX | - | 2000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | 1.2 J | - | 10 % | - | Transguard | - | - | 30 VDC | -55 to 125 °C | MouseReel | VJ | 10 % | - | Medium Power Multilayer Chip Varistor | - | - | 0.0012 pF | Varistors | - | Multi-Layer | - | 10 A | SMD/SMT | - | 1 | - | - | - | - | 73 V | - | Varistors | - | 1000 pF @ 1 kHz | - | 43 V | 1.2J | 35 V | 39 V | 21 V | Yes | 39 V | - | - | - | 30 V | 280 A | 10 A | - | - | MLV | - | 280 A | - | Varistors | - | 3.2 mm | - | - | 1.7 mm | 3.2 mm | 2.5 mm | ||
![]() VCAS121048H101DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 1210 (3225 metric) | - | - | KYOCERA AVX | 20% | 1000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | 1.2 J | - | 10 % | - | TransGuard | - | 0.004344 oz | 48 VDC | -55°C ~ 125°C (TA) | MouseReel | VCAS | 10 % | - | Multilayer Varistors for Automotive Applications | - | - | 15 uF | Varistors | - | Multi-Layer | - | - | SMD/SMT | - | 1 | 369 mA | - | - | D | 100 V | - | Varistors | 1100 mOhm | 500 pF @ 1 kHz | - | 68.2 V | 1.2J | 55.8 V | 62 V | 34 V | - | 62 V | - | - | - | 48 V | 250 A | - | - | - | MLV | - | 250 A | - | Varistors | - | 7.3 mm | 4.3 mm | - | 1.7 mm | 3.2 mm | 2.49 mm | ||
![]() VA10LC18A500RL KYOCERA | In Stock | - | - | Gold | - | - | - | Straight | KYOCERA AVX | - | 3000 | 23-35 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Wall Mount | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | 100 mJ | Crimp | - | - | TransGuard | - | - | 18 VDC | -65 to 200 °C | MouseReel | * | - | - | Multilayer Ceramic Transient Voltage Suppressors StaticGuard | - | Receptacle | 200 pF | Varistors | - | - | - | - | Axial | Socket | - | - | - | - | - | 50 V | - | Varistors | - | - | - | - | - | - | - | - | - | 40 V | - | - | - | - | - | - | - | - | MLV | - | 30 uA | - | Varistors | No | 32.77 mm | - | - | - | - | - | ||
![]() VA100018D400RL KYOCERA | In Stock | - | - | - | Through Hole | Axial | - | - | KYOCERA AVX | - | 3000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | 400 mJ | - | 10 % | - | TransGuard | - | - | 18 VDC | -55 to 125 °C | Reel | VA | - | - | Through Hole | - | - | 900 pF | Varistors | - | Multi-Layer | - | 15 A | Axial | - | 1 | - | Axial Leaded | - | - | 42 V | - | Varistors | - | 900 pF @ 1 kHz | - | 28.05 V | 0.4J | 22.95 V | 25.5 V | 13 V | Yes | 25.5 V | - | - | - | 18 V | 150 A | 1 A | - | - | MLV | - | 150 A | - | Varistors | - | 4.32 mm | - | 2.54 mm | - | 4.32 mm | - | ||
![]() MG052S09A200RP KYOCERA | 5526000 | - | - | - | - | 0508 (1220 metric) | - | - | KYOCERA AVX | - | 4000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | 100 mJ | - | 15 % | - | MultiGuard | - | - | 9 VDC | -55 to 125 °C | Reel | * | - | - | Surface Mount | - | - | 550 pF | Varistors | - | Multi-Layer | - | 30 A | SMD/SMT | - | - | - | - | - | - | 22 V | - | Varistors | - | - | - | - | - | - | - | - | Yes | 12.7 V | - | - | - | - | - | 1 A | - | - | MLV | - | 30 A | - | Varistors | - | 1.25 mm | - | - | 1.02 mm | 1.25 mm | - | ||
![]() VE24M01750K KYOCERA | In Stock | - | - | - | Through Hole | Disc 24mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 2000 pF @ 1 kHz | - | 297 V | 56J | 243 V | 270 V | 175 V | - | - | - | - | - | 225 V | 6.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09M00301KDD KYOCERA | In Stock | - | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 100 pF @ 1 kHz | - | 517 V | 7.5J | 423 V | 470 V | 300 V | - | - | - | - | - | 385 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07M00140K-- KYOCERA | In Stock | - | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1050 pF @ 1 kHz | - | 24.2 V | 0.2J | 19.8 V | 22 V | 14 V | - | - | - | - | - | 18 V | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE17M00350K-- KYOCERA | In Stock | - | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 3100 pF @ 1 kHz | - | 62 V | 8J | 50 V | 56 V | 35 V | - | - | - | - | - | 45 V | 1 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09P01750K KYOCERA | In Stock | - | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | 25 ppm/°C | - | 909 Ohm | - | - | - | 0.0625 W | - | Automotive | - | - | - | 1 | - | - | - | - | - | - | - | - | 190 pF @ 1 kHz | - | 297 V | 24J | 243 V | 270 V | 175 V | - | - | 0.25 | - | - | 225 V | 1.75 kA | - | - | - | - | - | - | - | - | - | 1 | 0.5 | - | - | - | - | ||
![]() VE17M00250K-- KYOCERA | In Stock | - | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 4600 pF @ 1 kHz | - | 43 V | 5J | 35 V | 39 V | 25 V | - | - | - | - | - | 31 V | 1 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE13M00350K-- KYOCERA | In Stock | - | - | - | Through Hole | Disc 13mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1900 pF @ 1 kHz | - | 62 V | 4.4J | 50 V | 56 V | 35 V | - | - | - | - | - | 45 V | 500 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCAS121018J390TP KYOCERA | In Stock | - | - | - | - | 1210 (3225 metric) | - | - | KYOCERA AVX | - | 10000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | AEC-Q200 | Details | 1.6 J | - | - | - | TransGuard | - | - | 18 VDC | - | - | * | - | - | Multilayer Varistors for Automotive Applications | - | - | 3100 pF | Varistors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 42 V | - | - | - | - | - | - | - | - | - | - | - | 25.5 V | - | - | - | - | - | - | - | - | MLV | - | 500 A | - | Varistors | - | - | - | - | 1.7 mm | 3.2 mm | 2.5 mm | ||
![]() VCUG080075H1TP KYOCERA | In Stock | - | - | - | - | 0805 (2012 metric) | - | - | KYOCERA AVX | - | 10000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | 300 mJ | - | - | - | UltraGuard | - | - | 7.5 VDC | - | - | * | - | - | ESD Protection for Low Leakage | - | - | 900 pF | Varistors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 32 V | - | Varistors | - | - | - | - | - | - | - | - | - | 16.3 V | - | - | - | - | - | - | - | - | MLV | - | 120 A | - | Varistors | - | - | - | - | 1.02 mm | 2.01 mm | 1.25 mm | ||
![]() VCUG040050L1WP KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | - | - | KYOCERA AVX | - | 10000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | 50 mJ | - | - | - | UltraGuard | - | - | 5 VDC | - | Reel | * | - | - | - | - | - | 175 pF | Varistors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 22 V | - | Varistors | - | - | - | - | - | - | - | - | - | 10.8 V | - | - | - | - | - | - | - | - | MLV | - | 25 A | - | Varistors | - | - | - | - | 0.6 mm | 1 mm | 0.5 mm | ||
![]() VCUG120075L1TP KYOCERA | 354546 | - | - | - | - | 1206 (3216 metric) | - | - | KYOCERA AVX | - | 10000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | 100 mJ | - | - | - | UltraGuard | - | - | 7.5 VDC | - | - | * | - | - | ESD Protection for Low Leakage | - | - | 600 pF | Varistors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 32 V | - | Varistors | - | - | - | - | - | - | - | - | - | 16.3 V | - | - | - | - | - | - | - | - | MLV | - | 40 A | - | Varistors | - | - | - | - | 1.02 mm | 3.2 mm | 1.6 mm |