- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Supplier Package | Surge Energy Rating | Tolerance Voltage | Tradename | Voltage Rating DC | Operating Temperature | Packaging | Series | Type | Capacitance | Subcategory | Technology | Pin Count | Termination Style | Number of Circuits | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Product Length | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VTA3080526D580DZ KYOCERA | 2957 |
| - | - | - | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | 400 mJ | - | - | 26 VDC | - | - | VTA3 | Multilayer Varistor | - | Varistors | - | - | SMD/SMT | - | 60 V | - | - | - | - | - | - | - | - | - | - | - | - | MLV | - | - | - | - | - | 1.02 mm | 2.01 mm | 1.25 mm | ||
![]() VTA3121018J390DZ KYOCERA | 1566 |
| - | - | - | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | 1.5 J | - | - | 18 VDC | - | - | VTA3 | Multilayer Varistor | - | Varistors | - | - | SMD/SMT | - | 42 V | - | - | - | - | - | - | - | - | - | - | - | - | MLV | - | - | - | - | - | 1.7 mm | 3.2 mm | 2.49 mm | ||
![]() MV1060J473MAA1 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCUG120100H1TP KYOCERA | In Stock | - | - | - | 1206 (3216 metric) | KYOCERA AVX | 10000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | 400 mJ | - | UltraGuard | 10 VDC | - | - | * | ESD Protection for Low Leakage | 900 pF | Varistors | - | - | SMD/SMT | - | 42 V | Varistors | - | - | - | - | - | - | - | 23 V | - | - | - | MLV | - | 150 A | Varistors | - | - | 1.02 mm | 3.2 mm | 1.6 mm | ||
![]() VE07M00251K KYOCERA | In Stock | - | - | Through Hole | Disc 7mm | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | 1 | - | - | 50 pF @ 1 kHz | 429 V | 2.8J | 351 V | 390 V | 250 V | - | - | 320 V | 400 A | - | - | - | - | - | - | - | - | - | - | ||
![]() VC120638N770TP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | KYOCERA AVX | 10000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | 1.1 J | - | TransGuard | 38 VDC | -55°C ~ 125°C (TA) | Reel | TransGuard® | - | 350 pF | Varistors | - | - | SMD/SMT | 1 | 77 V | Varistors | 400 pF @ 1 kHz | 51.7 V | 1.1J | 42.3 V | 47 V | 30 V | - | 47 V | 38 V | 200 A | - | MLV | - | 200 A | Varistors | - | - | - | - | - | ||
![]() VCUG120100L1TP KYOCERA | In Stock | - | - | - | 1206 (3216 metric) | KYOCERA AVX | 10000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | 100 mJ | - | UltraGuard | 10 VDC | - | - | * | ESD Protection for Low Leakage | 350 pF | Varistors | - | - | SMD/SMT | - | 42 V | Varistors | - | - | - | - | - | - | - | 23 V | - | - | - | MLV | - | 30 A | Varistors | - | - | 1.02 mm | 3.2 mm | 1.6 mm | ||
![]() VCUG040150L1TP KYOCERA | In Stock | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE17M00211K KYOCERA | In Stock | - | - | Through Hole | Disc 17mm | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | 1 | - | - | 600 pF @ 1 kHz | 363 V | 35J | 297 V | 330 V | 210 V | - | - | 275 V | 4.5 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09M00231KDB KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | 1 | - | - | 140 pF @ 1 kHz | 396 V | 6J | 324 V | 360 V | 230 V | - | - | 300 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07M00301K KYOCERA | In Stock | - | - | Through Hole | Disc 7mm | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | 1 | - | - | 40 pF @ 1 kHz | 517 V | 3.3J | 423 V | 470 V | 300 V | - | - | 385 V | 400 A | - | - | - | - | - | - | - | - | - | - | ||
![]() VCAS121060J121DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1210 (3225 metric) | KYOCERA AVX | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | 1.5 J | - | TransGuard | 60 VDC | -55°C ~ 125°C (TA) | MouseReel | VCAS | Multilayer Varistors for Automotive Applications | 400 pF | Varistors | - | - | SMD/SMT | 1 | 120 V | Varistors | 400 pF @ 1 kHz | 83.6 V | 1.5J | 68.4 V | 76 V | 42 V | - | 76 V | 60 V | 250 A | - | MLV | - | 250 A | Varistors | - | - | 1.7 mm | 3.2 mm | 2.5 mm | ||
![]() VE13M00500K-- KYOCERA | In Stock | - | - | Through Hole | Disc 13mm | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | 1 | - | - | 950 pF @ 1 kHz | 91 V | 6J | 73 V | 82 V | 50 V | - | - | 65 V | 2.5 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() VE24P00461KHF KYOCERA | In Stock | - | - | Through Hole | Disc 24mm | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | 1 | - | - | 600 pF @ 1 kHz | 825 V | 420J | 675 V | 750 V | 460 V | - | - | 615 V | 8 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07M02750K KYOCERA | In Stock | - | - | Through Hole | Disc 7mm | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | 1 | - | - | 45 pF @ 1 kHz | 473 V | 3J | 387 V | 430 V | 275 V | - | - | 350 V | 400 A | - | - | - | - | - | - | - | - | - | - | ||
![]() VCLD060330A650DB KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | - | 10 % | - | - | -55 to 125 °C | - | - | Surface Mount | 125 pF | Varistors | Multilayer | 2 | - | - | - | Varistors | - | - | 0.1 J | - | - | - | Yes | - | - | - | 1 A | - | - | - | - | 1.6 | - | - | - | - | ||
![]() VE13M00151KEF KYOCERA | In Stock | - | - | Through Hole | Disc 13mm | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | 1 | - | - | 400 pF @ 1 kHz | 264 V | 13J | 216 V | 240 V | 150 V | - | - | 200 V | 2.5 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() VCAS120616K380RP KYOCERA | 354546 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE17M00151KEF KYOCERA | In Stock | - | - | Through Hole | Disc 17mm | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | 1 | - | - | 850 pF @ 1 kHz | 264 V | 30J | 216 V | 240 V | 150 V | - | - | 200 V | 4.5 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07M00400K-- KYOCERA | In Stock | - | - | Through Hole | Disc 7mm | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | 1 | - | - | 400 pF @ 1 kHz | 75 V | 0.5J | 61 V | 68 V | 40 V | - | - | 56 V | 100 A | - | - | - | - | - | - | - | - | - | - |