- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Material | Conductor Material | Body Orientation | Brand | Breakdown Voltage / V | Capacitance Value | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With | Initial Accuracy | Insert Arrangement | Manufacturer | Maximum Input Voltage | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | Qualification | RoHS | Schedule B | Supplier Package | Surge Energy Rating | Termination Method | Tolerance Voltage | Tradename | Unit Weight | Usage Level | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Subcategory | Power Rating | Technology | Depth | Resistor Type | Current Rating | Pin Count | Number of Conductors | Termination Style | Case Code (Metric) | Case Code (Imperial) | Contact Gender | Output Voltage | Max Output Current | Operating Supply Voltage | Inductance | Number of Circuits | Max Voltage Rating (AC) | Output Current | Lead Style | Max Voltage Rating (DC) | Topology | Family | Clamping Voltage | Max Surge Current | Product Type | Capacitance @ Frequency | Voltage Tolerance | Screening Level | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Cable Diameter | ESD Protection | Varistor Voltage | Resistance Tolerance | Maximum DC Volts | Current - Surge | Clamping Current | Line Regulation | Load Regulation | Product | Features | Peak Surge Current | Product Category | Strain Relief | Product Length | Product Width | Max Varistor Voltage | Min Varistor Voltage | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCAS06LC18X500TP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | - | KYOCERA AVX | - | - | - | 10000 | - | - | - | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | 50 mJ | - | - | TransGuard | 0.002275 oz | - | - | - | 18 VDC | - | -55°C ~ 125°C (TA) | MouseReel | VCAS | - | - | - | - | - | - | - | - | - | 50 pF | Varistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Corcom Power Inlet Filters & Power Entry Modules | 50 V | - | Varistors | 50 pF @ 1 MHz | - | - | 40 V | 0.05J | 25 V | 32.5 V | 14 V | - | - | 40 V | - | 18 V | 30 A | - | - | - | MLV | - | 30 A | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ15MA0340KBA KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 2220 (5750 metric) | - | - | - | KYOCERA AVX | - | - | - | 1250 | - | - | - | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | 10 J | - | 10 % | Transguard | 0.009688 oz | - | - | - | 34 VDC | - | -55 to 125 °C | MouseReel | VJ | 10 % | - | - | Surface Mount | - | - | - | - | - | 5800 pF | Varistors | - | Multi-Layer | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 77 V | - | Varistors | 4000 pF @ 1 kHz | - | - | 51.7 V | 10J | 42.3 V | 47 V | 30 V | - | Yes | 47 V | - | 34 V | 1.2 kA | 10 A | - | - | MLV | - | 600 A | Varistors | - | 5.7 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() VC080503C100TP KYOCERA | In Stock | - | - | - | - | - | 0805 (2012 metric) | - | - | - | KYOCERA AVX | - | - | - | 10000 | - | - | - | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | - | 300 mJ | - | - | TransGuard | - | - | - | - | 3.3 VDC | - | - | Reel | * | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | 5000 pF | Varistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | Varistors | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | MLV | - | 120 A | Varistors | - | - | - | - | - | - | 1.02 mm | 2 mm | 1.25 mm | - | - | - | ||
![]() VE09M00300KDR KYOCERA | In Stock | - | - | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 mW | - | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 1050 pF @ 1 kHz | - | - | 52 V | 1J | 42 V | 47 V | 30 V | - | - | - | 1 | 38 V | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC120603A100RP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 1206 (3216 metric) | - | - | - | KYOCERA AVX | - | - | - | 4000 | - | - | - | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | - | - | 100 mJ | - | 20 % | TransGuard | - | - | - | - | 3.3 VDC | 200 V | -55 to 125 °C | Reel | VC | - | - | 200 ppm/°C | Multilayer Ceramic Transient Voltage Suppressors | 82 Ohm | - | - | - | - | 0.0013 pF | Varistors | 0.25 W | Multi-Layer | - | General Purpose | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 12 V | - | Varistors | 1250 pF @ 1 kHz | - | - | 6 V | 0.1J | 4 V | 5 V | 2.3 V | - | - | 5 V | 1 | 3.3 V | 40 A | - | - | - | MLV | - | 40 A | Varistors | - | 3.1 mm | 1.55 mm | - | - | - | 1.02 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() VC120638N770RP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 1206 (3216 metric) | - | - | - | KYOCERA AVX | - | - | - | 2000 | - | 0.05 % | - | KYOCERA AVX | 40 Vdc | + 125 C | 10 ppm/°C | KYOCERA AVX | - 55 C | Surface Mount | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | CAN | 1.1 J | - | 10 % | TransGuard | 0.003413 oz | Military grade | - | - | 38 VDC | - | -55 to 125 °C | MouseReel | VC | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | 350 pF | Varistors | - | Multi-Layer | - | - | - | 8 | - | SMD/SMT | - | - | - | 4.5 V | - | - | - | 1 | - | 5 mA | - | - | Shunt/Series | - | 77 V | - | Varistors | 400 pF @ 1 MHz | - | Military | 51.7 V | 1.1J | 42.3 V | 47 V | 30 V | - | - | 47 V | - | 38 V | 200 A | - | 5 ppm/V | 0.8 mV/mA | MLV | - | 200 A | Varistors | - | 3.2 mm | - | - | - | - | 1.02 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() VG181238U770DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | KYOCERA AVX | - | - | - | 1000 | - | - | - | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 1812 | 4.2 J | - | 10 % | TransGuard | 0.010693 oz | - | - | - | 38 VDC | - | -55 to 125 °C | MouseReel | TransGuard® | 10 % | - | - | Glass Encapsulated | - | - | - | - | - | 1,300 pF | Varistors | - | Multi-Layer | - | - | - | 2 | - | SMD/SMT | - | - | - | - | - | - | - | 1 | - | - | Wraparound | - | - | - | 77 V | - | Varistors | 1300 pF @ 1 kHz | - | - | 51.7 V | 4.2J | 42.3 V | 47 V | 30 V | - | - | 47 V | - | 38 V | 800 A | - | - | - | MLV | - | 800 A | Varistors | - | 4.5 mm | - | - | - | - | 2 mm | 4.5 mm | 3.2 mm | - | - | - | ||
![]() VTA7060318A400RP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | - | KYOCERA AVX | - | - | - | 4000 | - | - | - | KYOCERA AVX | - | + 175 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | - | - | 100 mJ | - | - | TransGuard | - | - | - | - | 18 VDC | - | -55°C ~ 175°C (TA) | MouseReel | VT | - | - | - | Automotive | - | - | - | - | - | 275 pF | Varistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 42 V | - | - | 275 pF @ 1 MHz | - | - | 25.3 V | 0.1J | 20.7 V | 23 V | 13 V | - | - | 23 V | - | 18 V | 30 A | - | - | - | MLV | - | 30 A | Varistors | - | - | - | - | - | - | 0.9 mm | 1.6 mm | 0.8 mm | - | - | - | ||
![]() VC060330A650RP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | - | KYOCERA AVX | - | 125 pF | - | 4000 | MIL-DTL-38999 Series III & IV Circular Connectors | - | - | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 100 mJ | - | 10 % | TransGuard | 0.001515 oz | - | - | - | 30 VDC | - | -65 to 175 °C | MouseReel | VC | - | - | - | Banding Backshell | - | - | - | - | - | 125 pF | Varistors | - | Multi-Layer | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 67 V | - | Varistors | 125 pF @ 1 kHz | - | - | 45.1 V | 0.1J | 36.9 V | 41 V | 21 V | - | - | 41 V | - | 30 V | 30 A | - | - | - | MLV | - | 30 A | Varistors | - | 1.6 mm | - | - | - | - | 0.9 mm | 1.6 mm | 0.8 mm | - | - | - | ||
![]() VCAS060314A300DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | - | KYOCERA AVX | - | - | - | 1000 | - | - | - | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | - | 0603 | 100 mJ | - | 12 % | TransGuard | - | - | - | - | 14 VDC | - | -55 to 125 °C | MouseReel | VCAS | - | - | - | Multilayer Varistors for Automotive Applications | 1.8 Ohm | - | - | - | - | 350 pF | Varistors | 500 W | Multi-Layer | - | Power | - | 2 | - | SMD/SMT | - | - | - | - | - | - | - | 1 | - | - | Wraparound | - | - | - | 32 V | - | Varistors | 350 pF @ 1 kHz | - | - | 20.72 V | 0.1J | 16.28 V | 18.5 V | 10 V | - | - | 18.5 V | 5 | 14 V | 30 A | - | - | - | MLV | - | 30 A | Varistors | - | 41.28 | 266.7 | - | - | - | 0.9 mm | 1.6 mm | 0.8 mm | - | - | - | ||
![]() VCAS06AG18120YAT1A KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | KYOCERA AVX | - | - | - | 4000 | - | - | - | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | 4.2 J | - | - | AntennaGuard | - | - | - | - | 18 VDC | - | -55 to 125 °C | MouseReel | - | - | - | - | Surface Mount | - | - | - | - | - | 12 pF | Varistors | - | Multi-Layer | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 77 V | - | Varistors | 12 pF @ 1 MHz | - | - | - | - | - | - | 14 V | - | Yes | 27.5 V | - | 18 V | - | - | - | - | MLV | - | - | Varistors | - | 1.6 mm | - | - | - | - | 0.9 mm | 1.6 mm | 0.8 mm | - | - | - | ||
![]() VCAS060330A650RP KYOCERA | In Stock | - | - | Gold | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | Straight | KYOCERA AVX | - | - | - | 4000 | - | - | 13-35 | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | Wall Mount | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | 100 mJ | Crimp | 10 % | TransGuard | 0.006860 oz | - | - | - | 30 VDC | - | -65 to 200 °C | MouseReel | VCAS | 10 % | - | - | Multilayer Varistors for Automotive Applications | - | - | - | - | Receptacle | 125 pF | Varistors | - | Multi-Layer | - | - | - | - | - | SMD/SMT | - | - | Socket | - | - | - | - | 1 | - | - | - | - | - | - | 67 V | - | Varistors | 125 pF @ 1 kHz | - | - | 45.1 V | 0.1J | 36.9 V | 41 V | 21 V | - | - | 41 V | - | 30 V | 30 A | - | - | - | MLV | - | 30 A | Varistors | No | 32.74 mm | - | - | - | - | 0.9 mm | 1.6 mm | 0.8 mm | - | - | - | ||
![]() VC120618D400DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | Ceramic | Tin Plated Copper | - | KYOCERA AVX | - | 900 pF | 3.2 x 1.6 x 1.02mm | 1000 | - | - | - | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 400 mJ | - | 10 % | TransGuard | 0.007722 oz | - | - | - | 18 VDC | 1300 Vac | -55 to 125 °C | MouseReel | TransGuard® | - | - | - | Multiconductor Cable | - | - | - | Black | - | 900 pF | Varistors | - | Multi-Layer | 1.6mm | - | - | - | 3 | SMD/SMT | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 42V | - | Varistors | 900 pF @ 1 kHz | - | - | 28.05 V | 0.4J | 22.95 V | 25.5 V | 13 V | 4.04 mm | - | 25.5 V | - | 18 V | 150 A | 1A | - | - | MLV | - | 150 A | Varistors | - | 3.2 mm | - | - | - | - | 1.02 mm | 3.2mm | 1.6 mm | - | - | - | ||
![]() VC080526C580RP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 0805 (2012 metric) | - | - | - | KYOCERA AVX | - | - | - | 4000 | - | - | - | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 300 mJ | - | 10 % | TransGuard | 0.001990 oz | - | - | - | 26 VDC | - | -55 to 125 °C | MouseReel | VC | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | 250 pF | Varistors | - | Multi-Layer | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 60 V | - | Varistors | 250 pF @ 1 kHz | - | - | 37.95 V | 0.3J | 31.05 V | 34.5 V | 18 V | - | - | 34.5 V | - | 26 V | 100 A | - | - | - | MLV | - | 100 A | Varistors | - | 2.01 mm | - | - | - | - | 1.02 mm | 2 mm | 1.25 mm | - | - | - | ||
![]() VC08LC18A500RP KYOCERA | In Stock | - | - | - | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | KYOCERA AVX | - | - | - | 4000 | - | - | - | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Compliant | 8533400080 | - | 100 mJ | - | - | StaticGuard | - | - | 14 V | 18 V | 18 VDC | 18 V | -55°C ~ 125°C (TA) | MouseReel | - | - | SMD/SMT | - | Surface Mount | - | 125 °C | -55 °C | - | - | 80 pF | Varistors | - | Multi-Layer | 1.25 mm | - | 30 A | - | - | SMD/SMT | 2012 | 0805 | - | - | 30 A | 18 V | - | 1 | 14 V | - | - | 18 V | - | - | 50 V | 30 A | Varistors | 50 pF @ 1 MHz | - | - | 40 V | 0.1J | 25 V | - | 14 V | - | Yes | 25.5 V | - | 18 V | 30 A | 1 A | - | - | MLV | - | 30 uA | Varistors | - | 2.01 mm | - | - | - | - | 1.02 mm | 2.01 mm | 1.25 mm | No | No SVHC | Lead Free | ||
![]() VC08LC18A500DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | Ceramic | - | - | KYOCERA AVX | - | - | 2.01 x 1.25 x 1.02mm | 1000 | - | - | - | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 100 mJ | - | - | StaticGuard | - | - | - | - | 18 VDC | - | -55°C ~ 125°C (TA) | MouseReel | - | - | - | - | Surface Mount | - | - | - | - | - | 80 pF | Varistors | - | Multi-Layer | 1.25mm | - | 30 A | - | - | SMD/SMT | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 50V | - | Varistors | 50 pF @ 1 MHz | - | - | 40 V | 0.1J | 25 V | - | 14 V | - | Yes | 25.5 V | - | 18 V | 30 A | 1A | - | - | MLV | - | 30 uA | Varistors | - | 2.01 mm | - | - | - | - | 1.02 mm | 2.01mm | 1.25 mm | - | - | - | ||
![]() VC080530A650DP KYOCERA | 354546 | - | - | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | Ceramic | - | - | KYOCERA AVX | - | - | 2.01 x 1.25 x 1.02mm | 1000 | - | - | - | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 100 mJ | - | 10 % | TransGuard | 0.002751 oz | - | - | - | 30 VDC | - | -55 to 125 °C | MouseReel | TransGuard® | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | 90 pF | Varistors | - | Multi-Layer | 1.25mm | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 67V | - | Varistors | 90 pF @ 1 MHz | - | - | 45.1 V | 0.1J | 36.9 V | 41 V | 21 V | - | - | 41 V | - | 30 V | 30 A | 1A | - | - | MLV | - | 30 A | Varistors | - | 2.01 mm | - | - | - | - | 1.02 mm | 2.01mm | 1.25 mm | - | - | - | ||
![]() VC080514A300RP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 0805 (2012 metric) | - | - | - | KYOCERA AVX | - | - | - | 4000 | - | - | - | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 100 mJ | - | 12 % | TransGuard | 0.001993 oz | - | - | - | 14 VDC | - | -55 to 125 °C | MouseReel | VC | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | 325 pF | Varistors | - | Multi-Layer | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 32 V | - | Varistors | 325 pF @ 1 kHz | - | - | 20.72 V | 0.1J | 16.28 V | 18.5 V | 10 V | - | - | 18.5 V | - | 14 V | 40 A | - | - | - | MLV | - | 40 A | Varistors | - | 2.01 mm | - | - | - | - | 1.02 mm | 2 mm | 1.25 mm | - | - | - | ||
![]() VC080505C150RP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | KYOCERA AVX | - | - | - | 4000 | - | - | - | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 300 mJ | - | 20 % | TransGuard | 0.000035 oz | - | - | - | 5.6 VDC | - | -55 to 125 °C | MouseReel | TransGuard® | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | 0.003 pF | Varistors | - | Multi-Layer | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 18 V | - | Varistors | 3000 pF @ 1 kHz | - | - | 18.5 V | 0.3J | 6.8 V | 8.5 V | 4 V | - | - | 8.5 V | - | 5.6 V | 120 A | - | - | - | MLV | - | 120 A | Varistors | - | 2.01 mm | - | - | - | - | 1.02 mm | 2 mm | 1.25 mm | - | - | - | ||
![]() VC080518A400DP KYOCERA | In Stock | - | - | - | Surface Mount | Surface Mount, MLCV | 0805 (2012M) | Ceramic | - | - | KYOCERA AVX | 25.5 V | - | 2.01 x 1.25 x 1.02mm | 1000 | - | - | - | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Compliant | 8533400080 | - | 100 mJ | - | 10 % | TransGuard | 0.003107 oz | - | 13 V | 18 V | 18 VDC | 18 V | -55 to 125 °C | Cut Tape | VC | - | SMD/SMT | - | Multilayer Ceramic Transient Voltage Suppressors | - | 125 °C | -55 °C | - | - | 225 pF | Varistors | - | Multi-Layer | 1.25 mm | - | - | - | - | SMD/SMT | 2012 | 0805 | - | - | 30 A | 18 V | 1.5 nH | 1 | 13 V | - | - | 18 V | - | - | 42 V | 30 A | Varistors | 225 pF @ 1 kHz | 10 % | - | 28.05 V | 100 mJ | 22.95 V | 25.5 V | 13 V | - | - | 25.5 V | - | 18 V | 30 A | 1 A | - | - | MLV | - | 30 A | Varistors | - | 2.01 mm | - | 28.05 V | 22.95 V | - | 1.02 mm | 2.01 mm | 1.25 mm | No | No SVHC | Lead Free |