- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Material | Base Product Number | Brand | Breakdown Voltage / V | Capacitance Tolerance | Capacitance Value | Dimensions | Direction Type | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum VSWR | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements per Chip | Package | Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Supplier Package | Surge Energy Rating | Tolerance Voltage | Tradename | Typical Antenna Gain | Unit Weight | Usage Level | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Subcategory | Technology | Depth | Current Rating | Pin Count | Termination Style | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Configuration | Inductance | Leakage Current | Number of Circuits | Max Voltage Rating (AC) | Impedance | Lead Style | Max Voltage Rating (DC) | Clamping Voltage | Peak Pulse Current | Max Surge Current | Product Type | Capacitance @ Frequency | Voltage Tolerance | Screening Level | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Max Breakdown Voltage | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Product Length | Product Width | Max Varistor Voltage | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VC080512A250DP KYOCERA | 354546 | - | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | KYOCERA AVX | - | - | - | - | - | 1000 | KYOCERA AVX | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | 100 mJ | 15 % | TransGuard | - | 0.013536 oz | - | - | - | 12 VDC | -55 to 125 °C | MouseReel | TransGuard® | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | 525 pF | Varistors | Multi-Layer | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | - | 27 V | - | - | Varistors | 525 pF @ 1 kHz | - | - | 18.4 V | 0.1J | 13.6 V | - | 16 V | 8.5 V | - | 16 V | 12 V | 40 A | - | MLV | - | 40 A | Varistors | 2.01 mm | - | - | - | 1.02 mm | 2 mm | 1.25 mm | - | - | ||
![]() VC080526C580DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0805 (2012M) | Ceramic | - | KYOCERA AVX | - | - | - | 2.01 x 1.25 x 1.02mm | - | 1000 | KYOCERA AVX | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | 300 mJ | 10 % | TransGuard | - | - | - | - | - | 26 VDC | -55 to 125 °C | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | 250 pF | Varistors | Multi-Layer | 1.25mm | - | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | - | 60V | - | - | Varistors | 250 pF @ 1 kHz | - | - | 37.95 V | 0.3J | 31.05 V | - | 34.5 V | 18 V | - | 34.5 V | 26 V | 100 A | 1A | MLV | - | 100 A | Varistors | 2.01 mm | - | - | - | 1.02 mm | 2.01mm | 1.25 mm | - | - | ||
![]() VC120630D650RP KYOCERA | 354546 | - | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | KYOCERA AVX | - | - | - | - | - | 4000 | KYOCERA AVX | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | 400 mJ | 10 % | TransGuard | - | - | - | - | - | 30 VDC | -55 to 125 °C | MouseReel | TransGuard® | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | 400 pF | Varistors | Multi-Layer | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | - | 67 V | - | - | Varistors | 600 pF @ 1 kHz | - | - | 45.1 V | 0.4J | 36.9 V | - | 41 V | 21 V | - | 41 V | 30 V | 120 A | - | MLV | - | 120 A | Varistors | 3.2 mm | - | - | - | 1.02 mm | 3.2 mm | 1.6 mm | - | - | ||
![]() VC080505A150DP KYOCERA | 354546 | - | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | Ceramic | - | KYOCERA AVX | - | - | - | 2.01 x 1.25 x 1.02mm | - | 1000 | KYOCERA AVX | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | 100 mJ | 20 % | TransGuard | - | 0.004528 oz | - | - | - | 5.6 VDC | -55 to 125 °C | MouseReel | TransGuard® | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | 0.0011 pF | Varistors | Multi-Layer | 1.25mm | - | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | - | 18V | - | - | Varistors | 1100 pF @ 1 kHz | - | - | 10.2 V | 0.1J | 6.8 V | - | 8.5 V | 4 V | - | 8.5 V | 5.6 V | 40 A | 1A | MLV | - | 40 A | Varistors | 2.01 mm | - | - | - | 1.02 mm | 2.01mm | 1.25 mm | - | - | ||
![]() VC060318A400RP KYOCERA | 354546 | - | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | KYOCERA AVX | - | - | 150 pF | - | - | 4000 | KYOCERA AVX | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | 100 mJ | 10 % | TransGuard | - | - | - | - | - | 18 VDC | -55 to 125 °C | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | 150 pF | Varistors | Multi-Layer | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | - | 42 V | - | - | Varistors | 150 pF @ 1 kHz | - | - | 28.05 V | 0.1J | 22.95 V | - | 25.5 V | 13 V | - | 25.5 V | 18 V | 30 A | - | MLV | - | 30 A | Varistors | 1.6 mm | - | - | - | 0.9 mm | 1.6 mm | 0.8 mm | - | - | ||
![]() VC060303A100DP KYOCERA | 354546 | - | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | KYOCERA AVX | - | - | - | - | - | 1000 | KYOCERA AVX | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | 100 mJ | - | TransGuard | - | 0.002547 oz | - | - | - | 3.3 VDC | -55°C ~ 125°C (TA) | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | 1450 pF | Varistors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | - | 12 V | - | - | Varistors | 1450 pF @ 1 kHz | - | - | 6 V | 0.1J | 4 V | - | 5 V | 2.3 V | - | 5 V | 3.3 V | 30 A | - | MLV | - | 30 A | Varistors | - | - | - | - | 0.9 mm | 1.6 mm | 0.8 mm | - | - | ||
![]() VC060314A300DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | KYOCERA AVX | - | - | 350 pF | - | - | 1000 | KYOCERA AVX | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | 100 mJ | 12 % | TransGuard | - | 0.002942 oz | - | - | - | 14 VDC | -55 to 125 °C | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | 350 pF | Varistors | Multi-Layer | - | 30 A | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | - | 32 V | - | - | Varistors | 350 pF @ 1 kHz | - | - | 20.72 V | 0.1J | 16.28 V | - | 18.5 V | 10 V | - | 18.5 V | 14 V | 30 A | - | MLV | - | 30 A | Varistors | 1.6 mm | - | - | - | 0.9 mm | 1.6 mm | 0.8 mm | - | - | ||
![]() VC040218X400WP KYOCERA | 9550 | - | - | - | Surface Mount, MLCV | 0402 (1005 metric) | - | - | KYOCERA AVX | - | - | - | - | - | 10000 | KYOCERA AVX | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | 50 mJ | 10 % | TransGuard | - | - | - | - | - | 18 VDC | -55 to 125 °C | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | 65 pF | Varistors | Multi-Layer | - | 30 A | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | - | 42 V | - | - | Varistors | 65 pF @ 1 MHz | - | - | 28.05 V | 0.05J | 22.95 V | - | 25.5 V | 13 V | - | 25.5 V | 18 V | 20 A | - | MLV | - | 20 A | Varistors | 1 mm | - | - | - | 0.6 mm | 1 mm | 0.5 mm | - | - | ||
![]() CAN0001DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | CAN00 | KYOCERA AVX | - | - | - | - | - | 1000 | KYOCERA AVX | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | - | Details | - | 15 mJ | - | TransGuard | - | 0.004872 oz | - | - | - | 18 VDC | -55 to 125 °C | MouseReel | CAN FLX | - | - | CAN Bus Varistor | - | - | - | 22 pF | Varistors | Multi-Layer | - | 4 A | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | - | 225 V | - | - | Varistors | 22 pF @ 1 MHz | - | - | - | 0.015J | - | - | 120 V | 14 V | Yes | 120 V | 18 V | 4 A | 1 A | MLV | - | 4 A | Varistors | 1.6 mm | - | - | - | - | - | - | - | - | ||
![]() VC060326A580DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0603 (1608M) | Ceramic | - | KYOCERA AVX | - | - | - | 1.6 x 0.8 x 0.9mm | - | 1000 | KYOCERA AVX | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | 100 mJ | 10 % | TransGuard | - | 0.002904 oz | - | - | - | 26 VDC | -55 to 125 °C | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | 155 pF | Varistors | Multi-Layer | 0.8mm | - | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | - | 60V | - | - | Varistors | 155 pF @ 1 kHz | - | - | 37.95 V | 0.1J | 31.05 V | - | 34.5 V | 18 V | - | 34.5 V | 26 V | 30 A | 1A | MLV | - | 30 A | Varistors | 1.6 mm | - | - | - | 0.9 mm | 1.6mm | 0.8 mm | - | - | ||
![]() USB0001DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | KYOCERA AVX | - | - | - | - | - | 1000 | KYOCERA AVX | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | 15 mJ | - | TransGuard | - | 0.002732 oz | - | - | - | 18 VDC | -55 to 125 °C | MouseReel | USB | - | - | - | - | - | - | 10 pF | Varistors | Multi-Layer | - | 750 mA | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | - | 32 V | - | - | Varistors | 10 pF @ 1 MHz | - | - | - | 0.015J | - | - | 120 V | 14 V | - | 120 V | 18 V | 4 A | - | MLV | - | 4 A | Varistors | 1.6 mm | - | - | - | - | 1.6 mm | 0.8 mm | - | - | ||
![]() VE24M00231K KYOCERA | In Stock | - | - | - | Through Hole | Disc 24mm | - | - | - | - | - | - | - | - | - | - | - | 2 | KYOCERA AVX | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | 3.7 | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | Dual Band | - | - | Bluetooth - Global - 2400 – 2483.5 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 50 Ohm | - | - | - | - | - | - | 1500 pF @ 1 kHz | - | - | 396 V | 75J | 324 V | - | 360 V | 230 V | - | - | 300 V | 6.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07M00750K-- KYOCERA | In Stock | - | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 150 pF @ 1 kHz | - | - | 132 V | 0.8J | 108 V | - | 120 V | 75 V | - | - | 100 V | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V2AF109C200Y1FDP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0805 (2012 metric) | - | - | KYOCERA AVX | - | - | - | - | Bi-Directional | 1000 | KYOCERA AVX | + 125 C | - | KYOCERA AVX | - 55 C | Surface Mount | PCB Mount | - | Tape & Reel (TR) | - | Active | - | 9VDC | Details | 0805 | 300 mJ | - | TransFeed | - | - | Automotive grade | - | - | 9 VDC | -55 to 125 °C | MouseReel | * | - 50 %, + 100 % | - | - | - | - | - | 1800 pF | Varistors | - | - | 1 A | 4 | SMD/SMT | - | - | - | Single | - | - | 1 | - | - | - | - | 22 V | - | - | Varistors | 1800 pF @ 1 MHz | - | Automotive | 14.61 V | 0.3J | 10.8 V | - | 12.7 V | 6.4 V | No | 22 V | 9 V | 120 A | - | MLV | - | 120 A | Varistors | - | - | - | - | - | - | 1.25 mm | - | - | ||
![]() VA100014D300DL KYOCERA | In Stock | - | - | - | Through Hole | 1000 (Axial) | Ceramic | - | KYOCERA AVX | - | - | 0.0011 pF | 2.54 (Dia.) x 4.32mm | - | 1000 | KYOCERA AVX | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | - | Details | - | 400 mJ | 12 % | TransGuard | - | 0.020110 oz | - | - | - | 13 VDC | -55 to 125 °C | Cut Tape | VA | - | - | Through Hole | - | - | - | 0.0011 pF | Varistors | Multi-Layer | - | - | - | Axial | - | - | - | - | - | - | 1 | - | - | Axial Leaded | - | 32V | - | - | Varistors | 1100 pF @ 1 kHz | - | - | 20.72 V | 0.4J | 16.28 V | - | 18.5 V | 10 V | Yes | 18.5 V | 14 V | 150 A | 1 A | MLV | - | 150 A | Varistors | 4.32 mm | - | - | 2.54mm | - | 4.32mm | - | - | - | ||
![]() VC121018J390DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 1210 (3225M) | Ceramic | - | KYOCERA AVX | - | - | - | 3.2 x 2.49 x 1.7mm | - | 1000 | KYOCERA AVX | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | 1.5 J | 10 % | TransGuard | - | 0.006103 oz | - | - | - | 18 VDC | -55 to 125 °C | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | 0.0031 pF | Varistors | Multi-Layer | 2.49mm | - | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | - | 42V | - | - | Varistors | 3100 pF @ 1 kHz | - | - | 28.05 V | 1.5J | 22.95 V | - | 25.5 V | 13 V | - | 25.5 V | 18 V | 500 A | 5A | MLV | - | 500 A | Varistors | 3.2 mm | - | - | - | 1.7 mm | 3.2mm | 2.49 mm | - | - | ||
![]() VC120656F111DP KYOCERA | In Stock | - | - | Surface Mount | - | 1206 (3216M) | Ceramic | - | KYOCERA AVX | 68 V | - | - | 3.2 x 1.6 x 1.02mm | - | 1000 | KYOCERA AVX | + 125 C | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | Compliant | - | 700 mJ | - | TransGuard | - | 0.003794 oz | - | 40 V | 56 V | 56 VDC | - | MouseReel | VC | - | SMD/SMT | Multilayer Ceramic Transient Voltage Suppressors | 125 °C | -55 °C | - | 180 pF | Varistors | - | 1.6 mm | 100 A | - | SMD/SMT | 3216 | 1206 | 56 V | - | 1.7 nH | 15 µA | - | 40 V | - | - | 56 V | 110 V | 100 A | 100 A | Varistors | - | 10 % | - | - | 700 mJ | - | 74.8 V | - | - | - | 68 V | - | - | 1 A | MLV | - | 100 A | Varistors | - | - | 74.8 V | - | 1.02 mm | 3.2 mm | 1.6 mm | No | No SVHC | ||
![]() VC120614D300DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 1206 (3216M) | Ceramic | - | KYOCERA AVX | - | - | - | 3.2 x 1.6 x 1.02mm | - | 1000 | KYOCERA AVX | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | 400 mJ | 12 % | TransGuard | - | 0.003412 oz | - | - | - | 14 VDC | -55 to 125 °C | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | 0.0011 pF | Varistors | Multi-Layer | 1.6mm | - | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | - | 32V | - | - | Varistors | 1050 pF @ 1 kHz | - | - | 20.72 V | 0.4J | 16.28 V | - | 18.5 V | 10 V | - | 18.5 V | 14 V | 150 A | 1A | MLV | - | 150 A | Varistors | 3.2 mm | - | - | - | 1.02 mm | 3.2mm | 1.6 mm | - | - | ||
![]() VCUG060075L1DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | KYOCERA AVX | - | 0.25pF | - | - | Bi-Directional | 1000 | KYOCERA AVX | + 125 C | - | KYOCERA AVX | - 55 C | Surface Mount | PCB Mount | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | 0603 | 100 mJ | - | UltraGuard | - | - | - | - | - | 7.5 VDC | -55°C ~ 125°C (TA) | MouseReel | VCUG | - | - | TVS | - | - | - | 8.2 pF | Varistors | - | - | - | 2 | SMD/SMT | - | - | - | Single | - | - | 1 | - | - | - | - | 32 V | - | - | Varistors | 350 pF @ 1 MHz | - | - | - | 0.1J | 16.3 V | - | - | 5.3 V | - | 16.3 V | 7.5 V | 30 A | - | MLV | - | 30 A | Varistors | 0.6 mm | 0.6 x 0.3 x 0.3 mm | - | - | - | - | - | - | - | ||
![]() VE17M00421K-- KYOCERA | In Stock | - | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 300 pF @ 1 kHz | - | - | 748 V | 42J | 612 V | - | 680 V | 420 V | - | - | 560 V | 4.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - |