- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Approvals | Base Product Number | Brand | Contact Finish Mating | Direction Type | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements per Chip | Package | Primary Material | Product Status | Qualification | RoHS | Supplier Package | Surge Energy Rating | Tolerance Voltage | Tradename | Unit Weight | Voltage Rating DC | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Efficiency | Failure Rate | Current - Supply (Disable) (Max) | Number of Circuits | Current - Output (Max) | Shell Size, MIL | Lead Style | Spread Spectrum Bandwidth | Power - Max | Voltage - Output | Clamping Voltage | FET Type | Input Capacitance (Ciss) (Max) @ Vds | Product Type | Capacitance @ Frequency | Form | Output Connector | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Absolute Pull Range (APR) | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Voltage - Breakdown (V(BR)GSS) | Resistance - RDS(On) | Product Category | Product Length | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Length (in) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCAS120630D650DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | 1000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | - | 400 mJ | 10 % | TransGuard | - | 30 VDC | - | - | -55°C ~ 125°C (TA) | MouseReel | TransGuard® | - | 10 % | - | - | - | - | Multilayer Varistors for Automotive Applications | - | - | - | - | - | - | 400 pF | - | Varistors | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 67 V | - | - | Varistors | 400 pF @ 1 kHz | - | - | 45.1 V | 0.4J | 36.9 V | 41 V | 21 V | - | 41 V | - | 30 V | 120 A | - | MLV | - | 120 A | - | - | Varistors | 3.2 mm | - | - | 1.02 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() VE17P00231K KYOCERA | In Stock | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 550 pF @ 1 kHz | - | - | 396 V | 130J | 324 V | 360 V | 230 V | - | - | - | 300 V | 6 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE13P00151K KYOCERA | In Stock | - | - | Through Hole | Disc 13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 400 pF @ 1 kHz | - | - | 264 V | 42J | 216 V | 240 V | 150 V | - | - | - | 200 V | 3.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VR15AT18A650R KYOCERA | In Stock | - | - | Through Hole | Radial | - | - | - | Alloy Steel | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TA) | - | TransGuard® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 90 pF @ 1 MHz | - | - | 45.1 V | 0.1J | 36.9 V | 41 V | 13 V | - | - | - | 18 V | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/8 | - | ||
![]() VC080530C650DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | 1000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0805 | 300 mJ | 10 % | TransGuard | 0.003224 oz | 30 VDC | - | - | -55 to 125 °C | MouseReel | VC | - | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | - | 250 pF | - | Varistors | - | Multi-Layer | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | Wraparound | - | - | - | 67 V | - | - | Varistors | 250 pF @ 1 kHz | - | - | 45.1 V | 0.3J | 36.9 V | 41 V | 21 V | - | 41 V | - | 30 V | 80 A | - | MLV | - | 80 A | - | - | Varistors | 2.01 mm | - | - | 1.02 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() VC060326A580TP KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | 10000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | - | Active | - | Details | - | 100 mJ | 10 % | TransGuard | - | 26 VDC | - | - | -55 to 125 °C | MouseReel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 155 pF | - | Varistors | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 V | - | - | Varistors | - | - | - | - | - | - | - | - | - | 34.5 V | - | - | - | - | MLV | - | 30 A | - | - | Varistors | 1.6 mm | - | - | - | - | - | - | - | - | - | ||
![]() VE24P00131K KYOCERA | In Stock | - | - | Through Hole | Disc 24mm | - | - | - | - | CSA, UL | - | - | - | - | - | GE - General Electric | P9CSLD0V | - | KYOCERA AVX | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2500 pF @ 1 kHz | - | - | 226 V | 140J | 184 V | 205 V | 130 V | - | - | - | 170 V | 10 kA | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | ||
![]() VLAS060316A350DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | 100 mJ | - | - | - | 16 VDC | - | - | -55°C ~ 125°C (TA) | - | Automotive, AEC-Q200, TransGuard® | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 pF | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 35 V | - | - | - | 400 pF @ 1 kHz | - | - | 21.84 V | 0.1J | 17.16 V | 19.5 V | 11 V | - | 19.5 V | - | 16 V | 50 A | - | MLV | - | 50 A | - | - | - | - | - | - | 0.9 mm | - | 1.6 mm | 0.8 mm | - | - | - | ||
![]() VLAS080516C350DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | 1000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | - | 300 mJ | - | TransGuard | 0.001649 oz | 16 VDC | - | - | -55°C ~ 125°C (TA) | MouseReel | Automotive, AEC-Q200, TransGuard® | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 pF | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 35 V | - | - | - | 900 pF @ 1 kHz | - | - | 21.84 V | 0.3J | 17.16 V | 19.5 V | 11 V | - | 19.5 V | - | 16 V | 120 A | - | MLV | - | 120 A | - | - | Varistors | - | - | - | 1.02 mm | - | 2.01 mm | 1.25 mm | - | - | - | ||
![]() VTA7060331A670RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | 4000 | KYOCERA AVX | - | + 175 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | - | 100 mJ | - | TransGuard | 0.003446 oz | 31 VDC | - | - | -55°C ~ 175°C (TA) | MouseReel | VT | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | 90 pF | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 67 V | - | - | - | 90 pF @ 1 MHz | - | - | 42.9 V | 0.1J | 35.1 V | 39 V | 25 V | - | 39 V | - | 31 V | 30 A | - | MLV | - | 30 A | - | - | Varistors | - | - | - | 0.9 mm | - | 1.6 mm | 0.8 mm | - | - | - | ||
![]() VE24P02750K KYOCERA | In Stock | - | - | Through Hole | Disc 24mm | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | Case | - | Active | - | - | - | - | - | - | - | - | 100 ~ 240 VAC | - | -40°C ~ 125°C (TA) | - | DT050A (50W) | - | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Level VI | - | - | 1 | 1.05A | - | - | - | - | 48V | - | - | - | - | 1200 pF @ 1 kHz | Desktop | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. | 473 V | 310J | 387 V | 430 V | 275 V | - | - | - | 350 V | 10 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09P00231K KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 140 pF @ 1 kHz | - | - | 396 V | 32J | 324 V | 360 V | 230 V | - | - | - | 300 V | 1.75 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MG064S05A150RP KYOCERA | In Stock | - | - | - | 0612 (1632 metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | 4000 | KYOCERA AVX | - | + 125 C | PEI-Genesis | - 55 C | - | PCB Mount | - | Bulk | - | Active | - | Details | - | 100 mJ | 20 % | MultiGuard | 0.008616 oz | 5.6 VDC | - | - | -55 to 125 °C | Reel | * | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | 825 pF | - | Varistors | - | Multi-Layer | - | - | - | - | 30 A | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | - | - | Varistors | - | - | - | - | - | - | - | - | Yes | 8.5 V | - | - | - | 1 A | MLV | - | 30 A | - | - | Varistors | 1.6 mm | - | - | 1.22 mm | - | 1.6 mm | - | - | - | - | ||
![]() MG064S14A300DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0612 (1632 metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | 1000 | KYOCERA AVX | - | + 125 C | PEI-Genesis | - 55 C | - | PCB Mount | - | Bulk | - | Active | - | Details | SMD | 100 mJ | 12 % | MultiGuard | 0.001682 oz | 14 VDC | - | - | -55 to 125 °C | MouseReel | * | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | 425 pF | - | Varistors | - | Multi-Layer | - | - | - | - | 30 A | - | - | - | - | 8 | - | SMD/SMT | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 32 V | - | - | Varistors | 425 pF @ 1 MHz | - | - | 21.84 V | 0.1 J | 17.16 V | 19.5 V | 10 V | Yes | 19.5 V | - | 14 V | 30 A | 1 A | MLV | - | 30 A | - | - | Varistors | 1.6 mm | - | - | 1.22 mm | - | 1.6 mm | - | - | - | - | ||
![]() VCAS120630D650RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | 4000 | KYOCERA AVX | - | + 125 C | PEI-Genesis | - 55 C | - | PCB Mount | - | Bulk | - | Active | AEC-Q200 | Details | 1206 | 400 mJ | 10 % | TransGuard | 0.000123 oz | 30 VDC | - | - | -55 to 125 °C | MouseReel | * | - | 10 % | - | - | - | - | Surface Mount | - | - | - | - | - | - | 600 pF | - | Varistors | - | Multilayer | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | Wraparound | - | - | - | 67 V | - | - | Varistors | 400 pF @ 1 kHz | - | - | 45.1 V | 0.4J | 36.9 V | 41 V | 21 V | Yes | 41 V | - | 30 V | 120 A | 1 A | MLV | - | 120 A | - | - | Varistors | 3.2 mm | - | - | 1.02 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() VC06LC18X500DP KYOCERA | In Stock | - | - | Free Hanging (In-Line) | 0603 (1608 metric) | - | Aluminum Alloy | - | - | - | CA310 | KYOCERA AVX | Silver | - | 1000 | KYOCERA AVX | - | + 125 C | ITT Cannon, LLC | - 55 C | - | PCB Mount | - | Bulk | Metal | Active | - | Details | - | 50 mJ | - | StaticGuard | - | 18 VDC | - | 50V | -55°C ~ 125°C | MouseReel | MIL-DTL-5015, CA-B | - | - | - | Solder Cup | - | Plug, Male Pins | Surface Mount | - | 7 | - | Olive Drab | - | - | 50 pF | Reverse Bayonet Lock | Varistors | 22A | Multi-Layer | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | 30 A | - | - | - | Olive Drab Cadmium | - | 24-27 | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 50 V | - | - | Varistors | 50 pF @ 1 MHz | - | - | 40 V | 0.05J | 25 V | - | 14 V | Yes | 40 V | - | 18 V | 30 A | - | MLV | Strain Relief | 30 A | - | - | Varistors | 1.6 mm | - | - | 0.9 mm | - | 1.6 mm | 0.8 mm | - | - | - | ||
![]() VC120626D580RP KYOCERA | 354546 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | - | - | KYOCERA AVX | - | - | 4000 | KYOCERA AVX | - | + 125 C | Linear Integrated Systems, Inc. | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 400 mJ | 10 % | TransGuard | - | 26 VDC | - | - | -55°C ~ 150°C (TJ) | MouseReel | SST113 | - | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | - | 500 pF | - | Varistors | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | - | 350 mW | - | 60 V | N-Channel | 12pF @ 10V | Varistors | 500 pF @ 1 kHz | - | - | 37.95 V | 0.4J | 31.05 V | 34.5 V | 18 V | - | 34.5 V | - | 26 V | 120 A | - | MLV | - | 120 A | 35 V | 100 Ohms | Varistors | 3.2 mm | - | - | 1.02 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() VCUG080050L1DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | 0603 | - | - | RN73R1J | KYOCERA AVX | - | Bi-Directional | 1000 | KYOCERA AVX | - | + 125 C | KOA Speer Electronics, Inc. | - 55 C | Surface Mount | PCB Mount | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | SMD | 100 mJ | - | UltraGuard | 0.007466 oz | 5 VDC | - | - | -55°C ~ 155°C | MouseReel | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | 2 | - | ±25ppm/°C | - | TVS | 35.7 kOhms | - | Thin Film | - | - | 0.1W, 1/10W | 750 pF | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 22 V | - | - | Varistors | 750 pF @ 1 kHz | - | - | - | 0.1J | 10.8 V | - | 3.5 V | - | 10.8 V | - | 5 V | 40 A | - | MLV | Automotive AEC-Q200, Moisture Resistant | 40 A | - | - | Varistors | - | - | - | 1.02 mm | 0.022 (0.55mm) | 2.01 mm | 1.25 mm | - | - | AEC-Q200 | ||
![]() VCAS121018J390RP KYOCERA | In Stock | - | - | - | Wide 2010 (5025 Metric), 1020 | - | - | - | - | - | WK73R2H | KYOCERA AVX | - | - | 2000 | KYOCERA AVX | - | + 125 C | KOA Speer Electronics, Inc. | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 1210 | 1.5 J | 10 % | TransGuard | 0.003507 oz | 18 VDC | - | - | -55°C ~ 155°C | MouseReel | WK73R | 0.098 L x 0.197 W (2.50mm x 5.00mm) | ±1% | 2 | - | ±100ppm/°C | - | Surface Mount | 169 Ohms | - | Thick Film | - | - | 1W | 3,100 pF | - | Varistors | - | Multilayer | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Wraparound | - | - | - | 42 V | - | - | Varistors | - | - | - | - | 1.5 J | - | - | - | Yes | 25.5 V | - | - | - | 5 A | MLV | Automotive AEC-Q200, Moisture Resistant | 500 A | - | - | Varistors | 3.2 mm | - | - | 1.7 mm | 0.028 (0.70mm) | 3.2 mm | 2.49 mm | - | - | AEC-Q200 | ||
![]() VC080514C300TP KYOCERA | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | KYOCERA AVX | - | - | 10000 | KYOCERA AVX | - | + 125 C | EPSON | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | - | Active | - | Details | - | 300 mJ | 12 % | TransGuard | 0.010092 oz | 14 VDC | - | - | -40°C ~ 85°C | Reel | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 900 pF | - | Varistors | - | Multi-Layer | 1.8V ~ 3.3V | - | - | - | - | 106.813186 MHz | ±15ppm | CMOS | - | - | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | 32 V | - | - | Varistors | - | - | - | - | - | - | - | - | - | 18.5 V | - | - | - | - | MLV | - | 120 A | - | - | Varistors | 2.01 mm | - | - | 1.02 mm | 0.055 (1.40mm) | 2 mm | 1.25 mm | - | - | - |