- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Surface Mount Land Size | Approvals | Base Product Number | Body Orientation | Brand | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Insert Arrangement | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | Qualification | RoHS | Shaft Length | Supplier Package | Surge Energy Rating | Termination Method | Tolerance Voltage | Tradename | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Capacitance | Fastening Type | Subcategory | Power Rating | Technology | Voltage - Supply | Shielding | Ingress Protection | Depth | Resistor Type | Current Rating | Frequency | Frequency Stability | Output | Pin Count | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Case Code (Metric) | Case Code (Imperial) | Contact Gender | Housing Color | Max Output Current | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Lead Spacing | Current - Supply (Disable) (Max) | Number of Circuits | Ripple Current | Max Voltage Rating (AC) | Polarization | Load Capacitance | Impedance | Connector Style | Number of Ports | Ripple Current @ Low Frequency | Operating Mode | Power Dissipation | Lead Style | Ripple Current @ High Frequency | Frequency Tolerance | Max Voltage Rating (DC) | Spread Spectrum Bandwidth | Manufacturer Size Code | Usage | Protections | Clamping Voltage | Mating Cycles | Contact Termination | Max Surge Current | Adjustment Type | Terminal Type | Product Type | Number of Turns | ESR | Includes | 1st Connector | 2nd Connector | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Insertion Loss | Varistor Voltage (Typ) | Body Finish | Maximum AC Volts | ESD Protection | Cable Group | Varistor Voltage | Absolute Pull Range (APR) | Resistance Tolerance | Shield Termination | Maximum DC Volts | Current - Surge | Number of Gangs | Clamping Current | Product | Features | Peak Surge Current | Product Category | Shaft Diameter | Strain Relief | Product Length | Product Width | Max Varistor Voltage | Min Varistor Voltage | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VA100005A150DL KYOCERA | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 1000 | - | - | - | KYOCERA AVX | - | + 125 C | Suntsu Electronics, Inc. | - 55 C | - | PCB Mount | Bulk | Active | - | Details | - | - | 100 mJ | - | 20 % | TransGuard | 0.013862 oz | - | - | - | 5.6 VDC | - | -10°C ~ 70°C | MouseReel | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | 0.001 pF | - | Varistors | - | Multi-Layer | - | - | - | - | - | - | 50 MHz | ±50ppm | - | - | - | Axial | - | - | - | - | - | - | - | - | - | 60 Ohms | - | - | 1 | - | - | - | 12pF | - | - | - | - | Fundamental | - | Axial Leaded | - | ±20ppm | - | - | - | - | - | 18 V | - | - | - | - | - | Varistors | - | - | - | - | - | 1000 pF @ 1 kHz | - | 10.2 V | 0.1J | 6.8 V | - | 8.5 V | - | 4 V | Yes | - | 8.5 V | - | - | - | 5.6 V | 40 A | - | 1 A | MLV | - | 40 A | Varistors | - | - | 4.32 mm | - | - | - | 2.54 mm | - | 0.020 (0.50mm) | 4.32 mm | - | - | - | - | - | - | ||
![]() VC20MA0160KBA KYOCERA | In Stock | - | - | - | - | Panel Mount | 1206 (3216 Metric) | Flange | Perfluoroalkoxy (PFA), Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 25_N-50 | - | KYOCERA AVX | - | 3000 | 11 GHz | - | - | KYOCERA AVX | - | + 125 C | Huber+Suhner, Inc. | - 55 C | - | PCB Mount | Bulk | Active | - | Details | - | - | 300 mJ | - | - | Transguard | - | - | - | - | 16 VDC | 1000 V | -65°C ~ 165°C | MouseReel | - | - | 10 % | - | - | Jack, Female Socket | Medium Power Multilayer Chip Varistor | - | - | - | - | - | - | - | 500 pF | Threaded | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Silver | - | - | - | - | - | 1 | - | - | - | - | 50Ohm | N Type | 1 | - | - | - | - | - | - | - | - | - | - | - | 40 V | 500 | Crimp | - | - | - | Varistors | - | - | - | - | - | 800 pF @ 1 kHz | - | 26.95 V | 0.6J | 22.05 V | - | 24.5 V | White Bronze | 14 V | - | RG-142, 223 | 27 V | - | - | Crimp | 16 V | 200 A | - | - | MLV | - | 120 A | Varistors | - | - | - | - | - | - | - | 1.7 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() VC120618D400RP KYOCERA | In Stock | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | - | - | KYOCERA AVX | - | 4000 | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 125 C | United Chemi-Con | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 400 mJ | - | 10 % | TransGuard | - | 50 V | - | - | 18 VDC | - | -55°C ~ 105°C | MouseReel | Alchip™- MVY | 0.394 Dia (10.00mm) | ±20% | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | General Purpose | - | 220 µF | - | Varistors | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Polar | - | 300 mOhms | - | - | 250 mA @ 120 Hz | - | - | - | 500 mA @ 100 kHz | - | - | - | - | - | - | 42 V | - | - | - | - | - | Varistors | - | - | - | - | - | 900 pF @ 1 kHz | - | 28.05 V | 0.4J | 22.95 V | - | 25.5 V | - | 13 V | - | - | 25.5 V | - | - | - | 18 V | 150 A | - | - | MLV | - | 150 A | Varistors | - | - | 3.2 mm | - | - | - | - | 1.02 mm | 0.394 (10.00mm) | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() VCAS120618D400DP KYOCERA | In Stock | - | - | Tin | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SG-8101 | - | KYOCERA AVX | - | 1000 | - | - | - | KYOCERA AVX | - | + 125 C | EPSON | - 55 C | - | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Compliant | - | - | 400 mJ | - | 10 % | TransGuard | - | - | 13 V | 18 V | 18 VDC | 18 V | -40°C ~ 105°C | Cut Tape | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 10 % | SMD/SMT | - | - | XO (Standard) | - | - | 125 °C | -55 °C | - | - | - | 900 pF | - | Varistors | - | Multi-Layer | 1.8V ~ 3.3V | - | - | 1.6 mm | - | - | 62.8375 MHz | ±20ppm | CMOS | - | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | 3216 | 1206 | - | - | 150 A | 18 V | - | - | 1.1µA | 1 | - | 13 V | - | - | - | - | - | - | - | 8 mW | - | - | - | 18 V | - | - | - | - | 42 V | - | - | 150 A | - | - | Varistors | - | - | - | - | - | 900 pF @ 1 kHz | 10 % | 28.05 V | 400 mJ | 22.95 V | - | 25.5 V | - | 13 V | - | - | 25.5 V | - | - | - | 18 V | 150 A | - | 1 A | MLV | - | 150 A | Varistors | - | - | 3.2 mm | - | 28.05 V | 22.95 V | - | 1.02 mm | 0.055 (1.40mm) | 3.2 mm | 1.6 mm | - | No | No SVHC | Lead Free | - | ||
![]() VC121026H560DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 1210 (3225 metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 1000 | - | - | - | KYOCERA AVX | - | + 125 C | PEI-Genesis | - 55 C | - | PCB Mount | Bulk | Active | - | Details | - | - | 1.2 J | - | 10 % | TransGuard | 0.028572 oz | - | - | - | 26 VDC | - | -55 to 125 °C | MouseReel | * | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | - | - | 0.0022 pF | - | Varistors | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 V | - | - | - | - | - | Varistors | - | - | - | - | - | 2150 pF @ 1 kHz | - | 37.95 V | 1.2J | 31.05 V | - | 34.5 V | - | 18 V | - | - | 34.5 V | - | - | - | 26 V | 300 A | - | - | MLV | - | 300 A | Varistors | - | - | 3.2 mm | - | - | - | - | 1.7 mm | - | 3.2 mm | 2.49 mm | - | - | - | - | - | ||
![]() VCAS120648D101DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 1206 (3216 metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 1000 | - | - | - | KYOCERA AVX | - | + 125 C | ITT Cannon, LLC | - 55 C | - | PCB Mount | Bulk | Active | AEC-Q200 | Details | - | - | 400 mJ | - | 10 % | TransGuard | - | - | - | - | 48 VDC | - | -55°C ~ 125°C (TA) | MouseReel | MDM | - | 10 % | - | - | - | D-Type, Micro-D | - | 21 | - | - | Multiple, Individual | - | - | 225 pF | - | Varistors | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | Gold | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | Varistors | - | - | - | Plug, Male Pins | Individual Wire Leads | 225 pF @ 1 kHz | - | 68.2 V | 0.4J | 55.8 V | - | 62 V | - | 34 V | - | - | 62 V | - | - | - | 48 V | 100 A | - | - | MLV | - | 100 A | Varistors | - | - | 3.2 mm | - | - | - | - | 1.02 mm | - | 1.00 (304.80mm) | 1.6 mm | - | - | - | - | - | ||
![]() VE07M00600K-- KYOCERA | In Stock | - | - | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | ABB | XT4SE3020BFF000XXX | - | KYOCERA AVX | - | Panel | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | Bolt-On | - | - | - | - | - | - | 165 pF @ 1 kHz | - | 110 V | 0.7J | 90 V | - | 100 V | - | 60 V | - | - | - | - | - | - | 80 V | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC121030G620RP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 2000 | - | - | - | Mennekes Electrical Products | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | - | 900 mJ | - | 10 % | TransGuard | - | - | - | - | 30 VDC | - | -55 to 125 °C | MouseReel | TransGuard® | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | - | - | 0.0018 pF | - | Varistors | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67 V | - | - | - | - | - | Varistors | - | - | - | - | - | 1850 pF @ 1 kHz | - | 45.1 V | 0.9J | 36.9 V | - | 41 V | - | 21 V | - | - | 41 V | - | - | - | 30 V | 220 A | - | - | MLV | - | 220 A | Varistors | - | - | 3.2 mm | - | - | - | - | 1.7 mm | - | 3.2 mm | 2.49 mm | - | - | - | - | - | ||
![]() VC080505A150TP KYOCERA | In Stock | - | - | - | Surface Mount | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 10000 | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR) | Active | - | Compliant | - | - | 100 mJ | - | 20 % | TransGuard | - | - | 4 V | 5.6 V | 5.6 VDC | - | -55 to 125 °C | Reel | * | - | - | SMD/SMT | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | 125 °C | -55 °C | - | - | - | 0.0011 pF | - | Varistors | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 2012 | 0805 | - | - | - | 5.6 V | - | - | - | - | - | 4 V | - | - | - | - | - | - | - | - | - | - | - | 5.6 V | - | - | - | - | 18 V | - | - | 40 A | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5 V | - | - | - | - | - | - | 1 A | MLV | - | 40 A | Varistors | - | - | 2.01 mm | - | - | - | - | 1.02 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() VJ13PC0480KBA KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 1210 (3225 metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 2000 | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | 1.2 J | - | 10 % | Transguard | - | - | - | - | 48 VDC | - | -55 to 125 °C | MouseReel | VJ | - | 10 % | - | - | - | Medium Power Multilayer Chip Varistor | - | - | - | - | - | - | - | 10 uF | - | Varistors | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | 110 V | - | - | - | - | - | Varistors | - | 450 mOhm | - | - | - | 500 pF @ 1 kHz | - | 66.5 V | 1.2J | 54.5 V | - | 60.5 V | - | 34 V | Yes | - | 60 V | - | - | - | 48 V | 250 A | - | 10 A | MLV | - | 250 A | Varistors | - | - | 7.3 mm | 7.3 x 4.3 x 2.8 | - | - | - | 1.7 mm | - | 3.2 mm | 2.49 mm | - | - | - | - | - | ||
![]() VC15MA0340KBA KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 2220 (5750 metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 1250 | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 12 J | - | 10 % | Transguard | 0.070142 oz | - | - | - | 34 VDC | - | -55 to 125 °C | MouseReel | VC | - | 10 % | - | - | - | Medium Power Multilayer Chip Varistor | - | - | - | - | - | - | - | 0.004 uF | - | Varistors | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77 V | - | - | - | - | - | Varistors | - | - | - | - | - | 4000 pF @ 1 kHz | - | 51.7 V | 12 J | 42.3 V | - | 47 V | - | 30 V | Yes | - | 47 V | - | - | - | 34 V | 1.2 kA | - | 10 A | MLV | - | 1.2 kA | Varistors | - | - | 5.7 mm | - | - | - | - | 1.7 mm | - | 5.7 mm | 5 mm | - | - | - | - | - | ||
![]() VJ13MC0480KBA KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 1210 (3225 metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 5% | 2000 | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | 900 mJ | - | 10 % | Transguard | 0.002707 oz | - | - | - | 48 VDC | - | -55 to 125 °C | MouseReel | VJ | - | 10 % | - | - | - | Medium Power Multilayer Chip Varistor | - | - | - | - | - | - | - | 68 pF | - | Varistors | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 V | - | - | - | - | - | Varistors | - | - | - | - | - | 800 pF @ 1 kHz | - | 66.5 V | 0.9J | 54.5 V | - | 60.5 V | - | 34 V | Yes | - | 60 V | - | - | - | 48 V | 220 A | - | 10 A | MLV | - | 220 A | Varistors | - | - | 2.01 mm | 2 x 1.25 x 1.45 mm | - | - | - | 1.7 mm | - | 3.2 mm | 2.49 mm | - | - | - | - | - | ||
![]() VA100003D100DL KYOCERA | In Stock | - | - | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 1000 | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | - | - | 400 mJ | - | - | TransGuard | 0.027219 oz | - | - | - | 3.3 VDC | - | -55°C ~ 125°C (TA) | Cut Tape | TransGuard® | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors TransGuard | - | - | - | - | - | - | - | 4700 pF | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | Varistors | - | - | - | - | - | 4700 pF @ 1 kHz | - | 6 V | 0.4J | 4 V | - | 5 V | - | 2.3 V | - | - | 5 V | - | - | - | 3.3 V | 150 A | - | - | MLV | - | 150 A | Varistors | - | - | - | - | - | - | 2.54 mm | - | - | 4.32 mm | - | - | - | - | - | - | ||
![]() VC32M01750KBA KYOCERA | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | 23-53 | - | - | - | - | - | - | Wall Mount | - | - | - | - | - | - | 3220 | - | Crimp | 10 % | - | - | - | - | - | - | - | -65 to 200 °C | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | Receptacle | 135 pF | - | - | - | Multilayer | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wraparound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 J | - | - | - | - | - | No | - | 270 V | - | - | - | - | - | - | 10 A | - | - | - | - | - | No | 32.66 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC120645K900RP KYOCERA | In Stock | - | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 2000 | - | - | - | KYOCERA AVX | - | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | Details | - | 1206 | 600 mJ | - | 10 % | TransGuard | 0.002572 oz | - | - | - | 45 VDC | - | -55 to 125 °C | MouseReel | VC | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | - | - | 260 pF | - | Varistors | - | Multi-Layer | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wraparound | - | - | - | - | - | - | - | 90 V | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 V | - | - | - | - | - | - | - | MLV | - | 200 A | Varistors | - | - | 3.2 mm | - | - | - | - | 1.02 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() VCAS080512A250RP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 4000 | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | - | SMD | 100 mJ | - | 15 % | TransGuard | - | - | - | - | 12 VDC | - | -55 to 125 °C | - | Automotive, AEC-Q200, FLEXITERM® | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | 525 pF | - | Varistors | 125 mW | Multilayer | - | - | - | - | High Reliability, MIL-PRF-39017 | - | - | - | - | 2 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Wraparound | - | - | - | - | - | - | - | 27 V | - | - | - | - | - | - | - | - | - | - | - | 525 pF @ 1 kHz | - | 18.4 V | 0.1 J | 13.6 V | - | 16 V | - | 8.5 V | Yes | - | 16 V | - | 2 | - | 12 V | 40 A | - | 1 A | MLV | - | 40 A | Varistors | - | - | 2.01 mm | - | - | - | - | 1.02 mm | - | 2.01 mm | 1.25 mm | - | - | - | - | - | ||
![]() VJ13MC0600KBA KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 2000 | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | 1.5 J | - | 10 % | Transguard | 0.003175 oz | - | - | - | 60 VDC | - | -55 to 125 °C | MouseReel | MC | - | 10 % | - | 20.0000 ppm/°C | - | Medium Power Multilayer Chip Varistor | 1 kOhm | - | - | - | - | - | - | 600 pF | - | Varistors | 2.0000 W | Multi-Layer | - | - | - | - | High Reliability, MIL-PRF-39007 | 10 A | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 126 V | - | - | - | - | - | Varistors | - | - | - | - | - | 400 pF @ 1 kHz | - | 83 V | 1.5J | 67 V | - | 75 V | - | 42 V | Yes | - | 75 V | - | 1 | - | 60 V | 250 A | - | 10 A | MLV | - | 250 A | Varistors | - | - | 10.31 | - | - | - | - | 1.7 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() VG222038Y770DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 2220 (5750 metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 1000 | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 12 J | - | - | TransGuard | 0.012014 oz | - | - | - | 38 VDC | - | -55°C ~ 125°C (TA) | MouseReel | VG | - | 10 % | - | - | - | Glass Encapsulated | - | - | - | - | - | - | - | 10 uF | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 44 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77 V | - | - | - | - | - | Varistors | - | - | - | - | - | 4200 pF @ 1 kHz | - | 51.7 V | 12J | 42.3 V | - | 47 V | - | 30 V | - | - | 47 V | - | - | - | 38 V | 2 kA | - | - | MLV | - | 2 kA | Varistors | - | - | - | 5 x 11 | - | - | - | 2.5 mm | - | 5.7 mm | 5 mm | - | - | - | - | - | ||
![]() VCAS120605D150DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 1206 (3216 metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 1000 | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | 22.2 mm | 1206 | 400 mJ | - | 20 % | TransGuard | 0.005178 oz | - | - | - | 5.6 VDC | - | -55 to 125 °C | MouseReel | VCAS | - | - | - | - | - | Multilayer Varistors for Automotive Applications | - | - | - | - | - | - | - | 3,000 pF | - | Varistors | 500 mW | Multi-Layer | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Wraparound | - | - | - | - | - | - | - | 18 V | - | - | - | Flatted | - | Varistors | 1 | - | - | - | - | 3000 pF @ 1 kHz | - | 10.2 V | 0.4J | 6.8 V | - | 8.5 V | - | 4 V | - | - | 8.5 V | - | ± 10% | - | 5.6 V | 150 A | 1 | - | MLV | - | 150 A | Varistors | 6.35 mm | - | 20.4 mm | 27 mm | - | - | - | 1 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() VGAS181231P650DP KYOCERA | In Stock | - | - | - | - | Surface Mount | 1812 (4532 metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 1000 | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | 3.7 J | - | - | TransGuard | - | - | - | - | 31 VDC | - | -55°C ~ 125°C (TA) | MouseReel | VGAS | - | 10 % | - | - | - | Glass Encapsulated | - | - | - | - | - | - | - | 2600 pF | - | Varistors | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 V | - | - | - | - | - | Varistors | - | - | - | - | - | 2600 pF @ 1 kHz | - | 42.9 V | 3.7J | 35.1 V | - | 39 V | - | 25 V | - | - | 39 V | - | - | - | 31 V | 800 A | - | - | MLV | - | 800 A | Varistors | - | - | - | - | - | - | - | - | - | - | 3.2 mm | - | - | - | - | - |