- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Insert Material | Backshell Material, Plating | Base Product Number | Brand | Capacitance Value | Contact Finish Mating | Contact Materials | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Primary Material | Product Status | Qualification | RoHS | Surge Energy Rating | Tolerance Voltage | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Termination Style | Failure Rate | Number of Circuits | Shell Size, MIL | Cable Opening | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Product Length | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE24M00131K KYOCERA | In Stock | - | - | Through Hole | Disc 24mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2500 pF @ 1 kHz | 226 V | 46J | 184 V | 205 V | 130 V | - | 170 V | 6.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09M00131K KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 250 pF @ 1 kHz | 226 V | 4J | 184 V | 205 V | 130 V | - | 170 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09P00211K KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 155 pF @ 1 kHz | 363 V | 28J | 297 V | 330 V | 210 V | - | 275 V | 1.75 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE13M02750KED KYOCERA | In Stock | - | - | Through Hole | Disc 13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 210 pF @ 1 kHz | 473 V | 20J | 387 V | 430 V | 275 V | - | 350 V | 2.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09P00251KDD KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 130 pF @ 1 kHz | 429 V | 35J | 351 V | 390 V | 250 V | - | 320 V | 1.75 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE17M00200K-- KYOCERA | In Stock | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 5700 pF @ 1 kHz | 36.5 V | 4J | 29.5 V | 33 V | 20 V | - | 26 V | 1 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09M00231K KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 140 pF @ 1 kHz | 396 V | 6J | 324 V | 360 V | 230 V | - | 300 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE17M00300K-- KYOCERA | In Stock | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 3500 pF @ 1 kHz | 52 V | 7J | 42 V | 47 V | 30 V | - | 38 V | 1 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE17M01750K KYOCERA | In Stock | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 750 pF @ 1 kHz | 297 V | 31J | 243 V | 270 V | 175 V | - | 225 V | 4.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09M00151K KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 220 pF @ 1 kHz | 264 V | 4.1J | 216 V | 240 V | 150 V | - | 200 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC120614A300RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 metric) | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 4000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | - | Active | - | Details | 100 mJ | 12 % | TransGuard | 0.001774 oz | 14 VDC | - | -55 to 125 °C | MouseReel | VC | - | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | - | 600 pF | - | Varistors | - | Multi-Layer | - | - | - | - | - | - | SMD/SMT | - | 1 | - | - | 32 V | Varistors | 600 pF @ 1 kHz | 20.72 V | 0.1J | 16.28 V | 18.5 V | 10 V | 18.5 V | 14 V | 40 A | - | MLV | - | 40 A | Varistors | 3.2 mm | - | 1.02 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() VC060303A100RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0603 (1608M) | - | - | - | Ceramic | - | - | - | KYOCERA AVX | - | - | - | 1.6 x 0.8 x 0.9mm | 4000 | Cutler Hammer, Div of Eaton Co | 10250T3526 | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 100 mJ | 20 % | TransGuard | - | 3.3 VDC | - | -55 to 125 °C | MouseReel | VC | - | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | - | 0.0015 pF | - | Varistors | - | Multi-Layer | - | - | - | 0.8mm | - | - | SMD/SMT | - | 1 | - | - | 12V | Varistors | 1450 pF @ 1 kHz | 6 V | 0.1J | 4 V | 5 V | 2.3 V | 5 V | 3.3 V | 30 A | 1A | MLV | - | 30 A | Varistors | 1.6 mm | - | 0.9 mm | - | 1.6mm | 0.8 mm | - | - | - | - | ||
![]() VC14MT0600KBA KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1812 (4532 metric) | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 1250 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Non-Compliant | 6 J | - | Transguard | - | 85 VDC | - | -55°C ~ 125°C (TA) | MouseReel | VC | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | 400 pF | - | Varistors | - | - | - | - | - | - | - | - | SMD/SMT | - | 1 | - | - | 200 V | Varistors | 400 pF @ 1 kHz | 110 V | 6J | 90 V | 100 V | 60 V | 107 V | 85 V | 400 A | - | MLV | - | 400 A | Varistors | - | - | 1.7 mm | - | - | 3.2 mm | - | - | - | - | ||
![]() VTA7080518C400DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TA) | - | Automotive, AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 450 pF @ 1 MHz | 28.05 V | 0.3J | 22.95 V | 25.5 V | 13 V | - | 18 V | 120 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VTA7080531C650DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0805 (2012M) | - | - | - | Metal | - | - | - | - | - | - | - | 2.01 x 1.25 x 1.02mm | - | Miscellaneous | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TA) | - | VT | - | - | - | - | - | - | - | - | - | - | - | - | - | 275pF | - | - | - | - | - | - | - | 1.25mm | - | - | - | - | 1 | - | - | 65V | - | 275 pF @ 1 MHz | 42.9 V | 0.3J | 35.1 V | 39 V | 25 V | 25 V ac, 31 V dc | 31 V | 80 A | - | - | - | - | - | - | - | - | - | 2.01mm | - | 1.02mm | - | - | - | ||
![]() VCUG120075H1TP KYOCERA | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 10000 | KYOCERA AVX | - | + 125 C | PEI-Genesis | - 55 C | PCB Mount | Bulk | - | Active | - | Details | 400 mJ | - | UltraGuard | - | 7.5 VDC | - | - | - | * | - | - | - | - | - | - | ESD Protection for Low Leakage | - | - | - | - | - | - | 1050 pF | - | Varistors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 32 V | Varistors | - | - | - | - | - | - | 16.3 V | - | - | - | MLV | - | 150 A | Varistors | - | - | 1.02 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() VC080509A200DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0805 (2012M) | - | - | - | Ceramic | - | - | - | KYOCERA AVX | 750 pF | - | - | 2.01 x 1.25 x 1.02mm | 1000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 100 mJ | 15 % | TransGuard | - | 9 VDC | - | -55 to 125 °C | MouseReel | VC | - | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | - | 750 pF | - | Varistors | - | Multi-Layer | - | - | - | 1.25mm | - | - | SMD/SMT | - | 1 | - | - | 22V | Varistors | 750 pF @ 1 kHz | 14.61 V | 0.1J | 10.8 V | 12.7 V | 6.4 V | 12.7 V | 9 V | 40 A | 1A | MLV | - | 40 A | Varistors | 2.01 mm | - | 1.02 mm | - | 2.01mm | 1.25 mm | - | - | - | - | ||
![]() VLAS060316A350RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 4000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | 100 mJ | - | TransGuard | - | 16 VDC | - | -55°C ~ 125°C (TA) | MouseReel | AS | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 pF | - | Varistors | - | - | - | - | - | - | - | - | SMD/SMT | - | 1 | - | - | 35 V | - | 400 pF @ 1 kHz | 21.84 V | 0.1J | 17.16 V | 19.5 V | 11 V | 19.5 V | 16 V | 50 A | - | MLV | - | 50 A | Varistors | - | - | 0.9 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() VTA7060318A400DP KYOCERA | In Stock | - | - | Panel Mount, Through Hole | 0603 (1608 Metric) | Flange | Composite | - | - | - | - | CTVP00RW | - | - | Gold | Copper Alloy | - | - | - | - | - | Amphenol Aerospace Operations | - | - | Bulk | Composite | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | 151 | - | Olive Drab | Military | - | - | Threaded | - | - | - | A | Shielded | Environment Resistant | - | Olive Drab Cadmium | 23-151 | - | - | 1 | - | - | - | - | 275 pF @ 1 MHz | 25.3 V | 0.1J | 20.7 V | 23 V | 13 V | - | 18 V | 30 A | - | - | Alignment Disc | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() VE24P06250K-- KYOCERA | In Stock | - | - | Through Hole | 0402 (1005 Metric) | - | - | 0402 | - | - | - | SG73P1 | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | SG73P-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±200ppm/°C | - | - | 9.53 kOhms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 410 pF @ 1 kHz | 1.1 kV | 560J | 900 V | 1 kV | 625 V | - | 825 V | 7.5 kA | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | - | AEC-Q200 |