- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Material | Approvals | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Outlets | Package | Product Status | Qualification | Range | RoHS | Shaft Type | Supplier Package | Surge Energy Rating | Tolerance Voltage | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Composition | Color | Capacitance | Subcategory | Technology | Shielding | Depth | Current Rating | Pin Count | Termination Style | Output Voltage | Output Type | Number of Circuits | Number of Levels | Lead Style | Number of Poles | Clamping Voltage | Product Type | Bearing Type | Air Flow | Capacitance @ Frequency | Power Consumption | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Rotation | Maximum DC Volts | Current - Surge | Product | Connection Type | Features | Peak Surge Current | Operating Voltage | Input Voltage | Product Category | Power Type | Product Length | Bearings | IP Rating | Mating Connector | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VR20AS48H101R KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | Entrelec | 011514827 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VR20AS26F540R KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | SF150SH5X5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ20M00140KBA KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 4000-68113-0050000 | - | - | - | - | - | - | (1) French Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | ||
![]() VJ14M00200KBA KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 708-1(SYL) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ20M00300KBA KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | KYOCERA AVX | - | 3000 | Dynapar | HA52512500041 | - | - | KYOCERA AVX | - | - | Shafted | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | Single Ended | - | - | - | Transguard | - | - | 0 to 70 Degrees C | - | MLV | - | Side Mount Connector | - | - | - | - | Varistors | - | - | - | - | - | - | 5~26 VDC | Single Ended | 1 | - | - | - | - | Varistors | - | - | 350 pF @ 1 kHz | - | 51.7 V | 1.1J | 42.3 V | 47 V | 30 V | - | - | - | 38 V | 200 A | - | - | - | - | - | 5~26 VDC | Varistors | - | - | Yes | IP54 | Not Included | - | - | - | - | - | ||
![]() VJ20M00400KBA KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | Grainger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VGAS120616K390DP KYOCERA | In Stock | - | - | Front Mount | 1206 (3216 metric) | 4 | - | CSA, UL | KYOCERA AVX | - | 1000 | Turck | U9522-3 | + 125 C | 250 VAC, 250 VDC | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | - | Details | - | - | 600 mJ | - | TransGuard | - | 16 VDC | -55°C ~ 125°C (TA) | MouseReel | VGAS | 10 % | - | Glass Encapsulated | - | - | 1100 pF | Varistors | - | - | - | 4 A | - | SMD/SMT | - | - | 1 | - | - | - | 40 V | Varistors | - | - | 1100 pF @ 1 kHz | - | 26.95 V | 0.6J | 22.05 V | 24.5 V | 11 V | - | 24.5 V | - | 16 V | 200 A | MLV | - | - | 200 A | - | - | Varistors | - | - | - | IP68 | - | - | - | 3.2 mm | 1.6 mm | - | ||
![]() VGAS181226P570DP KYOCERA | In Stock | - | - | Surface Mount | 1812 (4532 metric) | - | - | - | KYOCERA AVX | - | 1000 | Murrelektronik | 4000-68000-1420000 | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | - | Details | - | - | 3 J | - | TransGuard | - | 26 VDC | -55°C ~ 125°C (TA) | MouseReel | VGAS | 10 % | - | Glass Encapsulated | - | - | 3000 pF | Varistors | - | - | - | 30 A | - | SMD/SMT | - | - | 1 | - | - | - | 57 V | Varistors | - | - | 3000 pF @ 1 kHz | - | 38.5 V | 3J | 31.5 V | 35 V | 23 V | - | 35 V | - | 26 V | 600 A | MLV | - | - | 600 A | - | - | Varistors | - | - | - | - | - | - | - | - | 3.2 mm | - | ||
![]() VGAS222016Y400DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | KYOCERA AVX | - | 1000 | Johnson Controls | VG7243PT+3008DP | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | - | Details | - | 2220 | 7.2 J | 10 % | TransGuard | - | 16 VDC | -55 to 125 °C | MouseReel | TransGuard® | 10 % | - | Surface Mount | - | - | 0.013 pF | Varistors | Multi-Layer | - | - | 30 A | 2 | SMD/SMT | - | - | 1 | - | Wraparound | - | 42 V | Varistors | - | - | 13000 pF @ 1 kHz | - | 26.95 V | 7.2J | 22.05 V | 24.5 V | 11 V | Yes | 24.5 V | - | 16 V | 1.5 kA | MLV | Threaded | - | 1.5 kA | - | - | Varistors | - | 5.7 mm | - | - | - | - | 2.5 mm | 5.7 mm | 5 mm | - | ||
![]() VGAS121034S770DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | Polystyrene | - | KYOCERA AVX | - | 1000 | Brady | 119481 | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | - | Details | - | 1210 | 2 J | 10 % | TransGuard | - | 34 VDC | -55 to 125 °C | MouseReel | TransGuard® | 10 % | - | Safety Signs | - | - | 1,000 pF | Varistors | Multi-Layer | - | - | - | 2 | SMD/SMT | - | - | 1 | - | Wraparound | - | 77 V | Varistors | - | - | 1000 pF @ 1 kHz | - | 51.7 V | 2J | 42.3 V | 47 V | 30 V | Yes | 47 V | - | 34 V | 400 A | MLV | - | - | 400 A | - | - | Varistors | - | 3.2 mm | - | - | - | - | 1.7 mm | 3.2 mm | 2.5 mm | - | ||
![]() VGAH120631M650DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216M) | - | Metal | - | KYOCERA AVX | 3.2 x 1.6 x 1.7mm | 1000 | Miscellaneous | - | + 150 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | - | Details | - | - | 1 J | - | TransGuard | - | 31 VDC | -55°C ~ 150°C (TJ) | MouseReel | VGAH | 10 % | - | Automotive | - | - | 700pF | Varistors | - | - | 1.6mm | 1 A | - | SMD/SMT | - | - | 1 | - | - | - | 65V | - | - | - | - | - | 42.9 V | 1J | 35.1 V | 39 V | 25 V | - | 39V | - | 31 V | 200 A | MLV | - | - | 200 A | - | - | Varistors | - | - | - | - | - | - | 1.7 mm | 3.2mm | 1.6 mm | 1.7mm | ||
![]() VGAS120626F540DP KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 metric) | - | - | - | KYOCERA AVX | - | 1000 | Turck | 1608900 | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | 5 mm | Yes | - | - | 700 mJ | - | TransGuard | - | 26 VDC | -55°C ~ 125°C (TA) | MouseReel | VGAS | 10 % | - | Glass Encapsulated | - | - | 600 pF | Varistors | - | Shielded | - | - | - | SMD/SMT | - | NO PNP | 1 | - | - | - | 54 V | Varistors | - | - | 600 pF @ 1 kHz | - | 36.3 V | 0.7J | 29.7 V | 33 V | 18 V | - | 33 V | - | 26 V | 200 A | MLV | 8 mm Flange Connector | - | 200 A | - | - | Varistors | DC | - | - | - | - | - | - | - | 1.6 mm | - | ||
![]() VGAH121031R650DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | Metal | - | KYOCERA AVX | 3.2 x 2.49 x 1.7mm | 1000 | Turck | 100003144 | + 150 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | 2 mm | Yes | - | - | 1.7 J | - | TransGuard | - | 31 VDC | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q200, TransGuard® | 10 % | - | Automotive | - | - | 1.2nF | Varistors | - | Shielded | 2.49mm | 2.5 A | - | SMD/SMT | - | NO NPN | 1 | - | - | - | 65V | - | - | - | - | - | 42.9 V | 1.7J | 35.1 V | 39 V | 25 V | - | 39V | - | 31 V | 300 A | MLV | Cable Connection | - | 300 A | - | - | Varistors | DC | - | - | - | - | - | 1.7 mm | 3.2mm | 2.49 mm | 1.7mm | ||
![]() VG120626F540DP KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 metric) | - | Aluminum | CSA, NEC/CEC, UL | KYOCERA AVX | - | 1000 | Crouse-Hinds Industrial Produc | RE85 SA | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | - | 700 mJ | - | TransGuard | - | 26 VDC | -55°C ~ 125°C (TA) | MouseReel | VG | 10 % | - | Glass Encapsulated | Metallic | - | 600 pF | Varistors | - | - | - | 750 mA | - | SMD/SMT | - | - | 1 | - | - | - | 54 V | Varistors | - | - | 600 pF @ 1 kHz | - | 36.3 V | 0.7J | 29.7 V | 33 V | 18 V | - | 33 V | - | 26 V | 200 A | MLV | Male/Female | - | 200 A | - | - | Varistors | - | - | - | - | - | - | - | 3.2 mm | 1.6 mm | - | ||
![]() VG121060J121DP KYOCERA | In Stock | - | - | Surface Mount | 1210 (3225 metric) | - | - | CSA, UL, VDE | KYOCERA AVX | - | 1000 | ebm-papst, Inc. | 4418FNH | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Yes | - | - | 1.5 J | - | TransGuard | - | 60 VDC | -55°C ~ 125°C (TA) | MouseReel | VG | 10 % | - | Glass Encapsulated | - | - | 400 pF | Varistors | - | - | - | - | - | SMD/SMT | - | - | 1 | - | - | - | 120 V | Varistors | Ball | 132.4 CFM | 400 pF @ 1 kHz | 12 W | 83.6 V | 1.5J | 68.4 V | 76 V | 42 V | - | 76 V | Counter Clockwise | 60 V | 250 A | MLV | Wire Leads | - | 250 A | 48 VDC | - | Varistors | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | - | ||
![]() VG121065P131DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1210 (3225 metric) | - | - | - | KYOCERA AVX | - | 1000 | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | 1210 | 2.7 J | 10 % | TransGuard | 0.004709 oz | 65 VDC | -55 to 125 °C | MouseReel | VG | 10 % | - | Glass Encapsulated | - | - | 600 pF | Varistors | Multi-Layer | - | - | - | 2 | SMD/SMT | - | - | 1 | - | Wraparound | - | 135 V | Varistors | - | - | 600 pF @ 1 kHz | - | 90.2 V | 2.7J | 73.8 V | 82 V | 50 V | - | 82 V | - | 65 V | 350 A | MLV | - | - | 350 A | - | - | Varistors | - | 3.2 mm | - | - | - | - | 1.7 mm | 3.2 mm | 2.5 mm | - | ||
![]() VCH4AG150R4MATWA KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0402 (1005 metric) | - | - | CE, CSA, UL | KYOCERA AVX | - | 10000 | Cutler Hammer, Div of Eaton Corp | PDG34PH400E4WK | + 125 C | - | KYOCERA AVX | - 55 C | Panel | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | - | Details | - | - | 700 mJ | 20 % | AntennaGuard | 0.000461 oz | 15 VDC | -55°C ~ 125°C (TA) | MouseReel | VCH_AG | 20 % | - | Surface Mount | - | - | 0.47 pF | Varistors | Multi-Layer | - | - | 400 A | - | SMD/SMT | - | - | 1 | - | - | - | 110 V | Varistors | - | - | 0.47 pF @ 1 MHz | - | - | - | - | 135 V | - | Yes | 15 V | - | 15 V | - | MLV | - | - | - | - | - | Varistors | - | 1 mm | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() VG120616N390DP KYOCERA | In Stock | - | - | PCB Mount | 1206 (3216 metric) | - | - | CE;UR | KYOCERA AVX | - | 1000 | Altech | MV-495 | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | - | 1.1 J | - | TransGuard | - | 16 VDC | -55°C ~ 125°C (TA) | MouseReel | VG | 10 % | - | Glass Encapsulated | Polyamide | Green | 1300 pF | Varistors | - | - | - | 750 mA | - | SMD/SMT | - | - | 1 | 1 | - | 5 | 40 V | Varistors | - | - | 1300 pF @ 1 kHz | - | 26.95 V | 1.1J | 22.05 V | 24.5 V | 11 V | - | 24.5 V | - | 16 V | 300 A | MLV | Screw Clamp | - | 300 A | - | - | Varistors | - | - | - | - | - | - | - | 3.2 mm | 1.6 mm | - | ||
![]() VGAH121026H560DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | Polystyrene | - | - | - | - | Brady | 119482 | + 150 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | 1.2 J | - | - | - | 26 VDC | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q200, TransGuard® | 10 % | - | Safety Signs | - | - | 1200 pF | Varistors | - | - | - | 5 A | - | SMD/SMT | - | - | 1 | - | - | - | 60 V | - | - | - | - | - | 37.95 V | 1.2J | 31.05 V | 34.5 V | 18 V | - | 34.5 V | - | 26 V | 300 A | MLV | - | - | 300 A | - | - | - | - | - | - | - | - | - | 1.7 mm | 3.2 mm | 2.49 mm | - | ||
![]() VG181218P440DP KYOCERA | In Stock | - | - | Surface Mount | 1812 (4532 metric) | - | Aluminum | - | KYOCERA AVX | - | 1000 | Brady | 119483 | + 125 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | - | 2.9 J | - | TransGuard | - | 18 VDC | -55°C ~ 125°C (TA) | MouseReel | VG | 10 % | - | Safety Signs | - | - | 5000 pF | Varistors | - | - | - | - | - | SMD/SMT | - | - | 1 | - | - | - | 44 V | Varistors | - | - | 5000 pF @ 1 kHz | - | 30.25 V | 2.9J | 24.75 V | 27.5 V | 14 V | - | 27.5 V | - | 18 V | 800 A | MLV | - | - | 800 A | - | - | Varistors | - | - | - | - | - | - | - | 4.5 mm | 3.2 mm | - |