- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Package Quantity | Approvals | Brand | Dimensions | Direction Type | Enclosure | Factory Pack QuantityFactory Pack Quantity | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Noise Level | Number of Elements per Chip | Package | Product Status | Qualification | RoHS | Shaft Type | Supplier Package | Surge Energy Rating | Tolerance Voltage | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Composition | Color | Capacitance | Subcategory | Technology | Depth | Current Rating | Pin Count | Termination Style | Output Voltage | Output Type | Number of Circuits | Lead Style | Protections | Clamping Voltage | Terminal Type | Product Type | Bearing Type | Air Flow | Capacitance @ Frequency | Power Consumption | Max Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Rotation | Maximum DC Volts | Current - Surge | Clamping Current | Product | Connection Type | Peak Surge Current | Operating Voltage | Input Voltage | Product Category | Product Length | Bearings | IP Rating | Mating Connector | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCAS06AP302R0LAT1A KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | UL;CSA | KYOCERA AVX | - | - | - | 4000 | NYLON | Thomas & Betts | 1227AL | + 125 C | KYOCERA AVX | - 55 C | Threaded | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | 30 mJ | - | Antenna PowerGuard | - | 30 VDC | -55°C ~ 125°C | MouseReel | Automotive, AEC-Q200, PowerGuard | 10 % | - | AEC-Q200 | Iron | - | 2 pF | Varistors | - | - | - | - | SMD/SMT | - | - | - | - | - | 350 V | - | Varistors | - | - | 2 pF @ 1 MHz | - | - | 200 V | 0.03J | 150 V | 175 V | 21 V | - | 200 V | - | 30 V | 2 A | - | MLV | - | 2 A | - | - | Varistors | - | - | - | - | - | 0.9 mm | 1.6 mm | 0.8 mm | - | ||
![]() VCH4AG100R8MATWA KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0402 (1005 metric) | Aluminum | - | CSA, NEC/CEC, UL | KYOCERA AVX | - | - | - | 10000 | - | Crouse-Hinds Industrial Produc | RE86 SA | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | 4.8 J | 20 % | AntennaGuard | 0.000499 oz | 10 VDC | - | MouseReel | VCH_AG | 20 % | - | Surface Mount | Metallic | - | 0.8 pF | Varistors | Multi-Layer | - | - | - | SMD/SMT | - | - | 1 | - | - | 110 V | - | Varistors | - | - | 0.8 pF @ 1 MHz | - | - | - | - | - | 125 V | - | Yes | 10 V | - | 10 V | - | - | MLV | Male/Female | - | 10V | - | Varistors | 1 mm | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() VCAS08LC18A500RP KYOCERA | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | KYOCERA AVX | - | - | - | 4000 | - | Dynapar | HA52512500241 | + 125 C | KYOCERA AVX | - 55 C | - | Shafted | - | - | Tape & Reel (TR) | Active | AEC-Q200 | Details | Single Ended | - | 100 mJ | - | TransGuard | - | 18 VDC | 0 to 70 Degrees C | MouseReel | * | - | Side Mount Connector | - | - | - | 80 pF | Varistors | - | - | - | - | SMD/SMT | 5~26 VDC | Differential | - | - | - | 50 V | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | 40 V | - | - | - | - | MLV | - | 30 A | - | 5~26 VDC | Varistors | - | Yes | IP54 | Not Included | - | 1.02 mm | 2.01 mm | 1.25 mm | - | ||
![]() VCUG060050L1DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | - | KYOCERA AVX | - | Bi-Directional | PX12-8 | 1000 | - | ABB | ACS550-PC-316A-4+B055 | + 125 C | KYOCERA AVX | - 55 C | Panel | PCB Mount | - | 1 | ACS550PCIP54 | Active | - | Details | - | SMD | 100 mJ | - | UltraGuard | 0.009660 oz | 5 VDC | -55°C ~ 125°C (TA) | MouseReel | VCUG | - | - | TVS | - | - | 550 pF | Varistors | - | - | 4 A | 2 | SMD/SMT | - | - | 1 | - | - | 22 V | - | Varistors | - | - | 550 pF @ 1 kHz | - | 500 Hz | - | 0.1J | 10.8 V | - | 3.5 V | - | 10.8 V | - | 5 V | 30 A | - | MLV | - | 30 A | - | - | Varistors | - | - | IP54 | - | - | 0.9 mm | 1.6 mm | 0.8 mm | - | ||
![]() VG181216P400DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1812 (4532 metric) | - | - | CE, CSA, UL | KYOCERA AVX | - | - | - | 1000 | - | Cutler Hammer, Div of Eaton Corp | PDG34PH400E4WN | + 125 C | KYOCERA AVX | - 55 C | Panel | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 1812 | 2.9 J | 10 % | TransGuard | - | 16 VDC | -55 to 125 °C | MouseReel | VG | 10 % | - | Glass Encapsulated | - | - | 5,000 pF | Varistors | Multi-Layer | - | 400 A | 2 | SMD/SMT | - | - | 1 | Wraparound | - | 42 V | - | Varistors | - | - | 5000 pF @ 1 kHz | - | - | 26.95 V | 2.9J | 22.05 V | 24.5 V | 11 V | - | 24.5 V | - | 16 V | 1 kA | - | MLV | - | 1 kA | - | - | Varistors | 4.5 mm | - | - | - | - | 2 mm | 4.5 mm | 3.2 mm | - | ||
![]() VG181265U131DP KYOCERA | In Stock | - | - | Surface Mount | 1812 (4532 metric) | - | - | - | KYOCERA AVX | - | - | - | 1000 | - | Murrelektronik | 26173 | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 4.5 J | - | TransGuard | 0.006903 oz | 65 VDC | -55°C ~ 125°C (TA) | MouseReel | VG | 10 % | - | Glass Encapsulated | - | - | 600 pF | Varistors | - | - | - | - | SMD/SMT | - | - | 1 | - | - | 135 V | - | Varistors | - | - | 600 pF @ 1 kHz | - | - | 90.2 V | 4.5J | 73.8 V | 82 V | 50 V | - | 82 V | - | 65 V | 400 A | - | MLV | - | 400 A | - | - | Varistors | - | - | - | - | - | - | 4.5 mm | 3.2 mm | - | ||
![]() VCAS060330A650DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | - | KYOCERA AVX | - | - | - | 1000 | - | BEP | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | 100 mJ | 10 % | TransGuard | - | 30 VDC | -55°C ~ 125°C (TA) | MouseReel | VCAS | 10 % | - | Multilayer Varistors for Automotive Applications | - | - | 125 pF | Varistors | Multi-Layer | - | - | - | SMD/SMT | - | - | 1 | - | - | 67 V | - | Varistors | - | - | 125 pF @ 1 kHz | - | - | 45.1 V | 0.1J | 36.9 V | 41 V | 21 V | - | 41 V | - | 30 V | 30 A | - | MLV | - | 30 A | - | - | Varistors | 1.6 mm | - | - | - | - | 0.9 mm | 1.6 mm | 0.8 mm | - | ||
![]() VCAC060317X330MDP KYOCERA | In Stock | - | - | - | - | - | - | CE, cULus | - | - | - | - | - | - | Altech | 3CU30L | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | Branch Circuit | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG222056Y111DP KYOCERA | In Stock | - | - | Surface Mount | 2220 (5750 metric) | - | 100 | - | KYOCERA AVX | - | - | - | 1000 | - | NTE Electronics | 04-CCL23759 | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 9 J | - | TransGuard | 0.013622 oz | 56 VDC | -55°C ~ 125°C (TA) | MouseReel | VG | 10 % | - | Glass Encapsulated | - | Natural | 2000 pF | Varistors | - | - | - | - | SMD/SMT | - | - | 1 | - | - | 110 V | - | Varistors | - | - | 2000 pF @ 1 kHz | - | - | 74.8 V | 9J | 61.2 V | 68 V | 40 V | - | 68 V | - | 56 V | 1 kA | - | MLV | - | 1 kA | - | - | Varistors | - | - | - | - | - | - | 5.7 mm | 5 mm | - | ||
![]() VCAS06AP243R3LAT1A KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | KYOCERA AVX | - | - | - | 4000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | 40 mJ | - | Antenna PowerGuard | - | 24 VDC | -55°C ~ 125°C | MouseReel | Automotive, AEC-Q200, PowerGuard | 10 % | - | AEC-Q200 | - | - | 3.3 pF | Varistors | - | - | - | - | SMD/SMT | - | - | - | - | - | 240 V | - | Varistors | - | - | 3.3 pF @ 1 MHz | - | - | 150 V | 0.04J | 90 V | 120 V | 17 V | - | 150 V | - | 24 V | 3 A | - | MLV | - | 3 A | - | - | Varistors | - | - | - | - | - | 0.9 mm | 1.6 mm | 0.8 mm | - | ||
![]() VCAS120605A150DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 metric) | - | - | UL | KYOCERA AVX | - | - | - | 1000 | PLASTIC | Crouse-Hinds Commercial Produc | 935 | + 125 C | KYOCERA AVX | - 55 C | Threaded | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | 1206 | 100 mJ | 20 % | TransGuard | 0.002812 oz | 5.6 VDC | -55 to 125 °C | MouseReel | VCAS | - | - | Multilayer Varistors for Automotive Applications | Plastic | - | 1,200 pF | Varistors | Multi-Layer | - | - | 2 | SMD/SMT | - | - | 1 | Wraparound | - | 18 V | - | Varistors | - | - | 1200 pF @ 1 kHz | - | - | 10.2 V | 0.1J | 6.8 V | 8.5 V | 4 V | - | 8.5 V | - | 5.6 V | 40 A | - | MLV | - | 40 A | - | - | Varistors | 3.2 mm | - | - | - | - | 1 mm | 3.2 mm | 1.6 mm | - | ||
![]() VCAC060326C820MDP KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | TBIP-L4-4FDI-4FDX-TURK | - | KYOCERA AVX | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCAS04AP301R5DATWA KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0402 (1005 Metric) | Metal | - | - | KYOCERA AVX | 1 x 0.5 x 0.6mm | - | - | 10000 | - | Dynapar | HA52512500A10 | + 125 C | KYOCERA AVX | - 55 C | - | Shafted | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | Single Ended | - | 20 mJ | - | Antenna PowerGuard | - | 30 VDC | 0 to 70 Degrees C | MouseReel | Automotive, AEC-Q200, PowerGuard | 10 % | End Mount Connector | AEC-Q200 | - | - | 1.5pF | Varistors | - | 0.5mm | - | - | SMD/SMT | 5~26 VDC | Single Ended | - | - | - | 350V | - | Varistors | - | - | 1.5 pF @ 1 MHz | - | - | 210 V | 0.02J | 150 V | 180 V | 21 V | - | 150 → 210V | - | 30 V | 1 A | - | MLV | - | 1 A | - | 5~26 VDC | Varistors | - | Yes | IP54 | Not Included | - | 0.6 mm | 1mm | 0.5 mm | 0.6mm | ||
![]() VCAS04AP181R5DATWA KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | KYOCERA AVX | - | - | - | 10000 | - | Entrelec | 1SNA115166R1100 | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | 20 mJ | - | Antenna PowerGuard | - | 18 VDC | -55°C ~ 125°C | MouseReel | Automotive, AEC-Q200, PowerGuard | 10 % | - | AEC-Q200 | - | - | 1.5 pF | Varistors | - | - | - | - | SMD/SMT | - | - | - | - | - | 350 V | - | Varistors | - | - | 1.5 pF @ 1 MHz | - | - | 210 V | 0.02J | 150 V | 180 V | 13 V | - | 210 V | - | 18 V | 1 A | - | MLV | - | 1 A | - | - | Varistors | - | - | - | - | - | 0.6 mm | 1 mm | 0.5 mm | - | ||
![]() VCAS120660M131DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | KYOCERA AVX | - | - | - | 1000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | 1206 | 1 J | 10 % | TransGuard | 0.004344 oz | 60 VDC | -55 to 125 °C | MouseReel | TransGuard® | - | - | Multilayer Varistors for Automotive Applications | - | - | 250 pF | Varistors | Multi-Layer | - | - | 2 | SMD/SMT | - | - | 1 | Wraparound | - | 135 V | - | Varistors | - | - | 250 pF @ 1 kHz | - | - | 90.2 V | 1J | 73.8 V | 82 V | 50 V | - | 82 V | - | 60 V | 150 A | - | MLV | - | 150 A | - | - | Varistors | 3.2 mm | - | - | - | - | 1 mm | 3.2 mm | 1.6 mm | - | ||
![]() VCAS040209X200WP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | CSA, UL, VDE | KYOCERA AVX | - | - | - | 10000 | - | ebm-papst, Inc. | 4484FM | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | 38 dB | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Yes | - | 0402 | 50 mJ | 15 % | TransGuard | - | 9 VDC | -55 to 125 °C | MouseReel | TransGuard® | - | - | Multilayer Varistors for Automotive Applications | - | - | 175 pF | Varistors | Multi-Layer | - | - | 2 | SMD/SMT | - | - | 1 | Wraparound | - | 22 V | - | Varistors | Ball | 82.4 CFM | 175 pF @ 1 MHz | 3.2 W | - | 14.61 V | 0.05J | 10.8 V | 12.7 V | 6.4 V | - | 12.7 V | Counter Clockwise | 9 V | 20 A | - | MLV | 0.110 in. Flat Blade | 20 A | 24 VDC | - | Varistors | 1 mm | - | - | - | - | 0.6 mm | 1 mm | 0.5 mm | - | ||
![]() VC121085S1 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC120665M131DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 metric) | - | - | CSA, UL, VDE | KYOCERA AVX | - | - | - | 1000 | - | ebm-papst, Inc. | 4500N | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | 48 dB | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Yes | - | 1206 | 1 J | 10 % | TransGuard | 0.003428 oz | 65 VDC | -55 to 125 °C | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | 250 pF | Varistors | Multi-Layer | - | - | 2 | SMD/SMT | - | - | 1 | Wraparound | - | 135 V | - | Varistors | Sleeve | 100 CFM | 250 pF @ 1 kHz | 15 W | - | 90.2 V | 1J | 73.8 V | 82 V | 50 V | - | 82 V | Clockwise | 65 V | 150 A | - | MLV | 0.110 in. Flat Blade | 150 A | 115 VAC | - | Varistors | 3.2 mm | - | - | - | - | 1 mm | 3.2 mm | 1.6 mm | - | ||
![]() VC32M00251KBA KYOCERA | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34PH400E4XK | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC120626D580DP KYOCERA | 67 | - | - | Surface Mount, MLCV | 1206 (3216M) | Ceramic | - | CSA, IEC, UL | KYOCERA AVX | 3.2 x 1.6 x 1.02mm | - | - | 1000 | - | ABB | XT4HU3060HFF000XXX | + 125 C | KYOCERA AVX | - 55 C | Panel | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 400 mJ | 10 % | TransGuard | 0.003772 oz | 26 VDC | -55 to 125 °C | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | 500 pF | Varistors | Multi-Layer | 1.6mm | 60 A | - | SMD/SMT | - | - | 1 | - | Branch Circuit | 60V | Bolt-On | Varistors | - | - | 500 pF @ 1 kHz | - | - | 37.95 V | 0.4J | 31.05 V | 34.5 V | 18 V | - | 34.5 V | - | 26 V | 120 A | 1A | MLV | - | 120 A | - | - | Varistors | 3.2 mm | - | - | - | - | 1.02 mm | 3.2mm | 1.6 mm | - |