- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Surge Energy Rating | Tradename | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Technology | Current Rating | Termination Style | Operating Supply Voltage | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Product Length | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCUG080075L1DP KYOCERA | In Stock | - | - | - | - | 0805 (2012 metric) | KYOCERA AVX | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 100 mJ | UltraGuard | - | - | 7.5 VDC | - | MouseReel | * | - | - | - | - | 325 pF | Varistors | - | - | SMD/SMT | - | - | - | - | 32 V | - | Varistors | - | - | - | - | - | - | 16.3 V | - | - | - | MLV | - | 40 A | Varistors | - | - | - | - | - | - | ||
![]() USB0002TP KYOCERA | In Stock | - | - | - | - | 0405 (1013 metric) | KYOCERA AVX | 10000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 15 mJ | TransGuard | - | - | 18 VDC | -55 to 125 °C | Reel | * | - | - | - | - | 10 pF | Varistors | Multi-Layer | 1 A | SMD/SMT | - | - | - | - | 32 V | - | Varistors | - | - | - | - | - | - | 70 V | - | - | - | MLV | - | 4 A | Varistors | 1 mm | - | - | - | - | - | ||
![]() VCAS120642L800TP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | KYOCERA AVX | 10000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 800 mJ | TransGuard | - | - | 42 VDC | -55°C ~ 125°C (TA) | - | Automotive, AEC-Q200, FLEXITERM® | - | Multilayer Varistors for Automotive Applications | - | - | 600 pF | Varistors | - | - | SMD/SMT | - | 1 | - | - | 80 V | - | - | 600 pF @ 1 kHz | 56.1 V | 0.8J | 45.9 V | 51 V | 32 V | 51 V | 42 V | 180 A | - | MLV | - | 180 A | Varistors | - | - | - | 1.02 mm | 3.2 mm | 1.6 mm | ||
![]() VA100026D580RL KYOCERA | In Stock | - | - | Axial | - | - | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Compliant | 400 mJ | TransGuard | 18 V | 26 V | 26 VDC | - | Reel | * | Axial | Multilayer Ceramic Transient Voltage Suppressors TransGuard | 125 °C | -55 °C | 650 pF | Varistors | - | 1 A | Axial | 26 V | - | 18 V | 26 V | 60 V | 120 A | Varistors | - | - | - | - | - | - | 34.5 V | - | - | 1 A | MLV | - | 120 A | Varistors | - | - | 2.54 mm | - | 4.32 mm | - | ||
![]() VE13M00131KEF KYOCERA | In Stock | - | - | - | Through Hole | Disc 13mm | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 450 pF @ 1 kHz | 226 V | 11J | 184 V | 205 V | 130 V | - | 170 V | 2.5 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09M00141K KYOCERA | In Stock | - | - | - | Through Hole | Disc 9mm | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 235 pF @ 1 kHz | 242 V | 4J | 198 V | 220 V | 140 V | - | 180 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE24M00211K KYOCERA | In Stock | - | - | - | Through Hole | Disc 24mm | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1650 pF @ 1 kHz | 363 V | 70J | 297 V | 330 V | 210 V | - | 275 V | 6.5 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE24M03850K-- KYOCERA | In Stock | - | - | - | Through Hole | Disc 24mm | - | - | - | - | KYOCERA AVX | - | Internal Through Holes | Bulk | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | STD | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 850 pF @ 1 kHz | 682 V | 107J | 558 V | 620 V | 385 V | - | 505 V | 6.5 kA | - | - | - | - | Die-cast Enclosures | - | IP66 | - | - | - | - | ||
![]() VE17P00151KED KYOCERA | In Stock | - | - | - | Through Hole | Disc 17mm | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 850 pF @ 1 kHz | 264 V | 85J | 216 V | 240 V | 150 V | - | 200 V | 6 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09M00480KDC KYOCERA | In Stock | - | - | - | Through Hole | Disc 9mm | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE13P00151KED KYOCERA | In Stock | - | - | - | Through Hole | Disc 13mm | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 400 pF @ 1 kHz | 264 V | 42J | 216 V | 240 V | 150 V | - | 200 V | 3.5 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09M00480K-- KYOCERA | In Stock | - | - | - | Through Hole | Disc 9mm | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE13M00300K-- KYOCERA | In Stock | - | - | - | Through Hole | Disc 13mm | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2150 pF @ 1 kHz | 52 V | 4J | 42 V | 47 V | 30 V | - | 38 V | 500 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE24P01750K KYOCERA | In Stock | - | - | - | Through Hole | Disc 24mm | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2000 pF @ 1 kHz | 297 V | 190J | 243 V | 270 V | 175 V | - | 225 V | 10 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE17M00251KEB KYOCERA | In Stock | - | - | - | Through Hole | Disc 17mm | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 500 pF @ 1 kHz | 429 V | 39J | 351 V | 390 V | 250 V | - | 320 V | 4.5 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE13M00421K-- KYOCERA | In Stock | - | - | - | Through Hole | Disc 13mm | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 120 pF @ 1 kHz | 748 V | 20J | 612 V | 680 V | 420 V | - | 560 V | 2.5 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07M00151K KYOCERA | In Stock | - | - | - | Through Hole | Disc 7mm | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 80 pF @ 1 kHz | 264 V | 1.8J | 216 V | 240 V | 150 V | - | 200 V | 400 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09M02750KDR KYOCERA | In Stock | - | - | - | Through Hole | Disc 9mm | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 120 pF @ 1 kHz | 473 V | 7.4J | 387 V | 430 V | 275 V | - | 350 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MG042L14V400TP KYOCERA | In Stock | - | - | - | - | 0405 (1013 metric) | KYOCERA AVX | 10000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 20 mJ | MultiGuard | - | - | 14 VDC | - | Reel | * | - | - | - | - | 45 pF | Varistors | - | 15 A | SMD/SMT | - | - | - | - | 32 V | - | Varistors | - | - | - | - | - | - | 18.5 V | - | - | - | MLV | - | 15 A | Varistors | - | - | - | 0.66 mm | 1 mm | - | ||
![]() VC080509A200TP KYOCERA | In Stock | - | - | - | - | 0805 (2012 metric) | KYOCERA AVX | 10000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 100 mJ | TransGuard | - | - | 9 VDC | - | Reel | * | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | 750 pF | Varistors | - | - | SMD/SMT | - | - | - | - | 12.7 V | - | Varistors | - | - | - | - | - | - | 12.7 V | - | - | - | MLV | - | 40 A | Varistors | - | - | - | 1.02 mm | 2 mm | 1.25 mm |