- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | Contact Finish Mating | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Primary Material | Product Status | Qualification | RoHS | Schedule B | Supplier Package | Surge Energy Rating | Tolerance Voltage | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Capacitance | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Technology | Orientation | Shielding | Ingress Protection | Depth | Resistor Type | Current Rating | Frequency | Frequency Stability | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Failure Rate | Interface | Number of Circuits | Ripple Current | Max Voltage Rating (AC) | Load Capacitance | Operating Mode | Shell Size, MIL | Lead Style | Frequency Tolerance | Max Voltage Rating (DC) | Manufacturer Size Code | Clamping Voltage | Data Bus Width | Max Surge Current | Product Type | ESR | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Resistance Tolerance | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VC120631M650RP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 1206 (3216 metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 2000 | KYOCERA AVX | + 125 C | PEI-Genesis | - 55 C | PCB Mount | Bulk | - | Active | - | Details | - | - | 1 J | 10 % | TransGuard | 0.002834 oz | - | - | 31 VDC | - | -55 to 125 °C | MouseReel | * | - | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | 500 pF | - | Varistors | - | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 65 V | - | - | Varistors | - | 500 pF @ 1 kHz | - | 42.9 V | 1J | 35.1 V | 39 V | 25 V | - | 39 V | - | 31 V | 200 A | - | MLV | - | 200 A | Varistors | 3.2 mm | - | - | 1.02 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() VJ13MC0300KBA KYOCERA | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | KYOCERA AVX | - | 0.001 pF | - | - | 2000 | KYOCERA AVX | + 125 C | Suntsu Electronics, Inc. | - 55 C | PCB Mount | Bulk | - | Active | AEC-Q200 | Details | - | - | 900 mJ | 10 % | Transguard | 0.003885 oz | - | - | 30 VDC | - | -20°C ~ 70°C | MouseReel | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 % | - | - | - | - | MHz Crystal | - | - | - | - | - | 0.001 pF | - | Varistors | - | - | Multi-Layer | - | - | - | - | - | - | 16.384 MHz | ±25ppm | - | - | - | SMD/SMT | - | - | 200 Ohms | - | - | 1 | - | - | 16pF | Fundamental | - | - | ±25ppm | - | - | 73 V | - | - | Varistors | - | 1000 pF @ 1 kHz | - | 43 V | 0.9J | 35 V | 39 V | 21 V | Yes | 39 V | - | 30 V | 220 A | 10 A | MLV | - | 220 A | Varistors | 3.2 mm | - | - | 1.7 mm | 0.020 (0.50mm) | 3.2 mm | 2.49 mm | - | - | ||
![]() VC120648D101RP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 2512 (6332 Metric) | - | - | 2512 | - | - | KYOCERA AVX | - | 225 pF | - | - | 4000 | KYOCERA AVX | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | - | Active | - | Details | - | - | 400 mJ | 10 % | TransGuard | 0.003347 oz | - | - | 48 VDC | - | -55°C ~ 155°C | MouseReel | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | 2 | - | ±100ppm/°C | - | Multilayer Ceramic Transient Voltage Suppressors | 210 Ohms | - | Thick Film | - | 1W | 225 pF | - | Varistors | - | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 100 V | - | - | Varistors | - | 225 pF @ 1 kHz | - | 68.2 V | 0.4J | 55.8 V | 62 V | 34 V | - | 62 V | - | 48 V | 100 A | - | MLV | - | 100 A | Varistors | 3.2 mm | - | - | - | 0.028 (0.70mm) | 3.2 mm | 1.6 mm | - | - | ||
![]() VC120603D100RP KYOCERA | In Stock | - | - | - | Free Hanging (In-Line) | 1206 (3216 Metric) | - | Aluminum Alloy | - | - | MS3106E24 | KYOCERA AVX | - | - | Silver | - | 4000 | KYOCERA AVX | + 125 C | ITT Cannon, LLC | - 55 C | PCB Mount | Bulk | Metal | Active | - | Details | - | - | 400 mJ | 20 % | TransGuard | - | - | - | 3.3 VDC | 900VAC, 1250VDC | -55°C ~ 125°C | MouseReel | Military, MIL-DTL-5015, MS | - | - | - | Solder Cup | - | Plug, Male Pins | Multilayer Ceramic Transient Voltage Suppressors | - | 7 | - | Olive Drab | - | 0.0047 pF | Threaded | Varistors | - | 41A | Multi-Layer | N (Normal) | - | Environment Resistant | - | - | - | - | - | Olive Drab Cadmium | - | 24-2 | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 12 V | - | - | Varistors | - | 4700 pF @ 1 kHz | - | 6 V | 0.4J | 4 V | 5 V | 2.3 V | - | 5 V | - | 3.3 V | 150 A | - | MLV | Cable Clamp, Coupling Nut | 150 A | Varistors | 3.2 mm | - | - | 1.02 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() VC15MA0160KBA KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 2220 (5750 metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 1250 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Bulk | - | Active | - | Details | - | - | 5.8 J | - | Transguard | 0.010130 oz | - | - | 24.5 VDC | - | -55°C ~ 125°C (TA) | MouseReel | * | - | 10 % | - | - | - | - | Multilayer Chip Varistor | - | - | - | - | - | 0.011 uF | - | Varistors | - | - | - | - | - | - | - | - | 1.2 A | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 40 V | - | - | Varistors | - | 11000 pF @ 1 kHz | - | 26.95 V | 5.8J | 22.05 V | 24.5 V | 14 V | - | 27 V | - | 16 V | 1.2 kA | - | MLV | - | 1.2 kA | Varistors | - | - | - | 1.7 mm | - | 5.7 mm | 5 mm | - | - | ||
![]() VC080526A580RP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0805 (2012 metric) | - | - | - | - | - | KYOCERA AVX | - | 120 pF | - | - | 4000 | KYOCERA AVX | + 125 C | PEI-Genesis | - 55 C | PCB Mount | Bulk | - | Active | - | Details | - | - | 100 mJ | 10 % | TransGuard | - | - | - | 26 VDC | - | -55 to 125 °C | MouseReel | * | - | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | 120 pF | - | Varistors | - | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 60 V | - | - | Varistors | - | 120 pF @ 1 kHz | - | 37.95 V | 0.1J | 31.05 V | 34.5 V | 18 V | - | 34.5 V | - | 26 V | 30 A | - | MLV | - | 30 A | Varistors | 2.01 mm | - | - | 1.02 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() VE17M01750KED KYOCERA | In Stock | - | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 pF @ 1 kHz | - | 297 V | 31J | 243 V | 270 V | 175 V | - | - | - | 225 V | 4.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE24M00141K KYOCERA | In Stock | - | - | - | Through Hole | Disc 24mm | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2250 pF @ 1 kHz | - | 242 V | 50J | 198 V | 220 V | 140 V | - | - | - | 180 V | 6.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCAS060326A580RP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 4000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | - | 0603 | 100 mJ | 10 % | TransGuard | - | - | - | 26 VDC | - | -55 to 125 °C | MouseReel | VCAS | - | 10 % | - | - | - | - | Surface Mount | - | - | - | - | - | 155 pF | - | Varistors | - | - | Multilayer | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | Wraparound | - | - | - | 60 V | - | - | Varistors | - | - | - | 37.95 V | 0.1J | 31.05 V | 34.5 V | 18 V | Yes | 34.5 V | - | 26 V | 30 A | 1 A | MLV | - | 30 A | Varistors | 1.6 mm | - | - | 0.9 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() VC060326A580RP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | - | - | - | KYOCERA AVX | 20% | - | - | - | 4000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | 100 mJ | 10 % | TransGuard | 0.001726 oz | - | - | 26 VDC | - | -55 to 125 °C | MouseReel | VC | - | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | 100 uF | - | Varistors | - | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | 1000 mA | - | - | - | - | - | - | - | A | 60 V | - | - | Varistors | 100 mOhm | 155 pF @ 1 kHz | - | 37.95 V | 0.1J | 31.05 V | 34.5 V | 18 V | - | 34.5 V | - | 26 V | 30 A | - | MLV | - | 30 A | Varistors | 3.2 mm | 1.6 mm | - | 0.9 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() VC120638N770DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | 1.1 J | 10 % | TransGuard | 0.003597 oz | - | - | 38 VDC | - | -55 to 125 °C | MouseReel | TransGuard® | - | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | 350 pF | - | Varistors | - | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 77 V | - | - | Varistors | - | 400 pF @ 1 kHz | - | 51.7 V | 1.1J | 42.3 V | 47 V | 30 V | - | 47 V | - | 38 V | 200 A | - | MLV | - | 200 A | Varistors | 3.2 mm | - | - | 1.02 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() VC060309A200RP KYOCERA | 28000 | - | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 4000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | 100 mJ | 15 % | TransGuard | 0.003446 oz | - | - | 9 VDC | - | -55 to 125 °C | MouseReel | TransGuard® | - | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | 550 pF | - | Varistors | - | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 22 V | - | - | Varistors | - | 550 pF @ 1 kHz | - | 14.61 V | 0.1J | 10.8 V | 12.7 V | 6.4 V | - | 12.7 V | - | 9 V | 30 A | - | MLV | - | 30 A | Varistors | 1.6 mm | - | - | 0.9 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() VC040214X300WP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0402 (1005 metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 10000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | 50 mJ | 12 % | TransGuard | 0.001009 oz | - | - | 14 VDC | - | -55 to 125 °C | MouseReel | VC | - | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | 100 pF | - | Varistors | - | - | Multi-Layer | - | - | - | - | - | 30 A | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 32 V | - | - | Varistors | - | 85 pF @ 1 kHz | - | 20.72 V | 0.05J | 16.28 V | 18.5 V | 10 V | - | 18.5 V | - | 14 V | 20 A | - | MLV | - | 20 A | Varistors | 1 mm | - | - | 0.6 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() VC040205X150WP KYOCERA | 354546 | - | - | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | Ceramic | - | KYOCERA AVX | - | - | - | 1 x 0.5 x 0.6mm | 10000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | 50 mJ | 20 % | TransGuard | 0.000998 oz | - | - | 5.6 VDC | - | -55 to 125 °C | MouseReel | TransGuard® | - | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | 175 pF | - | Varistors | - | - | Multi-Layer | - | - | - | 0.5mm | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 18V | - | - | Varistors | - | 175 pF @ 1 MHz | - | 10.2 V | 0.05J | 6.8 V | 8.5 V | 4 V | - | 8.5 V | - | 5.6 V | 20 A | 1A | MLV | - | 20 A | Varistors | 1 mm | - | - | 0.6 mm | - | 1mm | 0.5 mm | - | - | ||
![]() VCAS080530C650RP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 4000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | - | - | 300 mJ | - | TransGuard | - | - | - | 30 VDC | - | -55°C ~ 125°C (TA) | Reel | Automotive, AEC-Q200, FLEXITERM® | - | 10 % | - | - | - | - | Multilayer Varistors for Automotive Applications | - | - | - | - | - | 250 pF | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | PCIe/QPI | 1 | - | - | - | - | - | - | - | - | - | 67 V | 64 Bit | - | Varistors | - | 250 pF @ 1 kHz | - | 45.1 V | 0.3J | 36.9 V | 41 V | 21 V | - | 41 V | - | 30 V | 80 A | - | MLV | - | 30 A | Varistors | - | - | - | 1.02 mm | - | 2.01 mm | 1.25 mm | - | - | ||
![]() VCAS080530A650DP KYOCERA | In Stock | - | - | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | - | Active | AEC-Q200 | Compliant | 8533400080 | - | 100 mJ | 10 % | TransGuard | - | 21 V | 30 V | 30 VDC | - | -55°C ~ 125°C (TA) | MouseReel | Automotive, AEC-Q200, FLEXITERM® | - | 10 % | - | SMD/SMT | - | - | Multilayer Varistors for Automotive Applications | - | - | - | - | - | 33 uF | - | Varistors | - | - | Multi-Layer | - | - | - | 1.25 mm | - | - | - | - | - | - | - | SMD/SMT | 2012 | 0805 | - | - | - | 1 | 2485 mA | 21 V | - | - | - | - | - | 30 V | X | 67 V | - | 30 A | Varistors | 40 mOhm | 90 pF @ 1 kHz | 10 % | 45.1 V | 0.1J | 36.9 V | 41 V | 21 V | - | 41 V | - | 30 V | 30 A | 1 A | MLV | - | 30 A | Varistors | 2.01 mm | 7.3 x 4.3 x 4 | - | 1.02 mm | - | 2.01 mm | 1.25 mm | - | - | ||
![]() VC080505A150RP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0805 (2012 metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 4000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | MIL-PRF-55342 | Details | - | - | 100 mJ | 20 % | TransGuard | - | - | - | 5.6 VDC | - | -55 to 125 °C | MouseReel | VC | - | - | - | - | 100 ppm/°C | - | Multilayer Ceramic Transient Voltage Suppressors | 22.1 Ohm | - | - | - | - | 0.0011 pF | - | Varistors | 0.05 W | - | Multi-Layer | - | - | - | - | Established Reliabil | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 18 V | - | - | Varistors | - | 1100 pF @ 1 kHz | - | 10.2 V | 0.1J | 6.8 V | 8.5 V | 4 V | - | 8.5 V | 1 | 5.6 V | 40 A | - | MLV | - | 40 A | Varistors | 1 | 0.5 | - | 1.02 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() VCASH4AG160R8MATWA KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0402 (1005 metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 10000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | - | 0402 | 700 mJ | 20 % | TransGuard | - | - | - | 16 VDC | - | -55°C ~ 125°C (TA) | MouseReel | VCASAG | - | 20 % | - | - | - | - | Surface Mount | - | - | - | - | - | 0.8 pF | - | Varistors | - | - | - | - | - | - | - | - | 1 mA | - | - | - | 2 | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | Wraparound | - | - | - | 110 V | - | - | Varistors | - | 0.8 pF @ 1 kHz | - | - | - | - | 125 V | - | Yes | 125 V | - | 16 V | - | - | MLV | - | 1 mA | Varistors | 1 mm | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() VCAS080526C580RP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0805 (2012 metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 4000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | - | 0805 | 300 mJ | 10 % | TransGuard | 0.005808 oz | - | - | 26 VDC | - | -55 to 125 °C | MouseReel | VCAS | - | 10 % | - | - | - | - | Multilayer Varistors for Automotive Applications | - | - | - | - | - | 250 pF | - | Varistors | - | - | Multilayer | - | - | - | - | - | 30 A | - | - | - | 2 | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | Wraparound | - | - | - | 60 V | - | - | Varistors | - | 250 pF @ 1 kHz | - | 37.95 V | 0.3J | 31.05 V | 34.5 V | 18 V | - | 34.5 V | - | 26 V | 100 A | - | MLV | - | 100 A | Varistors | 2.01 mm | - | - | 1.02 mm | - | 2.01 mm | 1.25 mm | - | - | ||
![]() VCAS080530A650RP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 4000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | - | SMD | 100 mJ | 10 % | TransGuard | - | - | - | 30 VDC | - | -55 to 125 °C | MouseReel | Automotive, AEC-Q200, FLEXITERM® | - | 10 % | - | - | - | - | Surface Mount | - | - | - | - | - | 90 pF | - | Varistors | - | - | Multilayer | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | Wraparound | - | - | - | 67 V | - | - | Varistors | - | 90 pF @ 1 kHz | - | 45.1 V | 0.1 J | 36.9 V | 41 V | 21 V | Yes | 41 V | - | 30 V | 30 A | 1 A | MLV | - | 30 A | Varistors | 2.01 mm | - | - | 1.02 mm | - | 2.01 mm | 1.25 mm | - | - |