- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Dielectric Material | Insert Material | Brand | Contact Sizes | Direction Type | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements per Chip | Package | Product Status | Qualification | RoHS | Supplier Package | Surge Energy Rating | Tolerance Voltage | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Applications | Capacitance | Fastening Type | Subcategory | Contact Type | Technology | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Housing Color | Lead Spacing | Note | Number of Circuits | Shell Size, MIL | Lead Style | Clamping Voltage | Product Type | Includes | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Product Length | Diameter | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VA100018A400RL KYOCERA | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | KYOCERA AVX | - | - | 3000 | -- | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | - | 100 mJ | 10 % | TransGuard | 110V | 160V | -55°C ~ 110°C | Tray | MKP385 | 1.634 L x 0.709 W (41.50mm x 18.00mm) | ±5% | Active | -- | PC Pins | - | Through Hole | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 13µF | - | Varistors | - | Multi-Layer | - | - | - | - | - | - | - | Axial | - | 1.476 (37.50mm) | - | - | - | Axial Leaded | 42 V | Varistors | - | - | - | - | - | - | - | Yes | 25.5 V | - | - | 1 A | MLV | -- | 40 A | Varistors | 4.32 mm | 2.54 mm | - | 1.280 (32.50mm) | 4.32 mm | - | - | -- | ||
![]() VC120631M650DP KYOCERA | In Stock | - | - | Free Hanging (In-Line) | 1206 (3216 Metric) | -- | Circular | Aluminum | - | -- | KYOCERA AVX | 12 (6), 16 (6) | - | 1000 | -- | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 1206 | 1 J | 10 % | TransGuard | - | 31 VDC | -65°C ~ 200°C | Bulk | Military, MIL-DTL-5015 | - | - | Active | -- | - | Receptacle Housing | For Male Pins | 12 | - | 500 pF | Threaded | Varistors | Crimp | Multilayer | N (Normal) | Unshielded | Fluid Resistant | - | Electroless Nickel | 2 | 28-9 | SMD/SMT | Silver | - | Contacts Not Included | 1 | -- | Wraparound | 65 V | Varistors | -- | 500 pF @ 1 kHz | 42.9 V | 1J | 35.1 V | 39 V | 25 V | Yes | 39 V | 31 V | 200 A | 1 A | MLV | -- | 200 A | Varistors | 3.2 mm | - | 1.02 mm | - | 3.2 mm | 1.6 mm | -- | - | ||
![]() VCAS120626F540RP KYOCERA | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | KYOCERA AVX | - | - | 2000 | -- | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | AEC-Q200 | Details | 1206 | 700 mJ | 10 % | TransGuard | 110V | 160V | -55°C ~ 110°C | Tray | MKP385 | 1.024 L x 0.236 W (26.00mm x 6.00mm) | ±5% | Active | -- | PC Pins | - | Surface Mount | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.91µF | - | Varistors | - | Zinc Oxide | - | - | - | - | - | 2 | - | SMD/SMT | - | 0.886 (22.50mm) | - | 1 | - | - | 54 V | - | - | 600 pF @ 1 kHz | 36.3 V | 0.7 J | 29.7 V | 33 V | 18 V | Yes | 33 V | 26 V | 200 A | 1 A | MLV | -- | 200 A | Varistors | 3.2 mm | - | 1.02 mm | 0.610 (15.50mm) | 3.2 mm | 1.6 mm | - | -- | ||
![]() VCUG080150L1DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | KYOCERA AVX | - | Bi-Directional | 1000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Surface Mount | PCB Mount | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | SMD | 100 mJ | - | UltraGuard | - | 15 VDC | -55°C ~ 125°C (TA) | MouseReel | - | - | - | - | - | - | - | TVS | - | - | 120 pF | - | Varistors | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | - | 1 | - | - | 60 V | Varistors | - | 120 pF @ 1 kHz | - | 0.1J | 31.1 V | - | 11 V | - | 31.1 V | 15 V | 30 A | - | MLV | - | 30 A | Varistors | - | - | 1.02 mm | - | 2.01 mm | 1.25 mm | - | - | ||
![]() VJ14M00250KBA KYOCERA | 766654 | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | 1250 | - | KYOCERA AVX | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | Details | - | 3.7 J | - | Transguard | - | 31 VDC | - | MouseReel | VJ | - | 20 % | - | - | - | - | Industrial | - | - | 2400 pF | - | Varistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 65 V | Varistors | - | - | - | - | - | - | - | - | 39 V | - | - | - | MLV | - | 800 A | Varistors | - | - | 2 mm | - | 4.5 mm | 3.2 mm | - | - | ||
![]() VCAS080518A400RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | KYOCERA AVX | - | - | 4000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | AEC-Q200 | Details | - | 100 mJ | - | TransGuard | - | 18 VDC | -55°C ~ 125°C (TA) | MouseReel | Automotive, AEC-Q200, FLEXITERM® | - | 10 % | - | - | - | - | Multilayer Varistors for Automotive Applications | - | - | 225 pF | - | Varistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 42 V | Varistors | - | 225 pF @ 1 kHz | 28.05 V | 0.1J | 22.95 V | 25.5 V | 13 V | - | 25.5 V | 18 V | 30 A | - | MLV | - | 30 A | Varistors | - | - | 1.02 mm | - | 2.01 mm | 1.25 mm | - | - | ||
![]() VCAS121030H620RP KYOCERA | In Stock | - | - | - | 1210 (3225 metric) | - | - | - | - | - | KYOCERA AVX | - | - | 2000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | AEC-Q200 | Details | - | 1.2 J | - | TransGuard | - | 30 VDC | - | MouseReel | * | - | 10 % | - | - | - | - | Multilayer Varistors for Automotive Applications | - | - | 1850 pF | - | Varistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 67 V | Varistors | - | - | - | - | - | - | - | - | 41 V | - | - | - | MLV | - | 280 A | Varistors | - | - | 1.7 mm | - | 3.2 mm | 2.49 mm | - | - | ||
![]() CAN0002RP KYOCERA | In Stock | - | - | - | 0405 (1012 metric) | - | - | - | - | - | KYOCERA AVX | - | - | 4000 | - | KYOCERA AVX | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | AEC-Q200 | Details | - | 15 mJ | - | TransGuard | - | 18 VDC | - | Reel | CAN FLX | - | - | - | - | - | - | - | - | - | 50 pF | - | Varistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 145 V | Varistors | - | - | - | - | - | - | - | - | 70 V | - | - | - | MLV | - | 4 A | Varistors | - | - | - | - | - | - | - | - | ||
![]() VA10LC18A500D KYOCERA | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | - | KYOCERA AVX | - | - | 1000 | - | KYOCERA AVX | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | Details | - | 100 mJ | - | TransGuard | - | 18 VDC | - | MouseReel | VA | - | - | - | - | - | - | - | - | - | 200 pF | - | Varistors | - | - | - | - | - | 500 mA | - | - | - | Axial | - | - | - | - | - | - | 1 V | Varistors | - | - | - | - | - | - | - | - | 40 V | - | - | - | MLV | - | 30 A | Varistors | - | 2.54 mm | - | - | - | - | - | - | ||
![]() VCAS080509A200RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | KYOCERA AVX | - | - | 4000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | AEC-Q200 | Details | - | 100 mJ | - | TransGuard | - | 9 VDC | -55°C ~ 125°C (TA) | - | Automotive, AEC-Q200, FLEXITERM® | - | - | - | - | - | - | Multilayer Varistors for Automotive Applications | - | - | 750 pF | - | Varistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 22 V | - | - | 750 pF @ 1 kHz | 14.605 V | 0.1J | 10.8 V | 12.7 V | 6.4 V | - | 12.7 V | 9 V | 40 A | - | MLV | - | 40 A | Varistors | - | - | 1.02 mm | - | 2.01 mm | 1.25 mm | - | - | ||
![]() VCAS080531C650DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | KYOCERA AVX | - | - | 1000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | 0805 | 300 mJ | 10 % | TransGuard | - | 31 VDC | -55 to 125 °C | MouseReel | TransGuard® | - | - | - | - | - | - | Multilayer Varistors for Automotive Applications | - | - | 250 pF | - | Varistors | - | Multi-Layer | - | - | - | - | - | 2 | - | SMD/SMT | - | - | - | 1 | - | Wraparound | 65 V | Varistors | - | 250 pF @ 1 kHz | 42.9 V | 0.3J | 35.1 V | 39 V | 25 V | - | 39 V | 31 V | 80 A | - | MLV | - | 80 A | Varistors | 2.01 mm | - | 1 mm | - | 2 mm | 1.2 mm | - | - | ||
![]() MG052L18X500RP KYOCERA | 185903 | - | - | - | 0508 (1220 metric) | - | - | - | - | - | KYOCERA AVX | - | - | 4000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | - | 50 mJ | - | MultiGuard | - | 18 VDC | - | Reel | * | - | - | - | - | - | - | Multiguard | - | - | 50 pF | - | Varistors | - | - | - | - | - | 20 A | - | - | - | SMD/SMT | - | - | - | - | - | - | 50 V | Varistors | - | - | - | - | - | - | - | - | 28 V | - | - | - | MLV | - | 20 A | Varistors | - | - | 1.02 mm | - | 1.25 mm | - | - | - | ||
![]() MG052S09A200TP KYOCERA | In Stock | - | - | - | 0508 (1220 metric) | - | - | - | - | - | KYOCERA AVX | - | - | 10000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | - | 100 mJ | - | MultiGuard | - | 9 VDC | - | Reel | * | - | - | - | - | - | - | Multiguard | - | - | 550 pF | - | Varistors | - | - | - | - | - | 30 A | - | - | - | SMD/SMT | - | - | - | - | - | - | 22 V | Varistors | - | - | - | - | - | - | - | - | 12.7 V | - | - | - | MLV | - | 30 A | Varistors | - | - | 1.02 mm | - | 1.25 mm | - | - | - | ||
![]() V2F109C200Y1FDP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 metric) | - | - | - | - | - | KYOCERA AVX | - | - | 1000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | - | 300 mJ | - | TransFeed | - | 9 VDC | -55°C ~ 125°C (TA) | MouseReel | V2F | - | - 50 %, + 100 % | - | - | - | - | TransFeed Multilayer Ceramic Transient Voltage Suppressors | - | - | 1800 pF | - | Varistors | - | - | - | - | - | 1 A | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 22 V | Varistors | - | 1800 pF @ 1 MHz | 14.61 V | 0.3J | 10.8 V | 12.7 V | 6.4 V | - | 12.7 V | 9 V | 120 A | - | MLV | - | 120 A | Varistors | - | - | 1.143 mm | - | 2.01 mm | 1.25 mm | - | - | ||
![]() VCUG120100H1DP KYOCERA | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | - | KYOCERA AVX | - | - | 1000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | - | 400 mJ | - | UltraGuard | - | 10 VDC | - | - | * | - | - | - | - | - | - | ESD Protection for Low Leakage | - | - | 900 pF | - | Varistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 42 V | Varistors | - | - | - | - | - | - | - | - | 23 V | - | - | - | MLV | - | 150 A | Varistors | - | - | 1.02 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() VCUG080100L1RP KYOCERA | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | - | KYOCERA AVX | - | - | 4000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | - | 100 mJ | - | UltraGuard | - | 10 VDC | - | - | * | - | - | - | - | - | - | ESD Protection for Low Leakage | - | - | 225 pF | - | Varistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 42 V | Varistors | - | - | - | - | - | - | - | - | 23 V | - | - | - | MLV | - | 30 A | Varistors | - | - | 1.02 mm | - | 2.01 mm | 1.25 mm | - | - | ||
![]() VCUG120150H1DP KYOCERA | 354546 | - | - | - | 1206 (3216 metric) | - | - | - | - | - | KYOCERA AVX | - | - | 1000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | - | 400 mJ | - | UltraGuard | - | 15 VDC | - | - | * | - | - | - | - | - | - | ESD Protection for Low Leakage | - | - | 500 pF | - | Varistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 60 V | Varistors | - | - | - | - | - | - | - | - | 31.1 V | - | - | - | MLV | - | 120 A | Varistors | - | - | 1.02 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() VCUG040100L1WP KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | KYOCERA AVX | - | - | 10000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | - | 50 mJ | - | UltraGuard | - | 10 VDC | - | - | * | - | - | - | - | - | - | ESD Protection for Low Leakage | - | - | 62 pF | - | Varistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 42 V | Varistors | - | - | - | - | - | - | - | - | 23 V | - | - | - | MLV | - | 20 A | Varistors | - | - | 0.6 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() VCUG080075H1DP KYOCERA | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | - | KYOCERA AVX | - | - | 1000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | - | 300 mJ | - | UltraGuard | - | 7.5 VDC | - | - | * | - | - | - | - | - | - | ESD Protection for Low Leakage | - | - | 900 pF | - | Varistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 32 V | Varistors | - | - | - | - | - | - | - | - | 16.3 V | - | - | - | MLV | - | 120 A | Varistors | - | - | 1.02 mm | - | 2.01 mm | 1.25 mm | - | - | ||
![]() VG121026H560DP KYOCERA | In Stock | - | - | Surface Mount | 1210 (3225 metric) | - | - | - | - | - | KYOCERA AVX | - | - | 1000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 1.2 J | - | TransGuard | - | 26 VDC | -55°C ~ 125°C (TA) | MouseReel | VG | - | 10 % | - | - | - | - | Glass Encapsulated | - | - | 1200 pF | - | Varistors | - | - | - | - | - | 1 A | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 60 V | Varistors | - | 1200 pF @ 1 kHz | 37.95 V | 1.2J | 31.05 V | 34.5 V | 18 V | - | 34.5 V | 26 V | 300 A | - | MLV | - | 300 A | Varistors | - | - | - | - | 3.2 mm | 2.5 mm | - | - |