- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Brand | Breaking capacity | Colour front ring | Construction type lens | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Front built-in possible | IO link master | Manufacturer | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of free AGP-slots | Number of free ISA-slots | Number of free PCMCIA-slots | Number of HW-interfaces serial TTY | Number of HW-interfaces Wireless | Package | Product Status | Qualification | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | Suitable for safety functions | Supplier Package | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Surge Energy Rating | Tolerance Voltage | Tradename | Type of electric connection | Voltage Rating DC | Voltage type for actuating | With floppy disc drive | With front ring | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Technology | Pin Count | Termination Style | Number of Circuits | Lead Style | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Product Length | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCAS120618E380RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | KYOCERA AVX | - | - | - | - | - | 4000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | AEC-Q200 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mJ | - | TransGuard | - | 18 VDC | - | - | - | -55°C ~ 125°C (TA) | Reel | Automotive, AEC-Q200, FLEXITERM® | 10 % | Multilayer Varistors for Automotive Applications | 930 pF | Varistors | - | - | SMD/SMT | 1 | - | 38 V | Varistors | 930 pF @ 1 kHz | 28.05 V | 0.5J | 22.95 V | 25.5 V | 13 V | - | 34.5 V | 18 V | 200 A | - | MLV | - | 200 A | Varistors | - | - | 1.02 mm | 3.2 mm | 1.6 mm | ||
![]() VA100005A150RL KYOCERA | In Stock | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 3000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mJ | - | TransGuard | - | 5.6 VDC | - | - | - | - | MouseReel | * | - | Multilayer Ceramic Transient Voltage Suppressors TransGuard | 1000 pF | Varistors | - | - | Axial | - | - | 18 V | Varistors | - | - | - | - | - | - | - | 8.5 V | - | - | - | MLV | - | 40 A | Varistors | - | 2.54 mm | - | 4.32 mm | - | ||
![]() VCUG060150L1TP KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | - | KYOCERA AVX | - | - | - | - | - | 10000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mJ | - | UltraGuard | - | 15 VDC | - | - | - | - | - | * | - | ESD Protection for Low Leakage | 155 pF | Varistors | - | - | SMD/SMT | - | - | 60 V | Varistors | - | - | - | - | - | - | - | 31.1 V | - | - | - | MLV | - | 30 A | Varistors | - | - | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() VC120645K900DP KYOCERA | In Stock | - | - | - | 1206 (3216 metric) | - | KYOCERA AVX | - | - | - | - | - | 1000 | - | - | KYOCERA AVX | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 mJ | - | TransGuard | - | 45 VDC | - | - | - | - | MouseReel | VC | - | Multilayer Ceramic Transient Voltage Suppressors | 260 pF | Varistors | - | - | SMD/SMT | - | - | 90 V | Varistors | - | - | - | - | - | - | - | 56 V | - | - | - | MLV | - | 200 A | Varistors | - | - | 1.02 mm | 3.2 mm | 1.6 mm | ||
![]() VCAS120656F111RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | KYOCERA AVX | - | - | - | - | - | 2000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | AEC-Q200 | - | - | - | - | - | - | - | - | Details | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 mJ | 10 % | TransGuard | - | 56 VDC | - | - | - | -55 to 125 °C | MouseReel | Automotive, AEC-Q200, FLEXITERM® | 10 % | Surface Mount | 180 pF | Varistors | Multilayer | 2 | SMD/SMT | 1 | Wraparound | 110 V | Varistors | 180 pF @ 1 kHz | 74.8 V | 0.7 J | 61.2 V | 68 V | 40 V | Yes | 68 V | 56 V | 100 A | 1 A | MLV | - | 100 A | Varistors | 3.2 | - | 1.02 mm | 3.2 mm | 1.6 mm | ||
![]() VE13P05750K-- KYOCERA | In Stock | - | - | Through Hole | Disc 13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 80 pF @ 1 kHz | 1.001 kV | 125J | 819 V | 910 V | 575 V | - | - | 730 V | 3.5 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() VE13M01750KED KYOCERA | In Stock | - | - | Through Hole | Disc 13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 340 pF @ 1 kHz | 297 V | 13.5J | 243 V | 270 V | 175 V | - | - | 225 V | 2.5 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09M00301K KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 100 pF @ 1 kHz | 517 V | 7.5J | 423 V | 470 V | 300 V | - | - | 385 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() VCAS080531C650TP KYOCERA | In Stock | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 10000 | - | - | KYOCERA AVX | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 380 - 440 | 380 - 440 | 0 - 0 | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | ||
![]() V2F114A300Y2ETP KYOCERA | In Stock | - | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V2AF126C600Y2ERP KYOCERA | In Stock | - | - | - | - | - | - | 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V2AF114C300Y1FRP KYOCERA | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 540 | - | 796 | ||
![]() V2AF118A400Y2ERP KYOCERA | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 198 | - | 323 | ||
![]() V2F118X500Y3DTP KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC120665L131TP KYOCERA | In Stock | - | - | - | 1206 (3216 metric) | - | KYOCERA AVX | 80 | - | - | - | - | 10000 | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TransGuard | - | - | - | - | - | - | - | VC | - | - | - | Varistors | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | ||
![]() VCAS080514C300TP KYOCERA | In Stock | - | - | - | - | - | KYOCERA AVX | - | Titanium | Round | IP67/IP69K | 4X, 13 | 10000 | - | - | KYOCERA AVX | Plastic | - | - | - | - | 0 | 1 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | Yes | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | ||
![]() VE17M00500K-- KYOCERA | In Stock | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1800 pF @ 1 kHz | 91 V | 11J | 73 V | 82 V | 50 V | - | - | 65 V | 4.5 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() VCUG080150H1RP KYOCERA | In Stock | - | - | - | 0805 (2012 metric) | - | KYOCERA AVX | - | - | - | - | - | 4000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mJ | - | UltraGuard | - | 15 VDC | - | - | - | - | - | * | - | ESD Protection for Low Leakage | 250 pF | Varistors | - | - | SMD/SMT | - | - | 60 V | Varistors | - | - | - | - | - | - | - | 31.1 V | - | - | - | MLV | - | 100 A | Varistors | - | - | 1.02 mm | 2.01 mm | 1.25 mm | ||
![]() VA100014D300RL KYOCERA | In Stock | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 3000 | No | No | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | - | - | - | 0 | 0 | 0 | 0 | 0 | Tape & Reel (TR) | Active | - | No | No | No | No | No | - | - | - | Details | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | 400 mJ | - | TransGuard | - | 14 VDC | - | No | - | - | Reel | * | - | Multilayer Ceramic Transient Voltage Suppressors TransGuard | 1100 pF | Varistors | - | - | Axial | - | - | 32 V | Varistors | - | - | - | - | - | - | - | 18.5 V | - | - | - | MLV | - | 150 A | Varistors | - | 2.54 mm | - | 4.32 mm | - | ||
![]() VA100003A100DL KYOCERA | In Stock | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 1000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mJ | - | TransGuard | - | 3.3 VDC | - | - | - | - | MouseReel | * | - | Multilayer Ceramic Transient Voltage Suppressors TransGuard | 4700 pF | Varistors | - | - | Axial | - | - | 12 V | Varistors | - | - | - | - | - | - | - | 5 V | - | - | - | MLV | - | 150 A | Varistors | - | 2.54 mm | - | 4.32 mm | - |