- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Series | Type | Capacitance | Subcategory | Termination Style | Number of Circuits | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Product | Peak Surge Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCAS080518C400DZ KYOCERA | 892 |
| - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | 300 mJ | 18 VDC | - | VCAS | Multilayer Varistor | 550 pF | Varistors | SMD/SMT | - | 42 V | - | - | - | - | - | - | - | - | - | MLV | 120 A | 1.02 mm | 2.01 mm | 1.25 mm | ||
![]() VCAS120648D101DZ KYOCERA | 1002 |
| - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | 400 mJ | 48 VDC | - | VCAS | Multilayer Varistor | 225 pF | Varistors | SMD/SMT | - | 100 V | - | - | - | - | - | - | - | - | - | MLV | 100 A | 1.02 mm | 3.2 mm | 1.6 mm | ||
![]() VTA3120618D400DZ KYOCERA | 3225 |
| - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | 400 mJ | 18 VDC | - | VTA3 | Multilayer Varistor | - | Varistors | SMD/SMT | - | 42 V | - | - | - | - | - | - | - | - | - | MLV | - | 1.02 mm | 3.2 mm | 1.6 mm | ||
![]() VCAS120626F540DZ KYOCERA | 867 |
| - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | 700 mJ | 26 VDC | - | VCAS | Multilayer Varistor | 600 pF | Varistors | SMD/SMT | - | 54 V | - | - | - | - | - | - | - | - | - | MLV | 200 A | 1.02 mm | 3.2 mm | 1.6 mm | ||
![]() VCAS060330A650DZ KYOCERA | 3225 |
| - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | 100 mJ | 30 VDC | - | VCAS | Multilayer Varistor | 125 pF | Varistors | SMD/SMT | - | 67 V | - | - | - | - | - | - | - | - | - | MLV | 30 A | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() VCAS120645K900DZ KYOCERA | 25 |
| - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | 600 mJ | 45 VDC | - | VCAS | Multilayer Varistor | 5000 pF | Varistors | SMD/SMT | - | 90 V | - | - | - | - | - | - | - | - | - | MLV | 1 kA | 1.02 mm | 3.2 mm | 1.6 mm | ||
![]() VE24M00301K KYOCERA | In Stock | - | - | Through Hole | Disc 24mm | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | 1 | - | - | 1000 pF @ 1 kHz | 517 V | 107J | 423 V | 470 V | 300 V | 385 V | 6.5 kA | - | - | - | - | - | ||
![]() VE09P00151KDD KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | 1 | - | - | 220 pF @ 1 kHz | 264 V | 21J | 216 V | 240 V | 150 V | 200 V | 1.75 kA | - | - | - | - | - | ||
![]() VC14MT0950KBA KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | 1 | - | - | 280 pF @ 1 kHz | 165 V | 5J | 135 V | 150 V | 95 V | 125 V | 250 A | - | - | - | - | - | ||
![]() VE07M00250KDD KYOCERA | In Stock | - | - | Through Hole | Disc 7mm | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | 1 | - | - | 660 pF @ 1 kHz | 43 V | 0.4J | 35 V | 39 V | 25 V | 31 V | 100 A | - | - | - | - | - | ||
![]() VCAS040218X400WP KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE17M00131KED KYOCERA | In Stock | - | - | Through Hole | Disc 17mm | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | 1 | - | - | 1000 pF @ 1 kHz | 226 V | 25J | 184 V | 205 V | 130 V | 170 V | 4.5 kA | - | - | - | - | - | ||
![]() V2AF118X500Y3DRP KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | V2F | - | - | Varistors | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V2AF114A300Y2ERP KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | V2F | - | - | Varistors | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V2AF105C150Y1FRP KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | V2F | - | - | Varistors | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V2AF118C400Y1FRP KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | V2F | - | - | Varistors | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCAS080505A150DZ KYOCERA | 31 |
| - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | 100 mJ | 5.6 VDC | - | VCAS | Multilayer Varistor | 1100 pF | Varistors | SMD/SMT | - | 18 V | - | - | - | - | - | - | - | - | - | MLV | 40 A | 1.02 mm | 2.01 mm | 1.25 mm | ||
![]() VE09P00131K KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | 1 | - | - | 250 pF @ 1 kHz | 226 V | 17.5J | 184 V | 205 V | 130 V | 170 V | 1.75 kA | - | - | - | - | - | ||
![]() VE13P00141K KYOCERA | In Stock | - | - | Through Hole | Disc 13mm | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | 1 | - | - | 425 pF @ 1 kHz | 242 V | 39J | 198 V | 220 V | 140 V | 180 V | 3.5 kA | - | - | - | - | - | ||
![]() VE09M00400KDR KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | 1 | - | - | 720 pF @ 1 kHz | 75 V | 1J | 61 V | 68 V | 40 V | 56 V | 250 A | - | - | - | - | - |