- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Tradename | Voltage Rating DC | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Termination Style | Number of Circuits | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Resistance Tolerance | Maximum DC Volts | Current - Surge | Product | Peak Surge Current | Product Category | Product Length | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE24M00151K KYOCERA | In Stock | - | - | Through Hole | Disc 24mm | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | -40°C ~ 125°C (TA) | - | - | 50.0000 ppm/°C | - | 4.42 kOhm | - | - | 0.125 W | - | 1 | - | - | 2000 pF @ 1 kHz | 264 V | 56J | 216 V | 240 V | 150 V | - | 1 | 200 V | 6.5 kA | - | - | - | 10.8 | - | - | - | - | ||
![]() VCUG060150L1DP KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | KYOCERA AVX | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 100 mJ | UltraGuard | 15 VDC | - | - | * | - | ESD Protection for Low Leakage | - | 155 pF | Varistors | - | SMD/SMT | - | 60 V | Varistors | - | - | - | - | - | - | 31.1 V | - | - | - | MLV | 30 A | Varistors | - | - | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() VCUG080030H1DP KYOCERA | In Stock | - | - | - | 0805 (2012 metric) | KYOCERA AVX | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 300 mJ | UltraGuard | 3 VDC | - | - | * | - | ESD Protection for Low Leakage | - | 3000 pF | Varistors | - | SMD/SMT | - | 18 V | Varistors | - | - | - | - | - | - | 6.8 V | - | - | - | MLV | 120 A | Varistors | - | - | 1.02 mm | 2.01 mm | 1.25 mm | ||
![]() VCUG080030H1RP KYOCERA | In Stock | - | - | - | 0805 (2012 metric) | KYOCERA AVX | 4000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 300 mJ | UltraGuard | 3 VDC | - | - | * | - | ESD Protection for Low Leakage | - | 3000 pF | Varistors | - | SMD/SMT | - | 18 V | Varistors | - | - | - | - | - | - | 6.8 V | - | - | - | MLV | 120 A | Varistors | - | - | 1.02 mm | 2.01 mm | 1.25 mm | ||
![]() VCUG120030L1TP KYOCERA | In Stock | - | - | - | 1206 (3216 metric) | KYOCERA AVX | 10000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 100 mJ | UltraGuard | 3 VDC | - | - | * | - | ESD Protection for Low Leakage | - | 1200 pF | Varistors | - | SMD/SMT | - | 18 V | Varistors | - | - | - | - | - | - | 6.8 V | - | - | - | MLV | 40 A | Varistors | - | - | 1.02 mm | 3.2 mm | 1.6 mm | ||
![]() VC080526A580TP KYOCERA | In Stock | - | - | - | 0805 (2012 metric) | KYOCERA AVX | 10000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 100 mJ | TransGuard | 26 VDC | - | Reel | * | - | Multilayer Ceramic Transient Voltage Suppressors | - | 120 pF | Varistors | - | SMD/SMT | - | 60 V | Varistors | - | - | - | - | - | - | 34.5 V | - | - | - | MLV | 30 A | Varistors | - | - | 1.02 mm | 2 mm | 1.25 mm | ||
![]() VTA3121026H560DZ KYOCERA | 828 |
| - | - | - | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | 1.2 J | - | 26 VDC | - | - | VTA3 | - | Multilayer Varistor | - | - | Varistors | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | MLV | - | - | - | - | 1.7 mm | 3.2 mm | 2.49 mm | ||
![]() VTA3080518C400DZ KYOCERA | 2487 |
| - | - | - | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | 300 mJ | - | 18 VDC | - | - | VTA3 | - | Multilayer Varistor | - | - | Varistors | - | SMD/SMT | - | 42 V | - | - | - | - | - | - | - | - | - | - | - | MLV | - | - | - | - | 1.02 mm | 2.01 mm | 1.25 mm | ||
![]() VCAS121026H560DZ KYOCERA | 2791 |
| - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | 1.2 J | - | 26 VDC | - | - | VCAS | - | Multilayer Varistor | - | 2150 pF | Varistors | - | SMD/SMT | - | 60 V | - | - | - | - | - | - | - | - | - | - | - | MLV | 300 A | - | - | - | 1.7 mm | 3.2 mm | 2.49 mm |