- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Brand | Capacitance Tolerance | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Package | Product Status | Qualification | RoHS | Supplier Package | Surge Energy Rating | Tolerance Voltage | Tradename | Unit Weight | Usage Level | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Technology | Depth | Resistor Type | Current Rating | Pin Count | Termination Style | Output Type | Polarity | Lead Spacing | Number of Circuits | Ripple Current | Lead Style | Clamping Voltage | Product Type | ESR | Capacitance @ Frequency | Screening Level | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Resistance Tolerance | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Module Type | Product Length | Product Width | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCAS121030H620DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1210 (3225 metric) | - | KYOCERA AVX | - | - | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | 1.2 J | - | TransGuard | - | - | 30 VDC | -55°C ~ 125°C (TA) | MouseReel | VCAS | 10 % | - | Multilayer Varistors for Automotive Applications | - | 1850 pF | Varistors | - | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 67 V | Varistors | - | 1850 pF @ 1 kHz | - | 45.1 V | 1.2J | 36.9 V | 41 V | 21 V | 41 V | - | 30 V | 280 A | - | MLV | - | 280 A | Varistors | - | - | - | - | 1.7 mm | 3.2 mm | 2.49 mm | ||
![]() VCAS060305A150DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | KYOCERA AVX | - | - | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | 0603 | 100 mJ | 20 % | TransGuard | - | - | 5.6 VDC | -55 to 125 °C | MouseReel | TransGuard® | - | - | Multilayer Varistors for Automotive Applications | - | 750 pF | Varistors | - | Multi-Layer | - | - | - | 2 | SMD/SMT | - | - | - | 1 | - | Wraparound | 18 V | Varistors | - | 750 pF @ 1 kHz | - | 10.2 V | 0.1J | 6.8 V | 8.5 V | 4 V | 8.5 V | - | 5.6 V | 30 A | - | MLV | - | 30 A | Varistors | - | 1.6 mm | - | - | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() VC121060J121RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1210 (3225 metric) | - | KYOCERA AVX | - | - | 2000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 1.5 J | 10 % | TransGuard | - | - | 60 VDC | -55 to 125 °C | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | 400 pF | Varistors | - | Multi-Layer | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 120 V | Varistors | - | 400 pF @ 1 kHz | - | 83.6 V | 1.5J | 68.4 V | 76 V | 42 V | 76 V | - | 60 V | 250 A | - | MLV | - | 250 A | Varistors | - | 3.2 mm | - | - | 1.7 mm | 3.2 mm | 2.49 mm | ||
![]() VC121060J121DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1210 (3225 metric) | - | KYOCERA AVX | - | - | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 1.5 J | 10 % | TransGuard | 0.003895 oz | - | 60 VDC | -55 to 125 °C | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | 400 pF | Varistors | - | Multi-Layer | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 120 V | Varistors | - | 400 pF @ 1 kHz | - | 83.6 V | 1.5J | 68.4 V | 76 V | 42 V | 76 V | - | 60 V | 250 A | - | MLV | - | 250 A | Varistors | - | 3.2 mm | - | - | 1.7 mm | 3.2 mm | 2.49 mm | ||
![]() VTA7080518C400RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 metric) | - | KYOCERA AVX | 20% | - | 4000 | KYOCERA AVX | + 175 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | AEC-Q200 | Details | - | 300 mJ | - | TransGuard | - | - | 18 VDC | -55°C ~ 175°C (TA) | MouseReel | VT | - | - | Automotive | - | 1200 uF | Varistors | - | - | - | - | - | - | SMD/SMT | - | Polar | 22.2 mm | 1 | 5670 mA | - | 42 V | - | 142 mOhm | 450 pF @ 1 MHz | - | 28.05 V | 0.3J | 22.95 V | 25.5 V | 13 V | 25.5 V | - | 18 V | 120 A | - | MLV | - | 120 A | Varistors | - | - | - | - | 1.02 m | 2.01 mm | 1.25 mm | ||
![]() VC120614D300RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216M) | Ceramic | KYOCERA AVX | - | 3.2 x 1.6 x 1.02mm | 4000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Surface Mount | PCB Mount | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | DO-214AC | 400 mJ | 12 % | TransGuard | - | - | 14 VDC | -40 to 150 °C | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | 0.0011 pF | Varistors | - | Multi-Layer | 1.6mm | - | - | 2 | SMD/SMT | - | - | - | 1 | - | - | 32V | Varistors | - | 1050 pF @ 1 kHz | - | 20.72 V | 0.4J | 16.28 V | 18.5 V | 10 V | 18.5 V | - | 14 V | 150 A | 1A | MLV | - | 150 A | Varistors | - | 3.2 mm | - | - | 1.02 mm | 3.2mm | 1.6 mm | ||
![]() VC121030H620RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1210 (3225 metric) | - | KYOCERA AVX | - | - | 2000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 1.2 J | - | TransGuard | - | - | 30 VDC | -55°C ~ 125°C (TA) | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | 1850 pF | Varistors | - | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 67 V | Varistors | - | 1850 pF @ 1 kHz | - | 45.1 V | 1.2J | 36.9 V | 41 V | 21 V | 41 V | - | 30 V | 280 A | - | MLV | - | 220 A | Varistors | - | - | - | - | 1.7 mm | 3.2 mm | 2.49 mm | ||
![]() VC120605A150DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | Ceramic | KYOCERA AVX | - | 3.2 x 1.6 x 1.02mm | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 100 mJ | 20 % | TransGuard | 0.003384 oz | - | 5.6 VDC | -55 to 125 °C | MouseReel | TransGuard® | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | 0.0012 pF | Varistors | - | Multi-Layer | 1.6mm | - | 1 A | - | SMD/SMT | - | - | - | 1 | - | - | 18V | Varistors | - | 1200 pF @ 1 kHz | - | 10.2 V | 0.1J | 6.8 V | 8.5 V | 4 V | 8.5 V | - | 5.6 V | 40 A | 1A | MLV | - | 40 A | Varistors | - | 3.2 mm | - | - | 1.02 mm | 3.2mm | 1.6 mm | ||
![]() VC080514C300DP KYOCERA | 354546 | - | - | Surface Mount, MLCV | 0805 (2012M) | Ceramic | KYOCERA AVX | - | 2.01 x 1.25 x 1.02mm | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 300 mJ | 12 % | TransGuard | 0.007457 oz | - | 14 VDC | -55 to 125 °C | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | 900 pF | Varistors | - | Multi-Layer | 1.25mm | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 32V | Varistors | - | 900 pF @ 1 kHz | - | 20.72 V | 0.3J | 16.28 V | 18.5 V | 10 V | 18.5 V | - | 14 V | 120 A | 1A | MLV | - | 120 A | Varistors | - | 2.01 mm | - | - | 1.02 mm | 2.01mm | 1.25 mm | ||
![]() VC080514A300DP KYOCERA | 354546 | - | - | Surface Mount, MLCV | 0805 (2012M) | Ceramic | KYOCERA AVX | - | 2.01 x 1.25 x 1.02mm | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 100 mJ | 12 % | TransGuard | 0.003224 oz | - | 14 VDC | -55 to 125 °C | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | 325 pF | Varistors | - | Multi-Layer | 1.25mm | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 32V | Varistors | - | 325 pF @ 1 kHz | - | 20.72 V | 0.1J | 16.28 V | 18.5 V | 10 V | 18.5 V | - | 14 V | 40 A | 1A | MLV | - | 40 A | Varistors | - | 2.01 mm | - | - | 1.02 mm | 2.01mm | 1.25 mm | ||
![]() VC080530A650RP KYOCERA | 354546 | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | KYOCERA AVX | - | - | 4000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 100 mJ | 10 % | TransGuard | - | - | 30 VDC | -55 to 125 °C | MouseReel | TransGuard® | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | 90 pF | Varistors | - | Multi-Layer | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 67 V | Varistors | - | 90 pF @ 1 MHz | - | 45.1 V | 0.1J | 36.9 V | 41 V | 21 V | 41 V | - | 30 V | 30 A | - | MLV | - | 30 A | Varistors | - | 2.01 mm | - | - | 1.02 mm | 2 mm | 1.25 mm | ||
![]() VC080518C400DP KYOCERA | 354546 | - | - | Surface Mount, MLCV | 0805 (2012M) | Ceramic | KYOCERA AVX | - | 2.01 x 1.25 x 1.02mm | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 300 mJ | 10 % | TransGuard | 0.003144 oz | - | 18 VDC | -55 to 125 °C | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | 550 pF | Varistors | - | Multi-Layer | 1.25mm | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 42V | Varistors | - | 550 pF @ 1 kHz | - | 28.05 V | 0.3J | 22.95 V | 25.5 V | 13 V | 25.5 V | - | 18 V | 100 A | 1A | MLV | - | 100 A | Varistors | - | 2.01 mm | - | - | 1.02 mm | 2.01mm | 1.25 mm | ||
![]() VC080526A580DP KYOCERA | 354546 | - | - | Surface Mount, MLCV | 0805 (2012M) | Ceramic | KYOCERA AVX | - | 2.01 x 1.25 x 1.02mm | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 100 mJ | 10 % | TransGuard | 0.004123 oz | - | 26 VDC | -55 to 125 °C | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | 120 pF | Varistors | - | Multi-Layer | 1.25mm | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 60V | Varistors | - | 120 pF @ 1 kHz | - | 37.95 V | 0.1J | 31.05 V | 34.5 V | 18 V | 34.5 V | - | 26 V | 30 A | 1A | MLV | - | 30 A | Varistors | - | 2.01 mm | - | - | 1.02 mm | 2.01mm | 1.25 mm | ||
![]() VC080518C400RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | KYOCERA AVX | - | - | 4000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 300 mJ | 10 % | TransGuard | 0.001882 oz | - | 18 VDC | -55 to 125 °C | MouseReel | TransGuard® | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | 550 pF | Varistors | - | Multi-Layer | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 42 V | Varistors | - | 550 pF @ 1 kHz | - | 28.05 V | 0.3J | 22.95 V | 25.5 V | 13 V | 25.5 V | - | 18 V | 100 A | - | MLV | - | 100 A | Varistors | - | 2.01 mm | - | - | 1.02 mm | 2 mm | 1.25 mm | ||
![]() VC080509A200RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 metric) | - | KYOCERA AVX | - | - | 4000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 100 mJ | 15 % | TransGuard | - | - | 9 VDC | -55 to 125 °C | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | 750 pF | Varistors | - | Multi-Layer | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 22 V | Varistors | - | 750 pF @ 1 kHz | - | 14.61 V | 0.1J | 10.8 V | 12.7 V | 6.4 V | 12.7 V | - | 9 V | 40 A | - | MLV | - | 40 A | Varistors | - | 2.01 mm | - | - | 1.02 mm | 2 mm | 1.25 mm | ||
![]() VC06AG18120YAT1A KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | KYOCERA AVX | - | - | 4000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | 300 mJ | - | AntennaGuard | 0.001446 oz | - | 18 VDC | -55°C ~ 125°C (TA) | MouseReel | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | 12 pF | Varistors | - | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 42 V | Varistors | - | 12 pF @ 1 MHz | - | - | - | - | - | 14 V | 25.5 V | - | 18 V | - | - | MLV | - | 0.1 uA | Varistors | - | - | - | - | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() VC060330A650DP KYOCERA | 2000 | - | - | Surface Mount, MLCV | 0603 (1608M) | Ceramic | KYOCERA AVX | - | 1.6 x 0.8 x 0.9mm | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Surface Mount | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 100 mJ | 10 % | TransGuard | 0.003474 oz | Commercial grade | 30 VDC | -5 to 50 °C | MouseReel | VC | - | - | Humidity/Motion/Temperature Sensor | - | 125 pF | Varistors | - | Multi-Layer | 0.8mm | - | - | - | SMD/SMT | Analog | - | - | 1 | - | - | 67V | Varistors | - | 125 pF @ 1 kHz | Commercial | 45.1 V | 0.1J | 36.9 V | 41 V | 21 V | 41 V | - | 30 V | 30 A | 1A | MLV | - | 30 A | Varistors | AmbiMate Sensor Module | 1.6 mm | - | - | 0.9 mm | 1.6mm | 0.8 mm | ||
![]() VC080503A100RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | KYOCERA AVX | - | - | 4000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 100 mJ | 20 % | TransGuard | 0.206132 oz | - | 3.3 VDC | -55 to 125 °C | MouseReel | TransGuard® | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | 0.0014 pF | Varistors | - | Multi-Layer | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 12 V | Varistors | - | 1400 pF @ 1 kHz | - | 6 V | 0.1J | 4 V | 5 V | 2.3 V | 5 V | - | 3.3 V | 40 A | - | MLV | - | 40 A | Varistors | - | 2.01 mm | - | - | 1.02 mm | 2 mm | 1.25 mm | ||
![]() VC120648D101DP KYOCERA | 354546 | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | Ceramic | - | - | 3.2 x 1.6 x 1.02mm | - | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 400 mJ | 10 % | - | - | - | 48 VDC | -55 to 125 °C | - | TransGuard® | - | 200 ppm/°C | Multilayer Ceramic Transient Voltage Suppressors | 2 Ohm | 225 pF | Varistors | 0.1 W | Multi-Layer | 1.6mm | High Precision | - | - | SMD/SMT | - | - | - | 1 | - | - | 100V | Varistors | - | 225 pF @ 1 kHz | - | 68.2 V | 0.4J | 55.8 V | 62 V | 34 V | 62 V | 2 | 48 V | 100 A | 1A | MLV | - | 100 A | - | - | 1.68 | 0.98 | - | 1.02 mm | 3.2mm | 1.6 mm | ||
![]() VC060314A300RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0603 (1608M) | Ceramic | KYOCERA AVX | - | 1.6 x 0.8 x 0.9mm | 4000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 100 mJ | 12 % | TransGuard | 0.001376 oz | - | 14 VDC | -55 to 125 °C | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | 350 pF | Varistors | - | Multi-Layer | 0.8mm | - | 30 A | - | SMD/SMT | - | - | - | 1 | - | - | 32V | Varistors | - | 350 pF @ 1 kHz | - | 20.72 V | 0.1J | 16.28 V | 18.5 V | 10 V | 18.5 V | - | 14 V | 30 A | 1A | MLV | - | 30 A | Varistors | - | 1.6 mm | - | - | 0.9 mm | 1.6mm | 0.8 mm |