- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Supplier Package | Surge Energy Rating | Tolerance Voltage | Voltage Rating DC | Operating Temperature | Series | Type | Capacitance | Subcategory | Technology | Pin Count | Termination Style | Number of Circuits | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Maximum DC Volts | Current - Surge | Clamping Current | Product | Peak Surge Current | Product Length | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE09P00251K KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | 1 | - | - | 130 pF @ 1 kHz | 429 V | 35J | 351 V | 390 V | 250 V | - | 320 V | 1.75 kA | - | - | - | - | - | - | - | ||
![]() VCAS120616K380RP KYOCERA | 354546 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCLD060330A650DB KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | 0603 | - | 10 % | - | -55 to 125 °C | - | Surface Mount | 125 pF | Varistors | Multilayer | 2 | - | - | - | Varistors | - | - | 0.1 J | - | - | - | Yes | - | - | 1 A | - | - | 1.6 | - | - | - | ||
![]() VE13M00151KEF KYOCERA | In Stock | - | - | Through Hole | Disc 13mm | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | 1 | - | - | 400 pF @ 1 kHz | 264 V | 13J | 216 V | 240 V | 150 V | - | 200 V | 2.5 kA | - | - | - | - | - | - | - | ||
![]() VE07M02750K KYOCERA | In Stock | - | - | Through Hole | Disc 7mm | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | 1 | - | - | 45 pF @ 1 kHz | 473 V | 3J | 387 V | 430 V | 275 V | - | 350 V | 400 A | - | - | - | - | - | - | - | ||
![]() VE17M00211K KYOCERA | In Stock | - | - | Through Hole | Disc 17mm | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | 1 | - | - | 600 pF @ 1 kHz | 363 V | 35J | 297 V | 330 V | 210 V | - | 275 V | 4.5 kA | - | - | - | - | - | - | - | ||
![]() VE13M00170K-- KYOCERA | In Stock | - | - | Through Hole | Disc 13mm | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | 1 | - | - | 4000 pF @ 1 kHz | 30 V | 1.6J | 24 V | 27 V | 17 V | - | 22 V | 500 A | - | - | - | - | - | - | - | ||
![]() VTA3080526D580DZ KYOCERA | 2445 |
| - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | 400 mJ | - | 26 VDC | - | VTA3 | Multilayer Varistor | - | Varistors | - | - | SMD/SMT | - | 60 V | - | - | - | - | - | - | - | - | - | - | - | MLV | - | - | 1.02 mm | 2.01 mm | 1.25 mm | ||
![]() VTA3121018J390DZ KYOCERA | 1715 |
| - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | 1.5 J | - | 18 VDC | - | VTA3 | Multilayer Varistor | - | Varistors | - | - | SMD/SMT | - | 42 V | - | - | - | - | - | - | - | - | - | - | - | MLV | - | - | 1.7 mm | 3.2 mm | 2.49 mm | ||
![]() MV1060J473MAA1 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ15QA0160KBA KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VJQA | - | - | Varistors | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCAS080518A400DZ KYOCERA | 800 |
| - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | 01. J | - | 18 VDC | - | VCAS | Multilayer Varistor | 225 pF | Varistors | - | - | SMD/SMT | - | 42 V | - | - | - | - | - | - | - | - | - | - | - | MLV | 30 A | - | 1.02 mm | 2.01 mm | 1.25 mm | ||
![]() VCAS080526A580DZ KYOCERA | 3165 |
| - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | 100 mJ | - | 26 VDC | - | VCAS | Multilayer Varistor | 120 pF | Varistors | - | - | SMD/SMT | - | 60 V | - | - | - | - | - | - | - | - | - | - | - | MLV | 30 A | - | 1.02 mm | 2.01 mm | 1.25 mm | ||
![]() VCAS060305A150DZ KYOCERA | 4430 |
| - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | 100 mJ | - | 5.6 VDC | - | VCAS | Multilayer Varistor | 750 pF | Varistors | - | - | SMD/SMT | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | MLV | 30 A | - | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() VCAS121018J390DZ KYOCERA | 3176 |
| - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | 1.5 J | - | 18 VDC | - | VCAS | Multilayer Varistor | 3100 pF | Varistors | - | - | SMD/SMT | - | 42 V | - | - | - | - | - | - | - | - | - | - | - | MLV | 500 A | - | 1.7 mm | 3.2 mm | 2.49 mm | ||
![]() VCAS060318A400DZ KYOCERA | 1020 |
| - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | 100 mJ | - | 18 VDC | - | VCAS | Multilayer Varistor | 150 pF | Varistors | - | - | SMD/SMT | - | 42 V | - | - | - | - | - | - | - | - | - | - | - | MLV | 30 A | - | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() VTA3120626F540DZ KYOCERA | 22 |
| - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | 700 mJ | - | 26 VDC | - | VTA3 | Multilayer Varistor | - | Varistors | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | MLV | - | - | 1.02 mm | 3.2 mm | 1.6 mm | ||
![]() VCAS080526C580DZ KYOCERA | 3165 |
| - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | 300 mJ | - | 26 VDC | - | VCAS | Multilayer Varistor | 250 pF | Varistors | - | - | SMD/SMT | - | 60 V | - | - | - | - | - | - | - | - | - | - | - | MLV | 100 A | - | 1.02 mm | 2.01 mm | 1.25 mm | ||
![]() VCAS060326A580DZ KYOCERA | 799 |
| - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | 100 mJ | - | 26 VDC | - | VCAS | Multilayer Varistor | 155 pF | Varistors | - | - | SMD/SMT | - | 60 V | - | - | - | - | - | - | - | - | - | - | - | MLV | 30 A | - | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() VCAS060309A200DZ KYOCERA | 1108 |
| - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | 100 mJ | - | 9 VDC | - | VCAS | Multilayer Varistor | 550 pF | Varistors | - | - | SMD/SMT | - | 22 V | - | - | - | - | - | - | - | - | - | - | - | MLV | 30 A | - | 0.9 mm | 1.6 mm | 0.8 mm |