- Series
- Mfr
- Package
- Product Status
- Package / Case
- Subcategory
- Operating Temperature
- Manufacturer
- Capacitance
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
KYOCERA TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Capacitance Value | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Supplier Package | Surge Energy Rating | Tolerance Voltage | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Technology | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Circuits | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Lead Style | Spread Spectrum Bandwidth | Power - Max | Clamping Voltage | Voltage - Zener (Nom) (Vz) | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Absolute Pull Range (APR) | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Product Length | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VC120603A100TP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | KYOCERA AVX | - | 10000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | 100 mJ | 20 % | TransGuard | 0.057438 oz | 3.3 VDC | -55 to 125 °C | MouseReel | TransGuard® | - | - | - | 0.0013 pF | Varistors | Multi-Layer | - | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | - | - | - | 12 V | - | Varistors | 1250 pF @ 1 kHz | 6 V | 0.1J | 4 V | 5 V | 2.3 V | - | 5 V | - | 3.3 V | 40 A | - | MLV | - | 40 A | Varistors | 3.2 mm | - | - | - | - | - | - | ||
![]() VC121048G101DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1210 (3225 metric) | - | - | KYOCERA AVX | - | 1000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 900 mJ | 10 % | TransGuard | - | 48 VDC | -55 to 125 °C | MouseReel | VC | - | - | Multilayer Ceramic Transient Voltage Suppressors | 500 pF | Varistors | Multi-Layer | - | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | - | - | - | 100 V | - | Varistors | 500 pF @ 1 kHz | 68.2 V | 0.9J | 55.8 V | 62 V | 34 V | - | 62 V | - | 48 V | 220 A | - | MLV | - | 220 A | Varistors | 3.2 mm | - | 1.7 mm | - | 3.2 mm | 2.49 mm | - | ||
![]() VGAS121034S770RP KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC060314A300TP KYOCERA | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | KYOCERA AVX | - | 10000 | - | KYOCERA AVX | + 125 C | SiTime | - 55 C | PCB Mount | Strip | Active | - | Details | - | 100 mJ | 12 % | TransGuard | - | 14 VDC | -40°C ~ 85°C | Reel | SiT9120 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 350 pF | Varistors | Multi-Layer | 2.5V | 30 A | 166.666 MHz | ±50ppm | LVPECL | - | SMD/SMT | Enable/Disable | MEMS | 69mA | - | - | - | - | - | - | 32 V | - | Varistors | - | - | - | - | - | - | - | 18.5 V | - | - | - | - | MLV | - | 30 A | Varistors | 1.6 mm | - | 0.9 mm | 0.039 (1.00mm) | 1.6 mm | 0.8 mm | - | ||
![]() VC04LC18V500WP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0402 (1005 metric) | - | - | KYOCERA AVX | - | 10000 | - | KYOCERA AVX | + 125 C | PEI-Genesis | - 55 C | PCB Mount | Bulk | Active | - | Details | - | 20 mJ | - | StaticGuard | 0.000591 oz | 18 VDC | -55°C ~ 125°C (TA) | MouseReel | * | - | - | Multilayer Ceramic Transient Voltage Suppressors | 40 pF | Varistors | Multi-Layer | - | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | - | - | - | 50 V | - | Varistors | 40 pF @ 1 MHz | 40 V | 0.02J | 25 V | 32.5 V | 14 V | - | 40 V | - | 18 V | 15 A | - | MLV | - | 15 A | Varistors | 1 mm | - | - | - | - | 0.5 mm | - | ||
![]() VC120605D150RP KYOCERA | In Stock | - | - | Surface Mount | 0402 (1006 Metric) | 2-DFN1006 | BZT52C22 | KYOCERA AVX | 0.003 pF | 4000 | 55 Ohms | KYOCERA AVX | + 125 C | Micro Commercial Co | - 55 C | PCB Mount | Bulk | Active | - | Details | - | 400 mJ | 20 % | TransGuard | 0.002029 oz | 5.6 VDC | -55°C ~ 150°C (TJ) | MouseReel | - | - | ±5.68% | Multilayer Ceramic Transient Voltage Suppressors | 0.003 pF | Varistors | Multi-Layer | - | 750 mA | - | - | - | - | SMD/SMT | - | - | - | 1 | 100 nA @ 15.4 V | 900 mV @ 10 mA | - | - | 100 mW | 18 V | 22 V | Varistors | 3000 pF @ 1 kHz | 10.2 V | 0.4J | 6.8 V | 8.5 V | 4 V | - | 8.5 V | - | 5.6 V | 150 A | - | MLV | - | 150 A | Varistors | 3.2 mm | - | 1.02 mm | - | 3.2 mm | 1.6 mm | - | ||
![]() VCAS060318A400RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | KYOCERA AVX | - | 4000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | 0603 | 100 mJ | 10 % | TransGuard | 0.004123 oz | 18 VDC | -55 to 125 °C | MouseReel | - | - | 10 % | Surface Mount | 150 pF | Varistors | Multilayer | - | - | - | - | - | 2 | SMD/SMT | - | - | - | 1 | - | - | Wraparound | - | - | 42 V | - | Varistors | 150 pF @ 1 kHz | 28.05 V | 0.1 J | 22.95 V | 25.5 V | 13 V | Yes | 25.5 V | - | 18 V | 30 A | 1 A | MLV | - | 30 A | Varistors | 1.6 mm | - | 0.9 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() VCAS060326A580DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | KYOCERA AVX | - | 1000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | 100 mJ | 10 % | TransGuard | - | 26 VDC | -55°C ~ 125°C (TA) | MouseReel | VCAS | - | 10 % | Multilayer Varistors for Automotive Applications | 155 pF | Varistors | Multi-Layer | - | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | - | - | - | 60 V | - | Varistors | 155 pF @ 1 kHz | 37.95 V | 0.1J | 31.05 V | 34.5 V | 18 V | - | 34.5 V | - | 26 V | 30 A | - | MLV | - | 30 A | Varistors | 1.6 mm | - | 0.9 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() VCUG080320L1TP KYOCERA | In Stock | - | - | - | 0805 (2012 metric) | - | - | KYOCERA AVX | - | 10000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | 100 mJ | - | UltraGuard | - | 32 VDC | - | - | * | - | - | ESD Protection for Low Leakage | 50 pF | Varistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 77 V | - | Varistors | - | - | - | - | - | - | - | 42.3 V | - | - | - | - | MLV | - | 40 A | Varistors | - | - | 1.02 mm | - | 2.01 mm | 1.25 mm | - | ||
![]() VC120605A150TP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | KYOCERA AVX | - | 10000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | 100 mJ | 20 % | TransGuard | - | 5.6 VDC | -55 to 125 °C | Reel | TransGuard® | - | - | Multilayer Ceramic Transient Voltage Suppressors | 0.0012 pF | Varistors | Multi-Layer | - | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | - | - | - | 18 V | - | Varistors | 1200 pF @ 1 kHz | 10.2 V | 0.1J | 6.8 V | 8.5 V | 4 V | - | 8.5 V | - | 5.6 V | 40 A | - | MLV | - | 40 A | Varistors | 3.2 mm | - | 1.02 mm | - | 3.2 mm | 1.6 mm | - | ||
![]() VC080514A300TP KYOCERA | In Stock | - | - | - | 0805 (2012 metric) | - | - | KYOCERA AVX | - | 10000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | 100 mJ | 12 % | TransGuard | - | 14 VDC | -55 to 125 °C | MouseReel | * | - | - | Multilayer Ceramic Transient Voltage Suppressors | 325 pF | Varistors | Multi-Layer | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 32 V | - | Varistors | - | - | - | - | - | - | - | 18.5 V | - | - | - | - | MLV | - | 40 A | Varistors | 2.01 mm | - | 1.02 mm | - | 2 mm | 1.25 mm | - | ||
![]() VC120630D650TP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | KYOCERA AVX | - | 10000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | 400 mJ | 10 % | TransGuard | - | 30 VDC | -55 to 125 °C | Reel | TransGuard® | - | - | - | 400 pF | Varistors | Multi-Layer | - | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | - | - | - | 67 V | - | Varistors | 400 pF @ 1 kHz | 45.1 V | 0.4J | 36.9 V | 41 V | 21 V | - | 41 V | - | 30 V | 120 A | - | MLV | - | 120 A | Varistors | 3.2 mm | - | - | - | - | - | - | ||
![]() VA200060K121RL KYOCERA | In Stock | - | - | - | - | - | - | KYOCERA AVX | - | 2500 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | 2 J | 10 % | TransGuard | - | 60 VDC | -55 to 125 °C | Reel | * | - | - | Through Hole | 400 pF | Varistors | Multi-Layer | - | - | - | - | - | - | Axial | - | - | - | - | - | - | Axial Leaded | - | - | 120 V | - | Varistors | - | - | - | - | - | - | Yes | 76 V | - | - | - | 1 A | MLV | - | 300 A | Varistors | 4.83 mm | 3.56 mm | - | - | 4.83 mm | - | - | ||
![]() VE17P00421K-- KYOCERA | In Stock | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 350 pF @ 1 kHz | 748 V | 210J | 612 V | 680 V | 420 V | - | - | - | 560 V | 5 kA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE17P00131K KYOCERA | In Stock | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1000 pF @ 1 kHz | 226 V | 70J | 184 V | 205 V | 130 V | - | - | - | 170 V | 6 kA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07M02750KDQ KYOCERA | In Stock | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 45 pF @ 1 kHz | 473 V | 3J | 387 V | 430 V | 275 V | - | - | - | 350 V | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE13P00511K-- KYOCERA | In Stock | - | - | Through Hole | Disc 13mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 100 pF @ 1 kHz | 902 V | 110J | 738 V | 820 V | 510 V | - | - | - | 670 V | 3.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE17P00211K KYOCERA | In Stock | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 600 pF @ 1 kHz | 363 V | 115J | 297 V | 330 V | 210 V | - | - | - | 275 V | 6 kA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE24P00301K KYOCERA | In Stock | - | - | Through Hole | Disc 24mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1000 pF @ 1 kHz | 517 V | 340J | 423 V | 470 V | 300 V | - | - | - | 385 V | 10 kA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE24M06250K-- KYOCERA | In Stock | - | - | Through Hole | Disc 24mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 410 pF @ 1 kHz | 1.1 kV | 160J | 900 V | 1 kV | 625 V | - | - | - | 825 V | 6.5 kA | - | - | - | - | - | - | - | - | - | - | - | - |