- Series
- Mfr
- Package
- Product Status
- Connector Type
- Pitch
- Features
- Contact Finish
- Contact Finish Thickness
- Mounting Type
- Operating Temperature
- Termination
Attribute column
Manufacturer
KYOCERA Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Dielectric Material | Housing Material | Weight | Material - Insulation | Base Product Number | Base/Housing Material | Body Orientation | Brand | Case Code - in | Case Code - mm | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Insulation Materials | Jaw Width | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | RoHS | Rows Loaded | Tail Length | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Number of Rows | Gender | Power (Watts) | Capacitance | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Technology | Ingress Protection | Style | Number of Positions Loaded | Current Rating | Contact Finish | Termination Style | Number of Contacts | Actuator Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Switch Function | Lead Spacing | Panel Cutout Dimensions | Contact Style | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Speed | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Lead Style | Manufacturer Size Code | Power - Max | Mechanical Life | Forward Current | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Luminous Intensity | Voltage - Zener (Nom) (Vz) | Product Type | Operating Temperature Range | Capacitance @ Vr, F | Display Type | Coating, Housing Type | Actuator Marking | Number of Characters | Number of Segments | Level, Class | Dominant Wavelength | Character Width | Product | Jaw Opening | Mounting Angle | Features | Product Category | Product Length | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Character Height | Material Flammability Rating | Radiation Hardening | Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 208457064005901 KYOCERA | In Stock | - | - | - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 250°C | Bulk | AH | 1.969 L x 1.890 W (50.00mm x 48.00mm) | ±5% | Active | - | - | ±100ppm/°C | - | - | 3.3 Ohms | - | - | - | Wirewound | - | - | - | 75W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | -- | - | - | - | 1.024 (26.00mm) | - | - | - | - | - | - | - | - | ||
![]() 10 8483012 003 025 KYOCERA | In Stock | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | - | Polyester Thermoplastic, Glass Filled | - | Polyester | Right Angle | - | - | - | Bronze | - | - | 40 Ohms | - | - | - | - | - | - | KYOCERA AVX | - | Through Hole | - | Bulk | Obsolete | - | - | - | Solder | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | Automotive, AEC-Q101 | - | ±5% | Active | - | Solder | - | Header, Male Pins | DIN 41612 | - | 16 (12 + 4 Power) | - | - | - | - | 3 | Plug | - | - | - | - | 3A | 2.5400 mm | - | - | M/2 (1/2 M) | 12 | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1µA @ 2V | - | - | - | - | 300mW | - | - | - | - | - | - | - | 5.6V | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 208457064012097 KYOCERA | In Stock | - | - | - | - | Surface Mount | SOD-123F | - | SOD-123FL | - | - | - | Polyester Thermoplastic, Glass Filled | SMD16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro Commercial Co | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 125°C | - | - | - | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | 64 | - | - | - | - | 2 | - | - | - | - | - | 3A | 0.100 (2.54mm) | Schottky | - | B/2 (1/2 B) | All | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 60 V | - | 700 mV @ 1 A | - | - | - | - | - | -55°C ~ 125°C | 60 V | 1A | - | - | - | - | - | 110pF @ 4V, 1MHz | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 208477096002025 KYOCERA | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | KYOCERA AVX | - | - | - | - | 540 | - | - | - | - | - | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Bulk | Active | Non-Compliant | a + b + c Fully Loaded | 3 mm | - | - | 0.876225 oz | - | - | - | - | -65°C ~ 125°C | Tray | 8477 | - | - | - | - | Solder | - | Receptacle, Female Sockets | R | - | 96 | - | - | - | - | 3 | Male | - | - | Backplane Connectors | - | 3A | 0.100 (2.54mm) | - | - | R | All | - | Gold | Solder | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | 2 | - | - | Receptacles | - | Right | - | DIN 41612 Connectors | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 598458160000036 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2214 (5634 Metric) | - | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | KYOCERA AVX | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | 15V | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.220 L x 0.135 W (5.59mm x 3.43mm) | ±10% | Active | -- | Solder | - | - | Conformal Coated | - | 160 | - | - | - | - | - | - | - | 33µF | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 800 mOhm | - | B (0.1%) | - | -- | - | - | - | - | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | 0.085 (2.16mm) | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 10 8457096 002 025 KYOCERA | In Stock | - | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | Polyester Thermoplastic, Glass Filled | - | Polyester | Right Angle | KYOCERA AVX | - | - | Bronze | - | 100 | - | - | - | -- | - | KYOCERA AVX | - | KYOCERA AVX | - | Through Hole | - | Bulk | Active | Details | a + b + c Fully Loaded | 3 mm | Solder | - | 1 oz | - | 200V | 400V | - | -55°C ~ 105°C | Bulk | MKP479 | 0.728 L x 0.335 W (18.50mm x 8.50mm) | ±5% | Active | -- | PC Pins | - | Header, Male Pins | DIN 41612 | - | 96 Position | - | - | - | High Pulse, DV/DT | 3 Row | Plug | - | 0.18µF | Backplane Connectors | - | 3A | 2.5400 mm | - | - | C | All | - | Gold | Solder Pin | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | 2 | - | - | Receptacles | - | Right | Long Life | DIN 41612 Connectors | 93.9 mm | - | 0.689 (17.50mm) | - | - | - | - | UL94 V-0 | - | - | -- | ||
![]() 108483024004025 KYOCERA | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | KYOCERA AVX | - | - | Copper Alloy | - | 1000 | - | - | - | - | - | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Bulk | Obsolete | Details | a + b + c Fully Loaded | - | - | - | - | - | - | - | - | -65°C ~ 125°C | - | 8483 | - | - | - | - | Solder | - | Header, Male Pins | Type C | - | 32 | - | - | - | - | 3 | - | - | - | Backplane Connectors | - | 3A | 0.100 (2.54mm) | - | - | M | 24 | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | 2 | - | - | Headers | - | Right Angle | - | DIN 41612 Connectors | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 208477128008025 KYOCERA | In Stock | - | - | Gold | Through Hole | Panel Mount, Snap-In | - | - | - | - | Polyester | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | Bronze | -- | - | - | Glass | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | Active | Compliant | - | - | - | - | - | - | 250V | - | - | -- | Bulk | 5500 | - | - | Active | - | Solder | - | Receptacle, Female Sockets | - | - | 128 | 125 °C | -65 °C | - | - | 4 | - | - | - | - | - | 1A | 0.100 (2.54mm) | - | -- | R | All | 16A (AC) | Gold | Quick Connect - 0.250 (6.3mm) | 128 | Concave (Curved) - Illuminated | - | SPST | - | On-Off | - | Rectangular - 27.30mm x 12.30mm | - | Red | 12 VAC | Incandescent, Red | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | 2 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | UL94 V-0 | - | UL94 V-0 | - | ||
![]() 20 8458128 002 025 KYOCERA | In Stock | - | - | - | - | Through Hole | Axial | - | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | Polyester | Straight | - | - | - | Phosphor Bronze | - | - | - | - | - | -- | -- | - | - | KYOCERA AVX | - | Through Hole | - | Bulk | Obsolete | - | - | - | Press Fit | - | - | 10V | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/3, CSR23 | 0.185 Dia x 0.474 L (4.70mm x 12.04mm) | ±20% | Active | -- | Press-Fit | - | Receptacle, Female Sockets | Hermetically Sealed | - | 128 | - | - | - | - | 4 | Receptacle | - | 47µF | - | - | 3A | 2.5400 mm | - | - | C | All | - | Gold | - | - | - | -- | - | S (0.001%) | - | -- | - | - | - | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Military | - | 95 mm | - | -- | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 108457160002049 KYOCERA | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | Polyester | Right Angle | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Through Hole | - | Bulk | Obsolete | - | - | - | Solder | - | - | - | - | - | - | -65 to 125 °C | - | 8457 | - | - | - | - | Solder | - | Header, Male Pins | DIN 41612 | - | 160 | - | - | - | - | 5 | Plug | - | - | - | - | 3A | 2.5400 mm | - | - | C | All | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 94 mm | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 10 8477048 002 025 KYOCERA | In Stock | - | - | Tin | - | Through Hole | - | - | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | Polyester | Straight | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Through Hole | - | Bulk | Active | Compliant | - | - | Solder | - | - | - | - | - | - | -65 to 125 °C | Tape & Reel | 8477 | - | 1 % | - | - | Solder | 25 ppm/°C | Header, Male Pins | DIN 41612 | 1.37 kΩ | 48 | 175 °C | -65 °C | Metal Film | - | 3 | Plug | - | - | - | - | 3A | 2.5400 mm | - | - | R/2 (1/2 R) | All | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 54.91 mm | - | - | - | - | - | - | UL94 V-0 | No | - | - | ||
![]() 598457096111013 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 608459401700000 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | Amphenol FCI | - | - | - | - | 6000 | - | - | - | - | - | Amphenol | - | KYOCERA AVX | - | - | - | Bulk | Obsolete | Details | - | - | - | Minitek | - | - | - | - | - | -65°C ~ 125°C | - | 8459 | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 208477128008049 KYOCERA | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | Amphenol FCI | - | - | - | - | 200 | - | - | - | - | - | Amphenol | - | KYOCERA AVX | - | - | - | Bulk | Active | Details | - | - | - | Minitek | - | - | - | - | - | -65°C ~ 125°C | - | 8477 | - | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | 128 | - | - | - | - | 4 | - | - | - | Power Connectors | - | 1A | 0.100 (2.54mm) | - | - | R | All | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 108457096002027 KYOCERA | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 125°C | - | 8457 | - | - | - | - | Solder | - | Header, Male Pins | - | - | 96 | - | - | - | - | 3 | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | - | C | 32 | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 108457048004026 KYOCERA | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 125°C | - | 8457 | - | - | - | - | Solder | - | Header, Male Pins | - | - | 48 | - | - | - | - | 3 | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | - | C/2 (1/2 C) | 32 | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 208487048005050 KYOCERA | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | Polycarbonate, Glass Filled | - | - | - | Welwyn Components / TT Electronics | 2010 | 5125 | - | - | 800 | - | - | - | - | - | TT Electronics | + 155 C | KYOCERA AVX | - 55 C | - | PCB Mount | Bulk | Active | - | - | - | - | - | 0.001236 oz | - | - | - | 400 V | -65°C ~ 125°C | Reel | CR | - | 1 % | - | - | Solder | 100 PPM / C | Receptacle, Female Sockets | - | 130 Ohms | 48 | - | - | - | High Reliability | 3 | - | - | - | Resistors | 500 mW (1/2 W) | 3A | 0.100 (2.54mm) | Thick Film | - | F | 32 | - | Gold | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | 1 | - | - | Thick Film Resistors High Reliability | - | - | - | Thick Film Resistors - SMD | - | 0.8 mm | - | 5.1 mm | 2.5 mm | - | - | - | - | - | - | ||
![]() 108557096001025 KYOCERA | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | Polymer Thermoplastic | - | - | - | Vishay / Dale | 0805 | 2012 | - | - | 5000 | - | - | - | - | - | Vishay | + 155 C | KYOCERA AVX | - 55 C | - | PCB Mount | Bulk | Obsolete | Details | - | - | - | - | 0.000194 oz | - | - | - | 150 V | -65°C ~ 125°C | MouseReel | CRCW-C e3 | - | 1 % | - | - | Solder | 100 PPM / C | Header, Male Pins | - | 3.24 kOhms | 96 | - | - | - | Commercial Grade | 3 | - | - | - | Resistors | 125 mW (1/8 W) | 3A | 0.100 (2.54mm) | Thick Film | - | C | All | - | Gold | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | 2 | - | - | Thick Film Resistors SMD | - | - | - | Thick Film Resistors - SMD | - | - | - | 2 mm | 1.25 mm | - | - | UL94 V-0 | - | - | - | ||
![]() 208459096002098 KYOCERA | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +85°C | KYOCERA AVX | -40°C | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 125°C | - | 8459 | - | - | - | - | IDC | - | Receptacle, Female Sockets | - | - | 96 | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 mW, 600 mW | - | - | - | - | - | 30 mA, 60 mA | - | - | - | 4.2 V, 8.4 V | 310 mcd | - | - | -40 → +85°C | - | 7-Segment | - | - | 1 | 7 | - | 601 nm | 59.5mm | - | - | - | - | - | - | - | - | - | - | - | 101mm | UL94 V-0 | - | - | - | ||
![]() 598457048000120 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | 1.4kg | - | - | - | - | - | - | - | - | - | - | - | - | 50mm | - | - | - | - | - | - | Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - |