- Connector Type
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- Fastening Type
- Features
- Housing Color
- Housing Material
- Mating Cycles
- Mfr
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
KYOCERA Solid State Lighting Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Surface Mount Land Size | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Approvals | Base Product Number | Base/Housing Material | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Sizes | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | For Use With | Frequency-Self-Resonant | Housing Gender | Inductance Frequency-Test | Latching Type | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Material-Core | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Pitch Spacing | Product Status | RoHS | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Applications | Number of Rows | Gender | Power (Watts) | Capacitance | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Current Rating | Frequency | Pitch - Mating | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Contact Finish - Post | Contact Gender | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Contact Resistance | Wire Gauge | Current - Supply (Disable) (Max) | Row Spacing | Note | Inductance | DC Resistance (DCR) | Polarization | Output Configuration | Cable Length | Ripple Current @ Low Frequency | Shell Size, MIL | Lead Style | Accessory Type | Ripple Current @ High Frequency | Spread Spectrum Bandwidth | Q @ Freq | Response Time | Mating Cycles | Insulation | Adjustment Type | Mating Post Length | Product Type | Shielded | Sensing Distance | Includes | Sensing Method | Stud/Tab Size | Termination Post Length | Pitch - Post | Absolute Pull Range (APR) | Connection Method | Light Source | Product | Mounting Angle | Features | Product Category | Product Length | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 00-9177-003-033-106 KYOCERA | In Stock | - | - | Tin | Surface Mount | - | - | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | KYOCERA AVX | - 40 C | - | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | - | 600 V | - | - | - | -40°C ~ 125°C | - | 9177 | - | - | - | - | Solder | - | Contact, IDC | Ribbon Cable | - | 3 | - | Wire-to-Board | 1 Row | - | - | - | - | Headers & Wire Housings | - | 15A per Contact | 0.354 (9.00mm) | - | - | - | - | Board to Cable/Wire | - | - | - | - | - | - | - | Tin | Solder | - | - | - | - | Socket (Female) | White | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 709176001432006 KYOCERA | In Stock | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | KYOCERA AVX | - | Phosphor Bronze | - | - | 2000 | - | - | - | - | - | - | KYOCERA AVX | - | - | + 125 C | KYOCERA AVX | - 40 C | - | Surface Mount | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | Solder | - | 0.003527 oz | - | - | - | - | 24 AWG | -40 to 125 °C | MouseReel | Stript™ 9176-400 | - | - | - | - | Solder | - | Contact, IDC | Terminals | - | 1 | - | Wire-to-Board | - | Receptacle | - | - | - | Headers & Wire Housings | - | 6A per Contact | - | - | - | - | - | Board to Cable/Wire | 6 A | - | - | - | - | - | - | Tin | Solder | - | - | - | - | Pin (Male) | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Headers & Wire Housings | No | - | - | - | - | - | - | - | - | - | Contacts | Straight | - | Headers & Wire Housings | 2.5 mm | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 709296001025016 KYOCERA | In Stock | - | - | Tin Plated Contacts | Surface Mount, Right Angle | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Phosphor Bronze | - | - | 2500 | - | - | - | - | - | - | KYOCERA AVX | - | - | + 125 C | KYOCERA AVX | - 40 C | - | - | Push In | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | 0.005218 oz | - | 300 V | 20 AWG | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/3, RN70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | Solder | ±50ppm/°C | Contact, Poke-In Wire | Poke-Home | 422 kOhms | 1 | Metal Film | - | - | Female | 0.75W, 3/4W | - | - | Terminals | - | - | - | - | - | - | - | Board to Cable/Wire | 12 A | - | - | - | - | - | - | Tin | Crimp | - | - | - | - | Socket (Female) | - | - | -- | - | - | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Not Insulated | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | Wire to Board Terminals | Right Angle | Flame Retardant Coating, Military, Moisture Resistant, Safety | Terminals | - | -- | - | - | - | - | - | - | - | - | ||
![]() 009176003032006 KYOCERA | In Stock | - | - | Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | RS73G2A | Nylon 46 | Straight | KYOCERA AVX | - | Phosphor Bronze | - | - | 1000 | - | - | - | - | - | - | KYOCERA AVX | - | - | + 125 C | KOA Speer Electronics, Inc. | - 40 C | Yes | Surface Mount | SMD/SMT | Tape & Reel (TR) | - | Active | Details | Solder | - | - | - | 250 V | - | - | - | -55°C ~ 155°C | MouseReel | RS73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | 2 | Solder | ±50ppm/°C | Contact, IDC | IDC Connector | 165 Ohms | 3 | Thick Film | Wire-to-Board | 1 | Receptacle | 0.25W, 1/4W | - | - | Headers & Wire Housings | - | 10A per Contact | 4.0000 mm | - | - | - | - | Board to Cable/Wire | 10 A | - | - | - | - | - | - | Tin | Solder | - | - | - | - | Socket (Female) | Black | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers | Straight | Automotive AEC-Q200, Moisture Resistant | Headers & Wire Housings | 12 mm | 0.024 (0.60mm) | - | - | - | - | - | - | UL 94 V-0 | AEC-Q200 | ||
![]() 009176001652996 KYOCERA | In Stock | - | - | Tin | Surface Mount | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Phosphor Bronze | - | - | 700 | - | - | - | - | - | - | KYOCERA AVX | - | - | + 125 C | Schneider Electric | - 40 C | Yes | - | SMD/SMT | Box | - | Active | Details | - | - | - | - | 600 V | - | - | - | -20°C ~ 60°C | MouseReel | XU | - | - | - | - | Solder | - | Contact, IDC | Wire to Board | - | 1 | - | - | 1 Row | - | - | - | - | Headers & Wire Housings | - | 6A | - | 12V ~ 24V | - | - | IP65 | Board to Cable/Wire | 6 A | - | - | - | - | - | - | Tin | Solder | - | - | - | - | Socket (Female) | White | - | - | - | - | 22 AWG | - | - | - | - | - | - | NPN-NC/NO | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Headers & Wire Housings | - | 1.969 (50mm) | - | Through-Beam | - | - | - | - | Connector, M8 | Infrared | Headers | Straight | Cap (Cover) | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | ||
![]() 709296001002006 KYOCERA | 7165 | - | - | Tin | Through Hole | - | - | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | 32 (1 x 32) | Phosphor Bronze | Phosphor Bronze | - | - | - | Straight | KYOCERA AVX | Gold | Phosphor Bronze | - | - | 3500 | AVX Poke Home 70-9296 Series WTB Connectors | - | - | - | - | - | KYOCERA AVX | - | - | + 125 C | KYOCERA AVX | - 40 C | - | Surface Mount | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | Solder | - | 0.006349 oz | - | 300 V | 22 AWG | 28 AWG | 28 to 22, 26 AWG | -55°C ~ 125°C | Bulk | 511 | - | - | Active | - | Solder | - | Contact, Poke-In Wire | SIP | - | 1 | - | - | - | Receptacle | - | - | - | Terminals | - | - | - | - | - | - | - | Board to Cable/Wire | 1A | - | 0.100 (2.54mm) | - | - | - | - | Tin | SMD/SMT | - | - | - | Gold | Socket | - | - | - | - | -- | 22-28 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Insulated | - | - | Terminals | No | - | - | - | 2 mm | 0.150 (3.81mm) | 0.100 (2.54mm) | - | - | - | Wire to Board Terminals | Right Angle | -- | Terminals | 6 mm | - | 6 mm | 2 mm | - | 10.0µin (0.25µm) | 10.0µin (0.25µm) | UL94 V-0 | - | - | ||
![]() 009177003012006 KYOCERA | In Stock | - | - | Tin | Surface Mount | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Phosphor Bronze | - | - | 400 | - | - | - | - | - | - | ABB | - | - | + 125 C | KYOCERA AVX | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR) | - | Active | Details | - | - | - | - | 600 V | - | - | - | -40°C ~ 125°C | Reel | 00-9177 | - | - | - | - | Solder | - | Contact, IDC | Ribbon Cable | - | 3 Position | - | Wire-to-Board | 1 Row | - | - | - | - | Headers & Wire Housings | - | 15A per Contact | 9 mm | - | - | - | - | Board to Cable/Wire | 15 A | - | - | - | - | - | - | Tin | Solder | - | - | - | - | Socket (Female) | Black | - | - | - | - | 16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers | Straight | Cap (Cover) | Headers & Wire Housings | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 009176003001106 KYOCERA | In Stock | - | - | Tin | Surface Mount | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Phosphor Bronze | - | - | 1000 | - | - | - | - | - | - | KYOCERA AVX | - | - | + 125 C | KYOCERA AVX | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | 0.352740 oz | - | 250 V | - | - | - | -40°C ~ 125°C | MouseReel | 00-9176 | - | - | - | - | Solder | - | Contact, IDC | Wire to Board | - | 3 Position | - | Wire-to-Board | 1 Row | - | - | - | - | Headers & Wire Housings | - | 10A per Contact | 4 mm | - | - | - | - | Board to Cable/Wire | 10 A | - | - | - | - | - | - | Tin | Solder | - | - | - | - | Socket (Female) | White | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers | Straight | Cap (Cover) | Headers & Wire Housings | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 709296001017006 KYOCERA | In Stock | - | - | Tin | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | Straight | KYOCERA AVX | - | Phosphor Bronze | - | - | 4000 | - | - | - | - | - | - | KYOCERA AVX | - | - | - | EPSON | - | - | Cable Mount | PCB Mount | Tape & Reel (TR) | - | Active | Details | Solder | - | 0.013044 oz | - | 300 V | 18 AWG | 24 AWG | 26 to 22, 20 AWG | -40°C ~ 85°C | MouseReel | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | Solder | - | Contact, Poke-In Wire | XO (Standard) | - | 1 | - | - | - | Female | - | - | - | Terminals | - | - | - | 1.8V ~ 3.3V | - | - | - | Board to Cable/Wire | - | 58.6317 MHz | - | ±15ppm | CMOS | - | - | Tin | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | 22-26 AWG | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Not Insulated | - | - | Terminals | No | - | - | - | - | - | - | - | - | - | Wire to Board Terminals | - | - | Terminals | 7 mm | 0.055 (1.40mm) | - | - | - | - | - | - | - | - | ||
![]() 709296001103006 KYOCERA | 100000 | - | - | Tin | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | KYOCERA AVX | - | Phosphor Bronze | - | - | 2000 | - | - | - | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | + 125 C | United Chemi-Con | - 40 C | - | Surface Mount | PCB Mount | Bulk | - | Active | Details | Solder | - | 0.015049 oz | 400 V | 300 V | 18 AWG | 24 AWG | 24 to 18, 20 AWG | -40°C ~ 105°C | MouseReel | KHE | 1.000 Dia (25.40mm) | ±20% | - | - | Solder | - | Contact, Poke-In Wire | - | - | 1 | - | General Purpose | - | Pin | - | 680 µF | - | Terminals | - | - | - | - | - | - | - | Board to Cable/Wire | 15 A | - | - | - | - | - | - | Tin | SMD/SMT | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | 18-24 AWG | - | - | - | - | - | Polar | - | - | 2.35 A @ 120 Hz | - | - | - | 3.1255 A @ 50 kHz | - | - | - | 5 | Not Insulated | - | - | Terminals | No | - | - | - | 3.81 mm | - | - | - | - | - | Wire to Board Terminals | Straight | - | Terminals | 7 mm | 2.362 (60.00mm) | 7 mm | 3.5 mm | - | - | - | - | - | - | ||
![]() 709176001422006 KYOCERA | In Stock | - | - | Tin | Free Hanging (In-Line) | - | - | Circular | Thermoplastic | - | - | Thermoplastic | - | - | - | - | - | RTS1BS14 | - | Right Angle | KYOCERA AVX | - | Phosphor Bronze | 16 | - | 2000 | 22 AWG Stranded Wire | - | - | - | - | - | KYOCERA AVX | - | - | + 125 C | Amphenol Sine Systems Corp | - 40 C | - | Surface Mount | SMD/SMT | Bulk | - | Active | Details | Solder | - | 0.012625 oz | - | - | - | - | 22 AWG | -40°C ~ 125°C | MouseReel | ecomate® Aquarius™ | - | - | - | - | Solder | - | Receptacle Housing | For Male Pins | - | 19 | - | Wire-to-Board | - | Receptacle | - | - | Bayonet Lock | Headers & Wire Housings | Crimp | 6A per Contact | - | - | N (Normal) | Unshielded | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Board to Cable/Wire | 6A | - | - | - | - | - | 14-19 | Tin | Solder | - | - | - | - | Socket | Black | - | - | - | - | 22 AWG | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Headers & Wire Housings | No | - | 6 pcs - 1 Connector, 1 Backshell, 1 Clamp Ring, 1 Nut, 1 O-Ring, 1 Seal | - | - | - | - | - | - | - | Contacts | Straight | Backshell | Headers & Wire Housings | 2.5 mm | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 709176001532006 KYOCERA | In Stock | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | KYOCERA AVX | - | Phosphor Bronze | - | - | 1000 | - | - | - | - | - | - | KYOCERA AVX | - | - | + 125 C | KEMET | - 40 C | - | Surface Mount | SMD/SMT | Bulk | - | Active | Details | Solder | - | 0.007055 oz | - | - | - | - | 24 AWG | -40 to 125 °C | MouseReel | * | - | - | - | - | Solder | - | Contact, IDC | Terminals | - | 1 | - | Wire-to-Board | - | Pin | - | - | - | Headers & Wire Housings | - | 10A per Contact | - | - | - | - | - | Board to Cable/Wire | 10 A | - | - | - | - | - | - | Tin | Solder | - | - | - | - | Pin (Male) | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Headers & Wire Housings | No | - | - | - | - | - | - | - | - | - | Contacts | Straight | - | Headers & Wire Housings | 4 mm | - | - | - | - | - | - | - | - | - | ||
![]() 709176001511006 KYOCERA | In Stock | - | - | Tin Plated Contacts | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Phosphor Bronze | - | - | 1000 | 20 AWG Stranded Wire | - | - | - | - | - | KYOCERA AVX | - | - | + 125 C | KYOCERA AVX | - 40 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | 0.017001 oz | - | - | - | - | - | -40°C ~ 125°C | MouseReel | 9176-500 | - | - | - | - | Solder | - | Contact, IDC | Terminals | - | - | - | Wire-to-Board | - | - | - | - | - | Headers & Wire Housings | - | 10A per Contact | - | - | - | - | - | Board to Cable/Wire | 10A | - | - | - | - | - | - | Tin | Solder | - | - | - | - | Socket | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Contacts | Straight | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 009176002001106 KYOCERA | In Stock | - | - | Tin | Surface Mount | - | - | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | Nylon 46 | Straight | KYOCERA AVX | - | Phosphor Bronze | - | - | 1000 | - | - | - | - | - | - | Cooper B-Line | 78101110415 | - | + 125 C | KYOCERA AVX | - 40 C | Yes | Surface Mount | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 4mm | Active | Details | Solder | - | 0.047239 oz | - | 300 V | - | - | - | -40 to 125 °C | MouseReel | 9176 | - | - | - | - | Solder | - | Contact, IDC | IDC Connector | - | 2 | - | Wire-to-Board | 1 | Receptacle | - | - | - | Headers & Wire Housings | - | 10A per Contact | 4.0000 mm | - | - | - | - | Board to Cable/Wire | 10 A | - | - | - | - | - | - | Tin | Solder | - | - | - | - | - | White | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | 8 mm | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 70 9296 001 004 006 KYOCERA | In Stock | - | - | Tin | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | KYOCERA AVX | - | Copper Alloy | 4 | - | 2000 | Poke Home 70-9296 Series WTB Connectors | - | - | - | - | - | Name Brand Replacements™ | 68A7208P20A | - | - | KYOCERA AVX | - | - | Surface Mount | Push In | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | Solder | - | 0.034272 oz | - | 300 V | 18 AWG | 24 AWG | 20 to 12, 26 AWG | -40 to 125 °C | MouseReel | 70-9296 | - | - | - | - | Solder | - | Contact, Poke-In Wire | Poke Home | - | 1 | - | - | - | Receptacle | - | - | - | Terminals | - | - | - | - | - | - | - | Board to Cable/Wire | 20A | - | - | - | - | - | - | Tin | Crimp | - | - | - | - | Socket | - | - | - | - | - | 12-20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Not Insulated | - | - | Terminals | No | - | - | - | - | - | - | - | - | - | Wire to Board Terminals | - | - | Terminals | 11 mm | - | - | - | - | - | - | - | - | - | ||
![]() 70 9159 001 402 006 KYOCERA | In Stock | - | - | Gold | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | Straight | KYOCERA AVX | - | Copper Alloy | - | - | 4500 | Coplanar 70-9159 Series Board to Board Connectors | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG36G0600VFAJ | - | + 125 C | KYOCERA AVX | - 40 C | - | Panel | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | Solder | Stript | 0.004586 oz | - | 300 V | - | - | - | -40 to 125 °C | MouseReel | Stript™ 9159 | - | - | - | - | Solder | - | Connector Headers and PCB Receptacles | - | - | 1 | - | - | - | Receptacle | - | - | - | Board to Board & Mezzanine Connectors | Signal | 5A | - | - | - | - | - | Board to Board | 600 A | - | - | - | - | - | - | Gold | Solder | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | Board to Board & Mezzanine Connectors | No | - | - | - | - | - | - | - | - | - | Sockets | Straight | - | Board to Board & Mezzanine Connectors | 4.6 mm | - | - | - | - | - | - | - | - | - | ||
![]() 009176002011006 KYOCERA | In Stock | - | - | Tin | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | Nylon 46 | Straight | KYOCERA AVX | - | Phosphor Bronze | - | - | 1000 | - | - | - | - | - | - | KYOCERA AVX | - | - | + 125 C | KYOCERA AVX | - 40 C | Yes | Surface Mount | SMD/SMT | Tape & Reel (TR) | - | Active | Details | Solder | - | 0.063716 oz | 600V/630V | 250 V | - | - | - | -55°C ~ 125°C | MouseReel | - | 0.130 L x 0.063 W (3.30mm x 1.60mm) | ±2% | - | - | Solder | C0G, NP0 | Contact, IDC | IDC Connector | - | 2 | - | General Purpose | 1 | Receptacle | - | 39 pF | - | Headers & Wire Housings | - | 10A per Contact | 4.0000 mm | - | - | - | - | Board to Cable/Wire | 10 A | - | - | - | - | - | - | Tin | Solder | - | - | - | - | Socket (Female) | Black | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers | Straight | High Voltage | Headers & Wire Housings | 8 mm | - | - | - | 0.037 (0.94mm) | - | - | - | UL 94 V-0 | - | ||
![]() 00-9177-003-001-106 KYOCERA | In Stock | - | - | Tin | Surface Mount | - | - | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Phosphor Bronze | - | - | 400 | - | - | - | - | - | - | KYOCERA AVX | - | - | + 125 C | KYOCERA AVX | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR) | - | Active | Details | - | - | 0.370394 oz | - | 600 V | - | - | - | -40°C ~ 125°C | Reel | 9177 | - | - | - | - | Solder | - | Contact, IDC | Wire to Board | - | 3 | - | Wire-to-Board | 1 Row | - | - | - | - | Headers & Wire Housings | - | 15A per Contact | 0.354 (9.00mm) | - | - | - | - | Board to Cable/Wire | 15 A | - | - | - | - | - | - | Tin | Solder | - | - | - | - | Socket (Female) | White | - | - | - | - | 14 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 009176003011106 KYOCERA | In Stock | - | - | Tin | Surface Mount | Nonstandard | - | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | Nylon 46 | Straight | KYOCERA AVX | - | Phosphor Bronze | - | 14.8A | 1000 | - | - | - | 1 kHz | - | - | KYOCERA AVX | - | Iron | + 125 C | Central Technologies | - 40 C | Yes | Surface Mount | SMD/SMT | Bulk | - | Active | Details | Solder | - | 0.352740 oz | - | 300 V | - | - | - | -55°C ~ 105°C | MouseReel | CTTSMD2120F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±10% | - | - | Solder | - | Contact, IDC | Drum Core, Wirewound | - | 3 | - | Wire-to-Board | 1 | Receptacle | - | - | - | Headers & Wire Housings | - | 10A per Contact | 4.0000 mm | - | - | Unshielded | - | Board to Cable/Wire | 10 A | - | - | - | - | - | - | Tin | Solder | - | - | - | - | Socket (Female) | White | - | - | - | - | 20 AWG | - | - | - | 27 µH | 12mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | 12 mm | 0.820 (20.83mm) | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 009176002011106 KYOCERA | In Stock | - | - | Tin | Surface Mount | - | - | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | Nylon 46 | Straight | KYOCERA AVX | - | Phosphor Bronze | - | - | 1000 | - | - | - | - | - | - | KYOCERA AVX | - | - | + 125 C | PEI-Genesis | - 40 C | Yes | Surface Mount | SMD/SMT | Bulk | - | Active | Details | Solder | - | 0.352740 oz | - | 300 V | - | - | - | -40 to 125 °C | MouseReel | * | - | - | - | - | Solder | - | Contact, IDC | IDC Connector | - | 2 | - | Wire-to-Board | 1 | Receptacle | - | - | - | Headers & Wire Housings | - | 10A per Contact | 4.0000 mm | - | - | - | - | Board to Cable/Wire | 10 A | - | - | - | - | - | - | Tin | Solder | - | - | - | - | Socket (Female) | White | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | 8 mm | - | - | - | - | - | - | - | UL 94 V-0 | - |