- Brand
- Connections
- Content
- Element Type
- Factory Pack QuantityFactory Pack Quantity
- Length
- Manufacturer
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Detents
- Number of Gangs
Attribute column
Manufacturer
KYOCERA Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | (Ø) | Base Product Number | Brand | Connections | Content | CS | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Model | Mounting Styles | Number of Detents | Operation type | Outside Ø | Package | Product Status | RoHS | Shaft Length | Shaft Type | Thread length | Tolerance ± | Voltage, Rating | With Switch | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Voltage - Supply | Orientation | Depth | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Switch Type | Product Type | Number of Turns | Taper | Absolute Pull Range (APR) | Number of Gangs | Element Type | Product | Product Category | Shaft Diameter | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3104601738 KYOCERA | In Stock | - | - | - | - | - | 24mm | - | KYOCERA AVX | Solder tag | 1pc(s) | - | - | - | (Ø) 24 mm | 100 | KYOCERA AVX | - | + 90 C | - | - | - 40 C | - | Panel Mount | Without Detent | - | - | - | - | N | 50 mm | Smooth | 8mm | 10% | 500 V | No Switch | - | Bulk | AW | - | 10% | 400 PPM / C | 3104601738 | 10Ω | Potentiometers, Trimmers & Rheostats | 4 W | - | - | - | - | - | Mono | Solder Lug | - | - | - | - | - | No Switch | Potentiometers | 1 Turn | Linear | - | 1 Gang | Wirewound | Potentiometers | Potentiometers | 6 mm | 24 mm | - | - | 11.9 mm | - | - | ||
![]() 2002101855 KYOCERA | In Stock | - | - | - | - | - | - | - | KYOCERA AVX | 1pc(s) | 5mm,10mm | - | - | (L x W) 10.8 mm x 8.8 mm | 500 | KYOCERA AVX | +125°C | + 125 C | - | -40°C | - 40 C | - | Panel Mount | Without Detent | top | - | - | - | N | - | - | - | 20% | 250 V | No Switch | - | Bulk | TGN 805 M | - | 20 % | - | 2002101855 | 10kΩ | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | Vertical | - | - | - | - | Snap-In | - | - | - | - | - | No Switch | Potentiometers | 1 Turn | Linear | - | 1 Gang | Cermet | Potentiometers | Potentiometers | - | - | 3.5 mm | - | 10.8mm | 8.8mm | - | |||
![]() 2041461305 KYOCERA | In Stock | - | - | - | - | - | - | - | KYOCERA AVX | 1pc(s) | 10mm,12.5mm | - | - | - | 400 | KYOCERA AVX | +90°C | + 90 C | - | -40°C | - 40 C | - | Panel Mount | Without Detent | top | 14.8mm | - | - | Yes | - | - | - | 20% | 300 V | No Switch | - | Bulk | 415 | - | 20 % | 250 PPM / C | 2041461305 | 4.7kΩ | Potentiometers, Trimmers & Rheostats | 1 W | - | Horizontal | - | - | - | - | Snap-In | - | - | - | - | - | No Switch | Potentiometers | 1 Turn | Linear | - | 1 Gang | Cermet | Potentiometers | Potentiometers | - | - | 8 mm | - | 14.8 mm | - | - | |||
![]() 2002102255 KYOCERA | In Stock | - | - | - | - | Steel | - | - | KYOCERA AVX | 1pc(s) | 5mm,10mm | IP30 | Other | (L x W) 10.8 mm x 8.8 mm | 500 | KYOCERA AVX | +125°C | + 125 C | - | -40°C | - 40 C | Stop door | Panel Mount | Without Detent | top | - | - | - | N | - | - | - | 20% | 250 V | No Switch | - | Bulk | TGN 805 M | - | 20 % | 150 PPM / C | 2002102255 | 47kΩ | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | Vertical | 70 | - | - | - | Snap-In | - | - | - | - | - | No Switch | Potentiometers | 1 Turn | Linear | - | 1 Gang | Cermet | Potentiometers | Potentiometers | - | - | 1765 | - | 10.8mm | 835 | - | |||
![]() 3114306801 KYOCERA | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | 28.5mm | 511JCB | KYOCERA AVX | Solder pins | 1pc(s) | - | - | - | (Ø x L) 28.5 mm x 65 mm | 100 | KYOCERA AVX | - | + 90 C | Skyworks Solutions Inc. | - | - 40 C | - | Panel Mount | Without Detent | - | - | Strip | Active | N | 50 mm | Smooth | 8mm | 10% | 300 V | No Switch | -40°C ~ 85°C | Bulk | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 10% | - 80 PPM / C, 40 PPM / C | XO (Standard) | 2.5kΩ | Potentiometers, Trimmers & Rheostats | 2 W | 1.8V | - | - | 148.5 MHz | ±20ppm | LVDS | Solder Lug | Enable/Disable | Crystal | 23mA | 18mA | - | No Switch | Potentiometers | 1 Turn | Linear | - | 1 Gang | Wirewound | Potentiometers | Potentiometers | 6 mm | 28.5 mm | - | 0.050 (1.28mm) | 65mm | - | - |