- Tolerance
- Type
- Resistance
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Bushing Thread
- Features
- Length
- Mfr
Attribute column
Manufacturer
KYOCERA Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Resistive Material | (Ø) | Approvals | Brand | Bushing Size | Connections | Content | Dim | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Detents | Operating Temp Range | Operation | Package | Product Depth (mm) | Product Status | Qualification | RoHS | Shaft Length | Shaft Type | Switch position | Switching current (max.) | Switching voltage (max.) | Thread length | Tolerance ± | Unit Weight | Usage Level | Voltage, Rating | With Switch | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Subcategory | Power Rating | Orientation | Resistor Type | Current Rating | Output | Pin Count | Termination Style | Actuator Type | Failure Rate | Switch Type | Bushing Thread | Adjustment Type | Terminal Type | Product Type | Number of Turns | Taper | Screening Level | Built in Switch | Resistance Tolerance | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Element Type | Product | Lamp Type | Features | Product Category | Shaft Diameter | Contacts | Product Length | Product Width | IP Rating | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Actuator Length | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3121005000 KYOCERA | In Stock | - | - | Panel Mount | - | - | - | Wirewound | - | - | KYOCERA AVX | - | - | - | - | - | KYOCERA AVX | - | - | + 90 C | KYOCERA AVX | - | - 40 C | - | Panel Mount | Without Detent | - | - | Bulk | - | Obsolete | AEC-Q200 | N | 24 mm | Smooth | - | - | - | - | - | - | - | - | No Switch | - | Bulk | HA 06/ SM065 | - | 10 % | - | - | 110.0000 ppm/°C | Heavy Duty | 5 MOhm | - | - | 10W | Potentiometers, Trimmers & Rheostats | 2.0000 W | - | Power | - | - | - | Solder Lug | Round | - | No Switch | M10 x 0.75 | User Defined | - | Potentiometers | 1 Turn | Linear | - | None | 1 | 0.236 (6.00mm) | 266° | Round - 1.378 Dia (35.00mm) | 1 Gang | - | Wirewound | Potentiometers | - | - | Potentiometers | 6 mm | - | 11.56 mm | 6.98 mm | - | - | 35 mm | - | - | 26 mm | - | 0.945 (24.00mm) | - | ||
![]() 3109604000 KYOCERA | In Stock | - | - | Panel Mount | - | - | - | Wirewound | - | - | KYOCERA AVX | 10 mm | Solder pins | 1pc(s) | (L x W x H) 67.5 x 23 x 23.5 mm | 100 | KYOCERA AVX | - | - | + 90 C | KYOCERA AVX | - | - 40 C | - | Panel Mount | Without Detent | - | - | Bulk | - | Active | - | N | 40 mm | Smooth | - | - | - | 10mm | 10% | 3 oz | - | 300 V | - | - | Bulk | ABW1 | - | 10% | - | - | - | 3109604000 | 100Ω | - | - | 1W | Potentiometers, Trimmers & Rheostats | 1 W | - | - | - | Mono | - | Solder Lug | Round | - | No Switch | M10 x 0.75 | User Defined | - | Potentiometers | 1 Turn | Linear | - | None | - | 0.236 (6.00mm) | 285° | Round - 0.906 Dia (23.00mm) | 1 Gang | - | Wirewound | Potentiometers | - | - | Potentiometers | 6 mm | - | - | - | - | - | - | 23.5mm | - | 67.5mm | 23mm | 1.969 (50.00mm) | - | ||
![]() 3104602802 KYOCERA | In Stock | - | - | Panel Mount | - | - | - | Wirewound | 24mm | - | KYOCERA AVX | 8 mm | Solder tag | 1pc(s) | (Ø) 24 mm | 100 | KYOCERA AVX | - | - | + 90 C | KYOCERA AVX | - | - 40 C | - | Panel Mount | Without Detent | - | - | Bulk | - | Active | - | N | 42 mm | Smooth | - | - | - | 8mm | 10% | - | - | 500 V | - | - | Bulk | AW | - | 10% | - | - | 400 PPM / C | 3104602802 | 25Ω | - | - | 4W | Potentiometers, Trimmers & Rheostats | 4 W | - | - | - | Mono | - | Solder Lug | Round | - | No Switch | M10 x 0.75 | User Defined | - | Potentiometers | 1 Turn | Linear | - | None | - | 0.236 (6.00mm) | 300° | Round - 0.945 Dia (24.00mm) | 1 Gang | - | Wirewound | Potentiometers | - | - | Potentiometers | 6 mm | - | - | - | - | - | 24.2 mm | - | - | 11.9 mm | - | 1.969 (50.00mm) | - | ||
![]() 3101106140 KYOCERA | In Stock | - | - | Panel Mount | QFN | - | - | Wirewound | - | - | KYOCERA AVX | 9.5 mm | - | - | - | 10 | KYOCERA AVX | - | - | + 90 C | KYOCERA AVX | - | - 40 C | - | Surface Mount | Without Detent | -20C to 70C | - | Bulk | 2(mm) | Active | - | Details | - | - | - | - | - | - | - | - | Commercial grade | 500 V | - | - | Bulk | CLR 1100 | - | ±10% | - | - | - | Rotary | 1 kOhms | - | - | 1W | Potentiometers, Trimmers & Rheostats | 1 W | - | - | - | - | 4 | Solder Lug | Round | - | No Switch | 3/8-32 | User Defined | - | Potentiometers | 1 | Linear | Commercial | None | - | 0.236 (6.00mm) | 285° | Round - 0.910 Dia (23.11mm) | 1 | - | Wirewound | Potentiometers | - | - | Potentiometers | 6 mm | - | - | - | - | 1.6(mm) | 23.11 mm | - | - | 17.5 mm | - | - | 0.75(mm) | ||
![]() 3121205905 KYOCERA | In Stock | - | - | Panel Mount | - | - | - | Wirewound | - | - | KYOCERA AVX | - | - | - | - | - | Miscellaneous | - | - | + 90 C | KYOCERA AVX | - | - 40 C | - | Panel Mount | Without Detent | - | - | Bulk | - | Obsolete | - | N | 22 mm | Smooth | - | - | - | - | - | - | - | - | No Switch | - | Bulk | 60 W | - | 10 % | - | - | - | Heavy Duty | 47 Ohms | - | - | 60W | Potentiometers, Trimmers & Rheostats | 60 W | - | - | - | - | - | Solder Lug | Round | - | No Switch | M10 x 0.75 | User Defined | - | Potentiometers | 1 Turn | Linear | - | None | - | 0.236 (6.00mm) | 282° | Round - 2.087 Dia x 1.929 L (53.00mm x 49.00mm) | 1 Gang | - | Wirewound | Potentiometers | - | - | Potentiometers | 6 mm | - | - | - | - | - | 53 mm | - | - | 49 mm | - | 0.866 (22.00mm) | - | ||
![]() 3109605596 KYOCERA | In Stock | - | - | Panel Mount | - | - | - | Wirewound | - | - | KYOCERA AVX | 10 mm | Solder pins | 1pc(s) | (L x W x H) 67.5 x 23 x 23.5 mm | 100 | Miscellaneous | - | - | + 90 C | KYOCERA AVX | - | - 40 C | - | Panel Mount | Without Detent | - | - | Bulk | - | Active | - | N | 40 mm | Smooth | - | - | - | 10mm | 10% | - | - | 300 V | - | - | Bulk | ABW1 | - | 10% | - | - | - | 3109605596 | 500Ω | - | - | 1W | Potentiometers, Trimmers & Rheostats | 1 W | - | - | - | Mono | - | Solder Lug | Round | - | No Switch | M10 x 0.75 | User Defined | - | Potentiometers | 1 Turn | Linear | - | None | - | 0.236 (6.00mm) | 285° | Round - 0.906 Dia (23.00mm) | 1 Gang | - | Wirewound | Potentiometers | - | - | Potentiometers | 6 mm | - | - | - | - | - | - | 23.5mm | - | 67.5mm | 23mm | 1.969 (50.00mm) | - | ||
![]() 3104604797 KYOCERA | In Stock | - | - | Panel Mount | - | - | Nylon | Wirewound | 24mm | UL;CSA | KYOCERA AVX | 8 mm | Solder tag | 1pc(s) | (Ø) 24 mm | 100 | Hubbell | NP26W | - | + 90 C | KYOCERA AVX | - | - 40 C | - | Panel Mount | Without Detent | - | - | Bulk | - | Active | - | N | 42 mm | Smooth | - | - | - | 8mm | 10% | - | - | 500 V | - | - | Bulk | AW | - | 10% | - | - | - 80 PPM / C, 40 PPM / C | 3104604797 | 250Ω | Non-Metallic | White | 4W | Potentiometers, Trimmers & Rheostats | 4 W | - | - | - | Mono | - | Solder Lug | Round | - | No Switch | M10 x 0.75 | User Defined | - | Potentiometers | 1 Turn | Linear | - | None | - | 0.236 (6.00mm) | 300° | Round - 0.945 Dia (24.00mm) | 1 | - | Wirewound | Potentiometers | - | - | Potentiometers | 6 mm | - | - | - | - | - | 24.2 mm | - | - | 11.9 mm | - | 1.969 (50.00mm) | - | ||
![]() 3104001240 KYOCERA | In Stock | - | - | Panel Mount | - | - | - | Wirewound | - | CE, CSA, UL | KYOCERA AVX | 9.5 mm | - | - | - | 10 | Cutler Hammer, Div of Eaton Corp | PDG52M1200E3MM | - | + 90 C | KYOCERA AVX | - | - 40 C | Panel | Panel Mount | Without Detent | - | - | Bulk | - | Active | - | Details | - | - | - | - | - | - | - | 1.851971 oz | - | 500 V | - | - | Bulk | CLR 4000 | - | 10 % | - | - | - | Rotary | 1 kOhms | - | - | 3W | Potentiometers, Trimmers & Rheostats | 3 W | - | - | 1,200 A | - | - | Solder Lug | Round | - | No Switch | 3/8 in x 32 TPI | User Defined | - | Potentiometers | 1 Turn | Linear | - | None | - | 0.236 (6.00mm) | 290° | Round - 1.575 Dia (40.00mm) | 1 Gang | - | Wirewound | Potentiometers | - | - | Potentiometers | 6 mm | - | - | - | - | - | - | - | - | 19.2 mm | 40 mm | - | - | ||
![]() 3104603600 KYOCERA | In Stock | - | - | Panel Mount | - | - | - | Wirewound | 24mm | - | KYOCERA AVX | 8 mm | Solder tag | 1pc(s) | (Ø) 24 mm | 100 | Autonics | S2PR-P3BBL | - | + 90 C | KYOCERA AVX | - | - 40 C | - | Panel Mount | Without Detent | - | Momentary | Bulk | - | Active | - | N | 42 mm | Smooth | - | - | - | 8mm | 10% | 0.815225 oz | - | 500 V | - | - | Bulk | AW | - | 10% | - | - | - 80 PPM / C, 40 PPM / C | 3104603600 | 50Ω | - | - | 4W | Potentiometers, Trimmers & Rheostats | 4 W | - | - | - | Mono | - | Solder Lug | Round | - | No Switch | M10 x 0.75 | User Defined | Fingersafe Screw | Potentiometers | 1 Turn | Linear | - | None | - | 0.236 (6.00mm) | 300° | Round - 0.945 Dia (24.00mm) | 1 Gang | - | Wirewound | Potentiometers | LED | - | Potentiometers | 6 mm | 1NC | - | - | IP52 | - | 24.2 mm | - | - | 11.9 mm | - | 1.969 (50.00mm) | - | ||
![]() 3121204600 KYOCERA | In Stock | - | - | Panel Mount | - | - | - | Wirewound | - | - | KYOCERA AVX | - | Solder tag | 1pc(s) | - | - | KYOCERA AVX | - | - | + 90 C | KYOCERA AVX | - | - 40 C | - | Panel Mount | Without Detent | - | - | Bulk | - | Obsolete | - | N | 22 mm | Smooth | - | - | - | - | 10% | - | - | - | No Switch | - | Bulk | 60 W | - | 10% | - | - | - | 3121204600 | 10Ω | - | - | 60W | Potentiometers, Trimmers & Rheostats | 60 W | - | - | - | Mono | - | Solder Lug | Round | - | No Switch | M10 x 0.75 | User Defined | - | Potentiometers | 1 Turn | Linear | - | None | - | 0.236 (6.00mm) | 282° | Round - 2.087 Dia x 1.929 L (53.00mm x 49.00mm) | 1 Gang | - | Wirewound | Potentiometers | - | - | Potentiometers | 6 mm | - | - | - | - | - | 53 mm | - | - | 49 mm | 53mm | 0.866 (22.00mm) | - | ||
![]() 3121205903 KYOCERA | In Stock | - | - | Panel Mount | - | - | - | Wirewound | - | - | KYOCERA AVX | - | - | - | - | - | KYOCERA AVX | - | - | + 90 C | KYOCERA AVX | - | - 40 C | - | Panel Mount | Without Detent | - | - | Bulk | - | Obsolete | - | N | 22 mm | Smooth | - | - | - | - | - | - | - | - | No Switch | - | Bulk | 60 W | - | 10 % | - | - | - | Heavy Duty | 22 Ohms | - | - | 60W | Potentiometers, Trimmers & Rheostats | 60 W | - | - | - | - | - | Solder Lug | Round | - | No Switch | M10 x 0.75 | User Defined | - | Potentiometers | 1 Turn | Linear | - | None | - | 0.236 (6.00mm) | 282° | Round - 2.087 Dia x 1.929 L (53.00mm x 49.00mm) | 1 Gang | - | Wirewound | Potentiometers | - | - | Potentiometers | 6 mm | - | - | - | - | - | 53 mm | - | - | 49 mm | - | 0.866 (22.00mm) | - | ||
![]() 3109605994 KYOCERA | In Stock | - | - | Panel Mount | - | - | - | Wirewound | - | - | KYOCERA AVX | 10 mm | Solder pins | 1pc(s) | (L x W x H) 67.5 x 23 x 23.5 mm | 100 | KYOCERA AVX | - | - | + 90 C | KYOCERA AVX | - | - 40 C | - | Panel Mount | Without Detent | - | - | Bulk | - | Active | - | N | 40 mm | Smooth | - | - | - | 10mm | 10% | - | - | 300 V | - | - | Bulk | ABW1 | - | 10% | - | - | - | 3109605994 | 1kΩ | - | - | 1W | Potentiometers, Trimmers & Rheostats | 1 W | - | - | - | Mono | - | Solder Lug | Round | - | No Switch | M10 x 0.75 | User Defined | - | Potentiometers | 1 Turn | Linear | - | None | - | 0.236 (6.00mm) | 285° | Round - 0.906 Dia (23.00mm) | 1 Gang | - | Wirewound | Potentiometers | - | - | Potentiometers | 6 mm | - | - | - | - | - | - | 23.5mm | - | 67.5mm | 23mm | 1.969 (50.00mm) | - | ||
![]() 3104605994 KYOCERA | In Stock | - | - | Panel Mount | - | - | - | Wirewound | 24mm | - | KYOCERA AVX | 8 mm | Solder tag | 1pc(s) | (Ø) 24 mm | 100 | KYOCERA AVX | - | - | + 90 C | KYOCERA AVX | - | - 40 C | - | Panel Mount | Without Detent | - | - | Bulk | - | Active | - | N | 42 mm | Smooth | - | - | - | 8mm | 10% | 0.803530 oz | - | 500 V | - | - | Bulk | AW | - | 10% | - | - | 20 PPM / C | 3104605994 | 1kΩ | - | - | 4W | Potentiometers, Trimmers & Rheostats | 4 W | - | - | - | Mono | - | Solder Lug | Round | - | No Switch | M10 x 0.75 | User Defined | - | Potentiometers | 1 Turn | Linear | - | None | - | 0.236 (6.00mm) | 300° | Round - 0.945 Dia (24.00mm) | 1 Gang | - | Wirewound | Potentiometers | - | - | Potentiometers | 6 mm | - | - | - | - | - | 24.2 mm | - | - | 11.9 mm | - | 1.969 (50.00mm) | - | ||
![]() 3104607590 KYOCERA | In Stock | - | - | - | - | - | - | - | 24mm | - | - | - | Solder tag | 1pc(s) | (Ø) 24 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | 10% | - | - | - | - | - | - | - | - | 10% | - | - | - | 3104607590 | 5kΩ | - | - | - | - | - | - | - | - | Mono | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3121206050 KYOCERA | In Stock | - | - | Panel Mount | - | - | - | Wirewound | - | - | KYOCERA AVX | - | Solder tag | 1pc(s) | - | - | KYOCERA AVX | - | - | + 90 C | KYOCERA AVX | - | - 40 C | - | Panel Mount | Without Detent | - | - | Bulk | - | Obsolete | - | N | 22 mm | Smooth | - | - | - | - | 10% | - | - | - | No Switch | - | Bulk | 60 W | - | 10% | - | - | - | 3121206050 | 2.2kΩ | - | - | 60W | Potentiometers, Trimmers & Rheostats | 60 W | - | - | - | Mono | - | Solder Lug | Round | - | No Switch | M10 x 0.75 | User Defined | - | Potentiometers | 1 Turn | Linear | - | None | - | 0.236 (6.00mm) | 282° | Round - 2.087 Dia x 1.929 L (53.00mm x 49.00mm) | 1 Gang | - | Wirewound | Potentiometers | - | - | Potentiometers | 6 mm | - | - | - | - | - | 53 mm | - | - | 49 mm | 53mm | 0.866 (22.00mm) | - | ||
![]() 3109604798 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | Solder pins | 1pc(s) | (L x W x H) 67.5 x 23 x 23.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 10% | - | - | - | - | - | - | - | - | 10% | - | - | - | 3109604798 | 250Ω | - | - | - | - | - | - | - | - | Mono | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.5mm | - | 67.5mm | 23mm | - | - | ||
![]() 3114305100 KYOCERA | In Stock | - | - | - | - | - | - | - | 28.5mm | - | - | - | Solder pins | 1pc(s) | (Ø x L) 28.5 mm x 65 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | 10% | - | - | - | - | - | - | - | - | 10% | - | - | - | 3114305100 | 500Ω | - | - | - | - | - | - | - | - | Mono | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65mm | - | - | - | ||
![]() 104701782 KYOCERA | In Stock | - | - | - | - | - | - | - | 23.8mm | - | - | - | Solder tag | 1pc(s) | (Ø x L) 23.8 mm x 61.5 mm | - | - | - | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x Off/On | 2A | 250V AC | 8mm | 20% | - | - | - | - | - | - | - | - | ±20% | - | - | - | 104701782 | 1kΩ | - | - | - | - | - | - | - | - | Mono | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61.5mm | - | - | - | ||
![]() 3121002050 KYOCERA | In Stock | - | - | Panel Mount | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 W | - | ±10% | - | - | - | - | - | - | - | 10W | - | - | - | - | - | - | - | Solder Lug | Round | - | - | M10 x 0.75 | User Defined | - | - | 1 | Linear | - | None | - | 0.236 (6.00mm) | 266° | Round - 1.378 Dia (35.00mm) | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.945 (24.00mm) | - | ||
![]() 3121006000 KYOCERA | In Stock | - | - | Panel Mount | Axial | Axial | - | Wirewound | - | - | KYOCERA AVX | - | - | - | - | - | KYOCERA AVX | - | - | + 90 C | KYOCERA AVX | - | - 40 C | - | Panel Mount | Without Detent | - | - | Bulk | - | Obsolete | - | N | 24 mm | Smooth | - | - | - | - | - | - | - | - | No Switch | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | 2 | ±50ppm/°C | Heavy Duty | 71.5 kOhms | Metal Film | - | 0.125W, 1/8W | Potentiometers, Trimmers & Rheostats | 10 W | - | - | - | - | - | Solder Lug | Round | -- | No Switch | M10 x 0.75 | User Defined | - | Potentiometers | 1 Turn | Linear | - | None | - | 0.236 (6.00mm) | 266° | Round - 1.378 Dia (35.00mm) | 1 Gang | - | Wirewound | Potentiometers | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Potentiometers | 6 mm | - | - | - | - | - | 35 mm | - | -- | 26 mm | - | 0.945 (24.00mm) | - |