- Subcategory
- Gain
- Product Type
- Product
- VSWR
- Applications
- Number of Bands
- Impedance
- Length
- Type
- Mounting Styles
- Termination Style
Attribute column
Manufacturer
KYOCERA RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Antenna Connector Type | Antenna Mounting | Brand | Cable Types | Center Frequency | Dimensions | Electrical Type | Factory Pack QuantityFactory Pack Quantity | For Use With | Ground Plane Size | Manufacturer | Maximum Operating Temperature | Maximum VSWR | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | RoHS | Tool Is For Evaluation Of | Typical Antenna Gain | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Applications | Subcategory | Power Rating | Ingress Protection | Style | Frequency | Termination Style | Lead Length | Polarization | Impedance | Cable Length | Product Type | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Input Impedance | Product | Features | Input Power | Kit Contents | Product Category | IP Rating | Height | Length | Width | Height (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1002289 KYOCERA | In Stock | - | - | - | - | U.FL | Adhesive | - | 7.6 mm RF1.13 | 700 MHz, 750 MHz, 850 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 2700 MHz | - | Embedded | - | - | - | - | + 85 C | 2.5 | PCB Trace | - | - 40 C | Adhesive Mount | Adhesive Mount | - | - | - | LoRa, SigFox, LPWA, RPMA | - | - | - | - | - | - | - | U.FL | LTE/Cellular Wide Band Antenna | Medical Applications, Home Automation, Smart Metering, MWM, Firstnet, Automotive, Healthcare, POS, Tracking | Antennas | 2 W | - | I-Bar Flex | - | Connector | 0.53m | Linear | 50 Ohms | 1.13 mm | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 4.3dBi | 700 MHz, 750 MHz, 850 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 2700 MHz | - | PCB | 2.5 | 8 Band | - | - | - | 50ohm | PCB Antennas | - | 2W | - | - | - | 0.2 mm | 53.6 mm | 25.1 mm | - | ||
![]() 1000146 KYOCERA | In Stock | - | - | - | - | - | - | - | - | 2.4 GHz, 4.9 GHz, 5.2 GHz, 5.8 GHz | - | Embedded Dipole | - | - | - | - | + 85 C | 1.5/1.6 | Stamped | - | - 40 C | Surface Mount | PCB Mount | - | - | - | WiFi, WLAN | - | - | 1.5, 2.6 dBi | - | - | - | - | - | Passive Antenna | Embedded Design, Cellular, Headsets, Tablets, Gateway, Access Point, Handheld, Telematics, Tracking, Healthcare, M2M, Smart Grid, OBD-II | Antennas | 500 mW | - | Metal | - | SMD/SMT | - | Linear | 50 Ohm | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 1.5 dBi, 2.6 dBi | - | - | - | 1.5:1, 1.6:1 | 3 Band | - | - | - | - | PCB Antennas | - | - | - | - | - | 4.3 mm | 17.85 mm | 6.9 mm | - | ||
![]() 1001312-01 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | GPS Antenna PN 1001312 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1001312 | - | - | - | - | - | - | - | - | Development Tools | - | - | - | 2.4 → 2.485GHz | - | - | - | - | - | Antenna Development Tools | - | - | - | - | - | - | - | - | - | - | Evaluation Boards | - | - | Demo Board 1001312 | - | - | - | - | - | - | ||
![]() M620720 KYOCERA | 120000 | - | - | - | - | - | - | - | - | 868 MHz, 915 MHz | 6 x 2 x 1.08mm | Embedded | - | M620720-01 | - | - | - | - | Chip | - | - | - | PCB Mount | - | - | ISM | - | - | - | - | - | - | - | - | - | Passive Antenna | Embedded Design, Cellular, Headsets, Tablets, Gateway, Access Point, Handheld, Telematics, Tracking, Healthcare, M2M, Smart Grid, OBD-II | Antennas | 500 mW | - | Ceramic | - | SMD/SMT | - | Linear | 50 Ohms | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 1.7dBi | - | - | - | 2.6:1 | 2 Band | - | - | - | - | PCB Antennas | - | - | - | - | - | 1.08mm | 6mm | 2mm | - | ||
![]() 9000440 KYOCERA | In Stock | - | - | - | - | U.FL | Adhesive | - | 150 mm Coax | 1.575 GHz, 1.61 GHz, 1.6015 GHz | - | Embedded | - | Beidou, Galileo, GLONASS, GPS | - | - | + 85 C | 2.3:1 | PCB Trace | - | - 40 C | - | Adhesive Mount | - | - | - | - | - | - | 2.4/2.5 dBi | -40 to 85 °C | - | GPS/GLONASS | - | U.FL | FPC Antenna | Embedded Design, POS, Headsets, Tablets, Gateway, Access Point, Handheld, Telematics, Tracking, Healthcare, M2M, Smart Grid, OBD-II | Antennas | - | - | I-Bar Flex | - | Connector | 410mm | Linear | 50 Ohms | 0.15 m | GNSS Antennas - GPS, GLONASS, Galileo, Beidou | 2.5dBi | - | - | PCB | 2.3 | 4 Band | - | - | - | 50ohm | PCB Antennas | - | - | - | - | - | - | 41 mm | - | - | ||
![]() 1001011 KYOCERA | 2049 |
| - | - | - | - | SMD | - | - | 868 MHz, 1561 MHz, 1575 MHz, 1601.5 MHz, 1610 MHz | 22 x 3.2 x 3.3mm | - | - | GPS/GLONASS/Beidou/Galileo PCB Antennas | - | - | + 85 C | - | Chip | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Passive Antenna | Embedded Design, Cellular, Headsets, Tablets, Gateway, Access Point, Handheld, Telematics, Tracking, Healthcare, M2M, Smart Grid, OBD-II | Antennas | - | - | Ceramic | - | SMD/SMT | - | - | 50 Ohms | - | GNSS Antennas - GPS, GLONASS, Galileo, Beidou | 0.96dBi | - | - | GNSS | - | 4 Band | - | - | - | 50ohm | PCB Antennas | - | - | - | - | - | 3.3mm | 22mm | 3.2mm | - | ||
![]() W2P15X7W04-U100D3B0A KYOCERA | In Stock | - | - | Adhesive Mount | 0.3g | U.FL | Adhesive | - | 100 mm Coax | 5 GHz, 6 GHz | - | Embedded | - | - | - | - | - | - | PCB Trace | - | - | Adhesive Mount | Adhesive Mount | - | - | - | WiFi | - | - | 4.3/3.9 dBi | - | - | W2 | - | U.FL | Embedded Wi-Fi Antenna | Access Points, Routers, Gateways, Embedded Design, M2M | Antennas | - | - | T-Bar Flex | - | Connector | - | - | 50 Ohms | 0.1 m | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 4.3, 3.9dBi | 5 GHz, 6 GHz | - | PCB | - | 2 Band | - | - | - | 50ohm | PCB Antennas | - | - | - | - | - | 0.4 mm | 15.9 mm | 7.60mm | - | ||
![]() P822601 KYOCERA | 3000 |
| - | - | - | - | SMD | - | - | - | 49.6 x 8.0 x 3.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6 dBi, 4.4 dBi, 3.4dBi | - | - | Embedded | 2.5 | - | - | - | - | 50ohm | - | - | 2W | - | - | - | 3.2mm | 49.6mm | 8mm | - | ||
![]() 1000418 KYOCERA | In Stock | - | - | Direct | 1.6g | U.FL | - | - | - | 2442.5 MHz, 5487 MHz | - | Embedded | - | - | - | - | + 85 C | - | Stamped | - | - 40 C | - | PCB Mount | - | - | - | 802.11 a/b/g/n/c, WiFi, WLAN | - | - | - | - | - | - | - | UFL | Passive Antenna | Embedded Design, Cellular, Headsets, Tablets, Gateway, Access Point, Handheld, Telematics, Tracking, Healthcare, M2M, Smart Grid, OBD-II | Antennas | 500 mW | - | Metal | - | SMD/SMT | - | Linear | 50 Ohms | 100mm | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 4, 4.2dBi | 2.4 GHz, 5.8 GHz | - | - | 2:1 | 4 Band | - | - | - | - | PCB Antennas | - | - | - | - | - | 5.1 mm | 45 mm | 11.3mm | - | ||
![]() 1002289F0-AA10L0100 KYOCERA | In Stock | - | - | - | - | U.FL | Adhesive | - | 7.6 mm RF1.13 | 700 MHz, 750 MHz, 850 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 2700 MHz | - | Embedded | - | - | - | - | + 85 C | - | PCB Trace | - | - 40 C | - | Adhesive Mount | - | - | - | LoRa, SigFox, LPWA, RPMA | - | - | - | - | - | - | - | - | Passive Antenna | Medical Applications, Home Automation, Smart Metering, MWM, Firstnet, Automotive, Healthcare, POS, Tracking | Antennas | 2 W | - | I-Bar Flex | - | Connector | - | Linear | 50 Ohms | 100 mm | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 4.3dBi | - | - | PCB | 2.5 | 8 Band | - | - | - | 50ohm | PCB Antennas | - | 2W | - | - | - | 0.2 mm | 53.6 mm | 25.1 mm | - | ||
![]() 1002295 KYOCERA | 804 |
| - | - | - | - | - | - | - | 2442.5 MHz, 5487.5 MHz, 5887.5 MHz | 16.1 x 15.7 x 10.55mm | Embedded | - | - | - | - | + 85 C | 2 | Stamped | - | - 40 C | Surface Mount | PCB Mount | - | - | - | WiFi, WLAN | - | - | 4.4 dBi | - | - | - | - | - | Stamped Metal Embedded Antenna | Embedded Design, Cellular, Headsets, Tablets, Gateway, Access Point, Handheld, Telematics, Tracking, Healthcare, M2M, Smart Grid, OBD-II | Antennas | 500 mW | - | Metal | - | SMD/SMT | - | Linear | 50 Ohm | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 4.4dBi | - | - | - | 2.0:1 | 3 Band | - | - | - | - | PCB Antennas | - | - | - | - | - | 10.55mm | 16.1mm | 15.7mm | - | ||
![]() X9000984-4GDSMB KYOCERA | In Stock | - | - | - | - | SMA Male or RP-SMA | - | - | - | 895 MHz, 2970 MHz | - | - | - | - | - | - | + 120 C | - | Whip | - | - 40 C | - | Panel Mount | - | - | IoT | LoRa, SigFox | - | - | - | - | - | - | - | - | Passive Antenna | M2M, IoT Gatewats, Routers, Access Points | Antennas | - | - | Tilt/Swivel | - | Connector | - | - | 50 Ohms | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 2.2 dBi, 3.8 dBi, 3.4 dBi, 4.7 dBi | - | - | - | - | 2 Band | - | - | - | - | Indoor Antennas | - | - | - | - | - | 2 mm | 196 mm | - | - | ||
![]() 1005190F0-AS70L0075 KYOCERA | In Stock | - | - | - | - | SMA Male | - | - | RF Coax Cable | - | - | Embedded | - | - | - | - | + 85 C | - | PCB Trace | - | - 40 C | - | Adhesive Mount | - | - | - | - | - | - | - | - | - | UWB FPC | - | - | - | Agriculture, Automotive, Digital Signane, Healthcare, Radar, Smart Home, Telematics, Tracking | Antennas | 10 W | - | T-Pad Flex | - | Connector | - | Linear | 50 Ohms | 75 mm | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 5.3 dBi | - | - | - | 2:1 | 1 Band | - | - | - | - | PCB Antennas | - | - | - | - | - | 0.2 mm | 18.6 mm | 15.6 mm | - | ||
![]() X9000984-4GDSMW KYOCERA | In Stock | - | - | - | - | SMA Male | - | - | - | 875 MHz, 2200 MHz | - | - | - | - | 200 mm x 200 mm | - | + 120 C | - | Whip | Glenair | - 40 C | - | Panel Mount | Retail Package | Active | IoT | LoRa, LPWAN | - | - | - | - | - | * | - | - | Passive Antenna | Gateways, Telematics, Smart Metering, Home Automation, Smart City, Structual Health Monitoring, Predictive Maintenance | Antennas | - | - | Tilt/Swivel | - | Connector | - | - | 50 Ohms | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 3.4 dBi, 4.7 dBi | - | - | - | - | 2 Band | - | - | - | - | Indoor Antennas | - | - | - | - | - | - | 196 mm | - | - | ||
![]() 1005194-B02 KYOCERA | In Stock | - | - | - | - | SMA Female | - | - | - | 7250 MHz | - | Embedded | - | Agriculture, Automotive, Digital Signane, Healthcare, Radar, Smart Home, Telematics, Tracking | - | - | + 85 C | - | PCB Trace | Reliance North America | - 40 C | - | Panel Mount | Tape & Box (TB) | Active | - | - | - | - | - | - | - | * | - | - | Passive Antenna | Access Point, Embedded Design, Gateway, Handheld, Healthcare, Industrial Devices, M2M, OBD-II, Radar, Smart Grid, Telematics, Tracking | Antennas | 10 W | - | Mini Board | - | Connector | - | Linear | 50 Ohms | - | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 6.1 dBi | - | - | - | 2:1 | 1 Band | - | - | - | - | PCB Antennas | - | - | - | - | - | 0.8 mm | 20.6 mm | 18.6 mm | - | ||
![]() 1005190F0-AA70L0100 KYOCERA | 270 |
| - | - | - | MHF | - | - | 100 mm RF1.37 | 7.5 GHz | - | Embedded | - | - | - | - | + 85 C | - | PCB Trace | Glenair | - 40 C | - | Adhesive Mount | Retail Package | Active | - | - | - | - | - | - | - | * | - | - | Passive Antenna | Agriculture, Automotive, Digital Signane, Healthcare, Radar, Smart Home, Telematics, Tracking | Antennas | 10 W | - | T-Pad Flex | - | Connector | - | Linear | 50 Ohms | 100 mm | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 5.3 dBi | - | - | - | 2:1 | 1 Band | - | - | - | - | PCB Antennas | - | - | - | - | - | 0.2 mm | 18.6 mm | 15.6 mm | - | ||
![]() DP06A1945TTR KYOCERA | In Stock | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 3000 | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | DP06 | - | - | - | - | Filters | - | - | - | - | - | - | - | - | - | Signal Conditioning | - | - | - | - | - | - | - | - | - | - | Diplexers | - | - | - | Signal Conditioning | - | - | - | - | - | ||
![]() 9001815F0-AA10L0200 KYOCERA | 907 |
| - | - | - | - | - | - | FPC | - | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | 2 W | - | - | 700 MHz to 960 MHz, 1415 MHz to 2690 MHz, 3400 MHz to 3800 MHz, 5150 MHz to 5850 MHz | Connector | - | Linear | 50 Ohms | 200 mm | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 2.36 dBi, 3.89 dBi, 4.45 dBi, 5.45 dBi | - | - | - | - | 4 Band | - | - | - | - | PCB Antennas | - | - | - | - | - | 0.2 mm | 102 mm | 14.5 mm | - | ||
![]() 1005392F0-AS40L0600 KYOCERA | 412 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1000615-A KYOCERA | In Stock | - | - | Adhesive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | Prestta™ | - | - | - | Bluetooth, Wi-Fi, WLAN, Zigbee™ | - | - | - | - | - | - | - | - | - | - | - | 2.5dBi, 5dBi, 5dBi, 5dBi | 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz | 802.15.4, Bluetooth, WiFi | PCB Trace | 2, 2.5, 2, 2.5 | 4 | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz | - | - | - | Cable - 100mm | - | - | - | - | - | - | - | 0.033 (0.85mm) |