- Applications
- Subcategory
- Height
- Impedance
- Length
- Mounting Styles
- Number of Bands
- Polarization
- Power Rating
- Product
- Product Type
- VSWR
Attribute column
Manufacturer
KYOCERA RFID Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Antenna Connector Type | Cable Types | Center Frequency | Electrical Type | Ground Plane Size | High Control Voltage | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | RoHS | Supplier Package | Switch Configuration | Switching Speed | Operating Temperature | Series | Termination | Type | Applications | Subcategory | Power Rating | Ingress Protection | Frequency | Pin Count | Termination Style | Operating Supply Voltage | Polarization | Impedance | Cable Length | Power - Max | Product Type | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Number of Switches | Product | Features | IP Rating | Height | Length | Width | Height (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC646 KYOCERA | In Stock | - | - | - | - | - | - | - | - | 1.3 V | + 85 C | - | - | - 40 C | Surface Mount | - | - | - | - | - | - | SMD | Single SP4T | 3.3 us | -40 to 85 °C | - | - | - | Cell phones, Notebooks, Tablets | Antennas | - | - | - | 10 | - | 100 V | - | - | - | - | - | - | 100 to 3000 MHz | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() 1003167 KYOCERA | In Stock | - | - | - | SMA Male | - | - | - | - | - | - | - | - | - | - | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | Cellular, LTE, IoT | Antennas | 2 W | - | - | - | Connector | - | Linear | 50 Ohms | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 3.1 dBi, 5.1 dBi | - | - | - | 3:1 | 2 Band | - | - | - | - | PCB Antennas | - | - | 8 mm | 45 mm | 43.8 mm | - | ||
![]() P522310 KYOCERA | In Stock | - | - | - | - | - | 850 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2100 MHz | Embedded Dipole | 110 mm x 65 mm | - | - | Chip | - | - | - | PCB Mount | - | - | - | - | Yes | - | - | - | - | - | - | Passive Antenna | M2M, Automotive Application, Automotive Meter Reading, Healthcare, POS, Tracking | Antennas | 2 W | - | - | - | SMD/SMT | - | Linear | 50 Ohms | 18 mm | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | - | - | - | - | 3:1 | 5 Band | - | - | - | - | PCB Antennas | - | - | 0.12 mm | 41 mm | 15 mm | - | ||
![]() 1005460F0-AA10L0200 KYOCERA | 1056 |
| - | Adhesive | - | FPC | - | - | - | - | - | - | KYOCERA AVX | - | - | Adhesive Mount | Box | Active | - | - | - | - | - | - | - | - | MHF4L, U.FL | - | LoRa, LTE, Sigfox | Antennas | 2 W | - | 690 MHz to 960 MHz, 1.4 GHz to 2.2 GHz, 2.3 GHz to 2.7 GHz, 3.3 GHz to 3.8 GHz, 5 GHz to 6 GHz | - | - | - | Linear | 50 Ohms | 200 mm | 2 W | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 3.4dBi, 4dBi, 3dBi, 2.5dBi, 4.2dBi | 617MHz ~ 960MHz, 1.4GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 5GHz ~ 6GHz | Cellular | Flat Patch | 2, 2.1, 2.4 | 5 | Wide Band | 789MHz, 1.8GHz, 2.5GHz, 3.55GHz, 5.5GHz | - | - | PCB Antennas | Cable - 200mm | - | 0.2 mm | 100 mm | 30 mm | 0.008 (0.20mm) |